-
Supplier: Win Source Electronics
Description: Manufacturer: Realtek Win Source Part Number: 726593-RTU7010 Reference case: QFN Reference Date Code: 0710+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 919143-FJP5021RTU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 500 V 5 A 18MHz 50 W Through Hole TO-220-3 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: FJP5021
- Polarity: NPN
- Features: Other
- Package Type: SOT3, TO-220
-
Supplier: GE Grid Solutions
Description: Multilin™ DGCM Field RTU The Multilin™ DGCM is a versatile Field RTU (Remote Terminal Unit) that can monitor and control a wide range of pole top, pad mount, and underground distribution assets. This compact solution is designed for easy installation on new equipment and retrofit on
- Communications: Ethernet, Serial - RS-232 / 422 / 485
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067207-FJAF4210RTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package:
- Features: Other
- Polarity: PNP
- Package Type: SOT3, TO-3
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016272-FJP5027RTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 15MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package:
- Polarity: NPN
- Features: Other
- Package Type: SOT3, TO-220
-
Supplier: Newark, An Avnet Company
Description: RTUS 050 B MS TIP BEVEL CUT 5.0 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RTUS 050 S MS TIP CHISEL 5.0X1.2 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RTUS 008 C MS TIP CONICAL 0.8 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RTUS 016 C MS TIP CONICAL 1.6 ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: "Resistive Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color HDMI, USB 5"" (127.00mm) 800 x 480"
- Features: Other
-
Supplier: Bluestar Silicones USA Corp.
Description: Tire Mold Release Coating Properties Viscosity 50 Description ready to use water-based coating designed for use in tire molds. It is a blend of polymers that cures at typical molding temperatures to form a clear, tough bond possessing excellent release and lubrication properties. Lyndcoat™ 15
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
- Type: Water Soluble / Emulsion
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Server and Modbus TCP client are supported simultaneously. It supports Modbus RTU master or slave. 4. It is a programmable system that follows the IEC61131-3 international standard. It supports five programming languages such as ladder diagram (LD), instruction list (IL), structured text
- Maximum Number of Channels: 10
- Operating Temperature: -22 to 158 F
- Program Languages: IEC 61131-3
- Features: Other, Other / Proprietary
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
-
Supplier: Fieldbus International AS
Description: T210 is an OEM built-in module for converting Modbus RTU based instruments to HART General description: HART slave OEM module for built-in application Provides HARTability to Modbus transmitters Modbus connection options are RS485, RS232 or CMOS. Connects to the 4-20 mA line in the same
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-204 is a CAN to Modbus RTU Slave Converter with one Serial interface and one CAN interface. It allows user to connect some Modbus Master (for example: PLC, HMI, etc) with an existing CAN network. It has integrated isolation protection module and easier to install with DIN-rail. The
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor NPN 500V 5A 18MHz 50W Through Hole TO-220-3
- Polarity: NPN
- Features: Other
- Package Type: TO-220
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT050AMC-C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation
- Viewing Area Width: 108 mm
- Viewing Area Height: 64.8 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT050AMC-C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation
- Operating Temperature: -4 to 158 F
- Effective Screen Width: 4.2519708 inch
- Effective Screen Height: 2.55118248 inch
- Screen Diagonal: 5 inch
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-450S provides 16 SPDT Form C relays. Connection to the host device is made via an RS-232 connection. The SeaI/O-450S is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-450S using industry standard Modbus RTU
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Host Connection: RS232/422/485
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553 BUS CONTROLLER, RTU, AND MONITOR UNIT
-
Supplier: Sealevel Systems, Inc.
Description: the SeaI/O-450M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Host Connection: RS232/422/485
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Flyback & Forward PWM Controllers with Integrated MOSFET, TO-220F 4L, 50-RAIL Product overview: KA5M0265RTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers
- Output Current (IOUT): 1.2 amps
- Operating Temperature: -65 C
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS RTU Optical Block: None LED Light Source Red = 660nm Visible red LED light source recommended for sensing transparent/translucent objects.
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS RTU Optical Block: None LED Light Source Red = 660nm Visible red LED light source recommended for sensing transparent/translucent objects.
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Sealevel Systems, Inc.
Description: options. Communicate with the SeaI/O-420S using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Quarktwin Technology Ltd.
Description: Converter Offline Flyback, Forward Topology 50kHz TO-220F-4
- Input Voltage (VIN): 9 to 30 volts
- Operating Temperature: -40 to 85 C
- Configuration / Function: Flyback Converter, Forward Converter
- Features: Other
-
Supplier: Fieldbus International AS
Description: The T810 is a built-in board. It supports the Modbus CMOS protocol (with adaptive logical level) for communication with the instrument. The Modbus communication needs to be configured to allow T810 to fetch Device Variables and Device Status from the correct registers within the instrument. The
-
Supplier: Sealevel Systems, Inc.
Description: Interface 32 optically isolated inputs via any RS-485 Modbus RTU connection with the SeaI/O-430M-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. To facilitate easy wiring, the inputs are
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS RTU Optical Block: Type R4, Retroreflective Very narrow beam optics designed to sense reflectors or reflective materials at long range.
- Operating Distance: 216.53555 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Real Time Automation, Inc.
Description: The 460MRSA moves data between a Modbus RTU Client device and serial ASCII. It's a great tool to connect Modbus RTU controllers into your PC or embedded applications that support serial ASCII data. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with
- Network Equipment: Gateway
-
Supplier: Cole-Parmer
Description: • Ready-to-use filters are prewashed and preweighed to save you prep time • Meet requirements for Standard Method 2540D for total suspended solids in water • Superior fine particle retention at high flow rates handles highly turbid samples • Binder-free borosilicate glass fiber filter handles
- Filter Type: Filter Paper
-
Supplier: Advantech
Description: 8AI/ 8DI/ 4DO/ 4-Slot IO Modbus /BACnet /101/104 /DNP3/PLC/Azure/AWS IoT RTU Domain Focused Onboard IO -8AI / 8DI / 4DO High I/O Flexibility with 4-slot I/O Expansion Modbus & DNP3 Protocol IEC 61131-3&C Programming Language Operation Temperature -40~70°C Multiple wireless options for Zigbee/
- Number of Channels: 8 #
- Features: Internet of Things (IoT) Compatible
-
Supplier: Cole-Parmer
Description: • Ready-to-use filters are prewashed and preweighed to save you prep time • Meet requirements for Standard Method 2540D for total suspended solids in water • Superior fine particle retention at high flow rates handles highly turbid samples • Binder-free borosilicate glass fiber filter handles
- Filter Type: Filter Paper
-
Supplier: ASAP Semiconductor LLC
Description: Res Thin Film 0705 10K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
- Tolerance: 2 to 0.01 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 20 watts
- Mounting / Packaging: Surface Mount (SMT / SMD)
Find Suppliers by Category Top
Featured Products Top
-
Experience advanced digital measurement with the AcuDew Modbus RTU dewpoint transmitter. The AcuDew Modbus RTU dewpoint transmitter combines SHAW’s proven ultra-high capacitance, aluminium oxide, dewpoint sensing technology with modern digital communication capability. Designed for (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
: 10-30 VDC Optional 90 to 240 VAC line power Power consumption of 2.5 to 10 watts (sensor dependent) Environmental Environmental Conditions: -40?C to 50?C (-40?F to 140?F) 15% to 95% RH non-condensing NEMA 4X weatherproof enclosure Area Classification: Non-Hazardous locations (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
: • High Power – 420 mW • Regular Power – 240 mW • Low Power – 45 mW • Ultra-Low Power – 24 mW Standard operating temperature range is -20°C to +50°C, with selected models supporting extended operation from -40°C to +75°C (read more)
Browse Gas Sensors Datasheets for Dynament -
). A distinct PIM is created for each protocol, including: Ethernet/IP™ ProfiNet™ EtherCat™ Modbus TCP Modbus RTU (RS 485 Serial) can be interfaced using Solartron’s standard MODIM Interface. (PSIM required (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
Repeatability of /- 0.2% of full scale Flow ranges from 0 to 500 slpm (nlpm) Pressure 3 - 160 psia (0.2 - 11 bara) Gas/ambient temperature 32 - 122°F (0 – 50°C) Response time:Meter (GSM): ± 80 (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
overpower (OPP) protections, along with thermal derating to maintain safe operation. Standard connectivity includes galvanically isolated USB, Ethernet, and analog interfaces, facilitating seamless remote control via SCPI commands, ModBus RTU, or the included EA Power Control software for Windows, which (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
: Mass flow rate: /- 0.2% of full scale Volumetric flow rate: /- 0.1% of scale Temperature: /- 0.2°F ( /- 0.1°C) Pressure: /- 0.05% of full scale Density: /- 0.1% of full scale Rangeability up to 100:1 (accuracy maintained across entire range (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
ambient temperatures ranging from -20 to +70°C (derating linearly to 50% load above 50°C). Additional derating or external cooling is required for operation below 170Vac input at full load. As standard the GXE600 has a 5V 1A standby voltage, isolated DC Good and AC Fail signals, remote (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
measurement capabilities ranging from –50 °C to 1050 °C with a response time starting from 400 ms. Selectable 10:1 or 2:1 optics and a compact sensor head size further enhance its versatility. The separate control box of the CTi LThot provides high variability with selectable analog (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
Advantages of Intelligent Integrated Controller: Forces up to 10,000N Stroke: 50-750mm (others on request) Very compact design with integrated controller Programmable controller for easy setup Internal stroke limitation (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
More Information Top
-
Rule-based approach to load transfer to alternate supplies based on the phase of the residual voltage on the disconnected busbar
… relays are 20-30% or the norrnal voltage, to cope with ANSI Standard C50 .41-1982 [13]. … primary feeder F,, transformer T, anti primary source i measured from analogue inputs of field RTUs , respcctively.
-
SubCM: a tool for improved visibility of software change in an industrial setting
The particular product examined is software for a Remote Terminal Unit ( RTU ), which exchanges digital and analog … This is represented by the baselines c50 _32.12.5.1 to c50_32.12.5.29.
-
A safety related analog input module based on diagnosis and redundancy
C50 … communication contains two transmission modes: ASCII (American Standard Code for Information Interchange) and RTU (Remote Terminal Unit).
-
Efficient Design and Implementation on FPGA of a MicroBlaze Peripheral for Processing Direct Electrical Networks Measurements
… to provide a much improved alternative to the current solution in which a RTU consists of a … Different sampling rates are determined by two setup bits: TADC and C50 /60, so that it is …
-
Flexural behavior of plain concrete beams strengthened with ultra high toughness cementitious composites layer
UH/ C50 rt ¼ rtc þ rtu À rtc etu À etc et À etcð .
-
Final design report for the sludge handling system SNF subproject A13B [SEC 1 THRU 3]
The recorder is also capable of Modbus RTU communications over an RS485 network. Frequency: 50160 HZ Power Consumption c50 VA Optional instrumentpower Voltaoe: 12/24Vdc +6 Vdd-1 Vdc .
-
http://search.abb.com/library/download.aspx?documentid=2csc400002d0906&languagecode=it&documentpartid=&action=launch
DS204 M A- C50 /0,03 2CSR274101R1504 … NC, 5 A, 250 V a.c. uscita seriale RS485, protocollo standard Modbus RTU uscita relè ausiliario …
-
Frontiers of Manufacturing Science and Measuring Technology III
… to determine the end to end delay which the broadcast packet propagation from RTU node to the … … C49 4924 C60 1891 C71 1561 1410 C17 2369 C28 6268 C39 981 C50 4782 C61 2091 …
Indicates content that may require registration and/or purchase.