Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Compact Automation
Description: Automation Air Springs provide superior quality and performance. As actuators, Compact Automation Air Springs can provide either linear or angular motion. These air springs offer a favorable stroke-to-compressed-height ratio when compared to air
- Maximum Height: 4.4 to 31.5 inch
- Minimum Height: 1.2 inch
- Maximum Diameter: 2.4 to 37.4 inch
- Load Capacity: 179 to 100,710 lbs
-
Supplier: Accuris
Description: Testing Method of Rubber Bellows for Air Springs
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 10.5 inch
- Minimum Height: 4 inch
- Maximum Diameter: 4.6 inch
- Load Capacity: 540 lbs
-
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 11.8 inch
- Minimum Height: 3.2 inch
- Maximum Diameter: 9.5 inch
- Load Capacity: 900 lbs
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 12.5 inch
- Minimum Height: 3.25 inch
- Maximum Diameter: 23 inch
- Load Capacity: 14,800 lbs
-
Supplier: Advanced Antivibration Components - AAC
Description: BELLOWS: Synthetic Rubber, Reinforced Cord & Wire RING & PLATE: Steel, Zinc Plated
- Maximum Height: 5.3937037 inch
- Minimum Height: 1.8503947 inch
- Maximum Diameter: 12.7559124 inch
- Maximum Pressure: 72.5 to 101.5 psi
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 11.3 inch
- Minimum Height: 4.9 inch
- Maximum Diameter: 15.1 inch
- Load Capacity: 3,400 lbs
-
Supplier: Advanced Antivibration Components - AAC
Description: BELLOWS: Synthetic Rubber, Reinforced Cord & Wire RING & PLATE: Steel, Zinc Plated
- Height or Thickness (Before loading): 5.1968532 inch
- Mounting Size (To Machine): 0.4724412 inch
- Mounting Size (To Support Structure): 0.4724412 inch
- Type: Air Spring Isolator
-
Supplier: SAE International
Description: in the luxury class. Current production air spring systems exist in combination with hydraulic shock absorbers (integrated or resolved). An alternative is to use the medium air not only as a spring but also as a damper: a so-called air spring air
-
Supplier: Novo Precision, LLC
Description: Micro - Lowest cost unit – Good for light delicate springs – Runs on air, no electricity -Rubber feet – Removable tray–Push switch activated – Very gentle – Load less than ½ cup of springs.
-
Supplier: Bonomi North America, Inc.
Description: 10" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
- Valve Size: 10 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 8" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
- Valve Size: 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 12" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
- Valve Size: 12 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Reznor
Description: Maximum air handling capacity is 90,000 CFM. The DFCH Series provide discharge air at a maximum temperature rise of 120°F. The gas manifold has stainless steel mixing plates and offers a 30:1 turndown ratio. There is also a solid state flame monitoring system and a burner observation
- Heating Capacity: 3,371 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 80,000 SCFM
-
Supplier: Flexaust
Description: • Light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal
- Inside Diameter: 6 inch
- Working Pressure: 3.4 psi
- Maximum Vacuum: 2.7 in Hg vac
- Temperature Range: -60 to 275 F
-
Supplier: National Guard Products
Description: NGP Catalog Number: 141SDKB Description: Spring Adjustable Seal - Silicone - DKB Width: 1 3/8 Height: 9/16 Weight: List Price: $17.6 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B
- Width: 1.375 inch
- Material: Silicone Rubber
-
Supplier: National Guard Products
Description: NGP Catalog Number: 141SA Description: Spring Adjustable Seal - Silicone - Alum Width: 1 3/8 Height: 9/16 Weight: List Price: $14.4 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B
- Width: 1.375 inch
- Material: Silicone Rubber
-
Supplier: Flexaust
Description: • Heavy weight thermoplastic rubber hose reinforced with a spring steel wire helix • Suitable for more demanding positive & negative pressure applications • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth
- Inside Diameter: 16 inch
- Working Pressure: 4.6 psi
- Maximum Vacuum: 0.5 in Hg vac
- Temperature Range: -60 to 275 F
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber isolators)
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Radwell International
Description: VALVE, PNEUMATIC, 24 VDC, 5 PORT, 4 WAY, 3 POSITION, SOLENOID, AIR PILOT, SPRING RETURN, 130 PSI, 14 TO 122 DEGREE F, RUBBER SEAL, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Media: Air
- Primary Material: Aluminum
- Valve Type: Pilot Valves, Solenoid Valves
-
Supplier: Mile-X Equipment, Inc.
Description: npsm (m) Outlet Air/Water HEL33D 250 (17.2) 12 mm x 11 m 1/2 in x 35 ft 1/2 in 1/2 in 0 - 140 (-17 - 60) Aluminum, Buna-N, Rubber 10.5 kg (23.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
- Type Of Reel: Hose Reel
-
Supplier: Radwell International
Description: AIR CYLINDER, COMPACT, SINGLE ACTING, SINGLE ENDED, SPRING EXTEND, ELASTIC CUSHIONING ON BOTH ENDS, BUILT IN MAGNET, 20 MM BORE, 20 MM STROKE, M5 FEMALE THREADED ROD, NITRILE RUBBER, ROUND SHAPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SOLENOID VALVE, AIR PILOT ACTUATED, SERIES 501, 11 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), SPRING RETURN, NO PORT SIZE, PLUG-IN, WITH LIGHT, STANDARD (NO OPTIONS), 24 V DC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pilot Valves, Plug Valves, Solenoid Valves
-
Supplier: Rotary Systems, Inc.
Description: of thread configurations, these unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' general purpose mechanical seal rotary unions are designed for the printing and rubber industries. Utilizing silicon carbide to carbon
- Pressure Range: 250 to 750 psi
- Temperature Range: 300 F
- Length: 6.812 inch
- Diameter: 3.25 inch
-
Supplier: Novaflex Group
Description: All extruded PVC Blower duct provides an economical alternative to fabric reinforced blower duct. With a 0.045” gauge wall with spring steel wire, this product is as robust as they come. Rot and mildew resistant. Clear wall is unobtrusive. Excellent for inflatable amusements, tents, etc.
- Inside Diameter: 8 to 24 inch
- Working Pressure: 2 to 10 psi
- Maximum Vacuum: 1 to 5 in Hg vac
- Temperature Range: -40 to 275 F
-
Description: Body 8. Plug 9. Upper Seat 10. Stem 11. Bonnet 12. Packing Spring 13&14. Nuts&Bolts 15. Spring Plate 16&17. Studs&Nuts 18. Locknut 19. Stem Connector 20. Actuator Trim Valve plug Three-way, V-port with linear characteristics Actuator Type Single-acting diaphragm actuator, Spring
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Description: reduce noise. Actuator Type Single-acting diaphragm actuator, Spring type piston actuator, Double acting piton actuator Diaphragm material Cloth embedded nylon and ethylene-propylene rubber Spring range • 20 to 100 kPa(0.2 to 1.0 kgf/cm2) • 40 to 200 kPa(0.4 to 2.0 kgf/cm2) • 80
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Supplier: Garage Equipment Supply
Description: 1-piece handle assembly Chrome plated ram Uses standard shop air - 110-175 psi pressure required User-friendly, self-returning spring minimizes operator's effort, greatly reducing fatigue Inline air filter traps contaminates and protects air motor for longer life 1" and
- Lift Capacity: 22 tons
- Maximum Height: 22 inch
- Actuation: Hand
-
Supplier: OMEGA Engineering, Inc.
Description: Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip design,
- Sensed Temperature: 1,499 F
- Probe Configuration: Air Probe, Angled Probe, Penetration (Needle) Probe, Straight Probe, Surface
- Probe Features: Available as an Assembly, Spring Loaded
- Base, Noble and Refractory Metal Type: E, K
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 14.0 Amp motor provides high performance and overload protection Non-air pumping beatpiece eliminates masonry dust from entering the unit extending tool and seal life Spring-loaded dust seals ensure longer tool life Large on/off rocker switch allows for easy single
-
Supplier: DEWALT Industrial Tool Co.
Description: Spring-loaded dust seals ensure longer tool life Large on/off rocker switch allows for easy single finger operation One-step chisel rotation (12 positions) allows the user to quickly and accurately adjust the chisel, not the tool Large rear rubber handle allows easy operation with 1 or
-
Supplier: Hallite Seals International Ltd.
Description: life.The Hallite 607 has been developed to give significant improvements in cylinder performance in low lube air conditions and be used in long and short stroke applications. Hallites type 607 may also be used in single acting cylinders with a spring return, as well as the double
- Shaft O.D. or Seal I.D.: 0.9448824 to 3.3464585 inch
- Housing Bore Diameter or Seal O.D.: 1.2598432 to 3.93701 inch
- Axial Cross Section or Thickness: 0.25590565 to 0.40944904 inch
- Maximum Operating Speed: 196.850393700787 ft/min
Find Suppliers by Category Top
Featured Products Top
-
Enidine Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion (read more)
Browse Air Springs Datasheets for Enidine Inc. -
. It features flexible fabric and a stiffener spring that provide it with the best combination of stiffness AND flexibility to maneuver around bends and turns. Rubber bladders don't have as much flexibility or pushing stiffness. Drain flushers are an effective yet affordable way to unclog your (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
washing machine, dust collector, air conditioner, kitchen hood, TV, air humidifier, electric fan?computer, printer, refrigerator Post service: 2 color plastic injection,assembling with fastener,rubber, spring (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
. Applications Domestic hot water and heating/air-conditioning systems Petrochemical industry Power plants Textile mills, rubber, and food industries Manufacturing Capability THINKTANK is a China-based manufacturer of (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
elements to be sealed, independently of the orientation and accessibility of the seal. Features & Benefits Simple, visually & verifiable installation (correct location of the rubber part in front (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Elastomer and CEFIL‘AIR® Inflatable Seals Solutions When critical technologies demand advanced material science and application expertise, Technetics delivers innovative, reliable (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Tire Cord Dynamic Properties Measured for FEA Model
Textile cords in a rubber matrix are an important class of composites. Applications of such composites can be found in tires, air springs, shock isolators, and hoses. The most complicated of these designs is the modern automobile tire. The development process for a new line of tires is expensive
More Information Top
-
Advanced Materials and Process Technology
In this paper, it introduces magnetorheological elastomer rubber air spring has been granted the national patent utility model (ZL 2006 2 0103324.9), by the magnetic fluid elastomer rubber and its connected and on the plate with a board and control and …
-
An Experimental Investigation of the Structural Wave Scattering Due to Impedance Discontinuities on a Cylindrical Structure
pressurized rubber air springs .
-
Proceedings of SAE-China Congress 2014: Selected Papers
Zhou W, Huang Y, Ge Q (2011) Single bridge composite suspension rubber air spring stiffness analysis and parameter optimization.
-
Federal Register > Tuesday, September 10, 2002 > [67 FR 57486] Investigations Regarding Certifications of Eligibility To Apply for Worker Adjustment Assistance
Rubber Air Springs .
-
Federal Register > Monday, July 8, 2002 > [67 FR 45153] Investigations Regarding Certifications of Eligibility To Apply for Worker Adjustment Assistance
Rubber Air Springs .
-
Federal Register > Wednesday, November 14, 2001 > [66 FR 57151] Advanced Bus Industries, Receipt of Application for Decision of Inconsequential Noncompliance
A supporting force of 1,500 pounds is provided by the tag axle via the air pressure inside the two rubber air springs installed between the tag axle and the MSV chassis.
-
Federal Register > Thursday, June 29, 2000 > [65 FR 40139] Investigations Regarding Certification of Eligibility To Apply for Worker Adjustment Assistance
Rubber air springs -auto, trucks trains.
-
Trim FEM Simulation of a Headliner Cut Out Module with Structureborne and Airborne Excitations
Figure 16 Trimmed headliner vibro-acoustic transfer function correlation results Accel/Force By adding a movable “small” concrete cavity decoupled from the partition wall with air rubber springs and mounted airtightly using a closed foam sealing, one can also correlate structureborne vibro-acoustic …
-
Experimental Investigation of the Structural Scattering Due to Impedance Discontinuities on a Cylindrical Shell
In an attempt to simulate free-free boundary conditions, the pipe was supported with its axial dimension vertical by four pressurized rubber air springs , positioned at the 45°, 135°, 225°, and 315° angular locations.
-
Striking a Balance | Today's Trucking
A typical air-ride suspension consists of hangers, trailing arms, and, at one end of each trailing arm, a rubber air spring (also called a "bag").
Indicates content that may require registration and/or purchase.