-
Description: UL 1132 30 – 16 AWG stranded tinned copper conductor insulated with a minimum 15 mil wall of silicone rubber. USE: Internal wiring of appliances where totally enclosed.
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.045 to 0.096 inch
- Operating Temperature: 150 C
- North American (AWG): 16 to 30 AWG
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9507 flexible test lead wire is made with 65 x 36 tinned copper stranding for higher quality flexibility. This spool measures at 18 AWG with Rubber insulation. With 2 colors and 5 spool lengths available, you have a variety of options to fit your testing requirements.
- Rated Voltage: 5,000 volts
- Nominal Outer Diameter: 0.144 inch
- Operating Temperature: 90.00000000000009 C
- North American (AWG): 18 AWG
-
Supplier: Accuris
Description: 600 V Silicone Rubber Insulated Wires
-
-
Supplier: Accuris
Description: Specification for Construction of Rubber Insulated Wire and Cable
-
Supplier: Accuris
Description: Rubber Insulated Lead Wires for Electric Machinery and Apparatus
-
Supplier: Accuris
Description: Rubber-insulated Wire and Cable for the Transmission and Distribution of Electrical Energy
-
Supplier: BRIM Electronics, Inc.
Description: Stranded tinned copper conductor insulated with Rubber, seperator, waxy smooth finish. Suitable as a test lead wire, power, grounding, or portable lead wire. Rubber gives high flexibility, plus low temperature capability, with a high voltage rating. Kinkless. OPER.
- Rated Voltage: 3,000 to 10,000 volts
- Nominal Outer Diameter: 0.137 to 0.21 inch
- North American (AWG): 30 to 18 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: OMEGA Engineering, Inc.
Description: Braided silicone rubber insulated high-temperature lead wires are well suited for use as the exposed leads in appliances and lighting fixtures. HTRG Series wire is also used for range top burners and back panels, steam irons, toasters, broiler ovens, gas dryers, kilns,
- North American (AWG): 10 to 18 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Number of Conductors: 1 #
-
Supplier: Vulcan Electric Co.
Description: Thermocouple Extension wire Thermocouple Grade wire Base Metals and Precious Metals Standard and Special Limits of Error Wire Insulation: Fiberglass, High Temperature Fiberglass, Ceramic fiber, Refrasil, Teflon®, Kapton®, Rubber, PVC Uninsulated bare wire
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, T
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Description: Ultra flexible stranded bare or silver-plated copper conductor insulated with 10 mil wall of extruded silicone rubber providing ultimate flexibility. USE: Various medical and general electronic equipment where long flex-life and maximum flexibility are required. Recommended for some
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.026 to 0.043 inch
- Operating Temperature: 150 C
- North American (AWG): 24 to 44 AWG
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9508 flexible test lead wire is made with 65 x 36 tinned copper stranding for higher quality flexibility. This spool measures at 18 AWG with Silicone insulation. With 2 colors and 5 spool lengths available, you have a variety of options to fit your testing requirements.
- Rated Voltage: 5,000 volts
- Nominal Outer Diameter: 0.144 inch
- Operating Temperature: 150.00000000000014 C
- North American (AWG): 18 AWG
-
Supplier: BRIM Electronics, Inc.
Description: Stranded tinned copper conductor, insulated with Silicone Rubber, lacquered glass braid overall. Suitable as a flexible high temperature lead wire. Rated for 600V, 200°C. Resistant to many acids, alkalis & oils and will retain it's physical properties under extreme conditions.
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.045 to 0.39 inch
- North American (AWG): 26 to 4 AWG
- Wire Conductor: Copper and Copper Alloys
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Allied Electronics, Inc.
Description: 18 AWG Rubber Insulated, 65 x 36 Stranding, Tinned Copper, Rubber Insulated, Test Prod Wire Breakdown voltage: 20000 V.
-
Supplier: SAB North America
Description: SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire.
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.134 inch
- Operating Temperature: 250 C
- North American (AWG): 14 AWG
-
Supplier: UL Standards & Engagement
Description: 1.1 In the US, this standard covers the following: a) Thermoplastic and rubber tapes for use as electrical insulation at not more than 600 V and at 80 °C (176 °F) and lower temperatures on joints and splices in wires and cables in accordance with NFPA 70. It is intended that
-
Supplier: Daburn Electronics & Cable
Description: Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment,
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.081 to 0.156 inch
- North American (AWG): 12 to 26 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: BRIM Electronics, Inc.
Description: Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or Neoprene insulated test
- Rated Voltage: 5,000 volts
- Nominal Outer Diameter: 0.112 to 0.18 inch
- North American (AWG): 18 to 10 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: Tinned copper conductors, PVC insulated, except Type 8208, which is rubber insulated, twisted pair. Tinned copper braid shield. Black PVC jacket except Type 8208, which is chrome. Types 8437 and 8441 have tinned copper drain wire; Type 8437 is polyester taped. Type 8208
-
Supplier: Allied Electronics, Inc.
Description: varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V
-
Supplier: Allied Electronics, Inc.
Description: varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V
-
Supplier: National Wire & Cable Corporation
Description: Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. Flame Resistant UL Recognized Stranded Tin Coated Copper Conductor Insulated with Extruded Silicone Rubber.
- Rated Voltage: 300 to 600 volts
- Nominal Outer Diameter: 0.05 to 0.122 inch
- North American (AWG): 17 to 28 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: SILICONE RUBBER INSULATED HIGH TEMPERATURE HEATER HOOK-UP WIRE WITH 600 VOLTS, 18 STRANDED GAUGE AND BLACK JACKETING, PRICE PER FOOT ROHS COMPLIANT: YES
-
Supplier: National Wire & Cable Corporation
Description: Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. 200° Motor Leadwire SRML • 600 Volt Flame Resistant • UL, CSA Labeled 200ºC Stranded tin coated copper conductor Insulated with extruded silicone rubber
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.134 to 0.819 inch
- North American (AWG): 0 to 18 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, Stranded
-
Supplier: ASTM International
Description: This specification covers nonmetallic semi-conducting and electrically insulating rubber tapes designed for the splicing and repair of electrical wire and cables operating at specified phase to phase voltages. The tapes, which are classified into five types (Types I, II, III, IV, and
-
Supplier: ASTM International
Description: 1.1 These test methods cover the methods and procedures for testing electrically insulating and semi-nonmetallic conducting rubber tapes designed for splicing, terminating, and sheath repair of electrical wire and cable. 1.2 The test methods appear in the following sections: 1.3 The SI
-
Supplier: Deviser, Inc.
Description: Rubber Splicing Tape is an economical low voltage rubber vinyl insulating tape that is self-fusing with thick poly liner. It will bond quickly to itself to form a solid mass of water-tight protection for electrical wire and cable splices, split bolt connections, and motor leads
- Thickness: 0.03 to 0.06 inches
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 490 V/m
- Features: Dielectric / Insulating, Protective Tape, Removable, Single-Sided Adhesive
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Hotwatt Silicone Rubber Glasrope® Heater is sheathed in silicone rubber for use in wet or moist applications The heater is supplied with neoprene insulated flexible leads. Lengths to 300″. Maximum temperature is 325° F. Made in U.S.A.
- Maximum Operating (Sheath) Temperature: 325 F
- Length: 300 inch
- Width: 0.165 inch
- Maximum Operating Temperature: 325 F
-
Supplier: Grayline, Inc.
Description: Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA, FEP). These
- Temperature Range: -99.4 to 500 F
- Type: Electrical Tubing / Sheathing, Rubber / Silicone / Elastomer Tubing
- Application: General Purpose
- Color / Clarity: Multi-colored, Translucent
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® silicone rubber fiberglass insulated flexible heaters can improve heat transfer and speed warm-ups where controlled heating is required in confined areas. Two circuit designs are available: etched foil or wire wound. Heaters with etched foil designed elements are
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 115 to 230 volts
- kWatts: 0.005 to 1.44 kW
- Watt Density: 2.5 to 10 W/in²
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Silicone enclosure heaters are ideal for enclosures that are exposed to very low temperatures and that contain electrical or electronic components that require freeze or condensation protection. The heating element of these units is a safe-to-operate, reliable wire-wound silicone
-
Supplier: Shurtape Technologies, LLC
Description: 30 mil, all-weather linerless rubber tape that is compatible with all extruded dielectric cable insulations, is rated for insulating splices and terminations in wires and cables up to 69,000 V, and has an emergency overload capacity of 130 C. High voltage LR 117 is a self-bonding,
- Width: 0.7480314960629921 to 2 inches
- Thickness: 0.03 inches
- Dielectric Strength: 30,708,661.4173228 V/m
- Features: Dielectric / Insulating, Electrical, Permanent, Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Daburn Electronics & Cable
Description: Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also retains
- North American (AWG): 16 to 36 AWG
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 200 C
-
Supplier: SAB North America
Description: BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables
- Number of Conductors: 5 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: 250 C
- North American (AWG): 18 AWG
-
Supplier: Waytek, Inc.
Description: Self-Fusing Silicone Rubber Tape Category: Sealing amp; Bonding Tape Provides permanent moisture seal 1" wide, 20' long roll Insulates and protects wires, harnesses, and splices Ideal for high-temperature applications Operating Temperature: -85°F (-65°C) to 500°F (260°C)
- Width: 1 inches
- Adhesive: Rubber
Find Suppliers by Category Top
Featured Products Top
-
BRIM Eelectronics, Inc. announces the introduction of a new series of high voltage Silicone Rubber Insulated Lead Wires--1808 Series. The 1808 Series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20KVDC, 30KVDC & 40KVDC applications. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1 One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150°C, UL VW-1 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
High Voltage Silicone Rubber Lead Wire for use in high voltage power supplies or other high voltage electronic equipment where high voltage, ozone, abrasion & flame resistance, and flexibility are required. Our 1808/ series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Silicone Insulated Wire Extra Flexible Silicone Grounding Silicone Rubber – Insulated grounding wire made from 36 AWG single end stranding and rated with the following UL styles: UL3212 600V, 150°C (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
- not only in a variety of configurations, but also in a variety of plastics or silicone rubber. Our team can help you choose the right cable for your application as well as help you design a cable specific to your needs. Cooner Wire is your path to LEAST RESISTANCE. (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
- not only in a variety of configurations, but also in a variety of plastics or silicone rubber. Our team can help you choose the right cable for your application as well as help you design a cable specific to your needs. Cooner Wire is your path to LEAST RESISTANCE. (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company
Conduct Research Top
-
Jacketing Insulations
JACKETS - Applied over primary insulation, shields, cable components or over the cable itself, Includes many of the primary insulating materials, containing nylon, neoprene, hypalon, ethylene-propylene rubber, polyurethane, etc. Jackets cover and protect the enclosed wires or core against damage