-
Supplier: SAE International
Description: This specification covers a chloroprene (CR) rubber that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes such as window channels, bumper pads, chafing strips, etc. For molded rings, compression seals, molded O-ring cord, and
-
Supplier: SAE International
Description: This specification covers a chloroprene rubber (CR) that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes such as window channels, bumper pads, chafing strips, etc. For molded rings, compression seals, molded O-ring cord, and
-
Supplier: Atlantic Rubber Company, Inc.
Description: Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization
- Features: North America, Northeast US Only, United States Only
- Secondary Operations: Painting / Powder Coating
- Materials: Rubber / Silicone
-
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber
- Application: Aerospace / Aircraft, Automotive, Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
- Features: Fluoroelastomer (THV), Other, Rubber (Natural), Rubber (Synthetic), Viton
- Type: Rubber / Silicone / Elastomer Tubing
- Shape: Specialty Shape
-
Supplier: Trim-Lok, Inc.
Description: Flap Seal is a flexible PVC trim with an EPDM sponge rubber flap attached to provide a secure seal in a variety of dynamic applications. Seals tight to protect against weather damage. Individual metal clips retain a permanent grip.
- Width: 0.5625 to 0.59375 inch
- Operating Temperature: -20 to 158 F
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips
-
Supplier: Atlantic Rubber Company, Inc.
Description: Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Darco Southern, Inc.
Description: A general purpose cork and rubber blended sheet packing with good resistance to oils, fuels, weather, ozone, water and non-polar industrial fluids.
- Lubrication: Other
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber
- Industry: Aerospace, Automotive, Building / Construction, Electronics, General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Butyl Rubber, Silicone
- Form / Shape: Film / Sheet, Shim Stock
- Features: Other, Specialty / Other
-
Supplier: T-LON Products, Inc.
Description: T-LON "R" Series Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an elastomer O-Ring, this reliable system produces long wearing piston seals for reciprocating hydraulic or
- Shaft O.D. or Seal I.D.: 1 to 14 inch
- Housing Bore Diameter or Seal O.D.: 14.144 inch
- Axial Cross Section or Thickness: 0.379 inch
- Radial Cross Section: 0.365 inch
-
Supplier: T-LON Products, Inc.
Description: T-LON "R" Series Metric Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an elastomer O-Ring, this reliable system produces long wearing piston seals for reciprocating
- Shaft O.D. or Seal I.D.: 0.33464585 to 9.0157529 inch
- Housing Bore Diameter or Seal O.D.: 9.87402108 inch
- Axial Cross Section or Thickness: 0.31889781 inch
- Radial Cross Section: 0.31889781 inch
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NorSeal® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber
- Industry: Aerospace, Automotive, Building / Construction, Electronics, General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Butyl Rubber, Silicone
- Form / Shape: Extruded Profile, Hollow / Tubular Stock
- Features: Other, Specialty / Other
-
Supplier: Phelps Industrial Products
Description: Homogenous rubber hatch packings are constructed from special media, salt and weather resisting compounds. There are virtually no dimensional limitations, and the corners & angles can be molded or vulcanized to your specifications. Phelps staff has decades of experience assisting
- Lubrication: Other
-
Supplier: Shurtape Technologies, LLC
Description: 30 mil, all-weather linerless rubber tape that is compatible with all extruded dielectric cable insulations, is rated for insulating splices and terminations in wires and cables up to 69,000 V, and has an emergency overload capacity of 130 C. High voltage LR 117 is a self-bonding,
- Width: 0.7480314960629921 to 2 inches
- Thickness: 0.03 inches
- Dielectric Strength: 30,708,661.4173228 V/m
- Features: Dielectric / Insulating, Electrical, Permanent, Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these edge trims? Wide range of uses, from edge protection to weatherproofing windows and doors Made from high quality 70 durometer SBR for durability Available in a wide range of sizes to meet any need Can be used with adhesive for a watertight, wind-resistant seal The
- Gasket Type: Edge Trim
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1pc 11. Control system: PLC controller. touch screen 12. Distance from specimen to arc center: 250~300mm. Effective exposure area 6400cm2 13. Max. Sample dimension: 200*90mm Thickness<20mm 14. Filter: Daylight filter 15. Door seal: Silicone rubber seal 16. Temperature sensor:
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity
- Features: Humidity Control
-
Supplier: NBK America LLC
Description: Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses
- Outside Diameter: 0.3149608 inch
- Metric Size: M 4
- Washer Type: Self-sealing Washer
- Material: Stainless Steel
-
Description: Physical testing is essential to measuring the quality and safety of your company's products. ARDL offers a wide range of mechanical testing services to evaluate and certify your materials or components. We have the expertise and resources you need to not only test to universal specifications, but
- Test / Certify To: AAMI, ASTM, FDA, MIL-SPEC, NRTL Mark (UL, CSA, TUV, etc.), OEM Specific
- Services: Abrasion / Wear Testing, Aging / Life Testing, Chemical Compatibility Testing, Climatics / Environmental Exposure, Dynamics / Vibration & Shock, Fire Characteristics / Flammability, Flow / Pressure Testing, Leak / Seal Testing, Mechanical / Structural (Static Load / Stress), Optical Testing,
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Electrical Power / Distribution, Legal / Forensics, Medical Devices / Equipment, Paper / Plastic Packaging, Rubber Products
- Capabilities: Certification / Qualification, Comparisons, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, Failure Analysis / Troubleshooting, In-Process In-Line Testing, Reliability / Robustness, Research and Development, Testing
-
Supplier: Legrand
Description: Straight Blade Watertight Connector 20amp 125volt 5-20r FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire,
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Country Selection: Canada, Mexico, USA
-
Supplier: Legrand
Description: Straight Blade Watertight Plug 15amp 250volt 6-15p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Country Selection: Canada, Mexico, USA
-
Supplier: Fujipoly® America Corp.
Description: INSULATION Self-fusing silicone rubber general purpose class H electrical tape is ideal for insulating or conductive applications where a quick, reliable weather-resistant electrical or hydraulic leak seal is required. The highly elastic material wraps around problem areas,
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Electrical, Electrically Conductive, Electronics (PCB, Semiconductor), Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Fujipoly® America Corp.
Description: INSULATION Self-fusing silicone rubber general purpose class H electrical tape is ideal for insulating or conductive applications where a quick, reliable weather-resistant electrical or hydraulic leak seal is required. The highly elastic material wraps around problem areas,
- Temperature Resistance: -45 to 250 C
- Electrical Resistivity: 10,000,000,000 to 1,000,000,000,000,000 ohm-cm
- Features: Cable Tape, Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Permanent, Protective Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Caster City, Inc.
Description: uneven floors. Maximum spring deflection is 1". 6" x 2" High Capacity Gray Rubber wheel, designed to withstand most weather conditions. Usually used outdoors on smooth concrete. Can be used on asphalt, but rough asphalt acts like sandpaper causing wear to the Gray Rubber tire.
-
Supplier: Pexco
Description: pressurize the seal area above process gas pressure, enhancing leak prevention. Static Interfaces Gaskets fill surface irregularities between mating parts to ensure a complete seal. Rotational Systems Bearings maintain alignment and reduce wear under heavy loads and harsh conditions.
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: Carling Technologies, Inc.
Description: three terminal seals per pole and an optional o-ring assures additional under panel sealing protection. All silicone seals on the ST-Series comply with A-A-59588 for silicone rubber performance specifications and, together, these features meet the international IEC 60529
- Length / Diameter: 0.5 inch
- Width: 0.5 inch
- Mechanical Life: 150,000
- Maximum Current Rating: 16 amps
-
Supplier: Transcat, Inc.
Description: W inches) Weight: 2 kg (4 lbs 10 oz) Materials: Outer Enclosure: ABS blend with stainless steel hinge pins and bronze inserts Inner Enclosure: Polycarbonate with bronze inserts U-Bolts: Steel with zinc dichromate finish Gaskets: Silicone rubber Cable entry channel: EPDM rubber Cable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Dorcy International
Description: The 60 Lumen LED Rubber Flashlight is constructed of TPE rubber material for durability and long lasting life. This flashlight features a sleek and rugged design for comfortable handling and ensures a non-slip grip. The LED Rubber Flashlight is weather resistant and
- Flashlight Type: Tube Flashlight
-
Supplier: TelephoneStuff.com
Description: N.E.A.R. A8 175 Watt / 8 Ohm, All-Weather Speaker is a high-output, 2-way speaker designed for larger spaces. Features: - 2-way speaker system - 8" metal alloy hard anodized woofer - 1" pure titanium low diffraction inverted tweeter - Indoor and outdoor all-weather speaker with
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: TelephoneStuff.com
Description: N.E.A.R. A6 32 Watt / 70 Volt, All-Weather Speaker is a conveniently sized 2-way, high-power speaker. Features: - 2-way speaker system - 6" metal alloy hard anodized woofer - 1" pure titanium low diffraction inverted tweeter - Indoor and outdoor all-weather speaker with fully-sealed
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: C&K Components
Description: Features/Benefits High shear force with extended bracket Easy to pick & place with top plate tab Rubber or hard plastic actuator Press fit or snap fit caps IP 57 RoHS compliant and compatible Typical Applications Telecommunications Computer products Instrumentation Power supply
- Maximum AC Voltage: 32 volts
- Maximum DC Voltage: 32 volts
- Features: Dustproof, RoHS, Tape and Reel Packaging, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
-
Supplier: OTTO Controls
Description: uses a flow thru design. With an optional rubber boot, the switch is panel sealed to IP68S. The rocker's two button sizes use the same panel opening size. Choose from 73 standard legends or add a custom logo, lettering or legend.
- Operating Temperature: -40 to 185 F
- Pole & Throw Specifications: DPDT, DPST, SPDT, SPST
- Momentary Contact Switch Function: Momentary OFF (Normally Closed), Momentary ON (Normally Open), Three Position Momentary (Center OFF), Three Position Momentary (Center ON)
- Actuator Material: Thermoplastic / Plastic
Find Suppliers by Category Top
Featured Products Top
-
Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs. Atlantic Rubber's staff have over 100 total years (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs. Atlantic Rubber's staff have over 100 total years (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
rubber is crafted into a variety of dimensions, densities and hues to create components for: Automotive Seals for transmission and pinion shafts Fuel lines Seals and O-rings for fuel injectors Cylinder head gaskets Pump (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
Silicone rubber provides a number of advantages over other elastomeric materials. This sealing solution offers a robust combination of tensile strength, vibration and noise dampening, and thermal stability. Silicone rubber is also resistant to various chemicals, abrasions, and weathering (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
Product Spotlight: ZAGO Socket CAP Seal Screws Seal the deal with ZAGO Socket Cap Seal Screws engineered with 360° rubber O-ring technology. Protect the environment and/or your equipment from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
performance of the finished product. Arizona Sealing Devices is a distributor of silicone rubber seals for various medical applications. Our medical-grade seals are available with -85 °F to +400 °F (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Molded and Extruded Custom Rubber Products Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings (read more)
Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
steel, titanium, aluminum, brass) and variety of rubber O-rings (i.e., Silicone, FluoroSilicone, Viton, EPDM) ZAGO Oversized Head Socket Cap Seal Screws can withstand extreme pressure, vibration, temperatures (hot & cold) and weather. They are perfect for sealing air tool generators, pumps (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Benzene & Derivatives Manufacturers, Benzene & Derivatives Product Catalogs Directory
House Door EPDM Rubber Seal For Switchboard Door , Rubber Weather Seal Strips .
-
Fluoride Manufacturers, Fluoride Product Catalogs Directory
Custom EPDM Sponge Material Automotive Rubber Weather Sealing Door Seals .
-
Sell Rubber Plug Rubber Seal
• Related Keywords :Rubber Plug Rubber Seal, silicone rubber seal, soft seal rubbe, rubber sealing rings, rubber oil seal, rubber weather seal .
-
Microwaves and Metals
… Curing of thermosets including polyesters, polyurethanes, polyimides, epoxies and composites Curing of epoxy adhesive bonded joints Polymerization of PMMA, PMA and PS Microwave-assisted synthesis and cross-linking of polymers Heating and drying Preheating of rubber weather seals for automobiles Drying of …
Indicates content that may require registration and/or purchase.