Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Robust & weatherproof Single Pair Ethernet cable for use in harsh & industrial environments e.g. high temperatures, contamination by oil and grease, aggressive chemicals or humidity.
- Rated Voltage: 0.09 kilovolts
- Operating Temperature: -50 to 90 C
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, LAN / Ethernet, Multiconductor Cable, Other
-
Supplier: Glenair, Inc.
Description: Unmanaged and Smart Ethernet Switches and Breakout CablesGlenair unmanaged Ethernet switches are layer 2 switches with Auto negotiation and Auto MDI / MDIX circuitry that enables port expansion with IEEE-802.3U 10/100/1000Base-T Ethernet ports. Developed for use in harsh
- Number of Ports: 4 to 7 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
-
Supplier: Omnitron Systems Technology, Inc.
Description: The RuggedNet GPoE+/Si is a ruggedized and temperature-hardened unmanaged Ethernet switch that features one or two 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE and PoE+) ports. The RuggedNet switch enables network
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
-
Supplier: Omnitron Systems Technology, Inc.
Description: of the Ethernet RJ-45 or fiber ports and facilitates the configuration and real-time operation monitoring of each port. The RuggedNet GPoE+/Mi is a Layer 2 Ethernet switch that can be configured in Directed Switch mode. As a Layer 2 Ethernet switch, frames are forwarded to any
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Acromag, Inc.
Description: Using AcroPack plug-in I/O modules provides a more rugged alternative to mini PCIe modules that eliminates the need for internal cables. More than 25 AcroPack models are available to meet your I/O requirements.
- Speed: 1,600 to 2,000 MHz
- RAM: 4 GB
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Heilind Electronics, Inc.
Description: RJ45 SZ16 PLUG .230/.300 CABLE OD CAD
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: ELMA Electronic Inc.
Description: Features: Replaces the 6611G - 6612G series 10 rear gigabit Ethernet ports with 2 optional front fiber ports Standard air and rugged conduction cooled versions Fully managed via Switchware web interface, CLI or SNMP Switching Capabilities 16k entry forwarding database Automatic or
- Number of Ports: 10 to 12
- Protocol / Network: Gigabit Ethernet
-
Supplier: Data Device Corporation (DDC)
Description: DDC’s Rugged Compact Avionics Interface Computer (AIC-RC) provides a scalable and configurable low power computing platform that supports a wide range of Avionics IO communications. The system combines best-in-class performance from Intel’s embedded computing architecture with DDC’s avionics
- Processor: Intel®
- Features: Ruggedized
-
Supplier: L-com, Inc.
Description: L-com's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
- Standards / Certifications: RoHS
-
Supplier: L-com, Inc.
Description: Bulk cable is sold separately. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Ruggedize your plugs for harsh environmental applications today! Features 10 lbs of cable strain relief enables robust cable strength
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
- Standards / Certifications: RoHS
-
Supplier: L-com, Inc.
Description: L-com's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
- Standards / Certifications: RoHS
-
Supplier: L-com, Inc.
Description: Bulk cable is sold separately. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Ruggedize your plugs for harsh environmental applications today! Features 10 lbs of cable strain relief enables robust cable strength
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
- Standards / Certifications: RoHS
-
Supplier: Data Device Corporation (DDC)
Description: DDC’s Rugged Avionics Interface Computer (AIC) provides a flexible and scalable platform that supports a wide range of data network communications. The system combines best-in-class performance from Intel’s embedded computing architecture and the I/O flexibility of DDC’s High Density
- RAM: 16 GB
- Processor: Intel®
- Operating System: Linux, Microsoft®
- Features: Other, Ruggedized
-
Supplier: Alpha Wire
Description: Xtra-Guard® Industrial Ethernet - Rugged connectivity for industrial networking Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE jacket. This 24
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -50 to 105 C
- North American (AWG): 24 AWG
- Impedance: 100 ohms
-
Supplier: Magma
Description: The Magma P13RR-RAS provides a simple solution for expanding the PCI expansion capability of your computer or server.The expansion chassis contains thirteen PCI slots that connect to the host computer through a host card and 1-meter expansion cable. P13RR-RAS is a rugged COTS
- Number of ports: 13
- PCI Data Bus: 32-bit
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Amphenol Fiber Systems International
Description: 10/100/1000 (auto adaptable) Ethernet providing up to 1.0Gb/s transport over 10 miles using single mode fiber. The unit incorporates AFSI's TFOCA-II® field-proven connector (US Army standard fiber optic connector) with hundreds of thousands of units deployed. The rugged four-channel
- Primary Port Maximum Cable Distance: 500 m
- Secondary Port Maximum Cable Distance: 10 km
- Network: 100Base-T, Multimode Fiber, Single Mode Fiber
- Form Factor: Module
-
Supplier: MilesTek Corporation
Description: 5e cable used in the assemblies is double shielded, high-flex, UV and Oil resistant and made with a FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket that is CMX outdoor rated. Superior shielding of both the cable and connectors ensures higher data transmission rates up to
- Cable Length: 32.808416666666666 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: MilesTek Corporation
Description: 5e cable used in the assemblies is double shielded, high-flex, UV and Oil resistant and made with a FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket that is CMX outdoor rated. Superior shielding of both the cable and connectors ensures higher data transmission rates up to
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: MilesTek Corporation
Description: 5e cable used in the assemblies is double shielded, high-flex, UV and Oil resistant and made with a FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket that is CMX outdoor rated. Superior shielding of both the cable and connectors ensures higher data transmission rates up to
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: Neousys Technology Inc.
Description: 802.3at PoE+ PSE (Power Sourcing Equipment) capability and can deliver up to 25.5W to PoE PD on each port. The feature of dual power mode is what makes EDX-104 unique. It can operate as a PoE+ PD thus you can simply power it using a Ethernet cable from a PSE. Or, when PSE is not
- Number of Ports: 5 #
- Features: Power-over-Ethernet (PoE) Ready, Ruggedized
- Network Equipment: Switch
- Network Media: Wireless
-
Supplier: SignalQuest, Inc.
Description: Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen DeviceNet RS232 RS485 Modbus Ethernet PWM Pulse
- Form Factor: Integrated Chip (IC)
- Type: MEMS
-
Supplier: MilesTek Corporation
Description: L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet
- Cable Length: 9.842525 ft
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors R/A CABLE HEADER RUGGED RJ45
- Current Rating: 1.5 amps
- Number of Contacts: 8 #
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Tripp Lite by Eaton
Description: v1.4 digital signaling. Features 6ft HDMI to Micro HDMI High Speed w/Ethernet Cable Compliant with HDMI v1.4 specifications, Type D Connector 1080p, 3D, Blu-Ray, Ethernet, Digital Audio transfer Mylar Foil and Braid Shielding for maximum noise suppression Rugged, molded
- Cable Length: 6 ft
- North American (AWG): 34 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI, Type D
-
Supplier: Tripp Lite by Eaton
Description: v1.4 digital signaling. Features 3ft HDMI to Micro HDMI High Speed w/Ethernet Cable Compliant with HDMI v1.4 specifications, Type D Connector 1080p, 3D, Blu-Ray, Ethernet, Digital Audio transfer Mylar Foil and Braid Shielding for maximum noise suppression Rugged, molded
- Cable Length: 3 ft
- North American (AWG): 34 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI, Type D
-
Supplier: Neousys Technology Inc.
Description: extra stress on the cable/connector. It offers extremely rugged and reliable cable connection for Ethernet or PoE devices. PCIe-PoE312M has four Gigabit Ethernet ports integrated via server-grade Intel® I350 NIC. It features checksum offloading, segmentation
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: NETGEAR Inc.
Description: Expanding Wired Connectivity for SOHO Networks The NETGEAR SOHO Ethernet Unmanaged Switches provide easy and affordable network connectivity to small offices and home/offices. They are easy to use, reliable, and rugged with metal enclosures. Power-over-Ethernet (PoE) support is
- Number of Ports: 5 to 48 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: to save additional wiring. Rugged pole-mount adapters are provided and the two radios are pre-configured and ready to use as a transparent Ethernet cable extension with up to a 30 mile range. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras User
- Data Rate: 0.1 Gbps
- Network Equipment: Bridge
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Ruggedized
-
Supplier: Tripp Lite by Eaton
Description: components out of sight to eliminate cable clutter Compatible with all HDMI cables Premium Construction for Superior Signal Transfer Premium foil shielding for error-free signal quality and EMI/RFI protection Molded gold-plated connectors Integral strain relief for long life
- Cable Length: 1 ft
- Features: Cable Assembly, HDMI
- Standards / Certifications: RoHS
- Application: Video
-
Supplier: Data Connect Enterprise, Inc.
Description: utilize the commonly existed coaxial cable or phone wires to extend the UTP Ethernet over 100m distance limitation and transmit both power and data over single Ethernet cable to remote POE capable devices in heavy industrial demanding environment. IEEE 802.3af Power over
- Number of Ports: 6 #
- Data Rate: 0.099 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: pair and thin coaxial BNC network cables for media flexibility in new or expanding 10 Mbps Ethernet networks. The unit is fully compliant with the Ethernet version 1.0 / 2.0 specifications and the IEEE 802.3 standards. The H101 is also energy efficient, consuming only 3 watts in
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Features: LED Indicator
- Form Factor: Module
-
Supplier: Data Connect Enterprise, Inc.
Description: overwhelming expense and downtime of the cable installations. The 2157R was designed to operate in a rugged environment, with temperature ranges from -40 to 85°C, and the option for conformal coating protecting the device from condensing humidity. The 2157R’s aluminum case design
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: ACCES I/O Products, Inc.
Description: Features Easy access and serviceability via a removable railed card cage subassembly Ethernet enabled data transfers for simplified cabling Embedded, high-performance fanless operation and conduction cooling Environmental enclosure ideal for use in rugged and harsh applications PC/104
Find Suppliers by Category Top
Featured Products Top
-
Power + Ethernet in One Ruggedized Cable (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Rugged MACHFORCE® connectors provide the increased bandwidth needed to power tomorrow's military and aerospace applications. MACHFORCE delivers more data in less space and reduces your footprint while providing a robust 10G signal. With up to ten 10G ports available in a single connector, MACHFORCE isn't just a connector. It's a whole new way to use connectors. MACHFORCE is your 10G solution. (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PIC Wire & Cable -
MACHFORCE® is an innovative and rugged D38999 style 10G Ethernet connector engineered for sophisticated, high-speed electronics in the aerospace and defense market. Your time is valuable, so the MACHFORCE connectors were designed to save time during installation (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PIC Wire & Cable -
solution for expanding industrial networks, offering robustness and ease of use. Features Ruggedized Components Designed for Harsh Industrial Environments Built with industrial-grade components, good thermal conductivity, and enclosed in an IP40 metal case, this Ethernet switch is (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Northwire is Your Ruggedized Custom Cable Solutions Partner Specializing in ruggedized custom interconnectivity that withstands harsh environments and demanding applications: construction (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Ethernet Cables: 1 Pair 2 Pair 4 Pair Quadrax Power over Ethernet (PoE) USB Cables: (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
transmitted signal through the connector and cable assembly and reduce jitter and crosstalk. Reduced size, lower weight and ruggedness immediately follow in the list of important specifications to serve the needs of portable ground troop electronics, airborne equipment (such as and UAVs) and (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
100 BASE-T1 - Ruggedized High-Speed Single Pair Ethernet Cable (read more)
Browse Ethernet Cables Datasheets for Northwire, Inc. -
Adam Tech’s HT-X Series delivers a fully shielded, high-speed modular twisted-pair data solution designed for next-generation automotive Ethernet. Engineered for reliability and performance, the HT-X Series combines connectors and cable assemblies in a rugged, automotive-grade design that (read more)
Browse Modular Connectors and RJ Connectors Datasheets for New Yorker Electronics Co., Inc. -
performance and quick fault identification. Key Features • Multi-Protocol Support: Tests Ethernet, CPRI/OBSAI, and optical fiber networks. • Portable Design: Lightweight and rugged, perfect for field technicians. • High (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company
Conduct Research Top
-
White Paper: Ruggedized Ethernet Cables for Automobiles
The future of automobiles and how we drive is constantly changing and changing rapidly. The following white paper will highlight the importance of Champlain rugged Ethernet cables to help provide safety protocols throughout the automotive industry.
-
Ruggedized Ethernet Cables for Automobiles
Ethernet cables have evolved to create safer vehicles with more advanced technology.
-
High-flex Ethernet Cables: Applications & Overview
In the world of industrial Ethernet and building automation, there is a bountiful opportunity for very harsh environments and challenging installation situations. In these cases, industrial Ethernet rated cables are often used. These ruggedized Ethernet cables tend to have additional shielding
-
Ethernet Cable Classifications
The development of new data communications systems in the aerospace and defense industry is driving the need for more bandwidth. Ethernet standards have evolved to meet the data transfer rate and frequency requirements for these modern systems. Ethernet cables are used in a wide variety of aircraft
-
Power with Data in One High-Flex, Slag-Resistant Cable
Northwire ruggedized, high-flex life POWER with DATA custom cable is ideal for welding applications. Features: Slag Resistance, High Performance, Low Temp Flexibility (-50C), 90C Rating, UV Resistant, Flame Rated, 10 Million Flex, UL/CSA, and Cost Effective. Isolated power and data performance
-
ADVANTAGES OF DRAW-WIRE ENCODERS
that sometimes it can be an excellent answer to measuring needs: Measuring lengths from 2 m (3.28 ft), 5 m (16.4 ft), 10 m (32.8 ft), and more, up to 50 m (164 ft). Any type of encoder can be integrated: incremental, absolute, fieldbus, Ethernet, analogue (including potentiometer). Resolution down to 0.01 mm
More Information Top
-
Broadening the horizon: battlefield broadband
Connections to the radio are limited to a single rugged Ethernet cable providing both communication and power. " .
-
Oceanographic real time data collection and data base
The transmission medium may be any Ethernet standards, i.e. twisted-pair (lObaseT), thin Ethernet cable (1Obase2) or thick Ethernet cable (1ObaseS), in addition to special rugged marine Ethernet cables for harsh environment or fiber optical cable solutions.
-
IE FastConnect Outlets RJ45 - Industrial Communication - Siemens
It is used as a transition from the rugged Industrial Ethernet FastConnect cables used in the industrial environment to prefabricated patch cables (10/100 Mbps) using an RJ45 socket.
-
Ethernet Cable for Industrial Environments
This kind of Ethernet cable has certain rugged qualities, but is usually oversized due to the .
-
4-D High-Resolution Seismic Reflection Monitoring of Miscible CO2 Injected into a Carbonate Reservoir
A weatherproof covering and military-grade connectors make this Ethernet cable extremely field rugged .
-
The Development of Mobile Melt-Dilute Technology for the Treatment of Former Soviet Union Research Reactor Fuel
…parameters within the main trailer would be brought together at the bank of data modules, consisting to analog and digital data input and outputs, that are coupled to the control trailer by a rugged data cable (i.e. Ethernet , fibernet, or similar).
-
Measurement, Control, and Communication Using IEEE 1588
Ethernet switches and cables are available in rugged form factors needed in industrial settings.
-
Master course parallel and Distributed systems
For the use in cluster-computers, gigabit- ethernet comes often and generally only into question used the inexpensive copper cable or robust glass fiber cable.
-
An approach for modelling communication networks in industrial control systems
As a result the family of fieldbusses has been enriched by Industrial Ethernet technology adapting the Ethernet technology to the harsh environment of industrial sites using rugged cables , fiber-optic converters and sturdy connect- ors etc. and to the real-time requirements.
-
Industrial Remote
Communication
RJ45 plug connector for Industrial Ethernet with a rugged metal enclosure and integrated insula- tion displacement contacts for connecting Industrial Ethernet FC installation cables ; with 180° cable outlet; for network components and CPs/ CPUs with Industrial Ethernet interface .
Indicates content that may require registration and/or purchase.