-
Supplier: APITech
Description: The API Technologies Dual S-Band 100W T/R Module is designed to operate in active Phased Array Radar systems. It utilises a 40V supply to drive the 100W LDMOS amplifier, which operates in class AB, with local storage capacitance to supply the peak currents for 100us pulse lengths at duty
-
Supplier: Richardson RFPD
Description: 3200 MHz Ceramic Filter Applications S-band applications Earth exploration Radiolocation Portable transceivers for both military and homeland security radio communications Features Surface mount design 10 MHz
- Bandwidth: 10000 kHz
- Frequency (Fc): 3200 MHz
- Insertion Loss: 3.1 dB
- Package Type: Surface Mount Technology (SMT), Other
-
Supplier: DigiKey
Description: IOT NTN: L-BAND (255), S-BAND (2
-
-
Supplier: Microchip Technology, Inc.
Description: B. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the AT86RF233 2.4 GHz ISM band transceiver with the FEM on a very compact module design that provides user the ability to integrate the module into a design using any of the recommended Microchip
- Form Factor / Package: Surface Mount Technology (SMT), Other
- Operating Frequency: 2400 MHz
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: RS Components, Ltd.
Description: Things (IoT) Module Type = Transceiver Supported Frequency Bands = 868 MHz, 915 MHz Maximum RF Data Rate = 115.2kbit/s Maximum Output Power = +7dBm Receiver Sensitivity = -117dBm Supply Voltage = 5V Dimensions = 68 x 52 x 10mm Height = 10mm Length = 68mm Maximum Operating
-
Supplier: RS Components, Ltd.
Description: 8-DMUSB002 Programmable PCB antenna. 906-2732 XB8-DMRS-002 RF pad antenna Module Type = Transceiver Supported Frequency Bands = 863 - 870 MHz Maximum RF Data Rate = 80kbit/s Maximum Output Power = 25mW Receiver Sensitivity = -101dBm Supply Voltage = 2.7 - 3.6V dc Dimensions =
-
Supplier: RS Components, Ltd.
Description: Carrier Frequency Range: 863 to 870MHz ISM Band with 30 channels. RF Power Output: up to +12dBm. Receiver Sensitivity: -106dBm @ 10kbps. Range: up to 4km with 2.5dBi dipole antenna (Line of Sight). 32MHz Cortex-M3 EFM32G230 microcontroller with an ADF7023 transceiver. Programmable
-
Supplier: RS Components, Ltd.
Description: The ZETA modules are cost-effective high-performance sub-1GHz ISM band radio modules based on EZRadio® technology and the Si4455 RF transceiver chip. RF Operating Frequency: 433/868MHz ISM band. RF Output Power: up to +13dBm. Receiver Sensitivity: -116dBm @ 2.4kbps, GFSK, 0.1%
-
Supplier: NuWaves Ltd.
Description: . The NuPower 12A03A Micro PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link
- Amplifier Type: Power Amplifier
- Applications: Military / Defense, Mobile / Wireless Systems
- Frequency Range: 1000 to 2500 MHz
- Maximum Gain: 37 dB
-
Supplier: Qorvo
Description: The QPM2100 is a GaAs multi chip module (MCM) designed for S-Band radar applications within the 2.5-4.0 GHz range. The device consists of a T/R switch, a transmit path which is a low loss pass through, and a receive path consists of a low-noise amplifier, a digital attenuator and a driver
- Applications: Military / Defense, Radar Systems
- Features: RoHS
- Operating Frequency: 2500 to 4000 MHz
-
Supplier: NuWaves Ltd.
Description: communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A-D30 Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the NuPower 12A03A-D30
- Amplifier Type: Power Amplifier
- Applications: Military / Defense, Mobile / Wireless Systems
- Frequency Range: 1000 to 2500 MHz
- Maximum Gain: 7 dB
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,WIRELES S TRANSCEIVER (TRANSMITTER AND RECEIVER) WITH RS-232, RS-485/RS-422 INTERFACE AND BUS, FOR 900 MHZ ISM BAND, 5AMP 12-30VDC 4-20MA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet for 900 MHz ISM band (America). This is a slave-only device that communicates with either the RAD-ISM-900-EN-BD or RAD-ISM-900-EN-BD-BU S configured as the master. This product is exclusively for export outside of the
-
Supplier: Omnitron Systems Technology, Inc.
Description: and supports frame sizes up to 10,240 bytes. The OmniConverter FPoE+/S provides up to 34.20W PoE+ (IEEE 802.3at) per RJ-45 port and supports frame sizes up to 10,240 bytes. The FPoE+/S powers the more demanding PDs such as outdoor PTZ (pan-tilt-zoom) cameras and multi-band,
- Form Factor: Module
- Primary Network: 10Base-T, 100Base-T
- Primary Port Connectors: RJ-45
- Secondary Port Connectors: SC Single Mode, SC Multimode
-
Supplier: Huawei Technologies Co., Ltd.
Description: RTN 300 series are compact full-outdoor microwave transceivers which provide Gbit/s-level backhaul throughput for packet services. The zero-footprint deployment brings easy installation and efficient management. The RTN 300 series are used to provide transmission solutions with low
- Area Network Type: Wide Area Network (WAN)
- Data Rate: 16 to 80 Gbps
- Equipment Type: Switch
- Network Media: Wireless
-
Supplier: Infineon Technologies AG
Description: Flash TLE9252VLC | Automotive CAN transceivers BSS138N | Small signal/small power MOSFET IPG20N04S4L-08 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch S26KL256SDABHA030
- Features: RoHS Compliant
- IC Package Type: Other
- TJ: -40 to 85 C
-
Supplier: Richardson RFPD
Description: The TRB03901 support the full frequency range from 37.0 to 43.5 GHz with speeds up to 5 Gbit/s. The unique level of integration enables support for different markets and frequency bands using the same hardware. Explore how this groundbreaking RFIC will improve and speed-up your
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Supplier: Microchip Technology, Inc.
Description: Transceiver. The radio transceiver provides high data rates from 20 kb/s up to 1 Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication. The module is designed for wireless sensing, monitoring,
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Pin Count: 42
-
Supplier: Infineon Technologies AG
Description: MOSFET IPB80R290C3A | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET 2N7002DW | Small signal/small power MOSFET BA592 | Band Switching and RF Attenuation IPP100N10S3-05 | Automotive MOSFET IPP65R110CFDA
- Operating Ambient Temperature: -40 to 150 C
- Package Type: Other
- RoHS Compliant: Yes
- Supply Voltage (VS): 42 volts
-
Supplier: Infineon Technologies AG
Description: Extremely low software development efforts especially with TDA5240/ TDA5235 Multi-protocol handling Only one device for multiple applications (RKE+TPMS+Remote start) Complementary product portfolio with Infineon`s transmitters and upcoming transceiver family
-
Supplier: Richardson RFPD
Description: The BytePipe_x9002 SOM is a Software Defined Radio (SDR) System on Module (SOM) based on Analog Devices Inc.’s ADRV9002 Agile Transceiver with the Xilinx ZYNC- UltraScale+ SoC. The SOM can be used as an evaluation tool, prototyping platform, or integrated into a full-scale product
-
Supplier: Infineon Technologies AG
Description: 8C4126AZI-S423 | PSOC™ 4 Arm® Cortex®-M0/M0+ IPB048N15N5 | N-Channel Power MOSFET BSC065N06LS5 | N-Channel Power MOSFET TLE9351VSJ | Automotive CAN transceivers 2EDF7275F | Gate driver ICs OPTIGA TRUST M EXPRESS
- Features: RoHS Compliant
-
Supplier: Rohde & Schwarz USA, Inc.
Description: channels. Equipment for the VHF and UHF frequency ranges The R&S®Series4200 is available in six versions: transceiver, transmitter and compact receiver. The R&S®Series4200 radios for the VHF frequency range (112 MHz to 156 MHz) are suitable for civil applications
-
Supplier: Richardson RFPD
Description: AD9082 is well suited for applications requiring both wideband ADCs and DACs to process signal(s) having wide instantaneous bandwidth. The device features a 16 lane, 16.22 Gbps JESD204C or 15.5 Gbps JESD204B data transceiver port, an on-chip clock multiplier, and a digital signal
- IC Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ8563 also implements IEEE 1588v2 Precision Timing Protocol one-step operation. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any
-
Supplier: Microchip Technology, Inc.
Description: /MII/RMII interface for direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ9563 also implements IEEE 1588v2 Precision Timing Protocol. Full register access is available by SPI or I2C interfaces, and by optional in-band
- Equipment Type: Switch
-
Supplier: ValueTronics International, Inc.
Description: monitoring of equipment. Additional Features: Comprehensive testing facilities for AM/FM/FM transceivers to 1000 MHz Sensitive receiver for off-air transmitter monitoring with 2955R Full duplex facility tests radio telephones and cross-band repeaters
-
Supplier: RIGOL Technologies, Inc.
Description: analysis, and AMK for Advanced Measurements including channel parameters. The RSA5000N models come standard with Vector Network Analysis. VNA Mode includes S11, S21, and Distance To Fault measurements. The RSA5000 provides complete characterization of RF components, modules, and
- Analyzer Type: Instrument
- Frequency Range: 6.50E6 kHz
-
Supplier: ValueTronics International, Inc.
Description: Profile, and Many Others Automated ITU/ANSI/IEEE Mask Testing Masks and Measurements for SONET/SDH, FC, Ethernet, and Other Standards Built-in Mask Updates can be Loaded from Factory-supplied File Mask Margin Testing for Guard Banding Production Testing
- Bandwidth: 70000 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS compliant. (read more)
Browse RF Transceivers Datasheets for Qorvo -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
QPF0219 is a multi-chip Front-End Module (FEM) designed for 2-18 GHz Wide-Band radar applications. The FEM integrates a T/R switch, a limiter, a low-noise amplifier and a power amplifier. Transmit power is 10 W saturated with 20% PAE and large signal gain is 13 dB, small signl is 19d (read more)
Browse RF Transceivers Datasheets for Qorvo -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK Frequency Range:136~174MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Professional UHF Band 960 to 1215MHz RF coaxial circulator designed for reliable signal transmission in communication systems, radar systems, base stations, and RF transceiver modules. This high-performance 3-port ferrite circulator features low insertion loss, high isolation, low VSWR, high (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
High frequency X-band 8.0 to 12.0 GHz coaxial circulator with excellent power handling, low VSWR and compact design, ideal for microwave communication, SATCOM and RF transceiver equipment. Model Number:5o1013180812SK Frequency Range:8.0~12.0GHz Insertion Loss:0.5d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
RF Isolator Model 5o0050491153SK is a high-reliability RF component adapted to the 1.5~3.0GHz microwave band, with 50ohm standard impedance perfectly matching mainstream RF systems. Designed for scenarios with strict signal integrity requirements, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
Spectroscopic Investigation of Quantum Confinement Effects in Ion Implanted Silicon-on-Sapphire Films
1997) Silicon-on-sapphire MOSFET transmit/receive switch for L and S band transceiver application.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8165/1/Tsitas%26Kingston%206U%20Cubesat%20for%20Earth%20Observation%20Nov%202010.pdf
A CubeSat S Band transceiver card is specified similar in trans- mitter functionality to the Isis 38,400bps S Band Transmitter (2W .
-
Brazilian radar contract for Thales | News | The Engineer
Under the terms of the deal, Thales will provide the Brazilian Air Force with 17 solid-state S Band transceivers and nine solid-state L Band transceivers.
-
Thick-Gate-Oxide MOS Structures with Sub-Design-Rule (SDR) Polysilicon Lengths for RF Circuit Applications
[15] R. A. Johnson et al., “Silicon-on-sapphire MOSFET trans- mit/receive switch for L and S band transceiver applica- tions,” Electron. Lett., pp. 1324–1326, July 17, 1997.
-
A 31.3-dBm Bulk CMOS T/R Switch Using Stacked Transistors With Sub-Design-Rule Channel Length in Floated p-Wells
[13] R. A. Johnson, P. R. de la Houssaye, M. E. Wood, G. A. Garcia, C. E. Chang, P. M. Asbeck, and I. Lagnado, “Silicon-on-sapphire MOSFET transmit/receive switch for L and S band transceiver applications,” Electron. Lett., vol.
-
A 0.7dB insertion loss CMOS–SOI antenna switch with more than 50dB isolation over the 2.5 to 5GHz band
[18] www.ssec.honeywell.com/microwave/products [19] www.peregrine-semi.com/ [20] R.A. Johnson et al. "Silicon on Sapphire MOSFET Transmit receive switch for L and S band transceiver applications," Electron.
-
UTSi(R) CMOS technology for system-on-chip solution
transmitheceive switch for L and S band transceiver applications”, Electronics Letters, Vol. 33, no. 7, pp. 173-178, .
-
http://dspace.mit.edu/bitstream/handle/1721.1/76087/820172887-MIT.pdf?sequence=2
The S - Band transceiver is the most significant contributor to mass fluctuations according to the three statistics. . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
System design of an S-band network of distributed nanosatellites
Each nanosatellite will be equipped with the above-mentioned S - band transceiver .
-
Development of an Off-the-Shelf Bus for Small Satellites
Future versions may incorporate a feedback loop based on the amplitude of the RF signal received by the S - band transceiver .
Indicates content that may require registration and/or purchase.