-
Supplier: Accuris
Description: STEEL, ALLOY, BAR AND ROD, FOR DIES AND SPECIAL TOOLS
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Creative Composites Group
Description: Superstud!Nuts! is a fiberglass reinforced vinyl ester all-thread rod and FRP fastener system with superior physical and mechanical properties. The system typically outperforms traditional steel studs and nuts where severe corrosion is present. APPLICATIONS Ideal for: Conduit
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate, sheet, strip, rod, wire, or forgings, are normally fabricated into tools,
-
Supplier: Vektek, LLC
Description: Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional
- Clamping Force: 11,700 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought carbon tool steel products. 1.2 These products, which include hot- or cold-finished bar, plate, sheet, rod, wire, or forgings, are normally fabricated into tools, dies,
-
Supplier: Plansee SE
Description: shanks. We supply tool holders made of our tungsten heavy metal alloy Densimet® for boring bars, grinding mandrels, tool shafts and all types of precision tool that require vibration-damping in order to ensure smooth running. We will manufacture these anti-vibration tools
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
-
Supplier: Vektek, LLC
Description: Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional
- Clamping Force: 4,600 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips and coolants from drawing past wipers. (Double Acting unclamp port or for Single Acting breather
- Clamping Force: 11,959.36 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Reid Supply
Description: All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact
- Cutting Diameter: 0.0787402 inch
- Drill Type: Drill Blank
- Material: High Speed Steel
- Features: Other
-
Supplier: Vektek, LLC
Description: Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips and coolants from drawing past wipers. (Double Acting unclamp port or for Single Acting breather
- Clamping Force: 11,959.36 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size
- Overall Width / OD: 0.5 inch
- Overall Length: 18 inch
- Overall Thickness: 0.50000027 inch
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock, Specialty / Other
-
Supplier: Air Compressors Direct
Description: tool and accessories Requires 11.8 CFM at 90 PSI Includes: •Air Cut-Off Tool •(3) 3" Cutting Disks •Collect Wrench •Allen Wrench •1/2" Steel Male Plug •Molded Storage Case
-
Supplier: Newark, An Avnet Company
Description: HEAVY DUTY RATCHETING CUTTER, 2.25", 28"; Overall Length:28"; Cutting Capacity Max:2.25"; For Use With:750MCM Copper/Aluminium, ACSR and ACAR Cables, Wire Ropes, Steel Rods; Blade Edge:Shear; Product Range:- RoHS Compliant: NA
-
Supplier: TFC Ltd.
Description: Permanent threaded sockets for use with glass capsules or injection resins. It has an internal threaded socket for use with bolts or threaded rod of any length. Use tool when using with capsules.
-
Supplier: Materion Corporation
Description: MoldMAX XL by Materion Brush Performance Alloys is a high strength copper mold alloy with good thermal conductivity. MoldMAX XL contains no beryllium and is available in sections as large as 12 thick. The plastic tooling alloy’s hardness is comparable with AISI P-20 tool steel, but its
- Features: Bar Stock, Metal / Metal Alloys, All Types, Non-ferrous, Plate, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Flats / Rectangular Bar, Squares / Square Bar
- Processing, Temper & Finish: Forged, Wrought
-
Supplier: Air Compressors Direct
Description: 25,000 RPMs •Cuts through 1" diameter steel rods, fiberglass, copper/aluminum •Cuts through angle iron up to 1/2" Reduced Fatigue •Soft Santoprene® elastomer grip for increased comfort Built-In Regulator •Controls speed for detailed cutting jobs Built-In Air Filter •1/4" NPT air inlet
-
Supplier: Kuriyama of America, Inc.
Description: open easily over the fittings or tools providing a firm grip on the hose. MATERIAL SPECIFICATIONS Wire Rods - Carbon Steel AISI(SAE) 1064. Crimp Material - ASTM B 221, Grade Aluminum 6063-T6. Spring - Carbon Steel ASTM A29, Grade 1060. Washer - Carbon Steel ASTM
-
Supplier: TelephoneStuff.com
Description: Cutting Dies work with any crimping tool that accepts 12-ton U-type dies. Features: - Less costly than dedicated cutting tools - Simple to install in crimping tools - Requires no adjustments for cutting different materials - Will cleanly cut guy wire (including EHS), grade 60
- Tool Type: Crimper
-
Supplier: United Performance Metals
Description: 17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of
- Overall Width / OD: 36 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.029 to 0.3 inch
- Tensile Strength (UTS, Break): 160,000 psi
-
Supplier: Hubbell Incorporated
Description: FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS BURNDY[R] BRAND ROHS COMPATIBLE HANDLE LENGTH 60 INCH FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: G.L. Huyett
Description: Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways.
- Overall Width / OD: 0.125 to 14 inch
- Overall Length: 12 to 36 inch
- Overall Thickness: 0.015625 to 2 inch
- AISI Grade: 410 to 4,142
-
Supplier: Strong Hold Products
Description: These stainless steel wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models have 2 drawers 3" high and 2 drawers 4" high. The 7-drawer
- Height: 78 inch
- Width: 36 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: C & C Lift Truck, Inc.
Description: Heavy duty all welded 14 gauge construction. 96 Hook-On Bins® included with 36" model. Steel pegboard for hanging tools and other accessories. Large storage cabinets have fully welded piano hinges. H3501-DLP-PB-96-2S-95 features louvered panels on doors to allow for bin storage of
- Height: 72 inch
- Width: 48 inch
- Depth: 24 inch
-
Supplier: Strong Hold Products
Description: These stainless steel wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models have 2 drawers 3" high and 2 drawers 4" high. The 7-drawer
- Height: 78 inch
- Width: 60 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Honeywell Sensing & IoT
Description: resistance, type 303 stainless steel shaft, anti-corrosion phosphate sealed epoxy finish and a valuable trouble shooting tool - 120 Vac neon or 24 V LED indicators available. The replacement head part number of the switch is metal stamped, so it won't wash off. It also provides a wide
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 121 C
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Contains zirconium, titanium, and aluminum in addition to silicon and manganese Produces x-ray quality welds over most surface conditions Recommended for TIG welding on all grades of steel Ink jet printing identification on entire length of electrode Typical Applications Repairs
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS
- Features: Other
- Joining Process / Product Form: Solid Wire, TIG Rod (GTAW)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: covers applications of up to 50 l initial volume. This together with a minimum working volume of approx. 300 ml makes it a universal tool for all crossflow applications in process development and small scale production. The upper tie rod can be removed for cassette installation.
- Application / Industry: Biopharmaceutical
- Features: Other
-
Supplier: Deschner Corporation
Description: Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel
- Absorber Stroke: 2 inch
- Compressed Length: 8.87 inch
- Extended Length: 10.87 inch
- Maximum Force (P1): 5 to 158 lbs
-
Supplier: Deschner Corporation
Description: Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel
- Absorber Stroke: 2 inch
- Compressed Length: 8.25 inch
- Extended Length: 10.25 inch
- Maximum Force (P1): 5 to 490 lbs
-
Supplier: Greenlee Textron, Inc.
Description: ANTI SLIP RATCHET, HEAVY DUTY TYPE 29-1/4 INCH ACSR, SOFT STEEL ROD CABLE TYPE 954 KCMIL (ACSR), 1/2 INCH (SOFT STEEL ROD) CABLE SIZE JAW OPENING SIZE 1.18 INCH INCLUDES RUBBER BOOT
- Tool Type: Wire Cutter / Scissor
-
Supplier: Remke Industries
Description: permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or cable to
-
Supplier: Remke Industries
Description: permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or cable to
-
Supplier: Remke Industries
Description: permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or cable to
Find Suppliers by Category Top
Featured Products Top
-
The Model 103T is 12″ long and weighs 2-3/4 lbs.; the 104T is 15″ long and weighs 3 lbs.; the 105T is 18″ long and weighs 3-1/4 lbs. All three wrenches will fit the most common holsters. All three wrenches have rugged, fabricated steel handles capable of supplying 300 (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
±12.5° of offset from misalignment without affecting performance. The TX2 is designed for mobile and other tough environments with heavy-duty construction featuring a stainless steel rod and metal housing. It is sealed against ingress of dust and liquids. Key specs (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
fastening strength in this product family, suitable for mechanical, automotive, and other applications. All of our rods are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
rod, horseshoe, and pot formats, these magnets support precise and robust magnetic solutions for engineers, educators, and OEMs (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Jergens NEW MT-S! The MT-S enables fully automatic workpiece changes during machining, handling parts between storage and the clamping device via the tool magazine (read more)
Browse Work Supports and Fixture Jacks Datasheets for Jergens, Inc. -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Precision grinding equipment Diamond tooling for fine machining Thread machining and finishing equipment Coordinate Measuring Machines (CMM) for dimensional inspection Typical machining tolerance can reach (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today. (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
Impact of an elastic rod on a deformable barrier: analytical and numerical investigations on models of a valve and a rod-shaped stamping tool
…geometry and material parameters underlying the examples presented in Figs. 4 and 5 are representative of a stamping process, where the rod in our model corresponds to a stamping tool made of steel : L = 1 m, vm … kg, g = 10 m/ s2 .
-
Subject Index
Saw arbor {see Manufacturing equipment) Scruton helical spoilers {see Structures) Spectrum loadings, 228, 245, 281, 293 Steel alloys AISI 1030, 65 AISI 4140, 181 AISI type S2 tool steel , 316 API 5LX60, 122 ASTM … relief, 140, 352 Structures brake rod , 389 .
-
NASA Aircraft Management Information System
…7159 5210NSLS266 EA $0.00 09 BG P 002051604 0 0 L/P MICROMETER RODS 5210NSLTI EA $165 … 500 LB 5220006286463KC EA $433.60 09 BG P 000000000 0 0 L/P GAGE RUDDER PEDAL 5220007110253RN EA $618.00 31 BG P 000000000 0 0 FLZ RULER, TOOL 5220005144016RX EA $374.00 … 0 0 SMS PARALLELS, STEEL , 4PC SET 5220000834516 EA … RECORDER(C9 ONLY) A 96504 522-4057-009 EA 09 BH T LOC12 S2 1 0 VOICE…
-
New products machine devices and working method
The dividing der rod can occur in packaged state. .... Thoroughly processed tool steel can be provided in all gangigen Qualitaten, whereat the gebrauchlichsten are stored and deliverable in a shortest time in many dimensions. .... Spezial Witten SS f j r f Witten S.7 I 16 Witten S2 Witten, X Witten…
-
Development of High Strength, Fracture Split Steel Connecting Rods
A long chip was obtained for both S1 and S2 after boring. .... side face of the bolt holes at the big end of the con rod appears to exhibit .... In order to have the best productivity, the tooling conditions must be further optimized. .... DESIGN OPRIMIZATION By applying the newly developed steel to this con rod application, it was found that…
-
Self-organizing fuzzy control of constant cutting force in turning
The workpiece is a circular rod for a medium carbon steel ($45C), and the tool is a wolfram carbide. .... S2 =0.3 .
-
alloy design,using second phases
Deformation, especially hot, accelerates spherotdt- zatton of plates or rods (see Table V). .... Pearltte in steel was so divided to spheroidal FesC with 52. .... deformation during the eutectotd reaction (tsoformlng) 29 than by post-reaction hot working, s2 Intermetalltc NtsTt and .... Using second phases as process tools , we can greatly extend the range of sizes and shapes of…
Indicates content that may require registration and/or purchase.