Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IPC International, Inc.
Description: The IPC Solder Products Value Council’s Technical Subcommittee Report “Take Action Limits (TAL) for SAC305 Lead Free Soldering Processes Utilizing Solder Baths/Pots” reports on research on take action limits of solder pot contamination for SAC305
-
Supplier: Allied Electronics, Inc.
Description: that SN100C offers high-throughput and the lowest cost of ownership as compared to any other lead-free solder alloy. Features: Does Not Contain Silver or Bismuth Eutectic Alloy Bridge-Free and Icicle-Free Soldering Smooth, Bright, Well-Formed Fillets, Free
-
Supplier: Allied Electronics, Inc.
Description: that SN100C offers high-throughput and the lowest cost of ownership as compared to any other lead-free solder alloy. Features: Does Not Contain Silver or Bismuth Eutectic Alloy Bridge-Free and Icicle-Free Soldering Smooth, Bright, Well-Formed Fillets, Free
-
-
Supplier: Allied Electronics, Inc.
Description: that SN100C offers high-throughput and the lowest cost of ownership as compared to any other lead-free solder alloy. Features: Does Not Contain Silver or Bismuth Eutectic Alloy Bridge-Free and Icicle-Free Soldering Smooth, Bright, Well-Formed Fillets, Free
-
Supplier: Allied Electronics, Inc.
Description: that SN100C offers high-throughput and the lowest cost of ownership as compared to any other lead-free solder alloy. Features: Does Not Contain Silver or Bismuth Eutectic Alloy Bridge-Free and Icicle-Free Soldering Smooth, Bright, Well-Formed Fillets, Free
-
Supplier: Newark, An Avnet Company
Description: Lead Free Solder Paste, SAC305, No Clean (Keep Refrigerated) / 0.9 oz Syringe
-
Supplier: Newark, An Avnet Company
Description: Lead Free Solder Paste, SAC305, No Clean (Keep Refrigerated) / 8.8 oz tub
-
Supplier: Indium Corporation
Description: Indium8.9HF Pb-Free Solder Paste is Halogen-Free per EN14582 test method. Eliminates hot and cold slump, high oxidation resistance, wets well to oxidized BGA and pad surface. Indium8.9HF has a high transfer efficiency through small apertures, has an excellent soldering
- Solder Alloy: Lead Free
- Product Form: Paste
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA SAC305, SAC387, and SAC405, along with their replenishment alloys SAC300, SAC350, SAC380, and SAC400, are lead-free options suitable for replacing Sn63Pb37 alloy. The replenishment alloys are often used to stabilize and reduce copper content in the wave
- Solder Alloy: Lead Free
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview SAC305 alloy is a proven, industry-standard lead-free solder composed of tin, silver, and copper, offering excellent thermal fatigue resistance and reliable joint integrity. It is widely used across various electronic assembly applications due to its
- Solder Alloy: Lead Free
-
Supplier: Indium Corporation
Description: Indium8.9HF Pb-Free Solder Paste is Halogen-Free per EN14582 test method. Eliminates hot and cold slump, high oxidation resistance, wets well to oxidized BGA and pad surface. Indium8.9HF has a high transfer efficiency through small apertures, has an excellent soldering
- Solder Alloy: Lead Free
- Product Form: Paste
-
Supplier: Henkel Corporation - Electronics
Description: MULTICORE 97SC (SAC305) alloy is designed to be a lead free substitute for tin/lead alloys in most electronics assembly soldering operations. It meets or exceeds QQ-S-571, J-STD-006 and JIS Z 3282 Class A requirements.
-
Supplier: Techsil Limited
Description: MG Chemicals 4900 Sn96 (SAC305) is an electronic grade, lead-free solder wire. It uses the predominant lead-free alloy composition and is complemented with a no clean, synthetically refined, splatter-proof resin flux core. The 4900 solder wire meets
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Lead Free
-
Supplier: RS Components, Ltd.
Description: Lead Free Solder Paste SAC305
- Process Capability: Soldering Equipment
-
Supplier: ODG (Origin Data Global)
Description: SAC 305 LEAD FREE SOLDER PASTE T
- Features: Other
-
Supplier: RS Components, Ltd.
Description: SAC305 LEAD FREE 081mm 227G
- Diameter / Thickness: 0.031889781 inch
- Features: Other, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Littelfuse, Inc.
Description: 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
- VR: 26 volts
- VBR: 28.9 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Indium Corporation
Description: Sn995 Cobalt-Doped Pb-Free Soldering Alloy is a cobalt-doped Sn/Cu alloy that provides a low cost alternative to traditional SAC305. In addition to its low cost, it produces smoother, shinier joints and lower dross than SAC305 and other Sn/Cu-based alloys.
- Solder Alloy: Lead Free
- Features: Other
-
Supplier: Techsil Limited
Description: MG Chemicals 4910 Tip Tinner is a lead-free mixture used for quickly cleaning, repairing, and maintaining solder iron tips. It is composed of SAC305 powder mixed with some thermally stable, oxide reducing compounds that form a convenient tinning block. The re-tinning
-
Supplier: Indium Corporation
Description: Very popular lead-free solder alloy. Alloy: 96.5Sn 3.0Ag 0.5Cu Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 220ºC Solidus Melting Temperature: 217ºC Pb-Free: Yes
- Diameter / Thickness: 0.002 inch
- Solder Alloy: Lead Free, Tin-Silver (Sn-Ag)
- Features: Strip / Sheet / Foil
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA WS-945CPS is specifically designed for System-in-Package (SiP) applications involving numerous small components. It is optimized for the smallest solder powders, including Types 6 and 7, and is compatible with a wide range of lead-free solder
- Solder Alloy: Lead Free
- Product Form: Paste, Powder
-
Supplier: MacDermid Alpha Electronics Solutions
Description: soldering with lead-free components. ALPHA OM-5100 is engineered for complex assemblies with small (0201) tin-finished passives and ensures solderability with large (1mm pitch) Ball Grid Array (BGA) components containing lead-free spheres. Small print deposits remain
- Solder Alloy: Lead Free
- Product Form: Paste
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore C400 Flux Cored Wire ) LOCTITE C 400 cored solder wire has been specially formulated to complement no clean wave and reflow soldering processes. Multicore C400 wires provide fast soldering on copper, brass and solder coated materials. It is availalble in several
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other, Solid Wire
-
Supplier: Henkel Corporation - Electronics
Description: Tin/Lead: Sn63, Sn60, Sn62, Lead Free: 97sc, (SAC305), 96sc (SAC387), 99c, 95A, 96S
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other, Solid Wire
-
Supplier: Win Source Electronics
Description: Manufacturer: LEMO Win Source Part Number: 871755-FGG.1B.305.CLAD52Z Series: 1B Operating Temperature Range: -55°C ~ 250°C Features: 5 Position Circular Connector Plug, Male Pins Solder Cup Package: Bulk Mounting: Free Hanging (In-Line) Family Name: FGG Categories: Connectors ECCN:
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore C511 ) LOCTITE C 511 cored solder wire has been specially formulated to compliment no clean wave and reflow soldering processes. It is available in several tin/lead alloys as well as Lead Free. It is available with Sn63, Sn62, Sn60, 96SC (SAC387), 97SC
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other, Solid Wire
-
Supplier: Newark, An Avnet Company
Description: SOLDER PASTE, SN/AG/CU, 217°C, 500G; Flux Type:No Clean; Solder Alloy:95.5, 3.5, 0.7 Sn, Ag, Cu; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-; Features:Lead Free; 96SC (SAC Alloy) RoHS Compliant: Yes
-
Supplier: DigiKey
Description: "Desolder Braid/Wick Rosin, Mildly Activated (RMA), Lead Free Static Dissipative (SD) Blue 0.100"" (2.54mm) 100' (30.5m)"
-
Supplier: Radwell International
Description: MARCON,40FAL305U, CAPACITOR,SHUNT CAPACITOR, 3UF, 400VAC, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 40,000,000 microF
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: PACE
Description: can be put into a closed loop control mode where the heater activity is controlled by a thermocouple placed on the PCB being worked on.High mass, Lead Free PCBs are no longer a problem when using the ST 1600! Using auxiliary heating or “Pre-Heating†allows the successful completion
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: Umicore Metal Deposition Solutions
Description: Electroless nickel, electroless palladium and semi-autocatalytic gold plating Umicore's ENEPIG process provides an universal finish to the PCB industry with excellent wire-bonding performance and the highest degree of solder joint reliability (SJR) with lead-free SAC 305 alloy.
-
Supplier: Aries Electronics, Inc.
Description: need for laser-drilled micro vias motherboards GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4 or Rogers 370 HR, with 1/2-oz. Cu traces, both sides PADS: finished with ENIG (Electroless Ni Immersion Au), NSMD SOLDER SPHERES: 63/37 Sn/Pb or Lead-free SAC 305 TRACE
- Operating Temperature: 105 C
- Contacts Pitch: 0.4 to 1.27 mm
- Socket Type: BGA
- Contact Plating: None
-
Supplier: Win Source Electronics
Description: Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Number of Contacts: 10 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: RS Components, Ltd.
Description: No Clean Tack Flux in 30cc syringe
- Solder Alloy: Lead Free
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-quality lead-free alloy that is capable of soldering at a temperature lower than standard tin silver copper alloys. ALPHA HRL3 solder alloy is able to demonstrate reliability performance comparable to standard tin silver copper alloys (SAC305). To ensure consistent sphere size, uniformity, and alloy content, ALPHA Solder Spheres are manufactured to the highest quality control standards. (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Our offering includes leading lead-free, no-clean, halogen-free solder paste technologies for applications such as fine feature printing, low temperature processing, and many others. Alpha's® solder pastes are available in a wide range of alloy offerings, including low-Ag SACX (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
options like SAC305 and other high-reliability alternatives, Innolot MXE delivers exceptional thermal cycling, vibration, and drop shock performance. In addition, it achieves high creep-fatigue resistance, through a refined microstructure, making it ideal for the most demanding ruggedized applications (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
introduced an alloy transition program from ALPHA® SAC305 to SACX®0307 and SACX®0107, leveraging their proven balance of performance, reliability, and reduced silver content. To ensure consistent implementation and repeatable results, Mac (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Enables use of lower cost substrates & components Reduction of warpage (component & substrate) vs SAC process Excellent electrical reliability; passes JIS Z 3197 & J-STD-004B SIR testing Exhibits low voiding characteristics; passes IPC Class 3 voiding on BGA components Halide-free & zero-halogen compliant (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
, this new preform technology is offered in all SAC, Innolot and low-temp SnBi alloys. For more information on ALPHA® AccuFlux™ BTC-578 Solder Preforms, visit the Alpha website (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
ALPHA OM-362, next-generation ultra-low voiding solder paste This lead-free, zero-halogen, no-clean paste can deliver less than 10 (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Stainless Steel ensuring low contact resistance and superior solder joints where lead-free soldering or reflow processes are employed. Click Here to learn more about all of Keystone's High Performance Battery Holders for Cylindrical Battery's (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
1-1886HCSP2 is available in a lead-free, RoHS compliant 2.5x2.5 mm chip scale surface mount package (CSP2) and is compatible with standard leaded and lead-free PCB reflow soldering processes. (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
factor. The MM1-0626SSM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-0626SSM is a superior alternative to Marki Microwave surface mount M1 and M3 mixers. Datasheet (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC
Conduct Research Top
-
Achieving High-Reliability Low-Cost Lead-Free SAC Solder Joints via Mn Doping
In this study, the reliability of low-Ag SAC alloy doped with Mn (SACm (R)) was evaluated under JEDEC drop, dynamic bending, thermal cycling, and cyclic bending test conditions and compared to eutectic SnPb, SAC105, and SAC305 alloys.
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/3818/Motalab_dissertation_R14.pdf?sequence=2
The two developed methods were then applied to determine the Anand constants for SAC305 lead free solder using the two completely different sets of experimental test data presented in the previous chapter.
-
Determination of Anand constants for SAC solders using stress-strain or creep data
… Properties with Temperature and Strain Rate [Reflowed Cooling Profile, No Aging] Determination of Anand Model Constants from the Stress- Strain Data Using the 2-step procedure discussed above, the nine Anand model parameters for SAC305 lead free solder have been determined from …
-
Mechatronics and Intelligent Materials III
Three key solder joint’s process parameters, pad length, gap height and solder paste’s volume are chosen to build an orthogonal array , 25 PLCC lead free SAC305 solder joint’s models with different parameters combination are built in Surface Evolver to predict the solder …
-
Program—Symposium AAA | 2014 MRS Spring Meeting | San Francisco
In-Situ X-Ray Full Field Imaging and Nano-Fluorescence Microscopy of Intermetallic Compound Formation in SAC305 Lead Free Solder .
-
The Influence of Elevated Temperature Aging on Reliability of Lead Free Solder Joints
In our prior work on aging effects (Ma, et al., ECTC 2006), we demonstrated that the observed material behavior variations of SAC405 and SAC305 lead free solders during room temperature aging (25 °C) were unexpectedly large and universally detrimental to reliability.
-
Thermal cycling reliability assessment and enhancement of embedded wafer level LGA packages for power applications
The solder joints of the eWLL packa SAC305 lead free solder material.
-
Characterization of aging effects in lead free solder joints using nanoindentation
In the current work, we have explored aging phenomena in actual solder joints by nano-mechanical testing of single SAC305 lead free solder joints extracted from PBGA assemblies.
-
Study on interfacial behavior and shear strength of lead-free micro-interconnect bump after SnPb reballing
The No.1, No.2, No.4 and No.5 samples were converted from lead free ( SAC305 ) solder ball to Sn63Pb37 solder ball.
-
Inverse analysis of solder joint creep properties
In this study, 96.5Sn3.0AgO.5Cu ( SAC305 ) lead free solder was used.
-
Improved reliability testing with multiaxial electrodynamics vibration
They examined the vibration durability of Sn37Pb and SAC305 ( lead free ) solders using a combination of harmonic excitation tests and finite element modeling.
Indicates content that may require registration and/or purchase.