-
Supplier: Newark, An Avnet Company
Description: SAE J1128-GXL BLUE
-
Supplier: SAE International
Description: J1081. Information concerning SAE steels prior to these dates may be obtained from the SAE office on request. With the issuance of this report, SAE J778, Formerly Standard SAE Alloy Steels, and SAE J118, Formerly Standard SAE Carbon Steels, will be retired
-
Supplier: SAE International
Description: J1081. Information concerning SAE steels prior to these dates may be obtained from the SAE office on request. With the issuance of this report, SAE J778, Formerly Standard SAE Alloy Steels, and SAE J118, Formerly Standard SAE Carbon Steels, will be retired
-
-
Supplier: Accuris
Description: SAE J1850 Verification Test Procedures
-
Supplier: Accuris
Description: SAE Nodal Mount
-
Supplier: Accuris
Description: SAE J2450 Supplemental Training Document
-
Supplier: SAE International
Description: SAE J1939-82 compliance describes the compliance tests and procedures to verify an SAE J1939 electronic control unit (ECU) operates correctly on a SAE J1939 network. The purpose of these compliance procedures is to generate one or more test documents that outline the tests
-
Supplier: Accuris
Description: SAE J1939 Functional Safety Communications Protocol
-
Supplier: SAE International
Description: This SAE Recommended Practice recommends test methods, test procedures, and specific test parameters to help verify that vehicles and test tools can communicate using the SAE J1850. This document only verifies the portion of SAE J1850 that is used for OBD-II communications. The
-
Supplier: Win Source Electronics
Description: Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983485-LSP3312SAE Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
-
Supplier: Newark, An Avnet Company
Description: SAE J1128 TYPE TXL
-
Supplier: Newark, An Avnet Company
Description: LT GREEN SAE J1128
-
Supplier: Newark, An Avnet Company
Description: SAE J1128-GXL ORANGE
-
Supplier: CEJN Industrial Corporation
Description: Series 826 features Plug-In couplings SAE J514 O-ring Boss in sizes 1/4" up to 1"
- English Size: 0.25 to 1 inch
- Features: Coupling, English, Hose Fitting
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: SSP Fittings Corp.
Description: Plugs male AN/SAE 37° flare connections
- English Size: 0.25 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
- Connection Type: Flare
-
Supplier: Essentra Components
Description: Flexible SAE J518 Flange Covers are designed to protect the machined surfaces of split flanged connections for Code 61 and Code 62 flanges. The cap is translucent so the O-Ring remains visible through the cap while the internal locking bead provides a secure fit.
-
Supplier: General Pump
Description: 51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated
- Maximum Discharge Flow: 1.9 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 165 F
-
Supplier: Trimax Circuit Protectors
Description: Designed for off-road vehicles, buses, RVs, trolling motors, and other battery-powered machines with rugged applications. MX38 Series are automatic, modified and manual reset circuit protectors designed for various automotive and marine applications. The MX38 is a single pole, thermal type
- Rated DC Voltage: 14 to 28 volts
- Rated Breaking Capacity (Icn): 5 to 50 amps
- Mounting Style: Plug-in
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow, Reducer, Tee
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: Superlok - Mako Products
Description: Dual pattern Code 61 & 62 Compact design œ Blow out proof stem Fire safety design . API 607 / BS 6755 PART 2 End connection . SAE J518 Code 61 & 62 Flanged . ISO 6164 Flanged Pressure Rating . SAE J518 CODE 61 : 3000psi . SAE J518 CODE 62 : 6000psi . ISO 6164 : PN250, PN400
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 3,000 to 6,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 212 F
-
Supplier: Fredericks Company - Televac
Description: The 0729-1761-99 CAN Bus SAE J1939 Inclinometer utilizes a Fredericks TrueTILT™ wide-range electrolytic tilt sensor and a Fredericks signal conditioner. Its robust high-temperature Noryl plastic housing and urethane potting provide excellent durability and environmental protection. This
- Tilt Angle: -45 to 45 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 6 to 40 volts
-
Supplier: Kuriyama of America, Inc.
Description: Flange SAE Code 62 Braid Hose
- Connection Type: Flange
-
Supplier: Kuriyama of America, Inc.
Description: Flange SAE Code 61 Braid Hose
- Connection Type: Flange
-
Supplier: Hose-Man, Inc.
Description: Recommended For: Medium pressure hydraulics. Flexable in low temperatures. Electric utility, hydraulic systems. Tube: Polyester Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated non-stick. Temperature Range: -65F to +212F (-54C to +100C) or to 140F (60C) with
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.485 inch
- Working Pressure: 3,000 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Utmel Electronic Limited
Description: IC TXRX LIN SAE J2602 8HVSON
- Receiver Inputs: 1
- Operating Temperature: -40 C
- Supply Voltage: 4.9 to 5.1 volts
- Features: Other, RoHS
-
Supplier: ifm electronic gmbh
Description: RFID read/write head HF for flush mounting All in one unit: antenna, evaluation and SAE J 1939 interface Suited for use in mobile machines High protection rating for the requirements of harsh industrial environments Large operating temperature range and high shock and vibration resistance
- Frequency: 13,560,000 Hz
- Detection Range: 5.5 cm
- Operating Temperature: -40 to 85 C
- Features: Other, Read / Write
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5 bolt,
- Inside Diameter: 0.09375 to 1.0625 inch
- Outside Diameter: 0.25 to 2 inch
- Thickness / Working Height: 0.02 to 0.134 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
-
Supplier: Allied Electronics, Inc.
Description: downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset),
-
Supplier: Allied Electronics, Inc.
Description: downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset),
-
Supplier: ifm efector inc.
Description: RFID read/write head HF for flush mounting All in one unit: antenna, evaluation and SAE J 1939 interface Suited for use in mobile machines High protection rating for the requirements of harsh industrial environments Large operating temperature range and high shock and vibration resistance
- Frequency: 13,560,000 Hz
- Detection Range: 1.7999999999999998 cm
- Operating Temperature: -40 to 85 C
- Features: Other, Read / Write
-
Supplier: Allied Electronics, Inc.
Description: downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset),
-
Supplier: Allied Electronics, Inc.
Description: downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset),
-
Supplier: Waytek, Inc.
Description: Home // 14 GA GPT White Primary PVC Wire -40C to 85C SAE J1128
-
Supplier: Lapp Tannehill
Description: SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 18 AWG, 2 conductor, 19 strand, Overall Shield. MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-3 AVAILABILITY : In Stock AWG/GAUGE : 18
- Number of Conductors: 2 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: 125 C
- North American (AWG): 18 AWG
Find Suppliers by Category Top
Featured Products Top
-
Northwire SAE Cable features signal, control, instrumentation and power Dynamic range of use includes: 20 AWG or 18 (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Ultimate Durability for High-Pulse Applications Designed to meet or exceed SAE J517 100R15 and ISO 3862-1 Type R15, this four-layer alternating spiraled high-tensile steel wire hose thrives where braided hoses fail. Its synthetic rubber tube resists oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Engineered to meet the SAE J1939 specification and RoHS3 compliant, Northwire’s DataCELL® J1939 Ruggedized CANbus Data Network Cable delivers consistent, high-performance data transmission for your sophisticated, ruggedized data network at a competitive price (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
, including CANbus/SAE J1939, 100 BASE-T1, and RS-485. Built to withstand oil, vibration, abrasion, and EMI/RFI, Northwire cables provide consistent high-speed performance for industrial, automotive and heavy-equipment systems. Northwire is (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex, retractile coil cords (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
environments and demanding applications for off-road heavy equipment to weigh systems: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
High-speed single pair ethernet composite cable CAN-Bus SAE J1939 custom cable High flex life composite cable (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.