-
Supplier: SAE International
Description: SAE J1939-82 compliance describes the compliance tests and procedures to verify an SAE J1939 electronic control unit (ECU) operates correctly on a SAE J1939 network. The purpose of these compliance procedures is to generate one or more test documents that
-
Supplier: Accuris
Description: SAE J1939 Functional Safety Communications Protocol
-
Supplier: SAE International
Description: This document provides the technical requirements for implementing the SAE J1939 Functional Safety Communication Protocol in a manner determined suitable for meeting industry applicable functional safety standards.
-
-
Supplier: Accuris
Description: Pass-Thru Extended Feature - SAE J1939
-
Supplier: SAE International
Description: This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement SAE J1939 within the SAE J2534 API framework. This document details only the
-
Supplier: Fredericks Company - Televac
Description: The 0729-1761-99 CAN Bus SAE J1939 Inclinometer utilizes a Fredericks TrueTILT™ wide-range electrolytic tilt sensor and a Fredericks signal conditioner. Its robust high-temperature Noryl plastic housing and urethane potting provide excellent durability and environmental protection.
- Tilt Angle: -45 to 45 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 6 to 40 volts
-
Supplier: ifm efector inc.
Description: RFID read/write head HF for flush mounting All in one unit: antenna, evaluation and SAE J 1939 interface Suited for use in mobile machines High protection rating for the requirements of harsh industrial environments Large operating temperature range and high shock and vibration resistance
- Frequency: 13,560,000 Hz
- Detection Range: 3 cm
- Operating Temperature: -40 to 85 C
- Features: Other, Read / Write
-
Supplier: Lapp Tannehill
Description: SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 18 AWG, 2 conductor, 19 strand, Overall Shield. MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-3 AVAILABILITY : In Stock
- Number of Conductors: 2 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: 125 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 20 AWG, 2 conductor, 19 strand, Overall Shield. MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-4 AVAILABILITY : Contact
- Number of Conductors: 2 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: 125 C
- North American (AWG): 20 AWG
-
Supplier: SAE International
Description: This document is intended to supplement the SAE J1939 documents by offering the SAE J1939 information in a form that can be sorted and search for easier use.
-
Supplier: Novotechnik U.S., Inc.
Description: Multi-turn sensors that use the GMR technology (giant magneto resistance), provide absolute position values, do not require any reference signals and need no power supply or buffer battery for detecting the revolutions. The fact that rotations are detected even unpowered and the sensor does not
- Maximum Angular Measurement: 15,840 degrees
- Mechanical Range: 15,840 degrees
- Operating Temperature: -40 to 185 F
- Shock Rating: 50 g
-
Supplier: Waytek, Inc.
Description: runs to each device. Trombetta 99-0810 J1939 4-Place J1939 CAN Bus Right Angle Splitter Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications
- Current Rating: 13 amps
- Operating Temperature: -40 to 51.666666666666664 C
- Features: Other
-
Supplier: Accuris
Description: SAE Truck and Bus Control and Communications Network Standards Manual
-
Supplier: DigiKey
Description: 2 Position Cable Assembly Rectangular SAE Connector to Cable 6.00' (1.83m)
- Cable Length: 6 ft
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SAE J1128-GXL BLUE
-
Supplier: Pepperl+Fuchs SE
Description: Solid shaft Up to 32 bit overall resolution CAN bus with SAE J1939 protocol Free of wear magnetic sampling High resolution and accuracy
-
Supplier: DigiKey
Description: Cable Assembly Circular 02 pos Female to SAE Connector 6.00' (1.83m)
- Cable Length: 6 ft
- Cable Shielding: No Shielding
-
Supplier: Accuris
Description: SAE Nodal Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983485-LSP3312SAE Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
-
Supplier: Newark, An Avnet Company
Description: SAE J1128 TYPE TXL
-
Supplier: Waytek, Inc.
Description: Trombetta 99-0650 J1939 6 Place Splitter Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications Effective way of
- Current Rating: 13 amps
- Operating Temperature: -40 to 125 C
-
Description: approaches including OBD-II, HD-OBD and World Wide Harmonized (WWH) OBD. Data Acquisition from HD Vehicles Using J1939 CAN Bus is a must-have reference for those interested to acquire data effectively from the SAE J1939 equipped vehicles.
-
Supplier: CEJN Industrial Corporation
Description: Series 826 features Plug-In couplings SAE J514 O-ring Boss in sizes 1/4" up to 1"
- English Size: 0.25 to 1 inch
- Features: Coupling, English, Hose Fitting
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: SSP Fittings Corp.
Description: Plugs male AN/SAE 37° flare connections
- English Size: 0.625 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
- Connection Type: Flare
-
Supplier: Waytek, Inc.
Description: runs to each device. Trombetta 99-2DLM, 2 Device J1939 Can Bus Control Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements can CAN applications linking ECUS's for
- Current Rating: 16 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Essentra Components
Description: Flexible SAE J518 Flange Covers are designed to protect the machined surfaces of split flanged connections for Code 61 and Code 62 flanges. The cap is translucent so the O-Ring remains visible through the cap while the internal locking bead provides a secure fit.
-
Supplier: Newark, An Avnet Company
Description: 16 TXL 19 STR BC XLP YELLOW SAE J1128
-
Supplier: General Pump
Description: 51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated
- Maximum Discharge Flow: 1.9 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 165 F
-
Supplier: Trimax Circuit Protectors
Description: Designed for off-road vehicles, buses, RVs, trolling motors, and other battery-powered machines with rugged applications. MX38 Series are automatic, modified and manual reset circuit protectors designed for various automotive and marine applications. The MX38 is a single pole, thermal type
- Rated DC Voltage: 14 to 28 volts
- Rated Breaking Capacity (Icn): 5 to 50 amps
- Mounting Style: Plug-in
-
Supplier: Waytek, Inc.
Description: runs to each device. Trombetta 99-0270, 4 Device J1939 Can Bus Power Ground Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements can CAN applications linking ECUS's
- Current Rating: 16 amps
- Operating Temperature: -40 to 85 C
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow, Reducer, Tee
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 100 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: Superlok - Mako Products
Description: Dual pattern Code 61 & 62 Compact design œ Blow out proof stem Fire safety design . API 607 / BS 6755 PART 2 End connection . SAE J518 Code 61 & 62 Flanged . ISO 6164 Flanged Pressure Rating . SAE J518 CODE 61 : 3000psi . SAE J518 CODE 62 : 6000psi . ISO 6164 : PN250, PN400
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 3,000 to 6,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 212 F
-
Supplier: Newark, An Avnet Company
Description: 20 TXL 7 STR BC XLP D GRN SAE J1128
Find Suppliers by Category Top
Featured Products Top
-
implements, marine and stationary applications like generator sets, MIL-Spec wire DataCELL® J1939 cables are specifically designed to withstand the extreme conditions today’s equipment is subject to – such as oil, fluids, equipment vibration (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Engineered to meet the SAE J1939 specification and RoHS3 compliant, Northwire’s DataCELL® J1939 Ruggedized CANbus Data Network Cable delivers consistent, high-performance data transmission for your sophisticated, ruggedized data network at a competitive price (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Ultimate Durability for High-Pulse Applications Designed to meet or exceed SAE J517 100R15 and ISO 3862-1 Type R15, this four-layer alternating spiraled high-tensile steel wire hose thrives where braided hoses fail. Its synthetic rubber tube resists oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, including CANbus/SAE J1939, 100 BASE-T1, and RS-485. Built to withstand oil, vibration, abrasion, and EMI/RFI, Northwire cables provide consistent high-speed performance for industrial, automotive and heavy-equipment systems. Northwire is (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex, retractile coil cords (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
High-speed single pair ethernet composite cable CAN-Bus SAE J1939 custom cable High flex life composite cable (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
environments and demanding applications for off-road heavy equipment to weigh systems: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc.
Conduct Research Top
-
J1939 C Library for CAN-Enabled PICmicro (R) Microcontrollers
J1939 is a series of SAE recommended practices that have been developed to provide a standard architecture by which multiple electronic systems on a vehicle can communicate. It was developed by the Truck and Bus Control and Communications Network Subcommittee of the Truck and Bus Electrical
-
Easy movement integration with CAN bus
communication. This is why LINAK sets the course towards a more automated and autonomous world with no less than five actuators with integrated SAE J1939 CAN bus control.