-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 1:1, 456UH, SMD; PCB Transformer Type:Safety Isolating; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 3:4, 256UH, SMD; PCB Transformer Type:Safety Isolating; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 2:1, 456UH, SMD; PCB Transformer Type:Safety Isolating; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:435mA RoHS Compliant: Yes
-
Supplier: West Coast Magnetics
Description: Designed for switching power applications, West Coast Magnetics' 408 series transformers can accommodate in excess of 2 kW of power. The ETD geometry is ideal for safety critical applications, as a high degree of creepage and clearance is built into the bobbin geometry. WCM stocks
- Power Rating: 680.0000000000003 to 2,000.0000000000002 watts
- Features: Isolation Transformer, Switch Mode Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 240VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation (240VAC to 240VAC). Standard 3-wire, grounded plug
- Power Rating (VA): 1,000 VA
- Features: Electronics Transformer, Isolation Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be
- Power Rating (VA): 500 VA
- Features: Electronics Transformer, Isolation Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
- Winding Turns: Step-Up Transformer
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 2 x 12 Vac Rated power 60 - 800 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 20 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 60 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Isolation Transformers transfer AC power sources to some devices while isolating the power source from the device out of safety reasons and protection of secondary circuits and individuals from electric shocks between energized conductors and earth ground.
- Power Rating (VA): 50 to 3,000 VA
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Isolation Transformers transfer AC power sources to some devices while isolating the power source from the device out of safety reasons and protection of secondary circuits and individuals from electric shocks between energized conductors and earth ground.
- Power Rating (VA): 50 to 3,000 VA
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Isolation Transformers transfer AC power sources to some devices while isolating the power source from the device out of safety reasons and protection of secondary circuits and individuals from electric shocks between energized conductors and earth ground.
- Power Rating (VA): 50 to 3,000 VA
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads. Features:
-
Supplier: Amgis Toroidal Power Products, LLC
Description: dependability and safety of our transformers, the MEDBOX medical isolation transformer product line has obtained a UL listing, giving the transformers the ability to bring medical equipment into compliance with the UL 60601 medical standard. By obtaining this
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 300 to 1,800 VA
- Operating Frequency Range: 60 Hz
- Features: 60 Hz, Isolation Transformer, Medical Grade, Medical Transformer, Other
-
Supplier: Allied Electronics, Inc.
Description: TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads. Features:
-
Supplier: TPS Elektronik GmbH
Description: Adjustable 0-300VAC isolation transformer, 1500W, 4.5A output, with analog meters and 5A overcurrent protection. CE certified for safety, features IP20 rating and convection cooling.Designed for laboratories, workshops, educational use, and electronic repair, offering reliable
- Operating Frequency Range: 48 to 62 Hz
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 0 to 300 volts
- Output Type: AC
-
Supplier: Radwell International
Description: ISOLATION TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:SAFETY ISOLATING; SECONDARY VOLTAGES:115V; POWER RATING:50VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, SINGLE SECONDARY; CURRENT RATING:435MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Airlink Transformers
Description: WM2254 - Enclosed Isolating Transformers 2250VA 230v to 45+45v Hardwired Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 45 volts
- Maximum Secondary Current Rating: 20 amps
- Power Rating (VA): 2,250 VA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNIX350HG offers medical-grade UPS protection with built-in line interactive voltage regulation. IEC320 plug & outlets, plus built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise. Tested to CE/IEC 60601-1 as medical
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.35 kVA
- Watt Rating: 0.2250000000000004 kwatts
- Runtime at Half Load: 37 minutes
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 405 series transformers have been designed specifically for switch mode power applications. The isolation characteristics of this transformer geometry make it an ideal choice for medical applications where safety agency requirements must be met. This
- Power Rating: 80.99999999999969 to 243.99999999999994 watts
- Other Transformer Types / Applications: Switch Mode Transformer
-
Supplier: Triad Magnetics
Description: Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 5 VA
- Operating Frequency Range: 50 to 60 Hz
- Mounting: Chassis Mount
-
Supplier: Allied Electronics, Inc.
Description: The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load
-
Supplier: Coilcraft, Inc.
Description: Designed for Texas Instruments Automotive 40 V to 1 kV Input Flyback Reference Design Supporting Regenerative Braking Safety Test AEC-Q200 Grade 1 (−40°C to +125°C) 5700 Vrms, one minute isolation (hipot) from primary and auxilliary to secondary winding; 2000 Vrms pri to aux
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Description: IEC 61558-1:2017 deals with safety aspects of transformers, reactors, power supply units and combinations thereof such as electrical, thermal and mechanical safety. This document covers the following independent or associated stationary or portable types of dry-type
-
Supplier: CSA Group
Description: NEW! IEC 61558-1:2017 is available as IEC 61558-1:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 61558-1:2017 deals with safety aspects of transformers, reactors, power
-
Supplier: Premier Magnetics, Inc.
Description: Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
- Maximum Primary Voltage Rating: 85 to 265 volts
- Maximum Secondary Voltage Rating: 6 volts
- Maximum Secondary Current Rating: 0.33 amps
- Power Rating (VA): 1.98 VA
-
Supplier: Allied Electronics, Inc.
Description: Description RP series converters have very high isolation, making them suitable for IGBT driver and medical applications. Features Pot-Core Transformer — Separate Windings High 5.2 kVDC Isolation in Compact Size Optional Continuous Short Circuit Protected Pin Compatible with RH
-
Description: for RoHS SVHC halogen free restrictions -IeIdeal for use as X/Y cap acitors for AC line filterand primary-secondary coupling on switchingPower supplies and AC adapters. -IeIdeal for use on D-A isolation and noiseabsorption For DAA modems without!transformers. -By Pass Certification:
- Capacitance Range: 0.0001 to 0.0022 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 250 to 500 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Tripp Lite by Eaton
Description: warranty. Features Ideal UPS protection for applications in patient-care vicinities where UL 60601-1 3rd edition listed medical electrical equipment is required Internal low-impedance isolation transformer with Faraday shield offers 100% isolation from the input AC line Floating
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.9199999999999968 kwatts
- Runtime at Half Load: 13 minutes
-
Supplier: Chloride Power North America
Description: The ONEAC PCm Series provides a high performance solution without battery backup for the medical environment. It has a built-in isolation transformer to eliminate electrical noise and limit earth leakage current, ensuring patient safety and attached equipment is unaffacted by
-
Supplier: ValueTronics International, Inc.
Description: components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Isolation Transformer to isolate Chassis that have one Side Connected Directly to AC Power AC Transformer that allows one to vary AC Output Voltage from 0 to 140 VAC Allows
-
Supplier: Sussman Electric Boilers
Description: Automatic air venting valve 120VAC control circuit transformer w/fusing Pressure gauge w/isolation stopcock Magnetic contactors.
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: SAE International
Description: charger at the middle of the isolation transformer. The power factor correction, tank elements, and transformer primary windings are stationary, while the transformer secondary, rectifiers, and battery control logic are on the vehicle. The transformer is assembled
-
Supplier: TelephoneStuff.com
Description: Omnismart 350VA Medical-Grade UPS System offers protection with built-in line interactive voltage regulation, intelligent monitoring, and unattended shutdown capability. Hospital-grade plug and outlets, plus built-in isolation transformer with faraday shield offers full
- Volt-Amp Rating: 0.35 kVA
- Technology: Line-Interactive
Find Suppliers by Category Top
Featured Products Top
-
Photovoltaic grid connection is equipped with isolation transformers, which ensure the stable operation of the system from the dimensions of electrical safety, harmonic suppression, common mode interference, fault protection, and grounding adaptation. Firstly, achieve electrical isolation (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
American Standard Compliance: Built to ANSI/IEEE style pad mount architecture for utility and commercial distribution projects. Isolation Compartment Design: Separated HV and LV sections improve safety,reduce interference,and simplify operation and maintenance (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Introduction Electrical isolation is a critical concept in electrical system design, ensuring both the safety of personnel and the protection of equipment. This is especially important in high-voltage systems, where precise measurement devices prevent failures. At Knick (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
.5A Output Current Isolation Transformer). It is equipped with an Analog Voltage & Current Meter Transformer for real-time monitoring of output parameters, ensuring precise voltage adjustment via the front-panel "VOLTAGE ADJUST" knob . Safety and protection are prioritized with a 5A Overcurrent (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
to that of the primary. The isolation aspect of the transformer keeps the high voltage of the primary system separate from the instrument, safety circuit, or control circuit on the other side, thereby protecting them. Browse our online catalog (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
ambient temperature of 40 °C. The insulation rating is categorized by temperature rating and deduced from the total sum of the temperature rise, hotspot allowance, ambient temperature, and safety margin. Ratings also help define a transformer’s overload capability (read more)
Browse Transformers Datasheets for Triad Magnetics -
. Taoglas’ Stratos series of battery management system (BMS) transformers and common mode chokes are the perfect energy storage system devices requiring serial port safety isolation and EMI noise suppression. The BMS transformers are designed for battery systems with large voltage differences that demand (read more)
Browse Power Transformers Datasheets for DigiKey -
full galvanic isolation between the input channel and each individual output. Additionally, the device isolates the power supply channel, delivering the supply voltage by way of transformers, preventing unwanted signal influence and further reinforcing its non-intrusive design (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
Conduct Research Top
-
Isolation Transformers Increase Safety of Electronic Systems (.pdf)
severe penalties in added size, weight, and cost. Isolation transformers offer an effective means of meeting the requirements of domestic and international safety standards for electronic equipment. In the United States, for example, such standards are set by the Occupational Safety and Health
-
Isolation Transformer to Perform Line Leakage or Functional Run Tests
these types of tests. First and foremost we need to always consider minimizing the operator risk for electrical shock during any safety testing. Using an isolation transformer or an isolated power source can greatly reduce the potential shock hazard for the operator. Some Line Leakage standards direct
-
High Speed and Safety Reinforced Digital Isolator for Endoscope and Medical Imaging Applications
isolation so the sensor won't shock the. patient. The combination of high speed and stringent safety requirements. presents signifi cant challenges to isolation. design and often resulted in expensive solution, e.g. fi ber optics. With latest transformer on fl ex technology. developed by Avago