Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Banner Engineering Corp.
Description: Monitors a variety of input devices such as e-stop buttons, rope pulls, enabling devices, protective safety stops, interlocked guards or gates, optical sensors, two-hand controls, and safety mats Boolean logic functions for programming flexibility Intuitive programming
- Operating Temperature: 32 to 131 F
- Safety/Approvals Category: Category / Type 4
- Type: DC Power Supply
-
Description: IEC 61131-6:2012 specifies requirements for programmable controllers (PLCs) and their associated peripherals, as defined in Part 1, which are intended to be used as the logic subsystem of an electrical/electronic/programmable electronic (E/E/PE) safety-related
-
Supplier: CSA Group
Description: IEC 61131-6:2012 specifies requirements for programmable controllers (PLCs) and their associated peripherals, as defined in Part 1, which are intended to be used as the logic subsystem of an electrical/electronic/programmable electronic (E/E/PE) safety-related
-
-
Supplier: Schneider Electric
Description: Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process
- Number of Inputs: 24
- Number of Outputs: 24
- Programming Options: Computer Programmable
- Mounting Options: Modular
-
Supplier: ifm efector inc.
Description: powerful 32 bit triple core controllers with large application memory Certified as safety controller with CANopen Safety support Scalable inputs and outputs for standard and safety applications High-performance CAN and Ethernet interfaces for various communication
- Maximum Number of Channels: 60
- Input: Analog Input, Frequency / Pulse Input
- Output: Analog Output, Frequency / Pulse Output
- Network Options: CANbus, Ethernet
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls Controllers - Programmable (PLC, PAC) Series: NX Package: Box Product Status: Active Number of Outputs and Type: 10 - Solid State Expandable: 8
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls -Controllers - Programmable (PLC, PAC) Series: CP1E Package: Bulk Memory Size: 8K Words Features: Battery Backup Operating Temperature: 0°C ~ 55°C Software: CX-One Base Product Number:
-
Supplier: Newark, An Avnet Company
Description: SAFETY CONTROLLER, 32I/P, 10O/P; Product Range:XPS MC Series; No. of Digital Inputs:32; No. of Digital Outputs:10; No. of Inputs:32Inputs; No. of Outputs:10Outputs RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAFETY CONTROLLER, 16I/P, 10O/P; Product Range:XPS MC Series; No. of Digital Inputs:16; No. of Digital Outputs:10; No. of Inputs:16Inputs; No. of Outputs:10Outputs RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: dbx, Inc. The ZC-7 is a programmable push -to-talk page assignment controller for the ZonePro devices. The Zone Controllers offer extended utility to the DriveRack®and ZonePro families. This Zone Controllers use analog DC voltage to provide logic control ranging
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341264-CP1E-E10DR-A Category: Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) Series: CP1E Package: Box Standard Package: 1 Memory Size: 2K Words Weight: 0.661 lb (299.82 g) Display Type: No Display Number of Outputs and Type: 4 -
- Operating Temperature: 32 to 131 F
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: The iC9200 machine controllers are available with an integrated EtherCAT (FSoE) safety master, eliminating the need for an external safety PLC and allowing all safety and non-safety EtherCAT devices to be integrated into a single network. Safety applications
- Setup: Computer Interface
- Form Factor: DIN Rail
- Communication: Ethernet
- Application: Industrial
-
Supplier: Rolls-Royce Holdings plc
Description: Spinline™ is specifically designed to implement any Class 1E and category A IEC-61226 safety I&C functions, at a level of qualification and certification where conventional Distributed Control System (DCS) or Programmable Logic Controllers (PLC) cannot be used
-
Supplier: Kuriyama of America, Inc.
Description: Siemens ES4 Programmable Logic Controller, with 7" wide, full-color, touch-screen display. Provides the following crimp control options and features, in an easy to understand and navigate format, improving crimp quality, safety, and reduced crimp cycle times.
-
Supplier: Allied Electronics, Inc.
Description: SAFETY MONITOR RELAY 120VAC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: GuardLogix5580, Safety Controller with 10MB Standard Memory & 5MB Safety Memory, USB Port, 1 gigabit (Gb) embedded Ethernet port, 250 EtherNet/IP Devices, 4 Character Alpha/Numeric Display
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Armor GuardLogix, Safety Controller, Memory 4MB/2MB, Dual EtherNet/IP, IP67.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Armor GuardLogix, Safety Controller, Memory 8MB/4MB, Dual EtherNet/IP, IP67
-
Supplier: Minco
Description: Minco’s CT425 Temperature Controller provides simple, yet quick customization for most controller applications. The CT425 Temperature Controller features three user - configurable outputs, two programmable inputs, and communication via USB . Overview Minco’s CT425
- Number of Inputs: 2 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Control: Limit / Set Point Control, PID Control
-
Programmable Logic Controllers (PLC) - Industrial Automation and Controls -Controllers - PLC ModulesSupplier: Win Source Electronics
Description: Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls -Controllers - PLC Modules Package: Bulk Product Status: Active Type: EtherCAT Coupler Size: 46 mm x 100 mm x 71 mm Display Type: None Mounting Style: Panel Mount
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*RS232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*RS232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*RS232+1*RS485 CPU frequency:
- Number of Inputs: 64
- Number of Outputs: 64
- Transfer Rate: 115,200 bps
- Maximum Counting Frequency: 400,000 kHz
-
Supplier: Allen-Bradley / Rockwell Automation
Description: GuardLogix Extended Environmental Integrated Safety controller with 8M standard memory & 4M safety memory.
- Operating Temperature: -13 to 158 F
- Mounting Options: Panel / Chassis Mount
-
Description: following significant technical changes with respect to the previous edition: a) removal of safety requirements and instead pointing to IEC 61010-2-201; b) addition of negative logic digital inputs and outputs; c) addition of Type 3-d digital input; d) addition of 2,7 GHz to 6 GHz
-
Supplier: CSA Group
Description: following significant technical changes with respect to the previous edition: a) removal of safety requirements and instead pointing to IEC 61010-2-201; b) addition of negative logic digital inputs and outputs; c) addition of Type 3-d digital input; d) addition of 2,7 GHz to 6 GHz
-
Supplier: Newark, An Avnet Company
Description: SAFETY PLC, 46 I/O, 24VDC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SAFETY PLC, 46 I/O, 24VDC; No. of Analog Inputs:3; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:-; Product Range:Pluto Series RoHS Compliant: Yes
-
Supplier: OMRON Automation and Safety
Description: SR106ED has 1 N/C auxiliary for monitoring by the safety monitoring relay PLC Compatible-The N/O off delayed output makes it possible to use the SR106ED on machines with Programmable Logic Controllers that require some time to execute an orderly shutdown
-
Supplier: OnLogic Inc.
Description: INTEL CORE ULTRA PERFORMANCE AND DETERMINISTIC CONTROL The Helix 521-PLC combines Intel Core Ultra processing with a pre-validated software stack from CODESYS for real-time control. Running a pre-tuned Windows operating system, the system handles machine control and dual-channel safety
- Operating Temperature: 122 F
- Operating Humidity: 95 %
- Power: 12V DC, 24V DC
- Input: DC Input
-
Supplier: Radwell International
Description: SAFETY CONTROLLER, GUARDLOGIX, INTEGRATED SAFETY PAC, 8 MB STANDARD MEMORY, 4 MB SAFETY MEMORY, 100 MOTION AXIS SUPPORTED, USB PROGRAMMING, DIGITAL DISPLAY, OPEN STYLE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Det-Tronics
Description: Programmable logic 246 or 16 node capacity RELIABLE Up to 246 addressable field devices and 32,500 feet (10,000 meters) of wiring onthe network Deluge/agent and pre-action release capability for fire suppression Simplex or redundant operation Extensive built in diagnostics
- Number of Channels: 8
- Response Time: 0.1000000000000002 seconds
- Operating Humidity: 5 to 95 %
- Application: Ambient Air Monitoring
-
Supplier: OnLogic Inc.
Description: INTEL CORE ULTRA PERFORMANCE AND DETERMINISTIC CONTROL The Helix 524-PLC combines Intel Core Ultra processing with a pre-validated software stack from CODESYS for real-time control. The system handles machine control and dual-channel safety functions purely through software using standard
- Operating Temperature: 122 F
- Operating Humidity: 95 %
- Power: 24V DC
- Input: DC Input
-
Supplier: Beckhoff Automation LLC
Description: The EL6900 TwinSAFE component is a dedicated safety controller. It is used for the realization of safety-oriented applications on the basis of Boolean values. For this purpose, certified function blocks are available that enable the processing of safe input signals and the
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: new controller generation is the incremental download. In contrast to its predecessor, the safety project now consists of four components (logic, parameters, mapping, info data), each of which has its own checksum. Thus, in the event of a change to the safety project, an
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL6930 TwinSAFE component is a dedicated safety controller. It is used for the realization of safety-oriented applications on the basis of Boolean values. For this purpose, certified function blocks are available that enable the processing of safe input signals and the
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
The ControlLogix 5590 controller features up to 80 MB of user memory, supports a higher number of motion axes and delivers SIL 2/PLd functional safety across all variants. These capabilities help make it ideal for complex motion and robotics applications, as well as (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
The PSC1 is a modular and freely programmable compact safety controller for safe signal processing of safety sensors and switches. The main PSC1 module can expand with up to 2 expansion modules to offer 64 I/O. Safe Master to Master communication (SMMC) is possible between 4 master (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
for SIL3/PLe applications. Engineered to be used with our PFC Basic Controller 100, PFC100, PFC200, and PFC300, the internal logic is programmable via WAGO’s I/O CHECK and Safety Editor Software. These modules redefine safety integration achieving high-level safety without the need for a dedicated safety PLC—saving time, space, and cost. (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
range from 1 to 16 axes. The MP2600iec machine controller supports all five IEC61131-3 programming languages: Ladder Diagram, Function Block, Structured Text, Sequential Function Chart and Instruction List. The Function Block language provides execution of MotionWorks® PLCopen function (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
Programmable Safety Controller PSC1 The PROTECT PSC1 safety controller is compact, has a modular structure and can be used extremely flexibly IO extension modules for signal processing of mechanical and electronic safety switchgear. Modular expansion with (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
vehicles, satellite components, railway equipment, and large assemblies are all subjected to forces from multiple directions simultaneously. To simulate these complex environments, engineers require a controller capable of coordinating multiple shakers with (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
vehicles, satellite components, railway equipment, and large assemblies are all subjected to forces from multiple directions simultaneously. To simulate these complex environments, engineers require a controller capable of coordinating multiple shakers with (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
. Integration Our team implements safety technologies across various industries—handling everything from switchgear and sensors to programming complex systems like safety controllers, even in hazardous environments (read more)
Browse Engineering Consulting Services Datasheets for Schmersal Inc. -
View provides convenient remote monitoring for various brands and types of detectors. Our ChemLogic® colorimetric systems also pair perfectly with SkyView. These multipoint units interface with SkyView’s optional Ethernet IP without consuming any analog inputs. Since SkyView controllers are 100 (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
EAO's new Series 09 Rugged Rotary Cursor Controller (RCC) and Rotary Pushbutton (RPB) deliver maximum reliability for safety-critical applications in construction vehicles, agricultural machinery, and commercial vehicles. Built to IATF 16949 automotive standards with IP6K9K sealing, these CAN (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
Redefining Process Automation
Not so long ago, the typical pharmaceutical facility might have employed a distributed control system (DCS) for batch process control tasks as well as a variety of stand-alone programmable logic controllers (PLCs) for controlling individual machines. They didn't much talk with each other
More Information Top
-
ISA SAF INST SYS VERF - Safety Instrumented Systems Verification - Practical Probabilistic Calculations
Safety Programmable Logic Controllers , 147 .
-
Design of SPLC Architecture Used in Advanced Nuclear Safety System and Reliability Analysis Using Markov Model
This paper presents the architecture of the Safety Programmable Logic Controller (SPLC) for advanced nuclear safety systems and describes the evaluation and analyses of reliability for the SPLC using the Markov model.
-
Design of safety critical logic controller using devices integrated microprocessor with FPGA
Architecture of Safety Programmable Logic Controller .
-
Artificial intelligence advancements applied in off‐the‐shelf controllers
Although the benefits of using a knowledge-based and object oriented approach to programming safety programmable logic controllers are apparent, there are a number of weaknesses that prevent more wide- spread application of these techniques.
-
Design of the Personnel Radiation Safety Interlock System for High Intensity D–T Fusion Neutron Generator
Comparing with general controllers for the PRSIS, a SIE- MENS Safety Programmable Logic Controller (Safety PLC) is employed in PRSIS development.
-
Risk Analysis: Socio-technical and Industrial Systems
4) safety programmable logic controller ; .
-
Influence of the control system structure with safety PLC on its reliability and safety
Safety programmable logic controllers (PLC) are modular systems and allow construction of a large number of different structures.
-
Preliminary Design of NCSX Central Computing and Control
A. Safety PLC NCSX will be the first experiment at PPPL to use a Safety Programmable Logic Controller (SPLC).
-
Design of the 2.45 GHz ECR Ion Source Control System for High Intensity D–T Fusion Neutron Generator
Personnel radiation safety interlock system, configured with a SIEMENS Safety Programmable Logic Controller (Safety PLC) as controller, commands all the permission signals for every subsystem according to safety interlocking constraints, and operators are obliged to accomplish all the specified operations and search …
Indicates content that may require registration and/or purchase.