-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Durable hard PVC construction 2. Anti-corrosion, 3. Easy clean & operate 4. 2 years warranty Product introduction: Coating salt spray test machine accelerated simulation of salt spray environment test is to use a certain volume of space test
- Temperature Range: 35 to 55 C
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Henkel Corporation - Industrial
Description: conditions. It doesn't melt in direct sunlight and withstands salt spray as well as other severe corrosion environments. Typical applications include use as a non-splattering chain lube and a rust inhibitor for machinery. Prevents corrosion Heavy-duty, thick film protection in outdoor
- Form: Film / Laminate, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: Haida International Equipment Co., Ltd.
Description: Salt spray test is an international certification standardization and popular corrosion test method for checking the corrosion resistance of materials and surface coatings. HAIDA salt spray chamber is the inexpensive, fastest, standard and repeatable, mainly used
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
-
-
Supplier: Weiss Technik North America, Inc.
Description: influenced by potential corrosion caused by metallic components. The plastic nozzles are firmly installed on the side walls. Salt solution and compressed air are routed to the spray nozzles via corrosion-resistant pipes. All components in contact with salt solution are
- Parameters: Corrosion (Salt Fog / Immersion)
- Configuration: Laboratory / Room
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Durable hard PVC construction 2. Short delivery and best service 3. Durable and easy operation Description: The Salt Spray Testing Machine is a standardized test method used to check corrosion resistance of coated samples. Coatings provide corrosion resistance
- Temperature Range: 35 to 55 C
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
-
Description: Test duration depends on the corrosion resistance of the coating; the more corrosion resistant the coating is, the longer the period in testing without showing signs of corrosion. Different coatings have different behaviour in salt spray test and
- Chamber Capacity: 3.81398298514007 to 35.31465726981547 cubic feet
- Temperature Range: 35 to 55 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Width: 23.62206 to 78.7402 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product introduction: 60L Programmable salt spray test chamber can assess the ability of some products to resist salt spray corrosion by comparing the capability of salt spray corrosion of material and its protective layer and the technological quality of
- Parameters: Corrosion (Salt Fog / Immersion)
- Configuration: Floor Mount
- Features: Programmable
-
Description: General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages Excellent gloss retention UV color stability Chemical and stain resistant Resists common acids, fuels grease, salt
- Wet / Applied Thickness: 0.01 to 0.012 inch
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Wood
-
Description: Seaguard Voidcoat is a premium grade, single component, water based coating containing no HAPS and very low VOC. The coating is intended to be applied to the interior spaces of fresh and salt water barges. This product contains high PIN (penetration index) asphalt to provide
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 65 to 90 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Heresite Protective Coatings, LLC
Description: Water/Sewage Plants, Marine Environments and as a general maintenance coating. These coatings are widely used in protecting Finned Tube Coils and HVAC-R equipment in salt air and other corrosive atmospheres. VR-514 was recently reformulated for improved application properties.
- Operating / Use Temperature: 200 to 250 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: 3M Advanced Materials Division
Description: Elastomer-based formula creates a tough, flexible, abrasion resistant coating Resists heat, flame, and weathering for lasting, reliable performance Resists gasoline, aircraft fuel, hydraulic oil and water Can be applied by spraying, brushing or flow coating 3M™ Scotch-Weld™
- Form: Aerosol, Liquid
- Features: Coating, Other, Wear Resistant (Abrasion / Erosion)
- Substrate: Glass, Wood
- Location / Orientation: Interior, Wall
-
Description: General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system is resistant to staining and chemical attack from certain common acids,
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Other, Protective, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Wood
-
Description: Seaguard Voidcoat LT is a premium grade, single component, water based coating containing no HAPS and very low VOC. This coating is a modifi ed version of the Seaguard Void Coat. The coating has been modifi ed for application in low temperature conditions. This coating is
- Cure / Dry Temperature: 20 F
- Operating / Use Temperature: 20 to 120 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sanchem, Inc.
Description: protection compared to the average rust preventative and is excellent as a sealant over black oxide coatings and phosphates because it seals out corrosion and enhances the color of the finish. Corrosion performance of over 2000 hours humidity cabinet and over 336 hours salt
- Coverage: 650 ft²
- Wet / Applied Thickness: 0.0015 to 0.002 inch
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Specialty / Other
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "A" is a heavy duty wax based rust preventative designed for hot application methods (160-180F). Upon cooling, the resultant corrosion resistant coating is amber colored, non-drying resistant to high humidity, salt spray, acid and alkali environments. This
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Wax / Stearate
-
Supplier: Techsil Limited
Description: MG Chemicals 4223 Urethane Conformal Coating offers a highly chemical-resistant finish that meets UL standards for indoor conformal coatings. This PU protects electric circuits against corrosive chemicals, moisture, dirt, dust, thermal shocks and scratches, alongside is also
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Sanchem, Inc.
Description: is a heavy duty wax based rust preventative designed for hot application methods (160-180F). Upon cooling, the resultant corrosion resistant coating is amber colored, non-drying resistant to high humidity, salt spray, acid and alkali environments. This rust
- Operating / Use Temperature: 160 to 180 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Specialty / Other
- Substrate: Concrete / Masonry, Metal
-
Supplier: Columbia Chemical Corporation
Description: COLDIP® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification.
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Passivates, Specialty / Other
- Chemistry: Conversion Coating, Zinc
- Location / Orientation: Exterior, Interior
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Corrosion resistant coating inside and outside ● Withstand salt air spray test for long durations ● Available options for Wire Harness
- Static / Holding Torque: 60.884955752212385 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00080712 oz-in-sec²
- Shaft Size: 0.1968505 inch
-
Supplier: Coatings For Industry, Inc.
Description: Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as 350° F. for 1 hour, which is very low compared to other ceramic/ inorganic coatings available.
- Coverage: 290.00000000000006 ft²
- Cure / Dry Temperature: 350 to 600 F
- Operating / Use Temperature: 1,150 F
- Substrate: Aluminum, Metal
-
Supplier: Pavco, Inc.
Description: Super Seal - is the most corrosion resistant conversion coating yet to be introduced to the metal finishing industry. PAVCO® at Superseal can provide over 500 hours of salt spray protection to red rust when applied over zinc plated and chromated parts.
- Industry: Automotive, OEM / Industrial
- Type: Clear Coat / Top Coat, Sealer / Surface Sealant
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sauereisen, Inc.
Description: Sauereisen High Temperature Membrane No. 89 is a single-component, asphaltic mastic recommended as an impervious membrane under corrosion-resistant monolithic linings or acid-resistant brick masonry for the protection of metal or concrete substrates. Spray application with
- Coverage: 64 ft²
- Wet / Applied Thickness: 0.125 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: 300 F
-
Description: Intended for industrial and architectural use when maximum protection is required. A durable three coat, thick film 70% PVDF fluoropolymer based coil coating. Flurothane® Special coating systems are formulated to resist the effects of weathering in extremely harsh conditions. Projects
- Features: Coating, Weather / UV Resistant
- Location / Orientation: Exterior
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: Umicore Materials
Description: water/sand slurry. Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 24hrs salt spray fog exposure Salt Soln MIL-C-48497A, 08/09/1980, para 4.5.5.2 Salt Soln Remark 24hrs immersion in salt water Solubility TS1888,
-
Supplier: Umicore Materials
Description: para 4.5.5.1 Abrasion Remark Severe, 20 Strokes Eraser Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 200hrs salt spray fog exposure Salt Soln MIL-C-48497A, 08/09/1980, para 4.5.5.2 Salt Soln Remark 24hrs immersion in
-
Supplier: Dampney Company, Inc.
Description: Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a
- Wet / Applied Thickness: 0.01 to 0.012 inch
- Cure / Dry Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Protective
-
Supplier: Columbia Chemical Corporation
Description: Zinc-Chro-PELLANT® is a revolutionary, high performance sealer for chromated zinc electroplate, which forms a thin-uniform, hydrophobic film. The thin film barrier provides tremendous corrosion protection and causes humidity and salt spray mist to actually bead up on the surface of
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Waterproof / Water Repellant, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: SAE International
Description: performance of automotive coating systems. The present study compares electrochemical results obtained using a linear polarization resistance (LPR) to results obtained via the standard ASTM B117 salt spray test. Salt spray tests were done on a separate series of
-
Supplier: Hubbard-Hall Inc.
Description: finish requirements on phosphated surfaces specified for military and automotive applications. A ten percent solution of Metal Guard® 320 will provide 250 – 300 hours of ASTM B-117 salt spray protection over a heavy zinc phosphate coating. Metal Guard® 320 is also recommended
- Industry: OEM / Industrial
- Coating Material: Water Based
-
Supplier: Deerwood Fasteners International
Description: Decking/Rustguard™ - Phillips Head Screw Our exclusive Rustguard™ corrosion resistant coating provides maximum protection against rust and corrosion. They feature a self-drilling Type-17 point to eliminate splitting in most types of wood and man-made decking materials. Rustguard™ is a
- Length: 4 inch
- Inch: # 10
- Standard Drives: Philips / Frearson
-
Supplier: Deerwood Fasteners International
Description: Decking/Rustguard™ - Robertson® Square Head Screw Our exclusive Rustguard™ corrosion resistant coating provides maximum protection against rust and corrosion. They feature a self-drilling Type-17 point to eliminate splitting in most types of wood and man-made decking materials.
- Length: 2.5 inch
- Inch: # 8
- Standard Drives: Square / Robertson
-
Supplier: Henkel Corporation - Industrial
Description: methylene chloride Resistant to salt corrosion and water Easily sprayed onto all metal surfaces Flexible coating - will not yellow, chalk, crack or peel
-
Supplier: Allied Electronics, Inc.
Description: Shock, Vibration, and Traction Resistant Use Any Standard RJ11 Cordset No Tooling Required Shell Size 14 4 Mechanical Coding / Polarization Possibilities by the User (Insert Rotation) Mating Cycles : 500 min Environmental Protection Sealing: IP67 Salt Spray : 48 h with Nickel
-
Supplier: Allied Electronics, Inc.
Description: Shock, Vibration, and Traction Resistant Use Any Standard RJ11 Cordset No Tooling Required Shell Size 14 4 Mechanical Coding / Polarization Possibilities by the User (Insert Rotation) Mating Cycles : 500 min Environmental Protection Sealing: IP67 Salt Spray : 48 h with Nickel
-
Supplier: Allied Electronics, Inc.
Description: Shock, Vibration, and Traction Resistant Use Any Standard RJ11 Cordset No Tooling Required Shell Size 14 4 Mechanical Coding / Polarization Possibilities by the User (Insert Rotation) Mating Cycles : 500 min Environmental Protection Sealing: IP67 Salt Spray : 48 h with Nickel
Find Suppliers by Category Top
Featured Products Top
-
coating system. Its unique blend of heat resistant silicone resins and anti-corrosive pigments do not break down under the extreme temperature conditions of an exhaust system environment. INFERNEX® LB-1100 High Temp Baking Enamel is a high solids silicone modified alkyd baking enamel (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
INFERNEX® PS-600 INFERNEX PS-600 was engineered for salt fog resistance at a peak temperature of 600° F (315° (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for FORREST Technical Coatings -
Climatics » Salt-Fog and Salt-Spray Testing Salt-fog and salt-spray testing are critical for evaluating the corrosion resistance of materials and coatings, ensuring units under test durability (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
500+ hours in salt spray testing (ASTM B117) Engineering Features: Dual-Row Design: Provides 85% higher load capacity than (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
EXAIR’s Atomizing Spray Nozzles create a fine liquid mist perfect for washing, coating, cooling, dust control and more. These nozzles offer an assortment of flow rates and patterns including flat fan, round and hollow cone patterns and are highly effective with a wide range of (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
/toxicity, it resists stress cracking, harsh weather, salt spray, detergents, and typical pollutants while offering excellent impact and abrasion resistance. Ideal for fencing, fan guards, and similar outdoor metalwork, it applies easily via electrostatic spray and cures to a smooth, glossy finish at 7–12 mils thickness. (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Measurable Benefits Corrosion Resistance: Withstands salt spray and humidity better than carbon steel. Typical lifespan in marine environments is 3 (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
settings, with 500+ hours salt spray resistance per ASTM B117 Operational from -50°C to 400°C, with a smooth surface that resists bacterial growth for food, pharmaceutical, and medical applications (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
. salt spray testing per ASTM B-117. If maximum mechanical performance or impact resistance is required then CTI can also apply Polyarmor G17 which is an electrostatic thermoplastic powder coating, which by the way provides excellent NVH properties. (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
after 1,000 cycles between –55°C and +125°C Humidity durability: No oxidation or degradation after 85°C/85% RH testing Salt spray corrosion resistance (ASTM B117): Maintained full copper protection while solvent-based coatings showed heavy corrosion (read more)
Browse Conformal Coatings Datasheets for Dymax
More Information Top
-
Current Trends in the Development of Industry
The salt spray resistance of coatings would not increase as the zinc solid content increased.
-
Organic coatings
California Naval Air Rework Facility to assess whether the polyimides may be suitable as a salt spray corrosion resistant coating for jet engine compres- sor components.
-
Failure Analysis of Heat Treated Steel Components
Metallurgical properties: microstructure; case depth; coating adhesion, hardness, and thickness for wear- resistant coatings ; salt spray life in the case of coatings for corro- sion prevention; density; and chemical composition Mechanical properties: tensile strength, elongation, impact strength, fatigue strength, fracture toughness, and …
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Corrosion inhibitor in waterborne coatings ; salt spray resist . im- prover in acrylic or styrene/acrylic copolymer emulsions .
-
Water transportation through organic coatings: correlation between electrochemical impedance measurements, gravimetry, and water vapor permeability
Between the two epoxy resin-based coatings , salt spray resistance of System 1 based on epoxy-polyamide is inferior to System 2 based on epoxy-amine.
Indicates content that may require registration and/or purchase.