Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Sand and dust environmental test chamber simulates extremely sandy, dusty and desert-like environments to test product’s performance (seal integrity) in accordance with related IEC, ASTM, and ISO standards.
- Chamber Capacity: 35.31465726981547 cubic feet
- Temperature Range: 5 to 80 C
- Temperature Control: Heating
-
Supplier: System of Systems, Inc.
Description: SoS. Inc. is a leader in turnkey Blowing Sand & Dust Chambers. Our test chambers meet and exceed all requirements in the MIL-STD 810D,E,F,G,H Procedure I & II. Each chamber can be designed as either a standalone sand or dust system with the option to add the other
- Configuration: Walk-In
-
Supplier: Accuris
Description: Environmental testing - Electrotechnical products - Dust and sand test
-
-
Supplier: System of Systems, Inc.
Description: Sand and Dust Testing Sand and dust environments cause serious damage to the operation of vehicles and turbine engines in the form of abrasion and melted silica glaze coatings on turbine parts. Further information may be found in NASA TM
- Configuration: Walk-In
-
Supplier: Accuris
Description: Environmental Testing - Part 2: Tests - Test L: Dust and Sand
-
Supplier: Accuris
Description: Test for Electrical Connectors - Dust and Sand Contamination
-
Supplier: Thermotron Industries
Description: Designed to test a product’s resistance to extremely dusty, desert-like environments, Thermotron’s Sand and Dust Climatic Chamber meets automotive and other test specifications. Powerful blowers intermittently blow compressed air up through finely powdered sand
- Features: Data Logger, Lights, Other, Programmable, Shelves, Windows
- Configuration: Floor Mount, Reach-In
-
Supplier: Accuris
Description: Environmental testing Part 2: Tests Test L: Dust and sand
-
Description: The EN 60529 Standard Sand Dust Resistance Test Machine works by a fan pushing sand and dust across the surface of the test specimen, testing the ability of these specimens to defend against the penetration effect of dust particles, the ability to
- Test Temperature: 77 to 392 F
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Display / User Interface: Application Software
-
Description: Specifies test methods to determine the effects of dust and sand suspended in air, on electechnical products.
-
Supplier: CSA Group
Description: Specifies test methods to determine the effects of dust and sand suspended in air, on electechnical products. It has the status of a horizontal standard in accordance with IEC Guide 104.
-
Description: Defines a standard test method to assess the ability of a connector to withstand driving fine sand and dust.
-
Supplier: CSA Group
Description: Defines a standard test method to assess the ability of a connector to withstand driving fine sand and dust.
-
Supplier: System of Systems, Inc.
Description: Sand and Dust Testing Sand and dust environments cause serious damage to the operation of vehicles and turbine engines in the form of abrasion and melted silica glaze coatings on turbine parts. Further information may be found in NASA TM
- Configuration: Walk-In
-
Supplier: SAE International
Description: No scope available.
-
Supplier: CSA Group
Description: ISO 12103-1:2016 defines particle size distribution and chemical content limits involving four grades of test dust made from Arizona desert sand.
-
Supplier: Haida International Equipment Co., Ltd.
Description: The dust test chamber can accurately simulate the dust conditions in the natural environment, and the simulated dust environment conforms to the IPX5/IPX6 test requirements. The sand-dust test chamber is mainly used by laboratories or manufacturers to detect
- Configuration: Floor Mount
-
Supplier: ASTM International
Description: "sand equivalent" expresses the concept that most granular soils and fine aggregates are mixtures of desirable coarse particles, sand, and generally undesirable clay or plastic fines and dust. Note 1-Some agencies perform the test on material with a top size
-
Supplier: Gilson Company, Inc.
Description: • Widest selection of sand equivalent shakers and components available. • SE-2B assures precise repeatability and safe automatic operation. • SE-6 is repeatable and economical for lighter testing schedules. • SE-5 is the most economical for occasional use. The
-
Supplier: Gilson Company, Inc.
Description: • Widest selection of sand equivalent shakers and components available. • SE-2B assures precise repeatability and safe automatic operation. • SE-6 is repeatable and economical for lighter testing schedules. • SE-5 is the most economical for occasional use. The
-
Supplier: Gilson Company, Inc.
Description: • Widest selection of sand equivalent shakers and components available. • SE-2B assures precise repeatability and safe automatic operation. • SE-6 is repeatable and economical for lighter testing schedules. • SE-5 is the most economical for occasional use. The
-
Supplier: Gilson Company, Inc.
Description: • Widest selection of sand equivalent shakers and components available. • SE-2B assures precise repeatability and safe automatic operation. • SE-6 is repeatable and economical for lighter testing schedules. • SE-5 is the most economical for occasional use. The
-
Supplier: Morbern, Inc.
Description: permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause
- Overall Thickness: 0.048 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: AENOR
Description: ENVIRONMENTAL TESTING. PART 2: TESTS. TEST L: DUST AND SAND.
-
Supplier: Haida International Equipment Co., Ltd.
Description: Rotation of the specimen rack: the specimen is rotated so that the rotation of the work. 6. Dust cover: protection transmission part and prevents dust and improper loss. 7. Round cutter: to cut specimens of 16 mm diameter. 13 mm for the grip. and with the general
- Force / Load Capacity: 0.562 to 1.124 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Friction / Wear
-
Supplier: AENOR
Description: AEROSPACE SERIES. ELEMENTS OF ELECTRICAL AND OPTICAL CONNECTION. TEST METHODS. PART 308: SAND AND DUST.
-
Supplier: CSA Group
Description: lamps, insulation resistance, thermal shock, low and high temperature operation, damp heat, life, acceleration, vibration, mechanical shock, temperature and altitude, resistance to fluids, drip test, sand and dust.
-
Supplier: AENOR
Description: ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT. BASIC TESTING PROCEDURES AND MEASURING METHODS. PART 11: CLIMATIC TESTS. SECTION 8: TEST 11H. SAND AND DUST.
-
Description: lamps, insulation resistance, thermal shock, low and high temperature operation, damp heat, life, acceleration, vibration, mechanical shock, temperature and altitude, resistance to fluids, drip test, sand and dust.
-
Supplier: AENOR
Description: Aerospace series - Circuit breakers - Test methods - Part 401: Sand and dust (Endorsed by AENOR in April of 2005.)
-
Supplier: R. S. Hughes Company, Inc.
Description: including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach.
- Rotary Speed: 10,000 rpm
- Power: 0.15 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach.
- Rotary Speed: 10,000 rpm
- Power: 0.15 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach.
- Rotary Speed: 10,000 rpm
- Power: 0.15 HP
- Type: Disc Sander, Sander
Find Suppliers by Category Top
Featured Products Top
-
Climatics » Sand & Dust Testing Sand and dust testing is crucial for various industries, especially those that produce equipment or devices intended for use in harsh environments. Blowing Sand (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Climatic Testing for issues such as Temperature, Humidity, Salt Fog, Sand and Dust, Immersion Testing and more. We also offer (read more)
Browse Electrical and EMC Testing Services Datasheets for E-Labs, Inc. -
Section 6 Humidity Section 7 Operational Shocks and Crash Safety Section 8 Vibration Section 9 Explosion Proofness Section 10 Waterproofness Section 11 Fluids Susceptibility Section 12 Sand and Dust Section 13 Fungus (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
withstand extreme heat and/or cold, vibration, explosive shocks, low pressure (altitude), submersion, sand, dust and rain, explosive environments or corrosive conditions, E-Labs delivers the testing expertise to prove it. - - - - - Ready to ensure your (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
, Salt Fog, Sand and Dust, Immersion Testing and more. We also offer full EMI and EMC Testing, (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
cycling, humidity, altitude, pressure, wind, solar heating, exposure to UV light, corrosive atmospheres, blowing rain, sand and dust, icing and other climatic variables. These climatic testing services play an important role for the unit under test (UUT) to ensure that stringent custom and (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
atmospheres, blowing rain, sand and dust, icing and other climatic variables. These climatic testing services play an important role for the unit under test (UUT) to ensure that stringent custom and industry standard specifications are met. UUTs tested range from coupon samples to parts and (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
with the ability to simulate and control climatic conditions including high and low temperatures and temperature cycling, humidity, altitude, pressure, wind, solar heating, exposure to UV light, corrosive atmospheres, blowing rain, sand and dust, icing and other climatic variables. These (read more)
Browse Environmental Testing and Analysis Services Datasheets for E-Labs, Inc. -
The RTCA (Radio Technical Commission for Aeronautics) sets the DO-160 standard that defines environmental test criteria for aircraft of every type — from helicopters and general aviation to commercial airliners, jumbo jets, and even supersonic transport. With decades of experience (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
this ia new sand for alloy steel casting,more environmental protection than quartz sand is a refractory material particle made from high-quality bauxite through processes such as electric melting, high-temperature melting, granulation, and screening. Advantage: (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Test Operations Procedure (TOP) 1-2-621 Outdoor Sand and Dust Testing
This TOP provides guidance for conducting sand and dust tests using an outdoor test facility. Outdoor facilities are required when a chamber test is not feasible due to test article size and/or chamber size limitations
-
MIL-STD-810H (Method 510.7) SAND AND DUST
Sand and dust environments include a wide range of materials and particulate size distributions. Method 510 defines dust as particulates less than 150 µm in diameter. Sand is defined as particulates in the range from 150 to 850 µm in diameter. The test method includes two procedures:
-
Tin Vs. Bare
simple, the real world practitioners have experienced different results than the lab testing would suggest. Our own testing has proven both types of copper can be right if you add in the missing variable...time. Fresh, new, bare copper conductor works great. Unfortunately, we have found
More Information Top
-
The concordance of pollution prevention and occupational health and safety: A perspective on U.S. policy
Analysis of 15 composite samples representing more than 200 vehicles, showed a range of metals—including lead—to be present in virtually every sample of sanding dust tested [Enander et al., 2002].
Indicates content that may require registration and/or purchase.