Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensor Systems, Inc.
Description: SATCOM
- Primary Frequency Range: 1,217 to 1,626.5 MHz
- Polarization: Other
- Applications: Satellite / Satcom
-
Supplier: Anokiwave
Description: easy installation in planar phased array antennas. 27.5-30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase/5 bit gain control Gain compensation over temperature Temperature reporting
- Primary Frequency Range: 27,500 to 30,000 MHz
- Polarization: Other
- Features: Other Antennas & Arrays
-
Supplier: Northrop Grumman Corporation
Description: The SATCOM AIU includes a low noise amplifier (LNA) component and block filtering required to achieve the receive performance parameters for the UHF SATCOM waveforms. The AIU is mounted in close proximity to the antennas to minimize losses between the antennas and
- Frequency: 0.243 to 0.319 GHz
- Operating Temperature: -40 to 131 F
- Certifications and Approvals: MIL-STD
-
-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM 9 DBIC PORTABLE AS-4220( )/G
-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM, 11 DBIC PORTABLE, FOLDABLE AS-4218( )/G
-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM, MEDIUM WEIGHT, PORTABLE, FOLDABLE AS-4216()/G
-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM, 14 DBIC PORTABLE, FOLDABLE AS-4219( )/G
-
Supplier: Anokiwave
Description: planar phased array antennas.
- Input Frequency: 27,500 to 30,000 MHz
- Technology: ASIC
- Applications: Communication
- Features: ESD Protected
-
Supplier: Anokiwave
Description: gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 17.7-20.2 GHz operation
- Input Frequency: 17,700 to 20,200 MHz
- Technology: ASIC
- Applications: Communication
- Features: ESD Protected
-
Supplier: Anokiwave
Description: easy installation in planar phased array antennas. 27.5-30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase/5 bit gain control Gain compensation over temperature Temperature reporting
- Input Frequency: 27,500 to 30,000 MHz
- Technology: ASIC
- Applications: Communication
- Features: ESD Protected
-
Supplier: TE Connectivity
Description: Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment
- Primary Frequency Range: 815 to 2,500 MHz
- Gain: 0 to 3 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: DigiKey
Description: ANT, HCF, CELL/SATCOM, SMAM
- Primary Frequency Range: 761 to 2,600 MHz
- Gain: 1.2 to 3.8 dB
- VSWR: 2 to 2.6 :1
- Applications: Broadband Network / WLAN
-
Supplier: TACO Communications Inc.
Description: The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz
- Primary Frequency Range: 108 to 136 MHz
- Gain: 12.5 dB
- VSWR: 1.4 :1
- Applications: Aerospace / Military, Satellite / Satcom
-
Supplier: Copper Mountain Technologies
Description: This complete 5G over-the-air (OTA) antenna test system is offered in partnership with MilliBox for 193 cm far-field measurements up to 54 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop compact anechoic chamber, a 3D antenna positioner (Gimbal), a set of
- Primary Frequency Range: 54,000 MHz
- Applications: Aerospace / Military, Satellite / Satcom, Vehicular
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Cobham Antennas Systems
Description: Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
- Primary Frequency Range: 1,520 to 1,660 MHz
- Gain: 2 to 30 dB
- Polarization: Circular, Other
- Applications: GPS, Satellite / Satcom
-
Supplier: Copper Mountain Technologies
Description: This complete 5G over-the-air (OTA) antenna test system is offered in partnership with MilliBox for 72 cm far-field measurements up to 54 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop compact anechoic chamber, a 3D antenna positioner (Gimbal), a set of frequency
- Primary Frequency Range: 54,000 MHz
- Applications: Aerospace / Military, Satellite / Satcom, Vehicular
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Copper Mountain Technologies
Description: This complete 5G over-the-air (OTA) antenna test system is offered in partnership with MilliBox for 133 cm far-field measurements up to 54 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop compact anechoic chamber, a 3D antenna positioner (Gimbal), a set of
- Primary Frequency Range: 54,000 MHz
- Applications: Aerospace / Military, Satellite / Satcom, Vehicular
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-3478 GPS/Inmarsat Photonic Antenna Link is designed to perform E/O and O/E conversion of RF satellite downlink signals over a range of 1.0 GHz to 2.0 GHz. Specifically, the link can accept simultaneous RF inputs from both a GPS antenna and an Inmarsat antenna. The
- Gain: -20 to 38 dB
- Category: Antenna
- Certifications and Approvals: MIL-STD
- Connectors / Interfaces: RS232
-
Supplier: Cobham Antennas Systems
Description: Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
- Primary Frequency Range: 1,520 to 1,660 MHz
- Gain: 7 to 32 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: Qorvo
Description: reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ka-Band SATCOM beamformer IC family enables active antenna
- Operating Frequency: 27,500 to 31,000 MHz
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ka-Band, Other, RoHS Compliant
-
Supplier: Qorvo
Description: reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ku-Band SATCOM beamformer IC family enables active antenna
- Operating Frequency: 13,750 to 14,500 MHz
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ku-Band, Other, RoHS Compliant
-
Supplier: Carlisle Interconnect Technologies
Description: cables for SATCOM system installation, interior installation structures including racks and avionics trays, adapter structures to mount any antenna, system integration design, certification via FAA or EASA, and recurring shipment approvals on FAA Form 8130-3 or EASA Form 1. Technical
- Applications: Aerospace / Military
-
Supplier: Qorvo
Description: interfaces, and designed for cascade integration from IF to antenna and back. Consider AWMF-0221 Dual Polarization Quad 4x2 Beamformer IC for a full RF solution.
- Input Frequency Range: 24,000 to 30,000 MHz
- Features: RoHS
- Applications: Satellite Communications (SATCOM)
-
Supplier: Qorvo
Description: interfaces, and designed for cascade integration from IF to antenna and back. Consider AWMF-0236 Dual Polarization Quad 4x2 Beamformer IC for a full RF solution.
- Input Frequency Range: 37,000 to 43,500 MHz
- Features: RoHS
- Applications: Satellite Communications (SATCOM)
-
Supplier: Allied Electronics, Inc.
Description: applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
-
Supplier: Allied Electronics, Inc.
Description: applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
-
Supplier: AR Modular RF
Description: filters to assure harmonic suppression and is SINCGARS, HAVE QUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna
- Frequency Range: 30 to 512 MHz
- Output Power( P1dB): 45.44068044350276 dBm
- Noise Figure: 2 dB
- Input VSWR: 1.5 :1
-
Supplier: Allied Electronics, Inc.
Description: applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
-
Supplier: Allied Electronics, Inc.
Description: applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
-
Supplier: PIC Wire & Cable
Description: budget for antenna runs, such as SATCOM and Iridium systems. 81% LIGHTER THAN RG211 & 33% LIGHTER THAN CABLES OF SIMILAR SIZE AND PROPERTIES Replacement: RG211
- North American (AWG): 8 AWG
- Impedance: 50 ohms
- Operating Temperature: -65 to 150 C
- Cable Shielding: Braid
-
Supplier: SV Microwave, Inc.
Description: specification. Features & Benefits Meets many customer application demands with plug styles available in straight and right angle. Jack styles available in panel mount, bulkhead mount and receptacle Tighter machined tolerances Applications Antennas Cellular Mil-Aero Base Stations Components
- Features: Other, RF Terminator
-
Supplier: Campbell Scientific, Inc.
Description: The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction
- Operating Frequency: 401.7 to 402.1 MHz
- Data Rate: 1.2 kbps
- Output Power: 53 dBm
- Operating Temperature: -40 to 60 C
-
Supplier: Microwave Photonic Systems, Inc.
Description: Ground Station and its transmit/receive antenna complex with as much as 50 km of optical cabling. The OFW-2320TRX system architecture consists of a Remote Unit located at the antenna complex such that it is optically interconnected to a Local Unit at the ground station. The OFW-2320TRX
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 100 to 2,500 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Carlisle Interconnect Technologies
Description: assemblies that will reduce the introduction and effects of PIM into your performance driven SATCOM systems. Performance/Quality/Reliability Designed primarily for use in ARINC 781 compliant SATCOM antenna systems Current offerings include RF assemblies with TNC and Type N
- Gender: Male-Male
- Features: Other
- Application: RF
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-1217L Inter Facility Link (IFL) is an analog fiber optic modem designed to simultaneously transport up to four separate X-Band SATCOM uplink and downlink signals between an earth station facility and a remotely located antenna site via a multi strand optical cable. The IFL is
- Wavelength: 1,550 nm
- Bandwidth: 100 to 18,000 MHz
- Signal Output:: RF
- Cable Type: Single Mode
Find Suppliers by Category Top
Featured Products Top
-
UH25107 is a 50 ohm RF aerospace cable that is highly shielded, light and flexible. The cable’s sophisticated design yields low loss characteristics that make it a robust solution for systems requiring a low dB loss budget for antenna runs, like SATCOM and Iridium systems. In addition, it (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
military, aerospace, and industrial use cases. Typical Applications Radar Systems (Air Traffic Control, Naval, Ground) Satellite Communication (SATCOM) Antennas RF Test & Measurement Equipment Industrial Automation & Rotary Machinery Telecommunication Systems Military & Aerospace Platforms (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
with precision. GPS Connectivity: Supporting accurate global positioning for navigation and communication. Iridium: Enabling robust satellite communication solutions. Ku-Band SATCOM Antennas: Delivering high (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
directional coupler also lends itself to wireless designs and many test and measurement applications from UHF through C-Band including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
measurement applications within 2 to 50 GHz (S- through Q-Bands) including electronic warfare (EW), commercial wireless, 5G communications, SATCOM, radar, signal monitoring and measurement, antenna beam forming, electric vehicle (EV) systems, and EMC (electromagnetic compatibility) testing environments. For (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR offers complete (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR offers complete (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
As the implementation of 5G and 5G NR (New Radio), SATCOM internet connectivity and direct to home (DTH) broadcast quickly gains momentum, new high-performance devices, systems, and test and measurement equipment are needed to support the ultra-high frequencies and high data rates that (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
Flat-Panel Phased-Array Antennas: Enabling Scalable & Affordable SATCOM Solutions
Phased array antennas, or AESAs, are changing the way in which we communicate with SATCOM networks as SATCOM enters a new era. LEO satellite launches are accelerating and GEO satellites continue to update performance to better connect mobile users. Working together, these new SATCOM systems
-
Enabling High-Performance, Cost-Effective SATCOM Connectivity
For the SATCOM vision to become a reality, unprecedented numbers of user terminals will be needed, and most of them will need to incorporate active phased-array antennas to communicate when the satellite or the terminal is in motion.
-
Anokiwave, Inc. and Ball Aerospace Collaborate to Enable Flat-Panel Phased Arrays for Air, Land, and Sea Applications
Anokiwave, Inc. and Ball Aerospace have announced a collaboration to develop and enable the next generation of SATCOM terminal solutions. As part of this collaboration Anokiwave's advanced, low-cost silicon 2nd generation SATCOM K/Ka-band ICs power the Ball Aerospace fully electronically steerable
More Information Top
-
Effects of solar, Galactic and man-made noise on UHF SATCOM operation
UHF SATCOM Antennae Antenna temperature is linked to the gaiddirectionality of the antenna used for SATCOM operation, which is further linked to the mobility of the available platform.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45259/310366684-MIT.pdf?sequence=2
[9] Debruin, J., "Control Systems for Mobile SATCOM Antennas ," IEEE Control Systems Magazine, February 2008.
-
UHF SATCOM downlink interference for the mobile platform
A typical hemispherical- coverage SATCOM antenna gain profile, Figure 1, provides limited coverage using a turnstile antenna.
-
Link margin for UHF airborne satellite communications (SATCOM) operation
The typical airborne SATCOM antenna , Figure 4, provides the necessary hemispherical coverage by means of a turnstile (pancake structure) antenna which yields circular-polarization from elevation angles >35" up to the zenithl.
-
Beechcraft King Air 300/350 series surveillance variants
… cabin windows, a stub aerial above the junction of its first and second port/starboard cabin windows, a support and disc Satellite Communications (SATCOM) aerial above the junction of its second and third port/starboard cabin windows, a SATCOM antenna radome, a swept blade …
-
Nonlinear Phenomena in Complex Systems: From Nano to Macro Scale
Novel Circularly Polarized (CP) UHF SATCOM antenna [8–10] is developed based on Moxon antenna (bent dipole element over a ground plane), and further extended for RFID and GPS applications.
Indicates content that may require registration and/or purchase.