Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: RF Switch IC DBS, L-Band, IF Satellite 2.15GHz 75Ohm 48-TQFN (7x7)
- Frequency Range: 950 to 2,150 MHz
- Isolation (Port to Port): 55 dB
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Richardson RFPD
Description: radar and satellite communication applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42546 is manufactured on pSemi UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.
- Frequency Range: 0.009 to 52,000 MHz
- Insertion Loss: 2.5 dB
- Isolation (Port to Port): 32 dB
- Switching Speed: 0.00006 ms
-
Description: The RF MEMS switches are promising devices in advanced mobile phones with multi-band/mode operation, smart radar systems, reconfigurable RF devices and systems, SDR (Software Defined Radio) phones, test equipments, tunable devices and systems, satellite, etc. The contents
-
-
Supplier: CSA Group
Description: The RF MEMS switches are promising devices in advanced mobile phones with multi-band/mode operation, smart radar systems, reconfigurable RF devices and systems, SDR (Software Defined Radio) phones, test equipments, tunable devices and systems, satellite, etc. The contents
-
Supplier: AR Modular RF
Description: The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto
- Frequency: 0.03 to 0.512 GHz
- Operating Voltage: 18 to 32 volts
- Operating Temperature: -22 to 140 F
- Impedance: 50 Ohms
-
Supplier: AR Modular RF
Description: The Model KAW4040 is a Class AB wideband RF power amplifier system delivering in excess of 500 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.
- Frequency: 0.2 to 0.5 GHz
- Operating Voltage: 187 to 265 volts
- Gain: 57 dB
- Operating Temperature: 14 to 104 F
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features For mixer applications in VHF/UHF range For high-speed switching application Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data Networks
- VF: 0.34 to 0.6 volts
- IF: 130 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: Broadcom Inc.
Description: GHz RF signal range. The LO and RF are matched to 50 Ω. The IF output is provided in 2-port format where an external 90-degree hybrid can be utilized for full image rejection. This MMIC is a cost effective alternative to multi-chip solution that have higher loss and complex assembly.
- Receiver Inputs: 1
- Operating Frequency: 7 to 20 MHz
- Operating Temperature: 150 C
- Supply Voltage: 3 to 5 volts
-
Supplier: Qorvo
Description: The QPC4270 is a high isolation Silicon on Insulator (SOI) single pole single throw (SPST) 75Ω absorptive switch designed for use in CATV, satellite set top and other highperformance communications systems, provided in a low cost small 6-pin DFN package.
- Frequency Range: 5 to 3,300 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 45 dB
- Actuator Voltage: 3 volts
-
Supplier: Qorvo
Description: caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in in the off-state. The VEN pin allows for a terminated "all-off state". Applying a negative voltage to the VNEG pin will turn the negative voltage generator off and allow for
- Frequency Range: 5 to 2,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 68 dB
- Switching Speed: 0.0015 ms
-
Supplier: MACOM
Description: MACOM's CMOS switch drivers are used extensively in wireless infrastructure base stations as well as aerospace and defense applications. Drivers are typically used to translate TTL control voltages for RF and microwave attenuators and switches. Typical applications include; Cordless
- Package Type: Bare Die, SOIC
- Features: Other
-
Supplier: Richardson RFPD
Description: also has 18 dB typical return loss. The logic levels may be standard 1.8, 2.5, or 3.3 V CMOS. The required bias supply is 3.3 V. The MASW-011145 is designed for high power Ka-band satellite communications between 27 and 31 GHz. The 3 mm, 20 lead laminate package is lead free and RoHS
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 83732B is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Qorvo
Description: single-sideband up-conversion and Rx image-reject down-conversion functionality with programmable high side or low side LO. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The multi-function device also includes an RF bypass mode in which the
- Input Frequency Range: 37,000 to 40,000 MHz
- Features: RoHS
- Applications: Satellite Communications (SATCOM)
-
Supplier: Qorvo
Description: single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The multi-function device also includes an RF bypass mode in which the frequency-conversion function is bypassed, and the IC
- Input Frequency Range: 24,000 to 30,000 MHz
- Features: RoHS
- Applications: Satellite Communications (SATCOM)
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY13410-365LF is being discontinued and is not recommended for new designs. The SKY13410-365LF is a four-input to two-output switch matrix intended for Direct Broadcast Satellite (DBS) switching and cable TV/modem applications. The SKY13410-365LF enables 16 states, directing any
- Frequency Range: 250 to 2,150 MHz
- Isolation (Port to Port): 30 to 40 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY13419-365LF is being discontinued and is not recommended for new designs. The SKY13419-365LF is a four-input to two-output switch matrix intended for Direct Broadcast Satellite (DBS) switching and cable TV/modem applications. The SKY13419-365LF enables any of the four inputs
- Frequency Range: 250 to 2,150 MHz
- Isolation (Port to Port): 38 to 43 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: TelephoneStuff.com
Description: Easy and effective cable tester that can test a wide range of coax cables from regular TV to satellite dish cables. Not only identify the wiring faults, but also test up to 4 different cables at one end. Simple and easy to use. Features: - Test for wiring faults of satellite dish
- Cable: Coaxial
-
Supplier: Corech Microwave
Description: this platform delivers the spectral purity and modulation versatility required for Satellite Transponders, Avionics, and high-throughput RFIC validation.
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Description: DISCUSSES THE FUNDAMENTAL PRINCIPLES OF THE DESIGN AND DEVELOPMENT OF MICROWAVE SATELLITE SWITCHES UTILIZED IN MILITARY, COMMERCIAL, SPACE, AND TERRESTRIAL COMMUNICATION This book deals with important RF/microwave components such as switches and phase shifters, which are
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA824N6 -- BGA824N6Supplier: Infineon Technologies AG
Description: switches BGS15MU14 | RF Switches BGS12P2L6 | RF Switches BGSX24MU16 | Antenna cross switches BGS12WN6 | RF Switches BGSX22G5A10 | Antenna cross switches BGSX33M5U16 | Antenna cross switches BGS14M8U9 | RF Switches
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: transmission of UHD video data Suitable for large capacity data transmission without delay Typical application: Military radar, shipborne satellite communication device, vehicle-mounted satellite communication equipment, satellite vehicle, emergency disaster command vehicle,
- Number of Circuits: 19
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Infineon Technologies AG
Description: DVBTerrestrial Applications EV charging Security Camera and Video Doorbell Wired Communication Designers who used this product also designed with BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 |
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: A 35 dB Gain-Sloped LNB I.F. Amplifier for Direct Broadcast Satellite Television Applications using the BGA430 & BGB540 Silicon MMICs Product overview: BGB540 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and
- Features: Bipolar RF Transistors
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA725L6 -- BGA725L6Supplier: Infineon Technologies AG
Description: The BGA725L6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 20.0 dB gain and 0.65 dB noise figure at a current consumption of 3.6 mA in the application configuration
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: MACOM
Description: MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors, Silicon controlled rectifiers,
- hfe: 35 to 800
- VCEO: 30 to 80 volts
- VCBO: 60 to 140 volts
- IC(max): 50 to 1,000 milliamps
-
Supplier: MACOM
Description: MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors, Silicon controlled rectifiers,
- hfe: 30 to 18,000
- VCBO: 40 to 120 volts
- IC(max): 1,000 to 20,000 milliamps
- Features: General Purpose BJT, Other
-
Supplier: Smiths Interconnect, a Molex company
Description: requested. Optional Features: RF sensors Temperature sensors Thermal switches Flow Regulators
-
Description: detail. Case studies are provided to illustrate the design and implementation of CP antennas in practical scenarios such as dual-band Global Navigation Satellite Systems (GNSS) receivers, satellite communication mobile terminals at the S-band, Radio Frequency Identification (RFID)
-
Supplier: Microwave Photonic Systems, Inc.
Description: degradation to any of the IFL System functions. The IFL optical transmitter and receiver plug-in modules are capable of supporting future applications of WDM technology and are configurable to support Ku-Band satellite operations by exchanging the X-Band optical receiver plug-in module, Model
- Wavelength: 1,550 nm
- Bandwidth: 100 to 18,000 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: rotation devices to transfer DC~40GHz high frequency signals. Apply for satellite Antenna, vehicle, radar, Microwave antenna test bench….etc, it can support single-channel or multi-channels, high frequency for transmission, also support 1~2 channel DC~50GHz RF signals, communication,
-
Supplier: ValueTronics International, Inc.
Description: OEM applications Applications: Test and Measurement Semiconductor Processing Aerospace and Satellite Testing Laser Diode Heater Supplies RF Amplifiers and Magnets The Lambda GEN150-5 programmable power supply sets a new standard for flexible, reliable, AC/DC power systems in Test &
- DC Output Power: 749.9999999999964 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The TCPA300 is a Probe Amplifier from Tektronix. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 100 MHz, AC/DC Current Probe Amplifier Automatic scaling and
-
Supplier: AMETEK Programmable Power
Description: Inverter, Fuel Cell and Renewable Energy R&D Magnets, RF Amplifiers and Beam Steering Aerospace and Satellite Testing Heater Supplies Water Treatment and Purification Battery, Ultracapacitor and Energy Storage Testing Semiconductor Processing Material Research Gas, Chemical, Petroleum
- DC Output Current: 45 to 6,000 amps
- DC Output Power: 36,000 to 240,000 watts
- AC Output Voltage: 10 to 1,000 volts
- AC Output Current: 45 to 6,000 amps
-
Supplier: ValueTronics International, Inc.
Description: Characterize Radar and Pulsed RF Signals RF Debug – Components, Modules, and Systems Radio/Satellite Communications – Analyze Time-variant Behavior of Cognitive Radio and Software-defined Radio Systems EMI Diagnostics – Increase Confidence that Designs will Pass Compliance
- Frequency Range: 14,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
The PE42545 is a HaRP™ technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 67 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement (T&M), 5G mm (read more)
Browse RF Switches Datasheets for Richardson RFPD -
Crane designs and manufactuers high-performance RF and IF components and millimeter-wave systems and subsystems for defense, space and commercial end-use customers. With over 60 years of experience, we’re proven on major military communication, electronic warfare, radar and satellite (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
Integrated Microwave Assemblies Crane designs and manufactures integrated microwave assemblies including beamformers, complex oscillator assemblies, frequency converter assemblies, and switch (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
-frequency satellite communications. Swift Broadband: Providing swift and reliable data transmission for various applications. PICMates 50 Ohm RF Cables are not just cables; they are the backbone of your connectivity solutions. With low attenuation, a lightweight (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
removal, by the time you got 10µm or 15µm deep, you would end up with no traces at all. An RF coupling device that Metrographics manufacturers puts the precision of the electroforming process into perspective. It could be implanted in the body to transmit data from outside to inside the body, or vice
More Information Top
-
On-board processing satellite network architecture and control study
An overall network control architecture will be provided that will serve the needs of the baseband and satellite switched RF interconnected subnetworks.
-
Hierarchical Topological Design of Large-Scale Terrestrial/Satellite Computer Communication Network
Then, on-board the satellite, the messages are routed through the (Y x Y) solid-state RF satellite - switch to the designated downlink broadcast transponder Ad1, for 1 < I < Y where d stands for downlink.
-
The Search for a Reliable MEMS Switch¿?: Metal-Contact Switches
Available: https://estore.rfmd.com/ RFMD_OnlineStore/Browse.aspx?Family=Switches [31] M. Daneshmand and R. R. Mansour, “ RF MEMS satellite switch matrices,” IEEE Microwave Mag., vol.
-
A Compact RF MEMS Metal-Contact Switch and Switching Networks
[7] M. Daneshmand and R. Mansour, “ RF MEMS satellite switch ma- trices,” IEEE Microw.
-
Space Antenna Handbook Complete Document
(2011) RF MEMS satellite switch matrices.
-
Electrostatic comb-drive actuator for MEMS relays/switches with double-tilt comb fingers and tilted parallelogram beams
[1] Daneshmand M and Mansour R R 2011 RF MEMS satellite switch matrices IEEE Microw. Mag.
-
Reliability assessment of MEMS switches for space applications: laboratory and launch testing
[1] Rebeiz GM 2004 RF MEMS: Theory, Design, and Technology (New York: Wiley) [2] Daneshmand M and Mansour R R 2011 RF MEMS satellite switch matrices IEEE Microw. Mag.
-
Theoretical and experimental investigations on failure mechanisms occuring during long-term cycling of electrostatic actuators
Daneshmand, M. et aI, " RF MEMS Satellite Switch Matrices", IEEE Microwave Magazine.
-
Compact High-Power SPST and SP4T RF MEMS Metal-Contact Switches
[7] M. Daneshmand and R. R. Mansour, “ RF MEMS satellite switch ma- trices,” IEEE Microw.
-
High-Power RF MEMS Switched Capacitors Using a Thick Metal Process
[5] M. Daneshmand and R. R. Mansour, “ RF MEMS satellite switch ma- trices,” IEEE Microw.
Indicates content that may require registration and/or purchase.