-
Supplier: DigiKey
Description: Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical
- Switching Mechanism: DPDT
- Switch Function: Momentary Contact
- Terminal Type: Straight PC Pins
-
Supplier: New Yorker Electronics Co., Inc.
Description: ANTI-VANDAL, 2A, DPDT, On-On-On, Solder, LED, Green, IP65
- Maximum Current: 2 amps
- Switching Mechanism: DPDT
- Features: Dustproof, Vandal Proof, Weather Resistant / Waterproof
- Switch Function: Maintained Contact
-
Supplier: NKK Switches
Description: Low Profile Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus Bright LEDs in red, amber or green; super bright LEDs in white, green or blue; or super
- Maximum Current: 5 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 30 volts
- Switching Mechanism: DPDT
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: PUSHBUTTON, 8A (AC)/6A (DC), DPDT, On-On, Solder
- Maximum Current: 8 amps
- Switching Mechanism: DPDT
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
-
Supplier: Aratas America LLC
Description: PCB Terminal Models Lever made of high heat resistant resin allowing automatic soldering. Easy Panel and PCB mounting. Lever for easily mounting and removing the Switch. The hold status can easily be checked from the rear of the PCB. Short profile width of the separable type reduced to 28.3 mm.
- Switching Mechanism: DPDT
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Molveno SP6012C100000 Push Button Switch
- Switching Mechanism: DPDT
- Features: Other, RoHS
-
Supplier: NKK Switches
Description: Miniature Pushbutton Switches 1A Power Level & 0.4VA Logic Level; Snap-in and Bushing Mount; Incandescent, Neon and LED Illumination; Square, Round and Rectangular Cap Options, UL, CSA, cULus Bright illumination with numerous color variations. Spot illumination available. Square,
- Maximum Current: 1 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 30 volts
- Switching Mechanism: DPDT
-
Supplier: NKK Switches
Description: YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback with superbright green LED full face illumination Mechanical life exceeds 1,000,000 operations
- Maximum Current: 3 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 30 volts
- Switching Mechanism: DPDT
-
Supplier: NKK Switches
Description: MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series) Short stroke and light touch. Internal o-ring protects against contamination. High-torque bushing construction prevents rotation or separation from frame during installation. Anti-jamming design protects contacts from
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Switching Mechanism: DPDT
- Switch Function: Momentary Contact
-
Description: vs. Dual Switch Options Call Points are available with single (SPDT) and dual (DPDT) maintained switch options. A single-switch model should be chosen when working with an independent circuit, while a dual-switch model should be chosen when working with a dual circuit. Call Points have a
- Maximum DC Voltage: 48 volts
- Features: CE Certified, Other
- Switching Mechanism: DPDT
- Switch Function: Maintained Contact
-
Supplier: Aratas America LLC
Description: Ultra subminiature size. Gold-plated clip contact ensure high reliability. The sealed bottom prevents flux penetration. Washable, equivalent to IP64 (IEC-60529). A9TS is smaller than A9T. Height: A9T 17mm A9TS 11mm (35% smaller than A9T) This product family is still being manufactured and sold by
- Maximum Current: 0.014 amps
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Switching Mechanism: DPDT
-
Supplier: TE Connectivity
Description: Body Features Actuator Force : 357 G [12.6 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating
- Maximum Current: 3 amps
- Switch Function: Alternate Contact (Push-Push)
- Switching Mechanism: DPDT
- Actuator Specifications: Flush Pushbutton
-
Supplier: OTTO Controls
Description: styles are illustrated at left. The plunger seal is dusttight and moistureproof. Basic switches per MIL-PRF-8805/101. These rugged, sealed aluminum pushbutton actuators are anodized in a variety of colors. Available in one and two pole models. An O-ring provides the panel seal to keep
- Switching Mechanism: DPDT, SPDT
- Features: Dustproof, Other, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches DPDT ON-(ON) RND RED
- Maximum Current: 1 amps
- Maximum AC Voltage: 250 volts
- Switching Mechanism: DPDT
- Features: Illuminated Switch, Other, RoHS
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH PUSHBUTTON DPDT 3A 250V
- Maximum Current: 3 amps
- Maximum AC Voltage: 250 volts
- Switching Mechanism: DPDT
- Actuator Specifications: Flush Pushbutton
-
Description: LBW FLUSH ILLD PB MAIN. AMBER
- Maximum Current: 5 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 30 volts
- Switching Mechanism: DPDT
-
Supplier: Newark, An Avnet Company
Description: PB SWITCH, DPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush with Guard; Contact Current AC Max:5A RoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
- Maximum Current: 0.4 to 2 amps
- Maximum AC Voltage: 0.5 to 125 volts
- Maximum DC Voltage: 0.5 to 30 volts
- Switch Function: Alternate Contact (Push-Push)
-
Supplier: Allied Electronics, Inc.
Description: L6 Series, Miniature Switches, Illuminated, 2500 VAC for 1 Minute Dielectric Strength General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: LATCHING Straight DPDT 180gf Plugin Push Switches ROHS
- Switching Mechanism: DPDT
- Features: Other, RoHS
- Terminal Type: Straight PC Pins
-
-
Supplier: APEM Components, Inc.
Description: Double pole or four pole double throw key switches with straight pc terminals. The smallest latching action switch in our product range. Non shorting contacts and molded–in terminals.
-
Supplier: elobau U.S., Inc.
Description: It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 67 switch chamber: IP 67 button top: IP 64
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Maximum Power: 0.0134022038490282 HP
- Switching Mechanism: DPDT
-
Supplier: Littelfuse, Inc.
Description: SPDT, Off-On circuit 1 - On circuit 2.Switches energize two circuits alternately from a common feed.10A at 12V DC.Three screw terminals.Steel mounting stem 1/2"-20 thread, 5/8" (15.9mm) long, and integral chrome-plated knob.Plated steel case.
- Maximum Current: 10 amps
- Maximum DC Voltage: 12 volts
- Switching Mechanism: DPDT
- Switch Function: Maintained Contact
-
Supplier: Radwell International
Description: PUSHBUTTON, AL6 SERIES, ILLUMINATED, ROUND, MOMENTARY, DPDT, 24V AC/DC, OILTIGHT (IP65), 18MM LENS, AMBER. FREE 2 YEAR RADWELL WARRANTY
- Switching Mechanism: DPDT
- Switch Function: Momentary Contact
-
Supplier: Utmel Electronic Limited
Description: Projected Plunger Straight DPDT PCPin White Plugin Push Switches ROHS
- Switching Mechanism: DPDT
-
Supplier: Ningbo Best Group Co., Ltd.
Description: PBS-24-202P ON-ON PBS-24-212P ON-(ON) 4A 125VAC;2A 250VAC DPDT 6P (L=14.2 , 11.8 , 9.8) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as
- Maximum Current: 2 to 4 amps
- Maximum AC Voltage: 125 to 250 volts
- Switching Mechanism: DPDT
-
Supplier: Waldom Electronics
Description: DPDT CONTACT CONFIGURATION PUSH ON/PUSH OFF OPERATION TYPE UL APPROVAL AUDIO, COMPUTER, MODEM, TELECOMMUNICATION, TEST/MEDICAL INSTRUMENTATION APPLICATION 125/250 VAC VOLTAGE RATING 9/16 INCH HOLE, BLACK DRESS NUT MOUNTING 6 AMPERE AT 250 VAC, 8 AMPERE AT 125 VAC CURRENT RATING PCB/SOLDER EYE
- Maximum Current: 6 to 8 amps
- Maximum AC Voltage: 125 to 250 volts
- Switching Mechanism: DPDT
- Terminal Type: Solder Terminals
-
Supplier: ITW Switches USA
Description: 0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY
- Maximum Current: 0.25 amps
- Maximum DC Voltage: 30 volts
- Switching Mechanism: DPDT
- Features: Illuminated Switch
-
Supplier: Grayhill, Inc.
Description: Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your
- Maximum Current: 1 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 28 volts
- Switching Mechanism: DPDT, SPDT
-
Supplier: Conxall Corporation
Description: Push Lock/ Push Release, Twin Lamp, Push Lite Switch, Black Housing, White Button, DPDT switching, 8A, 125V non-inductive AC ratings, Silver contacts, solder lug terminals Completely enclosed, lighted pushbutton switches feature long-life, highly-reliable, leaf-springs.
- Switching Mechanism: DPDT
- Features: Illuminated Switch
-
Supplier: Utmel Electronic Limited
Description: Square Plunger Straight DPDT PCPin White Plugin Push Switches ROHS
- Switching Mechanism: DPDT
-
Supplier: Newark, An Avnet Company
Description: PB SWITCH, DPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
- Maximum Current: 0.4 to 2 amps
- Maximum AC Voltage: 0.5 to 125 volts
- Maximum DC Voltage: 0.5 to 30 volts
- Switching Mechanism: DPDT
-
Supplier: Allied Electronics, Inc.
Description: Pushbutton Switches, 4.91 N (500 gf) Operating Force Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, buzzers and accessories. Available through your local Allied
Find Suppliers by Category Top
Featured Products Top
-
NKK’s LP01 Series pushbutton switches offer a compact, tamper-resistant solution with a short 14.0mm body, ideal for space-constrained designs. Available in illuminated and non-illuminated versions, they feature a smooth, concave cap for comfortable actuation and a snap-action mechanism (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc.