-
Supplier: METZ CONNECT USA Inc.
Description: Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Color metal Open construction, screw brought down by hand
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC04-10 includes ten 4-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and
- Number of Contacts: 4
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC06-10 includes ten 6-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and
- Number of Contacts: 6
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC05-10 includes ten 5-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and
- Number of Contacts: 5
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Visual Sound, Inc.
Description: cable. The terminal block area is clearly marked making cable connections foolproof.
- Connector Type: Audio / Video Connector
-
Supplier: Amphenol PCD
Description: True Surface-Mount True surface-mount terminal blocks facilitate board assembly. Tin-lead plated solder contact tabs are specifically designed for compatibility with SMT reflow solder installation. Fastening Options SMT terminal blocks must be securely and independently
- Number of Contacts: 2 to 10
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 16 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: ITOH Denki USA, Inc.
Description: Provided as a standard accessory for each applicable model. Each output shaft should be fixed by the applicable fitting. In case out-put shaft turns freely, it causes the wires to break. The mounting hole and stud portion of Fixture 1 are eccentric, which lets Fixture 2 slide down onto the
- Number of Contacts: 3
- Orientation: 180 Degrees (Vertical), 45 Degrees, 90 Degrees (Horizontal)
- Features: Other
- Termination Options: Screw Clamp
-
Supplier: Amphenol PCD
Description: ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails.
- Number of Contacts: 2 to 20
- Contacts Pitch: 5 mm
- Conductor Size (North American): 12 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: Sealevel Systems, Inc.
Description: superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration. Spring clamp and screw terminal blocks with 5-position
- Number of Contacts: 4
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Spring Clamp
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FEED THRU, GREEN, 22-10 AWG, SCREW DOWN. FREE 2 YEAR RADWELL WARRANTY
- Termination Options: Screw Clamp
-
Supplier: L-com, Inc.
Description: also available with screw terminal blocks, AL-D4W-DT. Features Impact and weather resistant Locking hinged cover Punch down terminal blocks Application DSL and Telephone lines Balanced audio lines T1, E1, J1 lines Telephone Lines
- Device Type: Lightning Arrestor
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-580 from Transtector is an outdoor style SPD that utilizes state of the art technology to protect critical equipment in 2 Ethernet and 1 DC Pair protocol data networks while remaining transparent to data throughput. This surge
- Maximum Surge Current: 150 amps
- Operating Temperature: -40 to 176 F
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: Radwell International
Description: TERMINAL BLOCK JUMPER, KONNECT-IT,10-POLE, SCREW-DOWN TYPE. USE WITH ANY KN-T2 SERIES BLOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: L-com, Inc.
Description: also available with punch down terminal blocks, AL-D4W-DP. Features Impact and weather resistant Screw terminal blocks Locking hinged cover Application Balanced audio lines DSL and Telephone lines T1, E1, J1 lines Telephone Lines
- Device Type: Lightning Arrestor
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-656 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 10/100 Base-T Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This
- Maximum Surge Current: 2,500 amps
- Operating Temperature: -40 to 176 F
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-656-1 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 100 Base-T Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This
- Maximum Surge Current: 150 amps
- Operating Temperature: -40 to 176 F
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: L-com, Inc.
Description: connections in a small area. Contact us with your applications today. Features RJ45 (8x8) female connector to terminal block with screw down terminals includes 8 lines plus shield; Termination block is not intended for Category rated Ethernet applications
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Radwell International
Description: DINNECTOR TERMINAL BLOCK JUMPER, MULTI-POLE JUMBER BAR, ONE JUMPER BAR, SCREW-DOWN TYPE, 55 POLES. FOR USE WITH DN-T6 SERIES TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EBY Electro, Inc.
Description: EB1548A SERIES PLUGGABLE - 5.08 mm Spacing Contact on Down Side
- Conductor Size (North American): 14 to 30 AWG
- Voltage Rating: 300 volts
- Current Rating: 10 amps
- Operating Temperature: -40 to 105 C
-
Supplier: RS Components, Ltd.
Description: The CXF series of spring clamp terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a built in end plate leaving no live part exposed. The CXF terminal blocks can be internally bridged using standard
-
Supplier: Sensata Technologies
Description: Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) LEDs indicate logic status All even-numbered logic connections are logic ground Input and output
-
Supplier: Sensata Technologies
Description: Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) LEDs indicate logic status All even-numbered logic connections are logic ground Input and output
-
Supplier: Sensata Technologies
Description: Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) LEDs indicate logic status All even-numbered logic connections are logic ground Input and output
-
Supplier: Sensata Technologies
Description: Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) LEDs indicate logic status All even-numbered logic connections are logic ground Input and output
-
Supplier: ECO Light LED
Description: screw-down terminal block for DC input power and 4-wire common anode output to your LED lights. See more Click For Product Data Sheet
- Lamp Power (Watts): 143.99999999999994 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: Transcat, Inc.
Description: Bluetooth communication Applications Determine machinery run or down times Determine event sequencing Count events and records Record event duration Machine load monitoring Record process variables Product Includes 6ft USB cable US 120V wall-to-wall USB plug 6 Pin screw terminal
- Data Acquisition: Datalogger / Recorder
-
Supplier: ECO Light LED
Description: and output. There are a total of eight, 3 channel, common anode outputs with screw-down terminal blocks for easy connection to your LED lights. See more Click For Product Data Sheet
- Lamp Power (Watts): 1,727.9999999999977 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: ValueTronics International, Inc.
Description: of three internal buses. The Agilent E1442A terminal block comes standard with solder lugs that allow full access to the Form C (SPDT) capability of the component module relays. Option 020 has a screw terminal block that allows access to the Form A (SPST) contacts
-
Supplier: CARLO GAVAZZI Automation Components
Description: Pushbutton switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder + contact block) and installed in an
- Features: CE Certified, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Switch Function: Maintained Contact, Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Switch Features • Internal sensor • SPDT relay output • 5-100 rpm (M100T), 100-5,000 rpm (M5000T) under-speed setting • Terminal block for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Works with Electro-Sensors magnetic pulser discs / wraps •
- Operating Range: 5 to 100 rpm
- Trip Point: 5 to 100 rpm
- Number of Relays: 1
- AC Voltage Rating: 115 to 230 volts
-
Supplier: Acromag, Inc.
Description: selects the optimum performance range for your zero and full-scale input values. To adjust your output values, simply push the up or down buttons on the front panel until you read the desired output signal on your meter. Both models provide high-voltage isolation between the input, output and
- Operating Temperature: -13 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Acromag, Inc.
Description: selects the optimum performance range for your zero and full-scale input values. To adjust your output values, simply push the up or down buttons on the front panel until you read the desired output signal on your meter. Both models provide high-voltage isolation between the input, output and
- Operating Temperature: -13 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: ASCO Power Technologies
Description: The XDS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel.
- Maximum Surge Current: 200,000 amps
- Operating Temperature: -13 to 140 F
- Nominal Discharge Current: 10 kA, 20 kA
- Features: 4-Wire, Audible Alarm, MOV, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Sine Wave Tracking, Thermal Fusing, Visual Indicators / LEDs, Wye
-
Supplier: CARLO GAVAZZI Automation Components
Description: They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the dangerous area. Use on sliding or pivoting protectors (covers, cases, doors, grids, etc.). To protect
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Total Travel: 90 degrees
-
Supplier: Alliance Sensors Group
Description: ratiometric (A-B)/(A+B) signal conditioners requiring a constant sum of the secondaries Electrical connections via Euro-style screw clamp terminal block that takes no. 24 to no. 14 wire…no soldering required 3/4 NPS female conduit port accepts liquid tight connectors, cord
- Sensor Technology: LVDT Linear Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
Altech pluggable terminal blocks are designed for fast, reliable wire to wire connections without tools or screw tightening. Their snap in DIN rail mounting, stackable pole options, and flexible configurations help simplify installation across a wide range of (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Double Row Terminal Blocks PCB & Surface Mount Screw Terminal Blocks Contact us to learn more and request samples! (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187″ or 0.250″ QCTerminals and jumpers. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Reliable Power Connectivity for Complex Wiring As control panels become more compact and wiring requirements more complex, engineers need safe, reliable power connectivity that maximizes space while simplifying installation. Molex DIN Rail Terminal Blocks provide a modular (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Double Row Terminal Blocks PCB & Surface Mount Screw Terminal Blocks Contact us to learn more and request samples! (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
Cooktop / Oven Wiring Opinion - Self Help Forums
Are there large wire-nuts or some kind of screw down terminal block ?
-
Self Help Forums - Cooktop / Oven Wiring Opinion
Are there large wire-nuts or some kind of screw down terminal block ?
-
CR4 - Thread: Honda Civic - Ignition Kill and Lo-Jack
I suspect that there is some kind of plastic connector (like a screw down terminal block ) that is expanding and contracting with temperature and causing the poor connection to occur.
-
Automated Signal Switching Primer
…to be used in an application where the switch cards will be wired and re-wired several times (i.e. in R&D, engineering or scientific applications), the user should consider wiring to/from the switch card using a screw - down terminal block approach.
-
LCR Electronics Offers Quick Delivery On New EMI Filters That Eliminate RF Interference
The cabinets with multiple filters are supplied with insulation displacement or screw down type terminal blocks for I/O connections.
-
Design and manufacture of the 2003 2.007 wireless control boxes
Once all wires and capacitors are inserted into the terminal block and an inspection for short-circuits conducted, all remaining terminal block screws are tightened down .
-
Arduino Adventures
Next, attach the 9V connector to the blue two-position terminal block ; tighten down on the screws to make certain the wires are held in good and tight.
-
Crimping lug on welding lead - Page 2
Next, put the stripped cable end into the terminal, put the terminal in the aluminum block , screw down on the flaring tool, and you have a nice dimple that goes into the cable.
-
Crimping lug on welding lead - Page 3
Next, put the stripped cable end into the terminal, put the terminal in the aluminum block , screw down on the flaring tool, and you have a nice dimple that goes into the cable.
-
Arduino Projects to Save the World
To increase reliability, you might consider building a prototyping shield with screw - down or spring-loaded terminal blocks to attach the cables.
Indicates content that may require registration and/or purchase.