-
Supplier: Vaughan Company
Description: Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non-clogging performance. The Triton screw centrifugal
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: FLSmidth
Description: Kompact II pump incorporates the latest design features of the Fuller®-Kinyon line of pumps. Its two-piece screw design reduces maintenance and provides greater stability during operation. Newest pump technology Totally fabricated steel design Capacities up to 3300 ft3
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: KSB AG
Description: Design Screw-ended dry rotor pump with mechanical seal and fixed speed. Applications Hot water supply systems, swimming pools, cooling circuits and industrial plants. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive
- Horsepower: 0.1608264461883384 HP
- Maximum Discharge Flow: 44.028666666666666 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 230 F
-
-
Supplier: Crane Pumps & Systems
Description: Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for wear and corrosion resistance Adjustable
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: 1DW (1 1/2″) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304 SS open impeller Diffuser Plate: AISI 304 SS
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Elastomers: BUNA-N. Suction Strainer and Motor Shell: Constructed of AISI type 304 series stainless steel. Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw. Discharge: 11⁄4″ NPT vertical discharge connection. Suction Strainer:
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class
- Pump Type: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class
- Pump Type: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: Smith & Loveless, Inc.
Description: Our vertical, close-coupled STAR ONE™ S&L Non-Clog Pump design meets the highest of standards that promote superior efficiency, durability and ease of maintenance, including the 10 States Standard for 3” (76 mm) solids. Its rugged design, featuring exclusive oversized, stainless steel
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Pump Type: Booster Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Lifting Handle: Constructed of AISI type 304 series stainless steel Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw Discharge: 11⁄4″ NPT vertical discharge connection Suction Strainer: Detachable for easy clean out
- Pump Type: Booster Pumps, Wastewater Treatment Pumps
-
Supplier: Gardner Denver, Inc.
Description: m3/hr. Screw Screw pumps are primarily used in applications across many different industries where clean, oil free vacuum is needed. The dry and contact free operation requires no lubrication in the pumping chamber leading to no process contamination and no pollution caused by
-
Supplier: ARGAL s.r.l.
Description: The KGK series Argal pumps of G3 group of dimensions , are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped. These pumps generate semi axial flow, have single
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
-
Supplier: KSB AG
Description: Design Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option, peak load operation (parallel operation). Applications Hot water heating
- Maximum Discharge Flow: 528.3439999999999 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 266 F
- Water Temperature: 266 F
-
Supplier: FLSmidth
Description: major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient
-
Supplier: FLSmidth
Description: Key Benefits Increased wear life Lower power consumption Increased mill throughput Reduced cost-per-ton pumped Lower inventory requirements A heavy-duty slurry pump for tough, abrasive applications Our KREBS UMD™ centrifugal slurry pump is the most advanced heavy-duty slurry
-
Supplier: Crane Pumps & Systems
Description: easy maintenance and reduced inventory requirements. The eleven casings and impellers may be grouped into any of the motor size ranges. Within each group, the shaft sleeve and mechanical seal components are identical. Dual Purpose Jack Screws - Built-in Jack Screws simplify
- Maximum Discharge Flow: 1,200 GPM
- Discharge Size: 1 to 4 inch
- Horsepower: 0.5 to 50 HP
-
Supplier: Xoxide
Description: The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically driven
-
Supplier: Xoxide
Description: Introducing the latest Swiftech offering in watercooling pumps: The MCP355 Industrial Pump. This incredibly strong pump features a remarkably small footprint for its astounding 20 feet of head! The MCP355 is able to deliver extreme reliability in today's most complex liquid
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity.
- Number Of Blades / Vanes: 3
- Outside Diameter: 1.5 inch
- Bore Size: 0.312 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity.
- Number Of Blades / Vanes: 3
- Outside Diameter: 2 inch
- Bore Size: 0.312 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity.
- Number Of Blades / Vanes: 3
- Outside Diameter: 3 inch
- Bore Size: 0.312 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity.
- Number Of Blades / Vanes: 3
- Outside Diameter: 2 inch
- Bore Size: 0.375 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
-
Supplier: ESAB Welding and Cutting Products
Description: Features Outstanding abrasion resistance on steel or grey cast iron in brick extrusion augers, pump impellers, snow plow shoes, feed screws, dozer end bits, mixer paddles, scraper blades. RC 58 to 62.
- Welding Filler Types: Hardfacing / Repair Alloy
- Joining Process / Product Form: Tubular Wire
-
Supplier: Flex-A-Seal, Inc.
Description: sealed pump easily. Cartridge style setting clips allow for true axial and radial alignment without using shims. It also allows for impeller adjustment without pump disassembly. Stationary design to enhance mis-alignment capabilities. Positive set screw drive No clamped
- Shaft Diameter (Nominal): 1.75 to 5 inch
- Shaft Speed: 3,600 rpm
- Operating Pressure: 250 psi
- Operating Temperature: 350 F
-
Supplier: Serfilco, Ltd.
Description: O-Ring ensures a proper seal and requires no tools for cartridge changing. The chamber cover also includes a handy vent valve for purging air from the chamber. PUMP: The rugged Series 'E' is a tough, all machined pump designed for years of trouble-free operation.This pump is
-
Supplier: Washington Alloy Co.
Description: cutter rolls, drawing dies, turbine blades, impeller pumps, conveyor screws, valve seats, cold working tools.
-
Supplier: National Bronze & Metals Inc.
Description: Steering Tube, Brake Lines CONSUMER: Screw Lamp Bases INDUSTRIAL: Condenser Plates, Condensers, Weld Torch Tips, Heat Exchanger Tubes, Valve Bodies, Evaporator Tubes, Pressure Vessels, Distiller Tubes, Pump Impellers for Oil Refining, Ferrules, Evaporators MARINE: Boat Hulls,
- UNS Number: 70,600
- AISI / AA / CDA Grade: 706
- Overall Width / OD: 0.25 to 12 inch
- Overall Thickness: 0.25 to 12 inch
-
Supplier: Oil-Rite Corp.
Description: located after the pump and (1) located near the system outlet, each displaying 0-30 PSI. · An explosion proof rated pressure switch adjustable from 0 to 15 PSI · A stainless steel pressure transmitter located near the pump outlet, 0 to 30 PSIG range, with 4-20 mA output. · A 315
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
-clogging performance. The Triton screw centrifugal pump’s open channel impeller is ideal for handling thick sludges, large or stringy solids, shear sensitive fluids and delicate or highly abrasive materials. Features include: Steep performance (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company
More Information Top
-
Hectare-scale demonstration of high rate algal ponds for enhanced wastewater treatment and biofuel production
Ef- fluent from each HRAP was taken from a standpipe just upstream of the CO2 addition sump and gently pumped (Tecnicapompe screw impeller pump ) into the algal harvester.
-
CR4 - Thread: Vibratory Tumbler Liquid Pump
Did you try other types like screw impeller pump , parasatic pumps or alter the mechanism of your apparatus lke adding filters , mounting centrifugal pumps vertically at upper levels , designing tumbler such as to collect abrasive materials through filteration .
-
CR4 - Thread: Pump Impeller Screw Failure
Pump Impeller Screw Failure .
-
CR4 - Thread: Welding Electrode
Next in Forum: Pump Impeller Screw Failure .
-
CR4 - Thread: Power Plant
Previous in Forum: Pump Impeller Screw Failure .
-
Research on energy conversion mechanism of a screw centrifugal pump under the water
In order to research screw centrifugal pump impeller power capability and energy conversion mechanism, we used Navier-Stokes equation and standard k-ε equation turbulence model on the basis of the Euler equations to carry out screw centrifugal pump internal flow numerical …
-
Prediction and Experiment about the Effect of the Clearance on Performance of Screw Centrifugal Pump--《Transactions of the Chinese Society for Agricultural Mac...
School of Mechanical Engineering,Liaoning Shihua University,Fushun 113001,China);Improvement of hydraulic design method for screw centrifugal pump impeller based on auxiliary lines[J];Journal of Lanzhou University of Technology;2012-02 .
-
Improvement of hydraulic design method for screw centrifugal pump impeller based on auxiliary lines--《Journal of Lanzhou University of Technology》2012年02期
Improvement of hydraulic design method for screw centrifugal pump impeller based on auxiliary lines .
-
Study on solid-liquid two-phase unsteady flow characteristics with different flow rates in screw centrifugal pump
The screw centrifugal pump impeller consists of a three dimensional helical blade and a conical hub.
-
Extraordinary Application of Electrical Submergible Centrifugal Pumping Equipment
tube (d) and is then, by act,ion of the screw impeller , pumped upward (e) .
Indicates content that may require registration and/or purchase.