-
Supplier: Sabre Communications Corporation
Description: This widely used three-legged self-supporting tower has the ability to carry moderate to heavy accessory loads. Built with tubular legs and angle bracing, this tubular design is less expensive because of its improved strength-per-pound ratio. Custom engineered to meet all your
- Height / Length Required: 500 ft
- Application: Communications / Antenna Support
- Type: Self-supporting Tower
- Material: Steel
-
Supplier: ZTE Corporation
Description: ZTE self-supporting towers (SST) are based on leading standards, advanced technology, optimized design, creative efforts and plentiful experience. The SST towers are designed according to customers’ requirements, such as design standard, antenna load, wind speed, etc. SST
- Height / Length Required: 229.65891666666667 ft
- Application: Communications / Antenna Support
- Type: Guyed Tower
- Material: Steel
-
Supplier: Accuris
Description: TOWER, SELF SUPPORTING TYPE GP-1
-
-
Supplier: Sabre Communications Corporation
Description: Sabre's 18" face towers are designed to carry light accessory loads. Featuring either tubular or solid round legs, serpentine bracing and flanged connections, these towers are capable of being used as guyed, freestanding or wall-bracketed towers. When used as a guyed
- Height / Length Required: 400 ft
- Application: Communications / Antenna Support
- Type: Guyed Tower, Mast / Extender, Roof Top Tower, Self-supporting Tower
- Material: Steel
-
Supplier: Campbell Scientific, Inc.
Description: The UT30 is a durable instrument tower that can be used for a variety of applications. It supports a 30 foot (10 m) measurement height for wind sensors as well as sturdy attachment points for antennas, solar panels, environmental enclosures, radiation shields, and crossarms. The tower
- Height / Length Required: 30 ft
- Material: Aluminum
- Type: Guyed Tower, Self-supporting Tower
- Application: Meteorology / Instrument / Sensor
-
Supplier: Campbell Scientific, Inc.
Description: The UT10 is a durable, lightweight instrument tower that can be used for a variety of applications. It supports a 10 ft (3 m) measurement height for wind sensors as well as sturdy attachment points for antennas, solar panels, environmental enclosures, radiation shields, and crossarms. It is a
- Height / Length Required: 10 ft
- Material: Aluminum
- Type: Guyed Tower, Self-supporting Tower
- Application: Meteorology / Instrument / Sensor
-
Supplier: Bentley Systems, Inc.
Description: STAAD.Tower helps engineers generate self-supporting towers, guyed towers, and monopoles using its parametric setup wizards. It constructs the physical model and categorizes the panels, legs, horizontals and bracing members with orientations without manual
-
Supplier: TACO Communications Inc.
Description: Lighting towers are available in the following four series. Load figures given are for lights mounted at the top of the tower, and include the weight of mast and fittings. Each series designates the load carrying capabilities and maximum height. Our new Towers have been enhanced
- Height / Length Required: 56 ft
- Type: Guyed Tower, Self-supporting Tower
- Application: Lighting
- Material: Steel
-
Supplier: TACO Communications Inc.
Description: DMX towers are packaged complete with CBS concrete base stubs, DM mast, top plate, rotor plate, TMCA clamp assembly and all necessary hardware. Height includes mast.
- Height / Length Required: 68 ft
- Application: Communications / Antenna Support, Surveillance / Camera
- Type: Guyed Tower, Self-supporting Tower
- Material: Steel
-
Supplier: Campbell Scientific, Inc.
Description: The CM6 provides measurement heights up to 6 feet (2 meters) and support for attached sensors and mounts, solar panels, and environmental enclosures. The tripod legs are individually adjustable allowing adjustment of our wind set's measurement height, and tripod installation over uneven terrain.
- Height / Length Required: 6 ft
- Type: Guyed Tower, Self-supporting Tower
- Application: Meteorology / Instrument / Sensor
- Features: Other
-
Supplier: Campbell Scientific, Inc.
Description: The CM106 is an adjustable tripod made of galvanized steel tubing. It is adjustable from 7 to 10 ft, so it replaces the 6-ft CM6 and the 10-ft CM10. It is also lighter than those tripods because it is made with tubing and they are made with pipe. CM106 Benefits Support for meteorological sensors,
- Height / Length Required: 7 ft
- Type: Guyed Tower, Self-supporting Tower
- Application: Meteorology / Instrument / Sensor
- Features: Other
-
Supplier: Hydrofarm, Inc.
Description: or plain water. Hydrofarm's self-watering planters provide lightweight, strong support for tomatoes, beans, peas and other climbing plants and flowers. An easy-to-fill reservoir system delivers water and nutrients from below, helping avoid over- or underwatering. The sturdy frame construction
-
Supplier: Hydrofarm, Inc.
Description: or plain water. Hydrofarm's self-watering planters provide lightweight, strong support for tomatoes, beans, peas and other climbing plants and flowers. An easy-to-fill reservoir system delivers water and nutrients from below, helping avoid over- or underwatering. The sturdy frame construction
-
Supplier: ASME Standards and Certification
Description: cranes may be mounted on “fixed bases” or “traveling bases” and may have tower and supporting structure arrangements that permit the crane to climb in a structure being built or that permits’ increasing the crane’s tower height as the structure rises. Variations of the above
-
Supplier: ASME
Description: cranes may be mounted on “fixed bases” or “traveling bases” and may have tower and supporting structure arrangements that permit the crane to climb in a structure being built or that permits’ increasing the crane’s tower height as the structure rises. Variations of the above
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection 2200VA line-interactive tower UPS system for server, networking and telecommunications equipment. Upright tower form factor. Offers sine wave 120V nominal output in both AC and battery modes. Switches to battery-derived AC output during power failures and
-
Supplier: CSA Group
Description: adjust operating radius by means of a a) boom-luffing mechanism; b) trolley traversing a horizontal boom; or c) a combination of the two. This Standard is also intended to cover self-erecting tower cranes. Tower cranes can be mounted on fixed or travelling bases. Additional
-
Supplier: TACO Communications Inc.
Description: DMX towers are packaged complete with CBS concrete base stubs, DM mast, top plate, rotor plate, TMCA clamp assembly and all necessary hardware. Height includes mast.
- Height / Length Required: 48 ft
- Application: Communications / Antenna Support, Meteorology / Instrument / Sensor, Navigation / Aviation / Traffic, Off-Shore / Oil, Recreational, Surveillance / Camera
- Type: Guyed Tower, Self-supporting Tower
- Material: Steel
-
Supplier: TACO Communications Inc.
Description: DMX towers are packaged complete with CBS concrete base stubs, DM mast, top plate, rotor plate, TMCA clamp assembly and all necessary hardware. Height includes mast.
- Height / Length Required: 40 ft
- Application: Communications / Antenna Support, Meteorology / Instrument / Sensor, Navigation / Aviation / Traffic, Off-Shore / Oil, Recreational, Surveillance / Camera
- Type: Guyed Tower, Self-supporting Tower
- Material: Steel
-
Supplier: Larson Electronics LLC
Description: power from the battery to the LED light heads. Telescoping Tower: The aluminum telescoping tower on this unit is comprised of four sections and extends and locks into place much the same as a camera tripod. The user simply opens the case, folds out the telescoping tower and then
-
Supplier: TelephoneStuff.com
Description: OMNI SMART 1400 Line Interactive Tower 1400VA UPS System offers voltage regulation, surge suppression, and long lasting battery support for personal computers, networking equipment, and other sensitive electronics. USB port enables optional safe unattended system shutdown in the case of
- Volt-Amp Rating: 1.4 kVA
- Technology: Line-Interactive
-
Supplier: Tripp Lite by Eaton
Description: shutoff after unattended shutdown, activate self-test and 10-second reboot of connected equipment USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert Battery replacement door allows
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 16.2 minutes
-
Supplier: Visual Sound, Inc.
Description: diagnostic test information at startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm.
-
Supplier: Tripp Lite by Eaton
Description: PowerAlert monitoring software. Features BCPRO1400 tower 120V standby UPS offers AC power protection from blackouts, brownouts, overvoltages and transient surges 1400VA / 940 watt UPS output capacity Uninterruptible Power Supply / UPS operation maintains battery-derived AC output during
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.4 kVA
- Watt Rating: 0.9399999999999993 kwatts
- Runtime at Half Load: 24 minutes
-
Supplier: Tripp Lite by Eaton
Description: PowerAlert monitoring software. Features BCPRO1050 tower 120V standby UPS offers AC power protection from blackouts, brownouts, overvoltages and transient surges 1050VA / 705 watt UPS output capacity Uninterruptible Power Supply / UPS operation maintains battery-derived AC output during
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.05 kVA
- Watt Rating: 0.705 kwatts
- Runtime at Half Load: 23 minutes
-
Supplier: Tripp Lite by Eaton
Description: monitoring and data-saving auto-shutdown options using Tripp Lite's free PowerAlert monitoring software. Features BCPERS450 small tower 120V standby UPS offers AC power protection from blackouts, brownouts, overvoltages and transient surges 450VA / 280 watt UPS output capacity Uninterruptible
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.45 kVA
- Watt Rating: 0.2800000000000003 kwatts
- Runtime at Half Load: 15 minutes
-
Supplier: TelephoneStuff.com
Description: SmartPro Expandable Rack/Tower UPS is an intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Features: - Offers battery derived sine wave AC output
- Technology: Line-Interactive
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection 1500VA line-interactive tower UPS system for server, networking and telecommunications equipment. Upright tower form factor. Offers sine wave 100V, 110V or 120V nominal output in both AC and battery modes. Switches to battery-derived AC output during power
- Protection: Lightning
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection 1050VA line-interactive tower UPS system for server, networking and telecommunications equipment. Upright tower form factor. Offers sine wave 100V, 110V or 120V nominal output in both AC and battery modes. Switches to battery-derived AC output during power
- Protection: Lightning
-
Supplier: TelephoneStuff.com
Description: Smart Pro Rack/Tower UPS. Rack/Tower UPS Features: - SMART 1500RM2U line-interactive UPS offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression - 1500VA / 1000 watt power handling
- Volt-Amp Rating: 1.5 kVA
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: Smart Online Expandable 3000VA 3U Rack / Tower UPS System. Rack/Tower UPS System Features: - SmartOnline high performance UPS system is ideal for critical voice, data, medical and industrial network applications - True on-line, double-conversion UPS provides perfectly regulated sine
- Volt-Amp Rating: 3 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: Larson Electronics LLC
Description: lighting solution that is ideal for use in commercial and industrial applications as well as emergency services and law enforcement environments. The WAL-LED10W-4S LED light tower is a self contained and portable light tower package that offers high power and extreme portability
-
Supplier: Taco Comfort Solutions
Description: design and standard motor simplify servicing and a single seal and shaft sleeve fits all models. Features Energy-Efficient, Compact Design Installs Vertically or Horizontally Self-Supporting Design Maintenance Free Easy Servicing Five Models Available with Optional Motor Sizes and
- Pump Type: Circulation Pumps
-
Supplier: Vecoplan, LLC
Description: capacity Minimal dust because belt is completely enclosed in the conveying tower Greatly reduced wear thanks to small number or moving parts Large spans thanks to self-supporting belt construction ATEX approval category 1 Conveying capacity: rates of up to 850 m3/h are possible
- Volume of Material Transported: 500.2910127314813 ft³/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Creative Composites Group
Description: SUPERDECKING GR100 is a Pultruded Deck profile engineered to support typical design live and deadloads over a four foot span while deflecting less than 1/4". This Fiberglass Deck section features an integrated lap splice that allows for simple and fast installations to support beams with self
- Width: 2 ft
- Features: Anti-Slip
- Material: Composite
- Platform/Walkway Type: Work Platform
Find Suppliers by Category Top
Featured Products Top
-
capacity. These temperatures can reach as high as 125 ºF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 ºF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
The Ivanpah tower power station in the Mojave Desert, California, as the world’s largest solar thermal station with 392MW of installed gross (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Telene® DCPD resins, protects the Night-Lite PRO II, the newest edition of Holdrege, Nebraska-based Allmand’s light tower line. Durability and aesthetics were just two of the factors Allmand engineers had to consider when deciding what material should be used to replace the steel (read more)
Browse Datasheets for Osborne Industries, Inc. -
Altech IF LED Tower Lights are designed for clear machine and process status indication in industrial applications. The IF Series combines five-color LED signaling, optional buzzer models, flashing or continuous light modes, and flexible mounting options in a durable (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
are designed to perform reliably in many industrial facilities and mission?critical environments, including: Chilled water and cooling distribution systems Cooling tower and heat rejection systems Plant utility and support water monitoring Infrastructure (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Wind farms require precise communication infrastructure to support the Aircraft Detection Lighting System (ADLS)—a safety-critical solution that uses radar to detect aircraft and ensure FAA-compliant obstruction lighting. To reinforce safety and improve data transmission reliability (read more)
Browse Network Switches Datasheets for Volktek Corporation -
process to cooling tower applications. Click here to learn more about ACME Automatic Scraper Strainers. (read more)
Browse Strainers Datasheets for Acme Engineering Products -
sophisticated machinery intended for the ocean depths is hazardous on the environment and tough on equipment. ZAGO HIGH-TECH SELF-SEALING FASTENERS A MUST ZAGO’s high-tech self-sealing fasteners protect critical high-value subsea assets from the encroachment of salt (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Our DDR5 DIMM socket is the next generation offering of memory hardware designed for high performance computing and server platforms. With the ability to support up to 6.4 GT/s (giga transfers per second) in bandwidth, and a SI performance of 20Ghz, DDR5 sockets deliver on performance while (read more)
Browse IC Interconnect Components Datasheets for TE Connectivity -
Efficiency: Reduces power loss and heat generation compared to linear power supplies, supporting energy-saving operations (read more)
Browse Power Supplies Datasheets for Win Source Electronics
More Information Top
-
Wind power plants
degree of freedom self - supporting tower .
-
Technical development of buildings
A stacking up to about 18 cells superposedly as self supporting tower is also possible.
-
765-kV Transmission Line Insulation: Testing Program
Flashover probabilities for phase III simulated self supporting tower window.
Indicates content that may require registration and/or purchase.