-
Supplier: KTR Corporation
Description: CLAMPEX® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping
- Maximum Torque: 35,988.2005899705 Ft-lbs
- Application: Internal (Thru Bore)
- Design Units: Metric
-
Supplier: KTR Corporation
Description: CLAMPEX® clamping elements are shaft-hub-connections allowing for a backlash-free and non-positive connection between cylindric smooth shafts and hubs without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements in
- Maximum Torque: 2,225,000 Ft-lbs
- Application: Internal (Counter Bore)
- Design Units: Metric
-
Supplier: Imao-Fixtureworks
Description: Self-Centering Vise The jaws move toward the center. This always provides stable workpiece centering settings. Ideal for 5-axis machining. Two Choices of Jaw Style Serrated jaws for strong bite and dovetail jaws for rigid clamp by dual contact are available. Choose the
- Actuation: Manual
- Material: Steel
-
-
Supplier: Jergens, Inc.
Description: Clamp vises directly to machine tables or fixture plates Low carbon steel Case hardened Black oxide finish 1 set includes 2 clamps
- Vise Features: Self-centering
-
Supplier: Jergens, Inc.
Description: 130mm Pneumatic Self-Centering air vise and high pressure ZPS pallet Kits Jergens 130mm Pneumatic Self-Centering Vise Kits serve as an ideal starter setup for powering our 130mm Pneumatic Self-Centering Vise. The kit includes everything needed to hook up and
- Weight: 36 lbs
- Vise Features: Self-centering
-
Supplier: Mark-10 Corporation
Description: This general purpose self-centering vise can be used in a wide range of tension and compression testing applications. Wide opening range accommodates large and unique samples. Rugged design permits testing up to 500 lbF (2,500 N). Smooth removable jaws can be field-modified to improve
- Application: Compressive
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Newark, An Avnet Company
Description: Circular Connector Clamp, Straight, Self-Centering, CPC Series, 23, Thermoplastic, 28.58 mm RoHS Compliant: Yes
-
Supplier: FIPA Inc.
Description: High gripping force with high gripping precision Gripping of objects located behind large undercuts; clamping and assembly of parts Suitable for dusty environments due to dust protection seals Double-acting, short duty cycles Body and jaws made of high-strength aluminum alloy Versatile use with
- Gripping Torque: 0.16 to 2.28 N-m
- Angular Stroke: -3 to 182 degrees
- Gripping Size: 10 to 25 mm
- 180°: 180° Open
-
Supplier: GIMATIC S.p.A.
Description: mounting accessories available. • PT25: Large through-hole. • PT28: Blow-off duct (T) for cleaning and release. • PT28: PTFE pad for contact with hot surfaces. • PT28: Optional magnetic sensors. • PT23S and PT30S: clamp-mounting. • PT23N and PT30N: mounting on plate. • Optional magnetic
- Number of Grips: 2
- Action: Double Action, Single Action
- Style: Parallel
-
Supplier: Jergens, Inc.
Description: Jergens 5-Axis Self-Centering Vises have been engineered to be the ideal solution for low-profile 5-axis workholding. Available in both 75mm and 130mm widths, these vises can accommodate a wide array of workpiece sizes. The quick-change jaws incorporate a pull-down feature to actively
- Type: Work Support
-
Supplier: Jergens, Inc.
Description: Jergens 5-Axis Self-Centering Vises have been engineered to be the ideal solution for low-profile 5-axis workholding. Available in both 75mm and 130mm widths, these vises can accommodate a wide array of workpiece sizes. The quick-change jaws incorporate a pull-down feature to actively
- Type: Work Support
-
Supplier: Mencom Corporation
Description: Nickel Plated Brass Cable Gland with self-centering double saddle clamps. The seal is achieved with a neoprene sealing ring (with multiple perforations to accommodate a wide range of diameters). Brass Nuts and O-Rings for these must be ordered separately. Protection to IP 55.
- Mounting Size: 1 to 1.3 inch
- Opening Diameter: 1 to 1.3 inch
- Material: Brass
- Application: Cable & Wire
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s exclusive Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on
- Bore Diameter 1: 0.5 inch
- Bore Diameter 2: 0.5 inch
- Length: 1.875 inch
- Units: English
-
Supplier: Legrand
Description: P&S Clamp-Lock™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Country Selection: Canada, Mexico, USA
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s exclusive Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on
- Bore Diameter 1: 0.75 inch
- Bore Diameter 2: 0.75 inch
- Length: 2.625 inch
- Units: English
-
Supplier: Legrand
Description: P&S Clamp-Lock™ Straight Blade Plug, 20A 125V, NEMA 5-20P, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Country Selection: Canada, Mexico, USA
-
Supplier: FIPA Inc.
Description: Clamping diameter 20 mm GR04.131B with rounded sawtooth for a higher gripping force GR04.131H with interchangeable HNBR Pads for gentle gripping Easy assembly / disassembly of the gripper jaws Compatible to non self-centering when the centering bolt is removed Body and jaws made
- Gripping Size: 20 mm
- Number of Grips: 2
- Jaw Material: Aluminum
- Style: Angular
-
Supplier: WhizCut of Sweden AB
Description: boring bar has a self locating system. When clamping within 30° the boring bar rotates itself into a correct position.
- Projection Length: 4.9212625 inch
- Type: End Mill Holder
- Live Static: Live / Driven
- Features: Other
-
Supplier: Stafford Manufacturing Corp.
Description: keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. It is precision machined, non-marring, easy to
- Bore Diameter 1: 1 inch
- Bore Diameter 2: 1 inch
- Length: 3 inch
- Units: English
-
Supplier: Newport MKS
Description: range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: FIPA Inc.
Description: Grippers with high gripping force and narrow closing gap for flat sprues Feed stroke (cylinder 1) moves gripper towards the mold for part removal Back stroke (cylinder 2) fully retracts gripper to enable undisturbed part release, e.g. on a conveyor belt Grippers are self-centering
- Gripping Force: 380 N
- Stroke: 20 to 30 mm
- Gripping Size: 30 mm
- Number of Grips: 2
-
Supplier: Allegro MicroSystems Inc.
Description: Self-Powered, Isolated SiC Gate Driver Chipset with Power-Thru Technology Part number: AHV85003K15ESTR AHV85003/43 is an isolated SiC gate driver chipset with Power-Thru. Eliminates aux supplies for data centers, OBCs, and solar inverters with high 6A drive capability. Key specifications
- Output Voltage: 21 volts
- Supply Voltage: 13.2 volts
- Rise Time: 10 ns
- Fall Time: 10 ns
-
Supplier: Radwell International
Description: ARMORED CLAMP LOCK PLUG, 20A, 250V, W/ SELF CENTERING CORD GRIP, . FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: Dapra Corporation
Description: Self-Centering Clamping System 5" (125mm) jaw width Mechanical force intensifier Hardened work piece support Center point adjustable Basic body gas nitrated and ground on all sides Maximum clamping force of 9,000 LbF (40 kN) and clamping width of 12.3" (313mm); 298mm with standard step
-
Description: Specially small dimensioned self-centering Locking Assembly without axial displacement. As the locking srews are located out of the actual clamping area and the pressures are relatively low, the hub can be designed economically small.
- Shaft Diameter (Internal Locking Style): 2.755907 inch
- Maximum Torque: 2,684.36578171091 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Counter Bore)
-
Description: Specially small dimensioned self-centering Locking Assembly without axial displacement. As the locking screws are located out of the actual clamping area and the pressures are relatively low, the hub can be designed economically small.
- Shaft Diameter (Internal Locking Style): 5.118113 inch
- Maximum Torque: 17,477.8761061947 Ft-lbs
- Application: Internal (Counter Bore)
- Design Units: Metric
-
Supplier: United Testing Systems, Inc.
Description: These grips are designed for testing to ASTM D-412 standards. With features such as rapid loading and self-centering, they are capable of handling capacities of up to 1,000 pounds. Use for testing rubber dogbone-type samples per ASTM D-412. Made of high-strength aluminum with black
- Force / Load Capacity: 1,000 lbs
- Test Standard: ASTM
- Application: Compressive, Tensile
- Operation: Mechanical
-
Supplier: Versa-Matic Pump Co.
Description: available in either plastic or metal avoids blow-by when the pump is online but not in use is self-priming provides dimensional interchangeability with Wilden 2" pumps offers horizontal discharge model on bolted metallic pump
- Maximum Discharge Flow: 0 to 174 GPM
- Discharge Size: 2 inch
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum, Plastic, Stainless Steel
-
Supplier: Pump Solutions Group
Description: and 7000 pumps can be powered by hydraulic motors using fluid pressure from the hydraulic system in hydraulically powered center pivots • Belt driven pump can be adjusted without shutting down irrigation engine • The 12 volt pump is provided with clamps to connect directly to the irrigation
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Reid Supply
Description: V-flange collet chucks are used to hold a workpiece or tool by forming a collar around the object to hold it securely in place. Clamping force is applied through a tapered design that uses a sleeve and inner cylindrical surface. Allows self-centering, resistance against loosening,
- Chuck Type: Collet Chuck
-
Supplier: Reid Supply
Description: V-flange collet chucks are used to hold a workpiece or tool by forming a collar around the object to hold it securely in place. Clamping force is applied through a tapered design that uses a sleeve and inner cylindrical surface. Allows self-centering, resistance against loosening,
- Diameter: 1.97 inch
- Chuck Type: Collet Chuck
- Chuck Geometry: Round
-
Supplier: Pump Solutions Group
Description: displacement proof against dry running and overloading self-priming
- Pump Type: Diaphragm Pumps, Self-Priming Pump
- Features: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
with the center of the vise, making it the ideal solution for raw workpiece clamping on 5-axis machining centers. Features include: Self-centering jaws for stable workpiece centering settings. Strong clamping force up to 4,500 lbs. Low profile clamping (read more)
Browse Vises Datasheets for Imao-Fixtureworks -
configurations including square, rectangle and round receivers in both 52mm and 96mm patterns, and now QL2 as a combination. Use with Jergens compact 130mm self-centering vise as an industry first choice for increased machining access and quick change over (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
spiral rings, wave springs and self-compensating hose clamps (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
changeover. Why should I consider Jergens’ 5-Axis Vises? Two words: superior quality. Jergens 5 Axis self-centering vises has been engineered to be the ideal (read more)
Browse Vises Datasheets for Jergens, Inc. -
solutions such as OK Vise and Jergens popular 5CV self-centering vises. Columns can be mounted via direct mounting or Zero Point System (ZPS), offering quick change for the entire setup. New column styles include square, cross, and rectangular. The square and cross styles are well suited (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Launch X-631 Wheel Aligner from Shenzhen GOLDEN Trading Co.,LTD, China
Self centring clamps , optional adapters for Aluminium rims available .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
Self - centering clamping Materials..
-
HONEYWELL products - Grainger Industrial Supply
• Actuators, Mountable In Any Orientation, Shaft Type Self - Centering Clamping , Torque 175 In-Lbs, 95 +-3 Stroke Deg, Height 8 25/32 In, Width 3 15/16 In, Depth 3 5/8 In, Electrical Connections Enclosed Screw Terminal Strip, Ambient Temp.
Indicates content that may require registration and/or purchase.