-
Supplier: KCF Technologies, Inc.
Description: reduction and increased sensing for military and industrial needs. However, batteries render the solutions infeasible because of weight and maintenance concerns. KCF Technologies has developed vibration power harvesting devices for self-powered sensors using single-crystal
- Features: Wireless
-
IC Interfaces - Power - Contactless power and sensing ICs - NFC tag controllers - NGC1081 -- NGC1081Supplier: Infineon Technologies AG
Description: NVM Sensing unit: 12-bit SAR ADC/ 10bit DAC Integrated temperature-sensor Digital I/O: SPI, I²C, UART Integrated H-bridge supports up to 250 mA load current Passive mode or battery mode Available in VQFN-32 package Benefits Single-chip solution to build battery-free smart
- GPIO Ports: 16 #
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Supplier: CAS DataLoggers
Description: measurement External thermistor temperature sensor Measuring Range: -40 to 110°C Operating Range: -10 to 60°C Accuracy: ±0.3°C Logging capacity: 8,000 data sets Measurement resolution: 0.1°C Built-in 802.11b wireless interface View data on mobile devices via Thermo App WebStorage
- Sensed Temperature Range: -76 to 311 F
- # of Inputs / Channels: 3 #
- Celsius / Centigrade Scale Divisions: 0.1 deg C
- Features: Battery Powered, Datalogger
-
-
Supplier: MSA Safety
Description: power with half of the footprint of a single gas transmitter TruCal actively monitors the sensor integrity and compensates for environmental factors. Worry-free operation; automatically self-checks 4x/day TruCal greatly reduces downtime and provides peace of mind SafeSwap enables safe
- Number of Channels: 2
- Operating Temperature: -67 to 167 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: CAS DataLoggers
Description: The TR-72wf-S WiFi Temperature Humidity Data Logger The TR-72wf-S WiFi Temperature Humidity Data Logger is a high precision two-channel model with an external thermistor sensor and a measuring range of -25 to 70°C and a humidity range of 0 to 99%RH. In addition to the standard features such
- Sensed Temperature Range: -22 to 176 F
- # of Inputs / Channels: 2 #
- Features: Battery Powered, Datalogger, Detachable Probe(s)
- Celsius Display: Celsius / Centigrade
-
Description: audio, sensor interfaces, and instrumentation, to ultra-low power biomedical systems and medium-resolution broadband wireless communications. Following the spirit of its first edition, Sigma-Delta Converters: Practical Design Guide, 2nd Edition takes a comprehensive look at Ms, their
-
Supplier: Microchip Technology, Inc.
Description: the digital power segment, this family of devices is ideal for PFC applications, wireless power and high-density DC-DC applications. These DSCs are also well suited for switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of buck, boost,
- Pin Count: 36
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Eaton Corporation - Sensors
Description: 0.2A @ 135V AC/DC (N.C. models) for use with most standard motor control systems Improved Ease of Installation and Use — Self-powered, split-core models simplify installation, 1.0A AC rating eliminates need for time delay relay, and status LED provides visual indication of setpoint
- Measuring Range: 1.5 to 175 amps
- Response Time: 200,000 µs
- Isolation Voltage: 5 kilovolts
- Operating Temperature: 5 to 122 F
-
Supplier: Eaton Corporation - Sensors
Description: is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop) UL, C-UL and CE Approved — Accepted worldwide Typical Applications Automation Equipment — Analog current reading for remote monitoring and software alarms Data Loggers —
- Measuring Range: 100 to 200 amps
- Input Voltage: 0 to 5 volts
- Response Time: 100,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
-
Supplier: Eaton Corporation - Sensors
Description: unconditional five-year warranty. Any change in current can be sensed with the ECS Series. A change in current may indicate motor failure, belt loss/slippage or mechanical failure. Any of these events can cause the current to drop significantly, tripping the switch and notifying
- Measuring Range: 1.75 to 150 amps
- Input Voltage: 240 volts
- Response Time: 120,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
-
Supplier: Eaton Corporation - Sensors
Description: expected current draw. The ECS7 Series is available in solid- or split-core housing styles. For typical applications of the CurrentWatch ECS7 Series, see listing below. Product Features Self-Powered and Self-Calibrating — Reduces installation costs Status Monitoring,
- Measuring Range: 2.8 to 150 amps
- Response Time: 200,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
- Operating Temperature: -58 to 122 F
-
Supplier: KEMET Electronics Corporation
Description: The C/CT-1216 clamp-on current sensor can be used to measure currents in live wires. Applications Typical applications include EMS current measurement, high performance distributions boards, power conditioners, power monitoring systems, inverters and industrial
- Measuring Range: 0.1 to 120 amps
- Operating Temperature: -4 to 140 F
- Current Type: AC Current
- Electrical Output: Analog
-
Supplier: General Magnetics Corporation
Description: thing of the past. Today we are pleased to announce that the engineer who first initiated this product is now with us here at General Magnetics and has launched three new types of CT’s in order to take care of every application. These electronic type current transformers or current
- Measuring Range: 0.1 to 6.2 amps
- Input Voltage: 6 volts
- Frequency Range: 20 to 10,000 Hz
- Operating Temperature: -67 to 266 F
-
Description: CE;UL;UKCA
- Measuring Range: 0 to 10 amps
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.1 to 0.2 %FS
- Operating Temperature: -13 to 185 F
-
Supplier: Define Instruments
Description: What it does: Clips around a cable to measure AC current. Outputs a 0-10V DC signal. The ACCS-010 is a self powered AC current sensor with no external supply required. It converts a high current AC signal into an industry standard 0–10V DC isolated output.
- Measuring Range: 100 to 200 amps
- Response Time: 250,000 µs
- Accuracy: 1 %FS
- Operating Temperature: 14 to 122 F
-
Supplier: American Aerospace Controls, Inc.
Description: Industrial grade; output 0 to 5Vdc; accuracy 0.5%FS; frequency 50 to 60Hz; response 130m-sec; temperature -20° to +70°C; powered by input; aperture 1+1/2 inch dia; plastic case; barrier screw terminations
- Measuring Range: 0 to 1,000 amps
- Frequency Range: 60 Hz
- Response Time: 130,000 µs
- Isolation Voltage: 1.2 kilovolts
-
Supplier: Time Mark Corporation
Description: The Model 1732 AC Current Monitor is a single set-point current monitor. It can be used to detect either over current or under current, depending on whether the trip point is set above or below the input current. Dual LED indicators on the front or top of the unit
- Measuring Range: 25 to 150 amps
- Input Voltage: 120 to 260 volts
- Frequency Range: 400 Hz
- Response Time: 100,000 µs
-
Description: Measured current range: ≤±2000A; Output form: 4-20mAdc(three-wire)/±4Vdc; Load: ≤500(current type)/≥100K(voltagetype); Power supply voltage: 12V-24Vdc; Power consumption current: <40mAdc; Accuracy(Linearity): ≤1%; Response time: ≤50ns(±4Vdc)/≤300ms(4-20mAdc); Operating humidity:
- Measuring Range: 0 to 2,000 amps
- Response Time: 300,000 µs
- Accuracy: 1 %FS
- Operating Temperature: -4 to 131 F
-
Supplier: Airotronics
Description: The HCS is a high-range current sensor with sense capabilities from 8 to 60 amps AC. The set point is either factory fixed or adjustable. HCS is completely self-powered with solid state DC switching to interface with a Programmable Logic Control (PLC) or control relays.
- Measuring Range: 8 to 60 amps
- Input Voltage: 3 to 50 volts
- Accuracy: 5 %FS
- Operating Temperature: -13 to 149 F
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Use in conjunction with earth leakage relays (type A) Designed to detect leakage current and transmit a Proportional signal to an earth leakage relay Surface mounting with 4 fixing slots (not BZCT210) Slim design only 20mm width
- Measuring Range: 0.03 to 100,000 amps
- Operating Temperature: -4 to 140 F
- Current Type: AC Current, DC Current
- Technology: Inductive
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AA1 AA3 are self powered (i.e. no auxiliary required) average
- Measuring Range: 0.5 to 10 amps
- Input Voltage: 115 to 400 volts
- Frequency Range: 400 Hz
- Isolation Voltage: 4 kilovolts
-
Supplier: American Aerospace Controls, Inc.
Description: Industrial grade; output solid state switch; automatic reset; powered by input; adjustable trip point; frequency 50-400Hz; temperature -20° to +70°C; aperture 3/4 inch dia; plastic case; barrier screw terminations
- Measuring Range: 0 to 250 amps
- Frequency Range: 400 Hz
- Response Time: 200,000 µs
- Operating Temperature: -4 to 158 F
-
Supplier: General Magnetics Corporation
Description: Operating Frequency: 20 kHz. – 200 kHz. Ideal for SMPS Applications Fully encapsulated Conforms to UL94-V0 Conforms to RoHS Requirements Rated load is that which results in 1 volt per amp output
- Measuring Range: 20 amps
- Frequency Range: 20 to 200,000 Hz
- Current Type: AC Current
- Loop Type: Closed Loop
-
Supplier: KEMET Electronics Corporation
Description: The CT Series Low Alternating Current Sensors can be used to detect very low current levels and for overcurrent protection in electronic appliances. Applications Typical applications include overcurrent detection in microcontroller-based equipment, refrigerators, air
- Current Type: AC Current
- Electrical Output: Analog
- Technology: Inductive
- Loop Type: Open Loop
-
Description: For indoor use Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility; ULCertification 1: E341727, reference standard: EEE C57.33,
- Measuring Range: 50 to 3,000 amps
- Frequency Range: 50 to 60 Hz
- Accuracy: 0.5 to 1 %FS
- Operating Temperature: -40 to 131 F
-
Supplier: Ohio Semitronics, Inc.
Description: OSI manufactures AC current switches that monitor load currents of devices such as fans, pumps and other critical items. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application.
- Frequency Range: 12 to 425 Hz
- Response Time: 10,000 to 550,000 µs
- Operating Temperature: -13 to 140 F
- Current Type: AC Current
Find Suppliers by Category Top
Featured Products Top
-
FCC/IC/ETSI/CE approved RF modules for up to 256 remote sensor-transmitters & up to 96 Remote Relay Modules. Minimal installation cost - virtually no field wiring required. Continuous 2 year Battery-powered sensor operation with self diagnostics. Sensors are also available (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
Allegro has been driving innovation in the current sensor industry since 2002, with a history of first-to-market products that give their customers a competitive edge. Allegro’s advanced ICs help customers achieve higher efficiency and power density in their designs. Allegro’s fully (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
series wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data either locally on their smart device or remotely using the TDWLB Wireless Router (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter includes a high gain (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
BCP-611 current probe can easily measure most power cables and wire bundles carrying up to 4 amps. Core saturation can occur if the 60 Hz, 400Hz power line or CW limits are exceeded. For those cases where for an increased current capability then consider the (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
control and energy-efficient systems, today announced the launch of its newest high-power current sensor, the (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Sensors for Electric Vehicle Chargers Features 40 A - 80 A (part dependent) primary nominal current Analog detection output and self-test input (read more)
Browse Current Sensors Datasheets for DigiKey -
Want to maximize efficiency and boost power density in your next design? Traditional current sensing can’t keep up with GaN and SiC—and that limits system performance. Our on-demand webinar reveals how next-generation high-speed magnetic sensors let (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
industrial applications. The compact sensor enables contactless measurement of three-phase current and provides essential data for energy and power monitoring in machines and systems. Thanks to the combination of an analog 4–20 mA interface and digital IO-Link communication, the sensor can be (read more)
Browse Current Sensors Datasheets for STEGO -
Innovators in the battery management systems that are driving next-generation electromobility turn to our engineers to supply the current measurement know-how that brings their best ideas to reality. Can we help you see further too? Download this comprehensive white paper about shunt-based sensing here. (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA
More Information Top
-
A Reconfigurable Rectified Flexible Energy Harvester via Solid‐State Single Crystal Grown PMN–PZT
… matching between a bulk piezoelectric generator and circuit components to maximize the conversion efficiency of harvesting energy to storage media.[34] This effort was a step toward the demonstra- tion of a self - powered current -driven wireless sensor network integrated with a …
-
Multilayer piezoelectric energy scavenger for large current generation
But a high electronic current is required for self - powered wireless sensor nodes.
-
A Low-Cost Wireless Voltage Sensor for Monitoring MV/HV Utility Assets
[3] R. Moghe, Y. Yang, F. Lambert, and D. Divan, “Design of a low cost self powered Stick-on current and temperature wireless sensor for utility assets,” in Proc. IEEE Energy Convers. Congr.
-
A robust smart sensor for smart substations
A low-cost, self - powered , current and temperature smart wireless sensor that can be used in conjunction with several types of utility assets including bus-bars, transformers, disconnect switches, cables, and conductors promises high value for utilities as they move towards a …
-
Design of a low cost self powered “Stick-on” current and temperature wireless sensor for utility assets
This paper presents the design and testing of a low cost, self powered , Stick-on current and temperature wireless sensor .
-
Dynamic line rating systems for wind power integration
Moghe A,Yang Y,Lambert F and Divan D "Design of low cost self powered stick-on" current and temperature wireless sensor for utility assets", IEEE Energy Conversion Congress and Exposition (ECCE), 2010 [20] .
-
2010 Combined Subject Index IEEE Industry Applications Society Publications
Anwar, Mohammad N., +, ECCE Sept. 2010 877-884 Design of a low cost self powered “Stick-on” current and temperature wire- less sensor for utility assets.
-
2010 Combined Author Index IEEE Industry Applications Society Publications
… SIBIRCON July 2010 444-446 Moghe, Rohit, see Mazumdar, Joy, APEC Feb. 2010 1158-1165 Moghe, Rohit, Yang, Yi, Lambert, Frank, and Divan, Deepak, Design of a low cost self powered “Stick-on” current and temperature wireless sensor for utility assets; ECCE …
-
A new MEMS sensor for AC electric current
The potential further exists to incorporate a sensor radio to thus produce a fully self - powered wireless current sensing node.
-
Author index
Design of a Low Cost Self - Powered "Stick-On" Current and Temperature Wireless Sensor for Utility Assets .
Indicates content that may require registration and/or purchase.