Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACCES I/O Products, Inc.
Description: COM ports by Windows No base address or IRQ switches to set The PCI-COM422/4 is a four-port, asynchronous serial communications card designed for use in PCI-Bus computers. It supports RS-422 communications. The card is 6.1 inches (155 mm) long and may be installed in any 5-volt
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 90 %
- Agency Approvals: CE Conformity Marks
-
Supplier: ACCES I/O Products, Inc.
Description: COM ports by Windows No base address or IRQ switches to set The PCI-COM422/4 is a four-port, asynchronous serial communications card designed for use in PCI-Bus computers. It supports RS-422 communications. The card is 6.1 inches (155 mm) long and may be installed in any 5-volt
- Data Rate: 460 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: PCI
-
Supplier: Sealevel Systems, Inc.
Description: or 2223. The 3622 PCMCIA serial interface card provides two RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The 3622 utilizes 16C850 UARTs to provide
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
-
Supplier: ACCES I/O Products, Inc.
Description: up to 460,800 baud Usable at cable lengths up to 4,000 feet Detected as standard COM ports under Windows The PCI-ICM-2S serial communications card can be installed in five-volt PCI-bus computer slots and provides effective communication on long lines in noisy environments. Data lines
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks
-
Supplier: Global American, Inc.
Description: 1507603 - Mini PCI Serial Interface Card
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: original IBM serial port. A crystal oscillator is located on the card and permits precise baud rate capability up to 115,200. Higher baud rates, up to 460,800 baud, are achieved by changing a jumper on the card. The driver/receivers used, type 75ALS180, are capable of driving
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 90 %
- Agency Approvals: CE Conformity Marks
-
Supplier: Sealevel Systems, Inc.
Description: 2105R. The 3604 high-speed PCMCIA serial interface card provides a single high-speed PCMCIA serial link to modems, terminals, printers or other data collection equipment. Designed using the XR16C850 UART, the card provides deep 128-byte FIFOs, 8 times more buffer
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: further information. For new product designs, we recommend the 2106 (RS-422) or 2107 (RS-485). The 3602 PCMCIA serial interface card provides one serial port configurable for RS-422, RS-485, or RS-530. The board is capable of data rates to 115.2K bps and automatically
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: 2105R. The 3603-DB9 PCMCIA serial interface card provides one RS-232 serial port capable of data rates to 115.2K bps. The board implements all modem control signals for maximum compatibility with a wide range of peripherals. The board ships with one 12 inch cable that
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1387067-CISCO HWIC-2T - 2-Port Serial WAN Interface Card Manufacturer: CISCO
-
Supplier: Eaton | Power Quality
Description: Management Card Contacts & RS232/Serial offers possibility to interface with monitoring systems using contact-based status information or offer an additional RS232/Serial link to the UPS
- Number of Ports: 1
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Exsys EX-1332V Interface Adapter
- Number of Ports: 2
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1414181-IBM 98Y6849 - IBM RS-485 Serial Interface Card Manufacturer: IBM
- Network Equipment: Other
-
Supplier: Texas Instruments
Description: 1A Dual-Slot CardBay PC Card Power Switch w/Serial Interface 30-SSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Provides full T3 WAN connectivity via termination of DS3 circuit at the card Supports HDLC frames including Frame Relay, Cisco HDLC and synchronous Point to Point Protocol Flexible synchronous interface for a wide range of electrical interfaces
- Features: Bus Interface / Adapter Module
- Other Products: Networking Module
-
Supplier: Texas Instruments
Description: TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Texas Instruments
Description: 1A Dual-Slot PC Card Power Switch w/ Serial Interface 32-HTSSOP
- Features: Other
-
Supplier: VersaLogic Corporation
Description: No Description Provided
- Operating Temperature: -17.77777777777778 to 18.333333333333332 C
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
-
Supplier: VersaLogic Corporation
Description: No Description Provided
- Operating Temperature: -17.77777777777778 to 18.333333333333332 C
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
-
Supplier: SIE Computing Solutions, Inc.
Description: The PCI-SB interface card installs in any standard PCI slot including the XP-SB series of PCI expansion chassis. The PCI 2.2 compliant interface card connects to any StarFabric-enabled device via shielded CAT5 cables with RJ-45 connectors. The interface card
- Number of ports: 2
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Standard Type: Networking Module
-
Supplier: L-com, Inc.
Description: failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and
-
Power over Ethernet (PoE) Controllers - Lava PCI Bus 16550 DB9 Single Serial Card -- LV-1-SERIAL-PCISupplier: L-com, Inc.
Description: failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and
-
Supplier: Brainboxes Limited
Description: ExpressCard providing one port RS232 where absolute compatibility with classic desktop serial COM ports is a necessity. ExpressCard is 34mm wide and fits 34mm or 54mm slots. Guaranteed low latency, memory mapped, no compromise high performance interface. Data transfer rates up to
- Data Rate: 921.6 kbps
- Number of Ports: 1
- FIFO Capacity: 128-byte
- Connector: DB9
-
Supplier: Infineon Technologies AG
Description: offers a USB 2.0 full-speed interface, additional peripherals such as I²C and SPI, on-chip clock recovery and an on-chip voltage regulator to minimize the bill of materials (BoM) of a USB token. Additionally all contactless proximity standards (ISO 14443 type A&B, ISO 18092 NFC passive mode),
- Internal RAM: 12 KB
- Microprocessor Architecture: 16-Bit
- Package Type: Other
- Interface: USB
-
Supplier: TOP-electronics USA
Description: PCI card 2x RS422/RS485, 1kV isolated As an option all serial W&T PCI interface cards in standard format offer the possibility of providing two additional ports in addition to the two already present on the card. These two interfaces are configured on the
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: Infineon Technologies AG
Description: Infineon ID Key S USB - SLC38DU Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solution. It provides unparalleled flexibility and security, and
- Internal RAM: 24 KB
- Microprocessor Architecture: 32-Bit
- Interface: I2C, USB
- Package Type: Other
-
Supplier: Infineon Technologies AG
Description: Infineon ID Key S USB - SLC38DU Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solution. It provides unparalleled flexibility and security, and
- Internal RAM: 24 KB
- Microprocessor Architecture: 32-Bit
- Interface: I2C, USB
- Package Type: Other
-
Supplier: Acromag, Inc.
Description: The ACPS3320 is a 3U CompactPCI Serial carrier card for Acromag’s AcroPack mezzanine modules. Two I/O expansion slots interface AcroPack or mini PCIe modules to the PCIe bus. All connections to field signals are made through rear backplane connectors on the carrier board which
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
-
Supplier: ELMA Electronic Inc.
Description: Single PMC slot (IEEE 1386.1-2001) with front I/O and rear I/O Optional PIM8046 (VITA 36) for rear I/O connections Xilinx FPGA softcore PCI interface 16C650 compatible host interface PCI interface: PCI 2.1 compliant 33MHz, 32-bit interface 3.3V and 5.0V signaling
- Features: FPGA
-
Serial Interfaces - FC9224 | 2.5 Gigabit Ethernet PC interface card, 4-channel, PCI Express ® x4 busSupplier: Beckhoff Automation LLC
Description: The FC9224 enables the use of 2.5 Gigabit infrastructure in existing and new applications. With its industrial grade and long term available components the PCIe® card is ideally suited for automation projects. plug-and-play interface 100/1000/2500 Mbit/s, full duplex The cards
-
Supplier: TOP-electronics USA
Description: Network via direct connection: 1 serial high-speed port to the network The Com-Server Highspeed Industry UL integrates a serial device into the network via TCP/IP Ethernet. Numerous network services are available for communication. Interfaces: 2x RS422/485 selectable 1x 16-bit
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: Patton Electronics Co.
Description: The Model 2017RC is an async device that operates bi-directionally in full- or half-duplex modes.The Model 2017RC occupies one slot of the 1000R/16 front-load rack. It has dual independent converters that enable two async DTE RS-232 devices to communicate with two 20-mA current loop devices over
- Data Rate: 115.2 kbps
- Agency Approvals: CSA Mark (US, C and US, NRTL/C), RoHS, UL Listing Mark, WEEE
- Features: Current Loop, Indicators, Other, Serial Data Converter
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: SIE Computing Solutions, Inc.
Description: The Apollo 4022P Multiport serial controller is a UniversalPCI board compatible with the PCI Local Bus Specification Revision 2.2. The Apollo 4022P card operates in either a 5.0V or 3.3V signaling environment. However, the card must be installed in a PCI slot that provides 3.3V
- Data Rate: 230.4 kbps
- Number of Ports: 4
- FIFO Capacity: 128-byte
- Connector: DB25
-
Supplier: SIE Computing Solutions, Inc.
Description: The Saturn 8522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 8522P card operates in either a 5.0V or 3.3V signaling environment. However, this card must be installed in a PCI slot that
- Data Rate: 256 kbps
- Number of Ports: 8
- FIFO Capacity: 128-byte
- Connector: DB25
Find Suppliers by Category Top
Featured Products Top
-
The Wireless Interface Module (WIM) provides a method of connecting controllers to the Orbit® network where the controller itself runs the network. The interface (read more)
Browse Network Cards and Network Controllers Datasheets for Ametek Solartron Metrology -
Solartron Metrology introduces the Wireless Connection Module (WCM). The WCM is an Orbit® module that provides an interface between the Orbit® Digital Measurements (read more)
Browse Network Cards and Network Controllers Datasheets for Ametek Solartron Metrology -
Product Overview The SOFNG TF-15×15 is a compact MicroSD card in a 15 × 15 format. Its small size lets designers integrate storage into space-constrained environments, from consumer electronics to industrial automation systems, without compromising efficiency (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
The Swissbit F-75 and F-78 CFast series provides rugged, high-reliability storage for industrial automation, transportation, medical equipment, edge computing, robotics, and other embedded systems. Both series combine a SATA interface with 112-layer industrial-grade 3 (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
. High-Speed Connectivity: 16 GTX transceivers (up to 12.5 Gbps per lane) enable fast serial communication for CPRI/eCPRI boards, optical modules, and switch cards (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Amphenol Communications Solutions' QSFP DD interconnect system is comprised of a 76-position, 0.8 mm pitch connector built for use in high-speed serial applications. Each port supports up to 400 Gb/s in aggregate over an 8 Gb/s x 50 Gb/s electrical interface (read more)
Browse Electrical Connectors Datasheets for DigiKey -
applications Environmentally friendly Applications Communications Cellular infrastructures Network interface cards Data Hubs (read more)
Browse Circular Connectors Datasheets for DigiKey -
With the Security Upgrade Kit, Swissbit offers a user-friendly and secure solution that protects embedded systems and complies with relevant cybersecurity regulations. The kit includes an industrial-grade microSD card as well as appropriate documentation, software, and tools. It offers hardware (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
M150 flash memory combines fast data access, reliable storage performance, and compact design, making it suitable for consumer electronics, industrial automation, automotive electronics, and embedded systems.
(read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Product Overview Embedded MultiMediaCard (eMMC) is a NAND flash storage technology that integrates the storage controller on the same chip as the memory. The integration gives a compact, cost-effective design, and the controller manages writes and reads, wear leveling, and error (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics
Conduct Research Top
-
Addressing the Signal Integrity Challenges of High Speed Board Designs with Serial RapidIO (R) Switches
Signal integrity (SI) issues are becoming a major concern for designers of digital hardware. As data rates grow in Wireless Base stations, Radio Network Controllers, Wireline networking infrastructure and Military Avionics, the layout of boards becomes increasingly complex. Today, high speed serial
-
Smart Computing Article - Basic Troubleshooting- Routers & Hubs
: Network Interface Cards Routers and hubs usually have multiple LEDs that indicate data transfer activity, transfer speed and other information. Check out your manual to learn more about your device s lights. To determine whether your cable modem is the problem, you ll need to reset it. If your
-
USB Mass Storage Class on an Embedded Device
independently of RTOS or application In recent years, there has been immense growth in * Supports Microchip MPLAB IDE tool suite Universal Serial Bus (USB) based applications, * Supports the MSD 1.0 specification primarily due to the Plug-and-Play nature of USB. * Uses two USB endpoints that are configured
More Information Top
-
Serial / 8
The SI04BX-SYNC board is a four channel serial interface card which provides a simple synchronous serial interface capability for PMC applications.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps670/c2001/ccmigration_09186a00800a931c.pdf
Table 4-3 describes the two-port A/S serial interface card LED.
-
PCI Serial
PCI-COM422/4 and PCI-COM422/4S1 - Serial Interface Cards .
-
Overview of Cisco Interface Cards for Cisco Access Routers - Cisco
Serial Interface Cards .
-
Serial / Cards / Converters
The SIO4BX-SYNC board is a four channel serial interface card which provides a simple synchronous serial interface capability for PMC applications.
-
Asynchronous / Serial / Cards
PCI-COM485/4 and PCI-COM485/4S1 - Serial Interface Cards .
-
Controllers / 8
The SI04BX-SYNC board is a four channel serial interface card which provides a simple synchronous serial interface capability for PMC applications.
-
A telemetry system for the study of spontaneous cardiac arrhythmias
A custom serial interface card , a PC/104 form factor 25-MHz 80386-based single-board computer with a PCMCIA wireless local area network (WLAN) card, and battery power supply make up the backpack.
-
Asynchronous / Serial Interfaces / Serial Communications
PCI-COM485/4 and PCI-COM485/4S1 - Serial Interface Cards .
-
Asynchronous / Interfaces / Communication
PCI-COM485/4 and PCI-COM485/4S1 - Serial Interface Cards .
Indicates content that may require registration and/or purchase.