-
Supplier: DigiKey
Description: - LCD Driver/Controller Infrared, Pushbutton, Serial
-
Supplier: 4D Systems Pty. Ltd.
Description: The pixxiLCD-20 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 2.0” color TFT-LCD compact Intelligent Display module offers an array of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: The pixxiLCD-39 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 3.9” landscape color TFT-LCD compact Intelligent Display module offers an array of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
-
Supplier: 4D Systems Pty. Ltd.
Description: The pixxiLCD-25 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 2.5” square color TFT-LCD compact Intelligent Display module offers an array of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: HydraForce, Inc.
Description: Fully graphic, positive image, transflective LCD, environmentally sealed
- Viewing Area Width: 118.99999999999999 to 116 mm
- Viewing Area Height: 91 mm
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Technology: Film Compensated Super Twisted Nematic (FSTN)
-
Supplier: 4D Systems Pty. Ltd.
Description: The pixxiLCD-13 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 1.3” Round color TFT-LCD compact Intelligent Display module offers an array of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: PG Drives Technology Inc.
Description: Compatible with the i-Drive, C3, Trio+ and Sigmadrive controllers, the PGDT iGauge features a large graphical LCD to present battery status, hour counters and comprehensive diagnostic information in an intuitive, logical manner. Features: Fits 52mm diameter cut out Large backlit
- Number of Segments: 10
- Width: 52 mm
- Height: 52 mm
- Display Colors: Green
-
Supplier: HydraForce, Inc.
Description: Fully graphic, positive image, transflective LCD, environmentally sealed
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: HydraForce, Inc.
Description: The ELD-01 Series display is a monochrome, transfl ective graphical information display capable of displaying real-time operating information through two communication data links. Examples of some of the parameters that can be monitored are: temperature, motor speed, cylinder position,
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
- Features: Other
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or transflective
- Viewing Area Width: 72 mm
- Viewing Area Height: 39.5 mm
- Features / Applications: Built-in Controller, Serial Interface Option
- Technology: Film Compensated Super Twisted Nematic (FSTN)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation Simple
- Viewing Area Width: 162 mm
- Viewing Area Height: 121.5 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Allied Electronics, Inc.
Description: CPU with 10 Years of Memory Protection Accurate Analog Inputs ±1.5% FS Flexible Mounting — Either Horizontal or Vertical Models with LCD Display Also Feature Real-Time Clock/Calendar and Programming Buttons Advanced High-Value Counting with 8-Digit Counter and 8-Digit Comparators, in
-
Supplier: Allied Electronics, Inc.
Description: CPU with 10 Years of Memory Protection Accurate Analog Inputs ±1.5% FS Flexible Mounting — Either Horizontal or Vertical Models with LCD Display Also Feature Real-Time Clock/Calendar and Programming Buttons Advanced High-Value Counting with 8-Digit Counter and 8-Digit Comparators, in
-
Supplier: Allied Electronics, Inc.
Description: CPU with 10 Years of Memory Protection Accurate Analog Inputs ±1.5% FS Flexible Mounting — Either Horizontal or Vertical Models with LCD Display Also Feature Real-Time Clock/Calendar and Programming Buttons Advanced High-Value Counting with 8-Digit Counter and 8-Digit Comparators, in
-
Supplier: Allied Electronics, Inc.
Description: CPU with 10 Years of Memory Protection Accurate Analog Inputs ±1.5% FS Flexible Mounting — Either Horizontal or Vertical Models with LCD Display Also Feature Real-Time Clock/Calendar and Programming Buttons Advanced High-Value Counting with 8-Digit Counter and 8-Digit Comparators, in
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation Simple
- Viewing Area Width: 70.08 mm
- Viewing Area Height: 52.96 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Description: ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Description: Intelligent Programmable LCD Module without Touch Screen FEATURES: Programmable Display Module Serial+USB+Parallel Interface I2C/AVR/BASIC Stamp/VB Compatible 64Kb Flash ROM (available for fonts & bitmaps) 1 Megabyte Flash ROM (use to be determined) Graphic/Text Commands
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Description: Specifications Full ezLCD Command Set 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 220 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Description: Specifications Full ezLCD Command Set 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 400 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Supplier: Global Detection Systems Corp.
Description: No Description Provided
- Number of Serial Ports: 1
- Number of Analog I/O Points: 2
- Communications: 4-20 mA, Ethernet, LCD Display, Programmable Logic Controller (PLC), Serial - RS-232 / 422 / 485
- Features: Alarming, Data Logging, Environmental Monitoring, Expansion Card, Intrinsically Safe, Process Monitoring, Weather Tight Enclosure
-
Supplier: American Portwell Technology Inc.
Description: 128 x 64 Graphical LCD and RS232 control board with 7 buttons 3 bi-color programmable LEDs
- Features / Applications: Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Renesas Electronics Corporation
Description: Techwells TW8807 LCD display processor is a low cost high quality TFT panel controller with an embedded NTSC/PAL/SECAM TV decoder, scaler, de-interlacer and timing controller. It is designed to support analog panels used in video applications including portable TV, rear
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 192 x 32 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 150.0mm x 23.0mm x 11.8mm Display Effects: White-on-blue V. A.: 89.5mm x 16.5mm
- Viewing Area Width: 89.5 mm
- Viewing Area Height: 16.5 mm
- Features / Applications: Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
-
Supplier: OTEK Corporation
Description: Programmable Intelligent Controllers with bargraph digital LED or LCD display.
- Number of Digits: 4
- Analog Input Channels: 2
- Operating Temperature: 14 to 131 F
- Number of Segments: 101
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Number of Digits: 8
- Analog Input Channels: 4
- Width: 92 mm
- Height: 45 mm
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and
- Diagonal Screen Size: 8.4 inch
- Features: Flat Panel Monitor, LCD Display
- Mounting: Rack Mount
-
Supplier: Visual Sound, Inc.
Description: AKIRA The ALM Series offer special features designed for commercial with the SAMSUNG DiD LCD panel and our electronic kit module design for easy servicing and installation. The ALM Series offers the Commercial Grade Difference--- Reliability and Features. ALM4603 The 46" open frame LCD
- Features: Flat Panel Monitor, LCD Display
-
Supplier: HydraForce, Inc.
Description: RS232 and USB ports, and CAN bus. The A3F (full-featured) unit has analog/digital inputs, digital outputs, Ethernet and video connections for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 480 x 272
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: General Digital Corporation
Description: temperature of LCD from 0° C to ~–45° C Custom designed, ceiling mounted flip-down monitor Dimensions when LCD in stowed position: 3.32" H x 26.73" W x 20.13" D Dimensions when LCD in open position: 17.83" H x 26.73" W x 20.13" D Ruggedized display assembly Special
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: -4 to 140 F
-
Supplier: Visual Sound, Inc.
Description: AKIRA The ALM Series offer special features designed for commercial use whether used for single monitor or video wall installations with the SAMSUNG DiD LCD panel. The ALM Series offers the Commercial Grade Difference--- Reliability and Features ALM46H1 The 46" open frame LCD in high
- Features: Flat Panel Monitor, LCD Display
-
Supplier: General Digital Corporation
Description: video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals
- Diagonal Screen Size: 37 to 64.5 inch
- Screen Width: 32.26 to 56.24 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4720CCBA large screen LCD monitor is designed to maximize content quality and effect. Its narrow bezel only measures 17.9mm wide while features include an integrated RJ-45 LAN
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Russells Technical Products
Description: environmental chamber or furnace and oven applications. Single and dual channel versions are available. Competitively-priced, the SERIES F4 ramping temperature controller features a four line, high-definition LCD interface display for quick and easy profile programming and
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input, Serial / Digital Input
- Form Factor: DIN Rail
-
Supplier: Florite International, Inc.
Description: communication, and a high contrast backlit LCD display.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.01 ±% FS
- Form Factor: Circuit Board, Panel / Chassis Mount, Rack Mount, Stand-Alone
Find Suppliers by Category Top
Featured Products Top
-
Advanced LCD Display Controller for Versatile Applications The SSD1963QL9 LCD controller from Solomon is a high-performance, widely-used component that meets the needs of professional engineers and designers. Originating from Taiwan, this reliable solution offers (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
current LED or LCD display options (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
variable modifications with the latest remote LCD connectivity support. The 3.5” remote LCD display supports expanded controller functionalities such as mode changes, program backup and restore, user-defined screens, and more. With the ability to retain the MicroLogix controller embedded LCD (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
channel is identified with a unique device ID, serial number, and type of measured gas—toxic or combustible. For each gas and flame detector, technicians can quickly see field device status, fault codes, and last calibration dates. The SENTRY io Controller’s standard configuration (read more)
Browse Gas Instruments Datasheets for MSA Safety -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
-configuration with Safeguard Analytics smart sensors LCD display HMI with color status indicators Serial RS-485 MODBUS RTU output Optional relay output Suitable for battery and solar power applications Electrical Standard (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
3500 Dual Channel color. Serial, Analogue and Digital outputs. Data Logging feature. SI 5500 Color display LCD Screen 0.01 µm display resolution RS232 Connectivity SI (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
your instruments and within access to a Wi-Fi signal or an ethernet port with internet access. Once powered up, the 4600-RMS display will guide you through a quick set-up to connect to the internet. Then, simply input your Serial Number to the WebAdvantage online portal to complete set (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
instruments and within access to a Wi-Fi signal or an ethernet port with internet access. Once powered up, the 4600-RMS display will guide you through a quick set-up to connect to the internet. Then, simply input your Serial Number to the WebAdvantage online portal to complete set (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
readings, alarms, limits and other metrology functions. With discrete I/O and serial interfaces these readouts provide a neat solution to interface to other systems like PLC’s The SI5500 features an intuitive, menu driven multiple channel display which can be programmed to display (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology
More Information Top
-
Feature-based component model for design of embedded systems
The microcontroller board is equipped with several sensors (pressure, temperature, speed) and has an LCD display , a serial controller , a USB controller, and Modem/Internet controller for output and input purposes.
-
JAVACAM: trimming Java down to size
Included on the chip are a PCMCIA con- troller, a UART serial port, an enhanced bidirection- al parallel port, an LCD display controller , infrared serial control, a real-time clock/calendar, a watchdog timer, programmable interval timers, two peripheral interrupt controllers, a serial…
-
JN: OS for an embedded Java network computer
…bit CPU supports high-end embedded systems that require minimal part count.2 Incorporated direct- ly on chip are a PCMCIA controller, a UART serial port, an enhanced (bidirectional) parallel port, an LCD display con- troller , infrared serial control, a real-time…
-
Design and implementation of digital energy meter with data sending capability using GSM network
The first one is the combination analogue and digital ICs to rectify voltage and current and the second one is a PIC16F877A micro controller with LCD display , serial communication IC and port.
-
Wireless Sensor Networks
…RISC microprocessor with a 16 KByte instruction cache (Icache), an 8 KByte write-back data cache (Dcache), a minicache, a write buffer, a read buffer, a memory-management unit (MMU), a liquid crystal display ( LCD ) controller , and serial I/O combined in a…
-
Power aware embedded operating system design
As you can see from Figure 1.2, there are general-purpose 1/0 pins (GPIO), 5 specialized serial ports, and a built in LCD display control- ler .
-
Low cost online method for condition monitoring of aluminum electrolytic capacitors
Initialize serial communication for PC and LCD display with Micro controller .
-
CR4 - Thread: Design Green House Automation - Give Your Feedback Here
For controller, Atmel AT89S52-24P with 2 line LCD display and serial interface is preferred but other controllers can also be used.
-
Mikrocontroller and microprocessors
It comprises a plurality the serial E-/-A interfaces of that some are specifically optimized for wireless communication technologies … virtual memory management, counters and timers, E-/-A parallel interfaces, DMAS and interrupt controllers as well as an LCD - display control.
-
Clicks counting system for a riflescope
First, the mechanical encoder was directly attached to a standard micro controller module with LCD display , different other sensors and serial communication interface (Fig. 7).
Indicates content that may require registration and/or purchase.