Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of
- Other Output Power: 2 to 21.7 HP
- Continuous Torque: 7.43362831858407 to 1,318.58407079646 In-lbs
- Shaft Speed: 7,500 rpm
- Diameter / Width: 2.96850554 to 7.69685455 inch
-
Supplier: Kollmorgen Corporation
Description: These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions. Features 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin) Speeds up to 8000
- Continuous Torque: 3.8 to 467 In-lbs
- Shaft Speed: 8,000 rpm
- Operating Temperature: -59.8 to 129.2 F
- AC Voltage & Frequency: 460 / 480V 60 Hz
-
Supplier: Swiger Coil Systems, A Wabtec Company
Description: . Swiger Coil Systems manufactures new motors and generators for International OEMs. We manufacture hundreds of motors and generators per month. All motors and generators are built and tested to OEM designs and specifications. We do not design our own motors, we build
- Industry Served: Automotive, Avionics / Aerospace, Industrial, Marine, Medical, Military, Motion Control, Power Generation
- Motor Type: Brush Motor, Brushless Motor, Linear Motor, Power Generator, Servo Motor, Stepper Motor, Switch Reluctance Motor, Torque Motor, Traction Motor
- Services: CAD / CAM Support, Design Assistance, Production Facilities, Prototyping, Rewind / Refurbish, Stator Assembly
- Features: Midwest US Only, North America, Other, United States Only
-
-
Supplier: DEPRAG, Inc.
Description: Efficiency High drive capacity and precision highly dynamic EC motors with up to 90% efficiency rating lower screwdriver operating temperature power density is increased by factor 2 extremely compact footprint: 50 Nm with screwdriver diameter 36 mm Reliability Torque measurement
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Servo Encoder Slip RingDHS078-48, Slip Ring, Slip Ring For Packing Machine, Slip Ring Rotary Joint, Slip Ring Rotating Connector, slipring, Product Description Servo encoder slip ring is a type of electrical signal slip ring works for servo encoder signal and
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
- Operating Temperature: -40 to 149 F
-
Supplier: PCB Piezotronics, Inc.
Description: Drive Motor & Servo, LabMaster Fastener Test System, DC Electric Drive Motor 537 Nm (396 ft-lb) 149 RPM, 1" Sq. Dr. For more information on RS Technologies Fastener Testing products and applications, please visit:
-
Supplier: PCB Piezotronics, Inc.
Description: Drive Motor & Servo, LabMaster Fastener Test System, Cooper #571500 Motor 1073 Nm (791.4 ft-lb) 102 RPM For more information on RS Technologies Fastener Testing products and applications, please visit:
-
Supplier: PCB Piezotronics, Inc.
Description: Drive Motor & Servo, LabMaster Fastener Test System, DC Electric Drive Motor 781 Nm (576 ft-lb) 102 RPM, 1" Sq. Dr. For more information on RS Technologies Fastener Testing products and applications, please visit:
-
Supplier: PCB Piezotronics, Inc.
Description: Drive Motor & Servo, LabMaster Fastener Test System, DC Electric Drive Motor 260 Nm (192 ft-lb) 127 RPM, 1/2" Sq. Dr. For more information on RS Technologies Fastener Testing products and applications, please visit:
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Optimized for lower capacity, low inertia loads Match the general-purpose workhorse of the Yaskawa servo line with a custom designed gearhead that enhances its versatile performance. SXA was optimized by servo application professionals for Yaskawa SGMXA servo motors, and
- Other Output Power: 2.68044076980564 HP
- Gearbox Ratio: 10 : 1
- Shaft Orientation: In-line
- Features: Integral Brake
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Optimized for lower capacity, low inertia loads Match the general-purpose workhorse of the Yaskawa servo line with a custom designed gearhead that enhances its versatile performance. SXA was optimized by servo application professionals for Yaskawa SGMXA servo motors, and
- Other Output Power: 2.68044076980564 HP
- Gearbox Ratio: 5 : 1
- Shaft Orientation: In-line
- Features: Integral Brake
-
Supplier: Newport MKS
Description: ILS linear stages, use the optional base plate VP-BP. Manual vertical adjustments can be conveniently made using a flat screw driver. High Torque DC Motor An efficient, high torque DC motor with a precision preloaded, long-life, ball screw ensures high speed motion with
- Stroke or X-Axis Travel: 0.18897648 inch
- Rated Speed: 0.1968503937007875 in/sec
- Axis Configuration: Z Axis Only
-
Supplier: Newport MKS
Description: ILS linear stages, use the optional base plate VP-BP. Manual vertical adjustments can be conveniently made using a flat screw driver. High Torque DC Motor An efficient, high torque DC motor with a precision preloaded, long-life, ball screw ensures high speed motion with
- Stroke or X-Axis Travel: 0.18897648 inch
- Rated Speed: 0.1968503937007875 in/sec
- Axis Configuration: Z Axis Only
-
Supplier: PI (Physik Instrumente) L.P.
Description: motors allows improved tracking performance, smaller tracking errors, and improved settling times. Options Stepper or synchronous servo motor Holding brake Rotary encoder, incremental or absolute-measuring Folded drivetrain for reducing the overall length Synchronous
- Stroke or X-Axis Travel: 4.0157502 inch
- Features: Electrical
-
Supplier: Foundrax Engineering Products, Ltd.
Description: steelworks. The test force is monitored and adjusted 125 times per second via a specially built load cell specifically designed for use in Brinell hardness testing and the test forces are applied using a high quality Servo motor and Servo Drive giving full torque
- Vertical Capacity: 47.5 cm
- Test: Brinell
- Mounting: Fixtured or Permanent
- Test Method: Macro
-
Supplier: Equipment Solutions, Inc.
Description: applications such as scanning interferometry, surface structure analysis, disk drive testing, autofocus systems, confocal microscopy, bio-technology, semiconductor test equipment. Note that this motor is normally configured with an analog position feedback sensor and can be optionally
-
Supplier: JST Manufacturing, Inc.
Description: JST offers affordable semi-automated systems in both rotary and linear transfer designs. Rotary Transfer stations can accomodate single or dual rotary arms. JST's robot uses DC servo motors for efficient transfers with high reliability. This servomotor technology provides precise
-
Supplier: Timken Company (The)
Description: for noise and friction torque specifications available. Applications Medical and industrial handpieces Flow meters Fuel controls Gyros, synchros and servos Motors Cyrogenic coolers Pulmonary assist devices
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
-
Supplier: Inductotherm Group
Description: For precision milled cuts on product up to 6.625 inch (170 mm) diameter, the Alpha™ CS2-170™ two bladed cold saw performs at speeds up to 265 feet per minute (80 mpm). The blades for the CS2-170 saw are driven by two heavy duty 40 HP AC servo motors and are monitored through speed
- Cutting Capacity: 0.5 to 6.625 inch
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
-
Supplier: TPA Motion
Description: Standard Production Coupling in our product range. Flexible Beam Shaft Couplings - RCSA AND RCLA Series Bore diameters: 1.0 to 12.0 mm with OD ranging from 6 mm to 25 mm Excellent for servo or stepper motor motion control applications Zero Backlash, High Reliability, High Torque
- Bore Diameter: 0.1181103 to 0.787402 inch
- Coupling Diameter: 0.5118113 to 1.574804 inch
- Coupling Length: 0.66141768 to 2.2440957 inch
- Angular Misalignment: 2.5 to 3.5 degrees
-
Supplier: TPA Motion
Description: Standard Production Coupling in our product range. Flexible Beam Shaft Couplings - RCSA AND RCLA Series Bore diameters: 1.0 to 12.0 mm with OD ranging from 6 mm to 25 mm Excellent for servo or stepper motor motion control applications Zero Backlash, High Reliability, High Torque
- Bore Diameter: 0.1181103 to 0.4724412 inch
- Coupling Diameter: 0.5118113 to 0.9842525 inch
- Coupling Length: 0.66141768 to 1.3385834 inch
- Angular Misalignment: 2.5 to 3 degrees
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Encoder, Servo system, CANBUS, Profibus, CC-Link, USB2.0, Ethernet, Gigabit, Video, Voice etc. Advantage Compact size, high precision, low maintenance, low electric noise, low torque, long lifespan.
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: a collar that has 2 ports on it, the inside ports rotates independent of the outside one, so that it is possible to attach a motor or sensor on a rotating platform without the wire winding. Features We can make IP51~IP65 slip ring for ships, harbor equipment, test equipment and some
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: valve, PLC, RS485/232/422, Thermocouple, Sensor, Pulse signal, Encoder, Servo system, CANBUS, Profibus, CC-Link, USB2.0, Ethernet, Gigabit, Video, Voice etc. Advantage Compact size, high precision, low maintenance, low electric noise, low torque, long lifespan. We depend on sturdy
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
Find Suppliers by Category Top
Featured Products Top
-
Different motor types are used to provide rotary motion within industrial applications. Each application has different requirements for speed, torque and accuracy, as well as its constraints in build-in volume and budget. This page briefly introduces different types of motors and their (read more)
Browse AC Motors Datasheets for Tecnotion -
Servo Motors: No External Sensors Required Achieves High Torque in the High Speed Range EtherNet/IP Compatible Driver Basic operations are the same Alpha Step AZ Series Max Speed: 5,500 r/miN Available configurations (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
overload performance, which reduce control accuracy and shorten equipment lifespan. The 3X Motion 142 Series AC servo motor is developed with independent intellectual property and an (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
A selection of 5 motor sizes in up to 4 overall lengths Brushless, permanently magnetized synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn Reliable, highly dynamic, highly precise Extremely low cogging torque – supports high (read more)
Browse DC Servomotors Datasheets for Festo Corporation -
Brushless low-voltage servo motors (36-72VDC, up to 4KW) with integrated reducers for heavy-duty torque needs. High-speed brushless motors reaching up to 10,000 RPM for fast operations like textile and ventilation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Servo gearheads provide mechanical advantage by multiplying motor torque while reducing the driven load's reflected inertia back to the motor. DieQua offers the widest range of gear technologies providing optimal solutions far beyond the capabilities of other gearhead suppliers. Sesame (read more)
Browse Datasheets for DieQua Corporation -
Yaskawa’s Sigma-X Rotary Servo Motors deliver precision motion control across a wide range of industrial automation applications. Built on the Sigma-X platform, these motors combine compact (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
Motors Equip any Sigma-7 rotary servo motor with a custom-matched Yaskawa gear motor. Match the needs of a high torque, low RPM application with high-precision, low backlash inline planetary gearheads from our selection of five different gear ratios and six gearhead sizes. Each (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
A full line of gear motors based on Sigma-7 servo motors brings precise Yaskawa servo motion to a wider variety of automation applications than ever before, especially to uses that require high torque at low output speeds. A set of gearheads has been designed to pair precisely with every (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division
Conduct Research Top
-
Motors and Drives: A Practical Technology Guide
products: brush DC servo drives, DC drives, SCR DC drives, stepper drives / motors, AC servo drives, and brushless DC servo drives. Though in smaller percentage of use, encoderless flux vector, closed loop vector, and direct torque control type drives are gaining in popularity. It is hoped that this book
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
-
Cable Solutions for Servo and Variable Frequency Drives
. This article discusses different drive system problems, such as electromagnetic interference, electrical surge and leakage. It shows how shielded motor supply cables perform in electromagnetic compatibility tests, and how cable design and materials provide solutions to VFD problems.
More Information Top
-
Qualification test plan, Bendix Model NT-D1 turbine power control valve actuator
… The actuator command signal shall be a nominal 45° position signal on which is superimposed a 0.3 HZ sine wave of sufficient amplitude to generate torque values defined above by driving the test fixture servo torque motor (Inland) away from its …
-
Bendix Model NT-D1 turbine power control valve actuator qualification testing. Summary report
Test 2 Test 3 Test 4 Test 5 Test 6 Test 7 Torque Motor Servo Valve Assembly Torque Motor-Servo Valve Gear Motor Servo Motor Transmission Dynamic Seal Potentiometer .
-
An indirect sensing technique for diesel fuel quantity control. Final report
Five models of stepper motors and four types of servo ( torque ) motor actuators were tested .
-
Robust force control system based on fuzzy acceleration control algorithm
In Fig.8, the magnitude of the force disturbance is e- qual t o the rated value of the generated torque in the tested servo motor .
-
Parameter identification of a hydraulic servo-valve torque motor with magnetic fluids based on dynamic characteristics
Conclusions By applying the laser displacement transducer with high responding speed, the dynamic characteristics of a hydraulic servo -valve torque motor was tested when magnetic fluids are filled into the working gaps of the torque motor.
-
Dynamic moment testing system based on AC servo motor torque control mode--《Mechanical & Electrical Engineering Magazine》2009年08期
Dynamic moment testing system based on AC servo motor torque control mode .
-
Development of a High Temperature and Radiation Resistant Linear Motion Servo Actuator System for Nuclear Reactor Control Rod Application
Prior to the start of the servo system acceptance tests , the torque motor and .
-
Manufacturing Process and Equipment
The servo motor is the power input mechanism for test bench, the output torque of servo motor is controlled by the electrical cabinet.
-
The dynamic performance of the balanced direct torque ripple testing system for PMSM
[9] Zhang Zhizhong, Sun Li, Lu Yongping, “Online torque ripple testing of BLDC motor ,” Micromotors Servo Technique, no.3, pp.32-33, 1996.
-
Computer Networks and Information Technologies
The last testing was to confirm whether the servo motors have enough torque to tilt the table with the ball above them.
Indicates content that may require registration and/or purchase.