Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: A keyed shaft works in unison with a rotating machine element to transmit torque to power transmission components. Available in various key sizes and diameters. . GLH-6035
- Shaft Diameter: 30.175183705400798 mm
- Maximum Length: 1,828.7990124485334 mm
- Additional Operations: Keyed
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Additional
- Width: 0.343 to 0.75 inch
- Bore Diameter: 0.375 to 2.4375 inch
- Outer Diameter: 0.875 to 3.5 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Stafford Manufacturing Corp.
Description: pumps and mixers, these shaft couplings are offered in a wide range of sizes and come with straight or stepped bores to permit the joining of dissimilar shafts. Couplings are offered in 1” to 5” I.D. sizes and are available in steel, stainless steel, and aluminum.
- Bore Diameter 1: 1 to 5 inch
- Material: Aluminum, Stainless Steel, Steel
- Units: English
- Features: Keyway
-
-
Supplier: Reid Supply
Description: Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 1/8 in. Square. Length 12 in.
- Width (Overall): 0.125 inch
- Height (Overall): 0.125 inch
- Length: 12 inch
- Type: Keystock
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COUPLING, FULL FLEX, SIZE 8, S-TYPE, KEYED, 1 INCH SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 1.181103 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.6299216 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.4724412 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Shaft Diameter: 12.6923731461185 mm
- Maximum Length: 25.399986284007408 mm
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new line of brass shaft collars provides a cost savings alternative to 316 stainless steel. Ideal for use with pumps, mixers, and impellers, they are a lower cost alternative to 316 stainless steel and are fully compatible with systems using brass components. Stafford Brass
- Bore Diameter: 0.25 to 6 inch
- Units: English
- Collar Type: One Piece (Clamp), Two Piece Clamp
- Features: Other
-
Supplier: Chenyue (Jiangsu) Technology Co., Ltd.
Description: • ABB、SIEMENS and other high-end motors can be installed together with our gearboxes to be sold • Factory outlet,provide video factory inspection • Applicable speed ratio range: from 5:1to100:1 • Output shaft diameter:∅42 • Large flat key size:56*12 • Small flat key
- Maximum Length: 248 mm
-
Supplier: Senior Aerospace Metal Bellows
Description: High corrosion resistance • Ability to withstand extreme temperature conditions • Provide reliable axial and angular characteristics Our standard bellows shaft couplings are available in: Bore sizes ranging from .090 to .625 inches [2.29 to 15.88 mm] • Maximum torque ratings of 25 to
- Bore Diameter: 0.09 to 0.375 inch
- Coupling Diameter: 0.25 to 0.75 inch
- Coupling Length: 0.4375 to 1 inch
- Angular Misalignment: 2 to 6 degrees
-
Supplier: RegalRexnord
Description: 3.000 in diameter steel drive shaft for Quadrive unit size 5203. Meets CEMA standards and includes the drive shaft, drive key, thrust washer, retaining ring, and trough end mounting hardware.
-
Supplier: RegalRexnord
Description: 1.500 in diameter steel drive shaft for Quadrive unit size 5207. Meets CEMA standards and includes the drive shaft, drive key, thrust washer, retaining ring, and trough end mounting hardware.
-
Supplier: RegalRexnord
Description: 1.500 in diameter steel drive shaft for Quadrive unit size 5107. Meets CEMA standards and includes the drive shaft, drive key, thrust washer, retaining ring, and trough end mounting hardware.
-
Supplier: RegalRexnord
Description: 2.000 in diameter steel drive shaft for Quadrive unit size 5115. Meets CEMA standards and includes the drive shaft, drive key, thrust washer, retaining ring, and trough end mounting hardware.
-
Supplier: ASME
Description: uniform relationship between shaft size and key size for parallel and taper keys retaining similar basic sizing as found in the withdrawn B17.1-1943 Standard. This Standard covers the size, type and tolerances of parallel and taper keys and keyseats,
-
Supplier: ASG, Division of Jergens, Inc.
Description: effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Drive shaft diameter: all drive shafts include a UNI 6604 Form A key
- Required Torque: 0.368731563421829 Ft-lbs
- Air Consumption: 21.2 SCFM
- Rated Free Speed (output): 16,000 rpm
- Weight: 3.19 lbs
-
Supplier: ASME Standards and Certification
Description: uniform relationship between shaft size and key size for parallel and taper keys retaining similar basic sizing as found in the withdrawn B17.1-1943 Standard. This Standard covers the size, type and tolerances of parallel and taper keys and keyseats,
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Severe Duty, Higher Performance Coupling, Absorbs Extreme Torsional Shock and Vibration, Suitable for Horizontal and Vertical Use, Reversing and Start –Stop Applications, Generates Less Reactionary Loads which Significantly Increases Bearing Life Application Range T-Flex® coupling sizes
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.85 to 27 inch
- Rated Torque: 413 to 1,570,000 In-lbs
- Rated Speed: 1,400 to 18,000 rpm
-
Supplier: Renbrandt, Inc.
Description: Features Low cost Accommodates 40º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process machinery.
- Nominal Bore: 0.25 to 0.4375 inch
- Operating Angle: 40 degrees
- Maximum Torque: 96 In-lbs
- Material: Alloy Steel
-
Supplier: Whitman Controls, LLC
Description: various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly used with oil, gasoline, hydraulic oil, and jet fuel. The buna float can be used in oil in temperatures up to 230℉. Key Features: Whitman Red Seal
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: PressureParts.Com
Description: replacement • Weight: 7.7 lb. NOTE: Pump shaft Key NOT included (you can get one from your local hardware store 3/16" square key X 1" long), you may need to get new bolts to go thru pump, frame & engine. Your local hardware store will carry these. There are to many different
- Features: Axial Flow Pumps
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: disassemble and assemble, but the protrusions at the installation process holes occupy a large space, and both the hole and the shaft circlip have the problem of taking up a large space. Compared with the circlip, the internal spiral retaining ring has no process holes, and the disassembly is
- Thickness: 0.056692944 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: SAE International
Description: used in some heavy-duty applications, late intake valve closing has long been regarded as a possible strategy for small diesel engines. Single-cylinder tests applying fully variable valve events have demonstrated potential but also raised doubts about VVA benefits on automotive size diesel
-
Supplier: G.L. Huyett
Description: A stock of material that is one foot or greater in length, and from which shaft keys are made. We manufacture keystock to suit every application need you have, in every size, grade and tolerance imaginable. Available in stocked standard sizes or custom made to your
- Width (Overall): 0.0625 to 2 inch
- Height (Overall): 0.0625 to 2 inch
- Length: 12 to 144 inch
- Type: Keystock
-
Supplier: G.L. Huyett
Description: A stock of material that is one foot or greater in length, and from which shaft keys are made. We manufacture keystock to suit every application need you have, in every size, grade and tolerance imaginable. Available in stocked standard sizes or custom made to your
- Width (Overall): 0.0625 to 2.5 inch
- Height (Overall): 0.0625 to 2.5 inch
- Length: 12 to 144 inch
- Type: Keystock, Oversized
-
Supplier: G.L. Huyett
Description: A stock of material that is one foot or greater in length, and from which shaft keys are made. We manufacture keystock to suit every application need you have, in every size, grade and tolerance imaginable. Available in stocked standard sizes or custom made to your
- Width (Overall): 0.0625 to 1.875 inch
- Height (Overall): 0.0625 to 1.875 inch
- Length: 12 to 180 inch
- Type: Keystock, Undersized
-
Supplier: Climax Metal Products Company
Description: for keyed shafts. CLIMAX Shaft Collars fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal.
- Bore Diameter: 0.0625 to 5.9375 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Collar Type: One Piece (Set Screw)
-
Supplier: Climax Metal Products Company
Description: fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are available in multiple finishes –
- Bore Diameter: 0.125 to 6 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Features: Other
-
Supplier: Radwell International
Description: MOTOR, MKD, 071 SIZE, RESOLVER FEEDBACK, SHAFT WITH KEY PER DIN 6885-1, SHAFT SEALING RING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: TL-Series Servo Motor, 230V AC, Frame Size 200mm Bolt Circle Frame Size, , 24 bit single-turn absolute encoder, multi-turn with battery required, Keyed shaft, With shaft seal
-
Supplier: Radwell International
Description: GEARBOX, 060 FRAME SIZE, 4:1 RATIO, STANDARD SHAFT WITH KEY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CGI, Inc.
Description: Design Features Metric and standard NEMA motor mounting available High radial and axial shaft loading capacity True planetary design Low start-up torque High torque capability Compact design Popular metric output shaft and front bracket design Rigid stepped output shaft design
- Gear Ratio: 3 to 700 (X : 1)
- Output Torque: 52 to 25,155 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 3 to 13.99999999999998 arcmin
-
Supplier: Radwell International
Description: ROTARY ACTUATOR, VANE TYPE, BASIC STYLE, DOUBLE SHAFT WITH KEY, SIZE 80, 190 DEGREES ROTATING ANGLE, SINGLE VANE, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
- Actuator Type: Vane Actuator
Find Suppliers by Category Top
Featured Products Top
-
Performance: The LD030 series achieves secure shaft-hub connections through controlled radial compression, generating uniform pressure across the entire mating surface. This design delivers holding torque up to 850 Nm depending on size, with runout maintained (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Operation: Eliminates play between shaft and hub for precise positioning applications Superior Torque Transmission: 30-40% higher torque capacity compared to traditional keyed (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
provides excellent protection against humidity, chemicals, and saline environments—ideal for food processing, agriculture, and marine applications. √ Custom Design Flexibility: Tailored bore sizes, keyways, and clamping forces to fit specific shaft and (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Configurations Available Key Specifications Size Range: L035–L225 Torque Capacity: 5 Nm–18 kNm Maximum Speed: Up to 10,000 RPM Angular Misalignment: Up to 3° (Elastomeric) Operating Temperature: -40°C to (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
The Model MXM 150 AP uses three separate mixers in a 150 liter batch size. The 3 HP reversible, axial flow high shear rotor stator mixer can exert shear rates in the 30,000 reciprocal seconds range that can produce single micron emulsions and dispersions (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
This 25mm dual shaft DC motor is engineered for applications requiring compact size, high efficiency, and precise control. Its dual shaft configuration enables (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
require pressing or heating during installation, this model uses simple bolt tightening for secure attachment—eliminating the risk of shaft damage during assembly or removal. Key Features: (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
similar applications. Key Features & Benefits Hollow Shaft – Simplifies air suction and rotation mechanisms for electronic components by removing the need for extra parts, while also allowing direct air pipe (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
electronic commutation reduces wear and improves operating life. Highlight Specifications Size: Ø24 mm diameter × 14 mm thick Rated speed: 6400 rpm Hollow-shaft design Key Features (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
motors available in round shaft, flat shaft, and keyed shaft types 90 mm Frame Size: Gearmotors available in TS, PS, PN, and HS types To learn more about Oriental Motor’s AZ Series Connector Type product lineup, contact the Technical Support group at (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
Conduct Research Top
-
Proper Shaft Fits for Precision Coupling Devices
When sizing high performance drive components, proper shaft fit is an important consideration in helping to maintain concentricity and balance in the rotating equipment. In v-belt drives, chain drives and other low-cost / low-speed systems, designers often give little thought to shaft fit. Many
-
How to Measure the Key Dimensions in Identifying Bearings
It 's essential to determine the basic size starting with the bore or shaft dimension. Basic bearing dimensions (b) bore, (D) outer diameter, and (W) width are used as the starting point in identifying new designs as well as replacement bearings. Most bearings can be determined by their basic
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
Stepper motors are commonly used to translate motion from rotary to linear. Selecting the right combination of electrical and mechanical components is complicated by the various options for precision positioning systems. This brief will review key criteria for successful stepper linear actuator
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
voltage. In contrast, approach, as some applications have requirements field oriented control methods control the frequency, concerning the size, and the lack of additional wiring for amplitude and phase of the motor drive voltage. The sensors or devices mounted on the shaft (due to hostile key
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
or established best practices for third-party. testing of oils used in refrigeration systems. In fact, the. development and testing of refrigeration oil is today more. specialized and complex than it has ever been. In other words, one size does not fit all. Frick (R) PureOil TM. 2. AS SYSTEMS BECOME
More Information Top
-
Energy Matters, July 1999
Imbalanced couplings result from eccentric boring, missing bolts and nuts, missing set screws, and even improperly sized shaft keys .
-
Machinery's Handbook Guide - Companion to Machinery's Handbook 29
Standard sizes are listed in the table, Key Size Versus Shaft Diameter ANSI B17.1-1967 (R2008) on Handbook page 2472.
Indicates content that may require registration and/or purchase.