-
Supplier: Electro-Sensors, Inc.
Description: setpoints) shaft speed switches are an efficient way to continuously monitor machine rpm and provide relay protection upon detection of an unwanted change in speed or stoppage of the monitored shaft. The LRB1000 and LRB2000 are completely field adjustable while the
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
Supplier: Electro-Sensors, Inc.
Description: Economical Shaft Speed Switch • Works with remote/external pulse frequency output sensor (NPN, PNP, Mag Pick-up and TTL) • Over-speed or under-speed configuration • 5 RPM to 100 RPM with 8 PPR input (DMS100) • 100 RPM to 5000 RPM with 4 PPR input (DMS5000) • 2 SPDT relay
- Operating Range: 5 to 100 rpm
- Number of Relays: 2
- AC Voltage Rating: 115 to 230 volts
- DC Voltage Rating: 12 to 24 volts
-
Supplier: Electro-Sensors, Inc.
Description: monitoring a single rotating shaft. It is used in slow speed applications, and allows accurate under-speed detection within the 1/100-10 rpm range. The SS110 is an efficient way to continuously track proper machine rpm, and provide a relay output upon detection of an unwanted
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensors - Magnetoresistive Features: • NPN open collector output • Non-contact, large gap distance sensing • Maximum switching frequency of 20 KHz • Compatible with PLC digital I/O's • 5-24 VDC operation Magnetoresistive sensors are used with magnetic targets such as Pulser
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -20 to 140 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Cole-Parmer
Description: • Two shafts provide both low- and high-speed mixing • Controller offers stepless speed control and reversible rotation This dual-shaft mixer maintains constant speed regardless of changes in viscosity or line voltage. Use the direct-drive shaft for
- Motor Speed: 0 to 4,000 rpm
- Motor Power: 0.025 HP
-
Supplier: Cole-Parmer
Description: • Two shafts provide both low- and high-speed mixing • Controller offers stepless speed control and reversible rotation This dual-shaft mixer maintains constant speed regardless of changes in viscosity or line voltage. Use the direct-drive shaft for
- Motor Speed: 0 to 4,000 rpm
- Motor Power: 0.025 HP
-
Supplier: Waytek, Inc.
Description: Littelfuse 75228-03 Electric Two-Speed Wiper Switch Category: Wiper Switches Manufacturer: Littelfuse For use with motors with dynamic parking, including Robert Bosch and Sprague Devices motors Sealed construction, including the O-ring on the shaft Black plastic knob with metal
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
-
Supplier: PMC Engineering LLC
Description: The SPI Series Sensors have been designed as simple compact speed sensors for demanding installations in motorsport and on-vehicle automotive applications. Typical Applications include: Speed - Crank Speed/Position - Wheel Speed - Drive Shaft Speed -
- Operating Temperature: -40 to 300 F
- Body Shape: Cylindrical, Other
- Power Requirements: DC Powered
- Output: Switched / Alarm
-
Supplier: Carlen Controls, Inc.
Description: GENERAL CC700 is designed for any large system requiring precise speed control without sacrificing rapid response. The 700 Series Shaft-Mounted Pulse Tachometer is easy to install and designed for mill applications requiring a rugged tachometer. The CC700 is capable of operating
- Rotational Speed Range: 5,000 rpm
- Operating Temperature: -40 to 212 F
-
Supplier: Carlen Controls, Inc.
Description: GENERAL CC550 is designed for any large system requiring precise speed control without sacrificing rapid response. The 550 Series Shaft-Mounted Pulse Tachometer is easy to install and designed for mill applications requiring a rugged tachometer. The CC550 is capable of operating
- Rotational Speed Range: 5,000 rpm
- Operating Temperature: -40 to 212 F
-
Supplier: Charles Ross & Son Company
Description: The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel
- Capacity: 1.3368054627218429 to 40.10416388165528 cubic feet
- Motor Speed: 25 to 5,400 rpm
- Motor Power: 5 to 30 HP
- Mixer Type: Agitator, Twin Rotor
-
Supplier: Siemens Process Instrumentation
Description: belt speed, flow rate and totalized weight. This low- to high-resolution speed sensor provides a frequency signal proportional to the shaft speed, enabling a range of speeds to be read accurately. The quadrature type shaft encoder prevents erroneous
-
Supplier: Charles Ross & Son Company
Description: We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion
- Capacity: 0.2673610925443686 to 26.736109254436855 cubic feet
- Motor Speed: 11 to 3,600 rpm
- Motor Power: 5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HRS-P is an incremental shaft encoder with up to a 1.000" (25mm) blind shaft bore in a standard 2.250” cube shaped housing that is electrically interchangeable with most cube style encoders on the market. It is designed to mount directly on an existing
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HRL-P is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a heavy duty aluminum housing that mounts directly on an existing shaft assembly. A flexible mounting bracket or tether allows the encoder to float on the
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Charles Ross & Son Company
Description: The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel
- Capacity: 0.03342013656804607 to 0.5347221850887371 cubic feet
- Motor Speed: 13 to 10,000 rpm
- Motor Power: 0.5 to 2 HP
- Style: Agitator, Twin Rotor
-
Supplier: Charles Ross & Son Company
Description: We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion
- Capacity: 0.04177517071005759 to 0.5347221850887371 cubic feet
- Motor Speed: 660 to 10,000 rpm
- Motor Power: 1 to 2 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Glas-Col, LLC
Description: For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and reliable performance and maintains speed. This
- Capacity: 0.00007062934127574019 to 0.0014125868255148038 cubic feet
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Pharmaceutical Processing
-
Supplier: Tri-Tronics Company, Inc.
Description: connector Datasheet M141 Recessed shaft retaining ring (standard feature before September, 2000) Datasheet M152 8mm shaft diameter, 39mm shaft length with flat Datasheet M153 3-pin connector Datasheet M174 3/8-16 threaded shaft Datasheet M191 1/4-20 threaded shaft
- Features: Programmable
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HS25-P is an incremental hollow shaft encoder in a 2.5" housing that mounts directly on an existing shaft assembly. An anti-rotation pin or flexible mounting bracket allows the encoder to float on the shaft without rotating. The HS25 generates up to
- Features: Hollow Shaft, Programmable
- Encoder Type: Incremental
-
Supplier: Larson Electronics LLC
Description: position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black)
-
Supplier: Newport MKS
Description: inertia capacity. A rotary encoder is mounted on the worm gear shaft of the CC and CCHL versions. When superior repeatability, position stability and speed regulation is needed, the high speed HAT and high torque HAHLT versions feature a high-resolution direct reading
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.0000884955752212389 In-lbs
- Rotary Velocity / Speed: 80 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Newport MKS
Description: inertia capacity. A rotary encoder is mounted on the worm gear shaft of the CC and CCHL versions. When superior repeatability, position stability and speed regulation is needed, the high speed HAT and high torque HAHLT versions feature a high-resolution direct reading
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.0000973451327433628 In-lbs
- Rotary Velocity / Speed: 80 deg/sec
- Platter Diameter: 6.299216 inch
-
Supplier: Newport MKS
Description: inertia capacity. A rotary encoder is mounted on the worm gear shaft of the CC and CCHL versions. When superior repeatability, position stability and speed regulation is needed, the high speed HAT and high torque HAHLT versions feature a high-resolution direct reading
- Load Capacity: 899.2 lbs
- Maximum Torque: 0.00011504424778761057 In-lbs
- Rotary Velocity / Speed: 80 deg/sec
- Platter Diameter: 9.448824 inch
-
Supplier: Larson Electronics LLC
Description: position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black)
-
Supplier: Micro-Epsilon Group
Description: marks of shafts. The sensor can be mounted in axial and radial direction to the target in order to detect objects such as blades, teeth, rings or nubs. The measuring range from 1 to 400,000 rpm enables the detection of both the startup from the first rotation and high rotational
- Measurement Range: 0.009842525 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Cole-Parmer
Description: mixer heads for on/off control closest to mixing action. High-Torque, Low-Speed Mixer Heads feature a keyless chuck that accepts mixing shafts from 5⁄16" to 3⁄8" (8 to 10 mm) dia. High-Speed, Low-Torque Mixer Heads incorporate a hollow through-shaft and a
- Motor Speed: 9 to 900 rpm
- Motor Power: 0.066666666667 HP
-
Supplier: Cole-Parmer
Description: mixer heads for on/off control closest to mixing action. High-Torque, Low-Speed Mixer Heads feature a keyless chuck that accepts mixing shafts from 5⁄16" to 3⁄8" (8 to 10 mm) dia. High-Speed, Low-Torque Mixer Heads incorporate a hollow through-shaft and a
- Motor Speed: 60 to 6,000 rpm
- Motor Power: 0.1 HP
-
Supplier: Mile-X Equipment, Inc.
Description: spindles off the shaft. The 353T measures 14-1/4" from tip to tip of the taper fit shafts. The shaft height is 5-1/4" measured from the middle of the shafts. The 2 speed motor operates at 3450 RPM and 1725 RPM. The 3 way motor toggle switch operates at high/off/low
-
Supplier: Allied Electronics, Inc.
Description: have O-ring shaft seal and the entire unit is sealed for wave solder and wash processing. 295° ±5° electrical rotation. 350 VDC across end terminals, but power not to exceed rating. N=non-locking 1⁄4" dia. × 1⁄4" long bushing with 1⁄8" dia. × 3⁄4" long (FMS) slotted shaft. L= locking
-
Supplier: Allied Electronics, Inc.
Description: have O-ring shaft seal and the entire unit is sealed for wave solder and wash processing. 295° ±5° electrical rotation. 350 VDC across end terminals, but power not to exceed rating. N=non-locking 1⁄4" dia. × 1⁄4" long bushing with 1⁄8" dia. × 3⁄4" long (FMS) slotted shaft. L= locking
-
Supplier: Allied Electronics, Inc.
Description: have O-ring shaft seal and the entire unit is sealed for wave solder and wash processing. 295° ±5° electrical rotation. 350 VDC across end terminals, but power not to exceed rating. N=non-locking 1⁄4" dia. × 1⁄4" long bushing with 1⁄8" dia. × 3⁄4" long (FMS) slotted shaft. L= locking
-
Supplier: Radwell International
Description: HALL EFFECT SENSOR, FOR SHAFT SPEED, 5-24 VDC SUPPLY, 8 MA, 10 IN CABLE, THREADED ALUMINUM, BI-DIRECTIONAL, 4-WIRE, DIGITAL, BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Radwell International
Description: BEARING MOUNTING BRACKET, WITH SHIM PLATE, FOR USE WITH AFSX SERIES 1.44 IN DIA SHAFT SPEED RESPONSIVE SWITCH, . FREE 2 YEAR RADWELL WARRANTY
-
Description: guide Drive shaft with clamp shaft or plain shaft Choice of motor mounting side Options: Tandem version for higher moments Drive Shaft: Clamp shaft and plain shaft or with double plain shaft for mounting an intermediate drive shaft Hollow drive
- Stroke: 0.0393701 to 39.3701 inch
- Rated Load/Force: 359.68 lbs
- Operating Temperature: -22 to 176 F
- Body Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
Why Hollow Shaft Gearmotors? Engineers face mounting pressure to decrease machine size, component count, assembly time, and costs. There are also strong motivations to eliminate maintenance in industrial products. These factors are driving many engineers to consider (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Tandler right angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Incremental output shaft angular phase changes and continuous 360 degree correction are possible. Low backlash models in right angle or (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
With the introduction of their stainless steel worm gearmotors, Bodine Electric Company now boasts seven different configurations of hollow shaft gearmotors that are available as stock products. All of Bodine's hollow shaft gearmotors are designed to optimize mountings, saving on (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
S9540A-TS9, the differential provides a high level of precision in instrument drives and is particularly effective at adding and subtracting shaft rotations in servo systems. The patented unit (No. 3,137,181) consists of three stainless steel bevel gears mounted to a central spider block (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
with a 7" color touch screen for user friendly operation, providing independent agitator speed controls, load display, cycle timer and other functions. Safety features include NEMA 12 limit switches to prevent operation when the mix can is removed or the agitators are not in the mixing position. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
second agitator is a high speed disperser driven by a 150 HP motor and equipped with a 15" diameter sawtooth blade mounted on a vertically adjustable hub which can accommodate different batch sizes. The mix vessel incorporates a dished bottom, 3" flush tank ball valve and legs providing 12" of (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
arrangement into the discussion Alongside the required hydraulic performance, share details of the pulley or driven component, shaft speed, expected loads and available installation space. A drawing showing where the load acts is particularly useful. jbj can (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to these controls. System speed may be controlled with (read more)
Browse Datasheets for Bodine Electric Company
More Information Top
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
A directional speed switch mounted on the shaft and a timer can be used to detect starting with reverse rotation.
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
A directional speed switch mounted on the shaft and a timer can be used to detect starting with reverse rotation.
-
IEEE Design Guide for Electric Power Service Systems for Generating Stations - Redline
Mechanical speed switches are available for shaft mounting to indicate that rotor rotation has begun.
-
IEEE Design Guide for Electric Power Service Systems for Generating Stations
Mechanical speed switches are available for shaft mounting to indicate that rotor rotation has begun.
-
IEEE Design Guide for Electric Power Service Systems for Generating Stations
Mechanical speed switches are available for shaft mounting to indicate that rotor rotation has begun.
-
Wind Turbines
In this real example, this fourth natural harmonic is the result of the vibra- tion of the relatively large mechanical centrifugal switch mounted on the high- speed shaft .
-
Long time prospects for the wood working machine-industry in spite of difficult economic situation positive
The Glfihtemperatur the fiber is controlled stufcnlos a thyristor, Abbrenn- and quieting operation is controlled dmr by a motor-driven curve disc with cam switches mounted on shaft of which: the burning speed { st adjustably.
-
Design and realization of control system for nuclear Fuel Transfer System
…the manual emergency control system An emergency brake fitted on the drum A loading cell designed for monitoring the overload and underload Two absolute coders mounted on the high and low speed shafts A set of limit switches controlling motion stop in…
-
Electronic Failure Analysis Handbook: Techniques and Applications for Electronic and Electrical Packages, Components, and Assemblies > SWITCHES AND RELAYS
The simplest type consists of a speed -sensing unit that mounts directly on a rotating shaft , and a stationary contact switch assembly.
-
NWTC AWT-26 research and retrofit project-summary of AWT-26/27 turbine research and development
Proximity switches mounted in the slip-ring cover detect rotor position and main- shaft rotation speed from a slotted aperture plate mounted inside the slip-ring assembly.
Indicates content that may require registration and/or purchase.