Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensor with Relay Features • Self-contained system with sensor and switch • Relay can be set for over-speed or under-speed • Housing is explosion proof and water resistant • 4-20 mA output directly proportional to shaft speed • Provides real-time preventive
- Rotary Speed Range: 0.75 to 9,999 rpm
- Accuracy: 0.7 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Current
-
Supplier: Electro-Sensors, Inc.
Description: Economical Shaft Speed Switch • Works with remote/external pulse frequency output sensor (NPN, PNP, Mag Pick-up and TTL) • Over-speed or under-speed configuration • 5 RPM to 100 RPM with 8 PPR input (DMS100) • 100 RPM to 5000 RPM with 4 PPR input (DMS5000) • 2 SPDT relay outputs • DIN
- Operating Range: 100 to 5,000 rpm
- Number of Relays: 2
- AC Voltage Rating: 115 to 230 volts
- DC Voltage Rating: 12 to 24 volts
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Switch Features • Easy installation and calibration • Rugged - dust, dirt, and grease proof • 115 VAC, 50-60 Hz only • Failsafe Operation Note: Electro-Sensors recommends the new and improved M100T or M5000T design for new designs and when replacing the M100 or M5000. The
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC
-
-
Supplier: Micro-Epsilon Group
Description: adjustable rotary switch supports the rotation output of objects which have several measuring points per rotation, e.g., rotor blades. Data output is via a voltage output or a digital interface. The CST6110 rotation speed system consists of a compact industrial sensor
- Measurement Range: 0.009842525 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Festo Corporation
Description: Used to detect rotation of the shaft on rotary actuators DRVS and DSM The sensor can be quickly assembled without having to manually search for switching points Simple and reliable operation using just one pushbutton directly on the device
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Electro-Sensors, Inc.
Description: quadrature output with an index pulse, and optional line driver output. Rotary Shaft Encoders are ideal for use on any rotating shaft to provide a digital output signal to tachometers, counters, speed switches, motor controls, or anything requiring a pulse input. Flexible
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Ultramation, Inc.
Description: The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Ultramation, Inc.
Description: The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Ultramation, Inc.
Description: The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Ultramation, Inc.
Description: The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load
- Stroke or X-Axis Travel: 0 to 24 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 0.75 inch
- Shaft Diameter: 0.375 inch
-
Supplier: Automation24, Inc.
Description: units that are ATEX approved and offers IP66 protection. With a sensor length of 75-300mm for shaft probes and up to 2,000mm for shortable rope probes, it measures media from a density of 80 g/l. The Soliswitch FTE20- rotary paddle point level switch with cable entry and NPT or G
- Maximum Operating Pressure: 36 psi
- Features: Normally Closed (NC), Normally Open (NO)
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology Type: Rotation Paddle
-
Supplier: BOGEN Magnetics GmbH
Description: up to 256 mm and rotary solutions, both radial and axial. The AKP18 offers both BISS-C and SSI output options. Thanks to its 18 - 20 bit resolution, this hollow shaft encoder outperforms typical shaft end products.
- Measurement Range: 10.0787456 inch
- Features: Absolute, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: FineTek
Description: SE Rotary Paddle Level Switch operating principle is simple. A unit is usually located through a bin wall at the top, middle or low level of a bin. During normal operation (no material present) a synchronous motor rotates the paddle at 1 RPM. When this paddle rotation is impeded by material,
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology Type: Rotation Paddle
- Device Classification: Sensor-Only
-
Supplier: Kistler Group
Description: The dual range sensor offers the advantage of freely scalable range switching, which allows highly accurate measurement of both the peak and particularly the operating torque. The sensor offers an integrated high resolution speed/angle measurement sensor up to 8 192
- Maximum Torque: 1.76991150442478 to 44,247.7876106195 In-lbs
- Accuracy: 0.05 to 0.2 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
-
Supplier: Littelfuse, Inc.
Description: with various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation applications. Sensor and magnet contained in a single housing Operates when ferrous vane passes through slot
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Littelfuse, Inc.
Description: various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation and heavy duty applications, such as off-road and heavy vehicles and farm machinery. Sensor and magnet contained in
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: None
- Joystick Technology: Optical
-
Supplier: Siemens Process Instrumentation
Description: belt speed, flow rate and totalized weight. This low- to high-resolution speed sensor provides a frequency signal proportional to the shaft speed, enabling a range of speeds to be read accurately. The quadrature type shaft encoder prevents erroneous speed signals due to
-
Supplier: Allied Electronics, Inc.
Description: have O-ring shaft seal and the entire unit is sealed for wave solder and wash processing. 295° ±5° electrical rotation. 350 VDC across end terminals, but power not to exceed rating. N=non-locking 1⁄4" dia. × 1⁄4" long bushing with 1⁄8" dia. × 3⁄4" long (FMS) slotted shaft. L=
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376129-RMS20-256-201-1 Category: Sensors, Transducers - Encoders - Industrial Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: RMS20 Package: Tray Product Status: Active Base Product Number: RMS20 Mounting
- Features: Other
-
Supplier: Festo Corporation
Description: For SRBG sensor boxes For mounting on drive shaft of VDI/VDE 3845 actuators Four fixed actuating lugs offset by 90° For clockwise and anticlockwise rotating actuators with 90° and 180° rotation
- Operating Temperature: -25 to 80 C
- Features: Linear Limit Switch, Rotary Limit Switch
-
Supplier: RS Components, Ltd.
Description: Ifm electronic MX5 series hall effect speed sensors for non-contact detection of speed and direction of rotation. High switching frequency and an extended temperature range make the MX5 sensors ideal for speed and rotation detection on drives, axes and shafts. The
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Threaded Barrel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350367-PEC12R-4030F-S0024 Category: Sensors, Transducers - Encoders Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature, 2-Bit Actuator Type: Shaft Built in Switch: Yes Encoder Type: Incremental Pulses per
-
Supplier: FLSmidth
Description: servicing. Head Assembly and Motor The head assembly contains a drive motor and electrical circuitry within a cast aluminum housing. When energized, the drive motor rotates a drive shaft and paddle until material restricts the paddle rotation. The motor then rotates around the stopped
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 200 F
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: BinMaster, Inc.
Description: BMRX-300 can be mounted on either the side of the bin or at the top of a bin using a shaft extension. To prolong motor life and to optimize energy costs, the motor of the BMRX-300 will “de-energize” once the shaft stops turning when material comes into contact with the paddle.
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: IntelLiDrives, Inc.
Description: Motorized precision actuators offer up to 100 mm travel range. Precision motion is accomplished by a miniature stepper motor providing sub-micron resolution. Precision fine pitch screw mechanism converts rotation of the motor shaft into linear travel while avoiding backlash inside the
-
Supplier: IntelLiDrives, Inc.
Description: Motorized precision actuators offer up to 100 mm travel range. Precision motion is accomplished by a miniature stepper motor providing sub-micron resolution. Precision fine pitch screw mechanism converts rotation of the motor shaft into linear travel while avoiding backlash inside the
-
Supplier: IntelLiDrives, Inc.
Description: Motorized precision actuators offer up to 100 mm travel range. Precision motion is accomplished by a miniature stepper motor providing sub-micron resolution. Precision fine pitch screw mechanism converts rotation of the motor shaft into linear travel while avoiding backlash inside the
-
Supplier: IntelLiDrives, Inc.
Description: M-Thrust series precision actuators offer backlash-free motion of the shaft up to 25 mm travel range. Precision motion is accomplished by a miniature DC servo with rotary encoder or stepper motor providing 0.1 micron resolution. Precision fine pitch screw mechanism converts rotation of
-
Supplier: PTB Sales, Inc.
Description: over a wide vacuum range without the risk of overloading the motor and without the need for a gas bypass or pressure sensor switch. The motor shaft drives one of the rotors through the fluid coupling. The 1:1 gears inside the coupling cover drive the second rotor in the opposite
-
Supplier: OMEGA Engineering, Inc.
Description: The OMDC-DM8000 is an economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. With an on-board microcomputer coupled with sophisticated internal software and a quartz crystal controlled reference frequency, the OMDC-DM8000 is able to
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: Infineon Technologies AG
Description: which shall be ordered separately. For more information please find a more detailed overview on the Hall switches derivatives , link to. More information on the XENSIVTM Shields and kits 2GO portfolio, as well as free downloads at Sensors 2GO, link to. Summary of Features TLE4966G
- Category: Development Board
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: direction of shaft rotation. Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm). Anti-Jitter feature: Designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system
-
Supplier: Huntec, Inc.
Description: 4.EPS Version as request. Backplane: SCSI 80PINS "SCAM" Compliant support SE/LVD & (SPI-4) Ultra 320 system, Transfer rate up to 320 MB/SEC(15 slots in one board design) Functions: HDD Temperature Sensor, Fan Sensor Reset switch, HDD LED Indication control in Buzzer voltage. Mainboard:
-
Supplier: Caterpillar Oil & Gas
Description: soot filter Service indicators Flame arrestors Control System ADEM A4 ECU ISM (integrated sensor module) for combustion feedback sensors Exhaust gas temperature sensors Cooling System Radiator cooled - land based Outlet controlled thermostat and housing Jacket water pump —
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
other machinery where it is important to monitor the number of shaft revolutions. The UBIREV sensor is based on UBITO’s latest Wiegand technology. While earlier Wiegand-based rotation counting systems required that the sensor be positioned along the axis of the host device’s (read more)
Browse Sensor Chips Datasheets for UBITO -
double steel shaft design for versatile installation and dual-direction rotation. Equipped with precious metal or carbon brushes, this motor delivers reliable performance across a range of voltages. Customization options allow (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
1. Core Product Advantages for Construction Machinery 28-Circuit High-Density Integration: Standard 28 circuits for simultaneous transmission of power, control signals, and sensor data. Effectively suppresses signal crosstalk and ensures synchronous (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
from 0 V DC to the supply voltage VCC at a current resolution of 0.017 V per degree. The HALL sensor also simulates the typical voltage curve of regular potentiometers with an initial 0V phase and an extended highest output voltage at the end of the rotation angle. In addition, the sealed shaft (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
. Because the sensor detects metal through an electromagnetic field, it does not need to physically touch the target. This eliminates the mechanical contact wear, impact, and contact bounce associated with traditional limit switches. The XS118BLNAL2 is therefore suitable for high (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
. Programmable settings include zero-point offset, resolution, rotation direction, and operating mode. Condition-monitoring functions track statistical data such as temperature, operating time, supply voltage, and running performance. Shaft configurations include a 6 mm solid shaft, a 10 mm (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
positive switched outputs, width of switching zone is user- or pre-programmable, edge width of switch ≤ 0.1° and accuracy of switch edges is ±1°. Magnetic marker mounts to a shaft on users application up to 25 mm from sensor. Designed to withstand shock and vibration up to 100G (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
sensors, adjustable stroke control, special fixed rotations, various shaft styles and materials, and many other options are available to address your specific application requirements. Torque range is from 9 – 5200 in.-lbs. (read more)
Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
The YHD-BL6366 brushless motor delivers high torque and power for electric tools, including harvesting machines. Customizable speed, voltage, and performance with CW/CCW rotation and a durable steel shaft. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
turns, the rotation of the magnetic field triggers a pulse. The strength and duration of each current pulse is independent of how quickly or slowly the shaft rotates. This is one of the major benefits of Wiegand technology compared to other analog magnetic sensors (e.g., Hall effect sensors) which (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO
Conduct Research Top
-
PT 104: Cooling Towers and Process Cooler Fans
provides early warning of machine degradation and impending disaster. In the past, vibration monitoring was a technical challenge due to slow rotational speeds, a variety of support structures, and wet corrosive environments. Mechanical ball/spring vibration cutoff switches were traditionally used
More Information Top
-
High-voltage multiple phase thyristor chopper for traction motor control
The thyristors are switched by the signalsfroma position sensor connected to the rotating shaft of the synchronous motor.
-
The thyristor commutatorless motor
The thyristors are switched by the signalsfroma position sensor connected to the rotating shaft of the synchronous motor.
-
Modern diesel-injecting systems
Accelerator pedal sensor with empty gas switching rund Kickdown switch (2, sensor ') engine speed (KW) ( crankshaft ) engine speed (NW) and cylinder recognition (camshaft .
-
Applied Mechatronics
As the object moves laterally (or the shaft rotates ), the magnet passes over several separate reed switches or Hall-effect sensors .
-
Manufacturing Process and Equipment
Any of these switch sensors might be triggered by the edge of these plates when rotating with steering shafts .
-
Automatic weather stations for Mars
However, early radiosondes relied heavily on mechanical methods and in one design an array of six anemometer-type cups, mounted on a horizontal shaft , rotated as the sonde rose, turning a cam- switch which sent the sensor readings in sequence for transmission.
-
The dynamic torque measure system based on RF technology
If centrifugal switch is adopted to manage system power, when the shaft of dynamic torque sensor begins to rotate , batteries start to supply power.
-
A multi-station apparatus for fatiguing fibres in various environments
An extension of one of the jaw shafts carries a slotted disc (D in figure 4) which rotates between the sensors of an opto- switch .
-
Movable Bridge Engineering Complete Document
Many rotating cam limit switches, selsyn-type trans- mitters, tachometers, and other rotating switches or sensors are connected to ma- chinery parts or to the bridge superstructure by means of small shafts , couplings, and, perhaps, bevel or other gears.
-
Robotic Controlled Drilling: A New Rotary Steerable Drilling System for the Oil and Gas Industry
The rpm sensor consists of an array of magnets mounted around the shaft and yet another Hall Effect switch mounted on the non- rotating housing.
Indicates content that may require registration and/or purchase.