Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PLASTIC, POLYETHYLENE, MOLDED AND EXTRUDED SHAPES, SHEETS AND TUBING
-
Supplier: Total Plastics, Inc.
Description: Clear Extruded acrylic rod, tubing, profiles and shapes have good optical clarity, and can be machined, sawed, drilled, milled, engraved, and polished. Extruded acrylic rod and tubing can be readily heat-formed or bent to redirect light. It can be printed, embossed, plated, metalized
- Chemical System: Acrylic
-
Fabricated Plastic Parts and Semi-Finished Shapes - Engineered Plastics Stock Shape -- PTFE - TUBINGSupplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Features: Thermoset / Crosslinked
-
-
Supplier: New England Tubing Technologies
Description: New England Tubing effectively utilizes its in-house technical staff and years of experience to assist our customers from product development to the finished product. With our extensive background in the manufacturing of braided tubing for medical devices, New England Tubing is
- Features: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
- Color / Clarity: Translucent
-
Supplier: SAE International
Description: This specification covers methacrylate sheets, rods and tubes produced by casting or machining cast blanks. This specification does not apply to heat-formed and molded or extruded shapes, or shapes made by assembling two or more pieces.
-
Supplier: U.S. Plastic Corporation
Description: Be creative with clear extruded acrylic shapes. The wall thickness is 1/8". UV stabilized. All are sold in 6' lengths only.
- Outside Diameter / Size: 2.25 inch
- Maximum Inside Diameter / Size: 2 inch
- Material: Acrylic
- Color / Clarity: Clear
-
Supplier: ASCO
Description: Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands
- Outside Diameter / Size: 0.1574804 inch
- Maximum Inside Diameter / Size: 0.09448824 inch
- Wall Thickness: 0.03149608 inch
- Pressure Rating: 176 psi
-
Supplier: Total Plastics, Inc.
Description: Make your own Polybags. Heat seal to exact length as required. It’s easy to make Polybags by using any of the sealers offered by Total Plastics. Call your local TPI branch for more information. Available Sizes Width Size Thickness Feet Per Roll 1-1/2” .002” 1500 2” .002” 1500 2” .004” 750
- Wall Thickness: 0.002 to 0.006 inch
- Design Units: English
- Application: General Purpose
- Features: Plastic Tubing
-
Supplier: U.S. Plastic Corporation
Description: Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Features: Plastic Tubing
- Shape: Round
-
Supplier: Total Plastics, Inc.
Description: Cream Formulated to withstand the high temperatures frequently occurring during food and beverage processing, Norprene® Food Process Tubing will outlast and outperform virtually all other food grade tubings. Even following extended exposure to heat and ozone, Norprene® Food Process
- Outside Diameter / Size: 0.1875 to 1 inch
- Maximum Inside Diameter / Size: 0.0625 to 0.75 inch
- Wall Thickness: 0.0625 to 0.125 inch
- Temperature Range: -75 to 275 F
-
Supplier: Zurn Industries LLC
Description: 3/8" to 1" coils of Alumicor® PEX-AL-PEX Barrier Tubing provides both the strength of aluminum and the chemical resistance of PEX. Because Alumicor tubing holds it shape, it is an ideal solution for most radiant heating projects. Features And Benefits Combines advantages of metal and
- Application: Water
-
Supplier: Trim-Lok, Inc.
Description: Foam tubing with straight end cuts and skin.
- Material / Composition: Elastomer / Rubber, Plastic / Polymer, Thermoplastic, Vinyl / PVC
- Features: Other, Specialty / Other
- Form / Shape: Stock Shape (Bar, Sheet, etc.)
-
Supplier: Total Plastics, Inc.
Description: electrical properties, and are easy to fabricate. They vary, however, in tensile, flexural and impact strength, stress crack resistance, abrasion resistance and working temperature ranges. Total Plastics handles a full range of Polyethylene and Polypropylene sheet, rod, tubing,
- Overall Width / O.D.: 0.25 to 2.25 inch
- Form / Shape: Hollow / Tubular Stock
-
Supplier: Golden Collar Technology Co., Ltd .
Description: The PTFE/FEP liquid cooling tubing is a high-performance pipe specially engineered for liquid cooling heat dissipation systems. In a typical liquid cooling setup—comprising heat sinks, water pumps, coolants, and circulation tubing—this tubing serves as a critical component
- Use Temperature: -328 to 500 F
- Industry: Electronics
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Hollow / Tubular Stock
-
Supplier: Daburn Electronics & Cable
Description: DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105°C, conforms to MIL-I-631D, Type F, Form U, Grade C, Category 1.It resists heat, oil, water (.5% max.), chemical corrosion, fungi and aging. It has high abrasion
- Maximum Inside Diameter / Size: 2.5 inch
- Temperature Range: -4 to 221 F
- Design Units: English, Metric
- Application: General Purpose
-
Supplier: Elasto Proxy Inc.
Description: color schemes. Elasto Proxy's solutions providers can also recommend food-safe plastics or FDA approved plastic materials. Rubber and elastomer materials have their advantages, but plastic parts permit greater detail - especially on a long strip with a lip. Extruded
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: SAE International
Description: This specification covers a polyvinyl chloride (PVC) plastic in the form of extruded tubing, cord, tape, and shapes.
-
Supplier: SAE International
Description: This specification covers a polyvinyl chloride (PVC) plastic in the form of extruded tubing, cord, tape, and shapes.
-
Supplier: SAE International
Description: This specification covers a polyvinyl chloride (PVC) plastic in the form of extruded tubing, cord, tape, and shapes.
-
Supplier: Advanced Technology Products
Description: TechniCut™ Premium Hose and Tubing Cutter The TechniCut™ Premium Hose and Tubing Cutter features a patented design that provides straight, repeatable cuts up to 1″ O.D. The shape and design of the cutter differs from others in that it does not engage the tube via the blade’s point,
- Tubing / Pipe Diameter: 1 inch
- Tool Weight: 1 lbs
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Laird Plastics, Inc.
Description: Tygon® E-65-F tubing is formulated to withstand a temperature range from -112°F to 275°F and will not crack or deteriorate when used in demanding food and beverage applications. Extremely flexible, it resists kinks, and retains its shape while installing quickly and easily. Its excellent
- Temperature Range: -112 to 275 F
- Application: Food Processing / Beverage
- Features: Plastic Tubing, Sterilizability
- Material: Tygon
-
Supplier: Pexco
Description: Our PTFE Molded Cylinders are generally used as machining stock to create shapes for any number of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE are required. Applications include seals, submersible pump components, lining systems and many
- Outside Diameter / Size: 1.125 to 31.75 inch
- Maximum Inside Diameter / Size: 0.5 to 24.75 inch
- Application: Chemical, Oil / Fuel, Water
- Design Units: English
-
Supplier: Pexco
Description: Pexco’s Enflon® Molded PTFE Cylinders are generally used as machining stock to create shapes for any number of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE are required. Dimensional Considerations Available upon request: Customized ID/OD
- Outside Diameter / Size: 1.125 to 34.5 inch
- Maximum Inside Diameter / Size: 0.5 to 30.125 inch
- Application: Chemical, General Purpose
- Design Units: English
-
Supplier: Interstate Plastics, Inc.
Description: Linen 'le' grade is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, linen phenolic operates with less noise than metal. In addition, this physical material
- Design Units: English
- Application: General Purpose
- Features: Other, Plastic Tubing
- Shape: Round
-
Supplier: Creative Composites Group
Description: SUPERPILE composite pipe piles were developed to fill a need in a market where an extremely tough, high energy absorbing round pipe pile is required. SUPERPILE™ Composite Pipe Pile is manufactured with electrical grade fiberglass and high impact, high strength polyurethane resin. The combination of
- Outside Diameter / Size: 8 to 16 inch
- Wall Thickness: 0.25 to 0.5 inch
- Design Units: English
- Features: Fiberglass / Composite Tubing, Multi-layered, Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Fluoro-Plastics, Inc.
Description: throughout the length of the tube. Various fillers are available to modify the properties of PTFE to meet application requirements. Meets ASTM 1710-08 Surf Technologies extrudes multi-hole tube for the electrical components industry and other users who need multiple tubing cavities. Tube can
- Outside Diameter / Size: 0.25 to 2 inch
- Maximum Inside Diameter / Size: 0.3125 inch
- Wall Thickness: 0.75 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
-
Supplier: Cole-Parmer
Description: cleaner for pipettes, tubes, vials and precision tubing. Autoclavable.
-
Supplier: Cole-Parmer
Description: cleaner for pipettes, tubes, vials and precision tubing. Autoclavable.
-
Supplier: Cole-Parmer
Description: cleaner for pipettes, tubes, vials and precision tubing. Autoclavable.
-
Supplier: L-com, Inc.
Description: Polyester expandable flexible tubing is ideal for protecting wire and/or cable. The open weave design allows for flexible routing, high resistance to abrasion and broad range of expansion. Features Applications include wire/cable harnessing, pneumatic hoses and hydraulic lines Color is black
- Maximum Inside Diameter / Size: 0.25 inch
- Design Units: English
- Features: Other
- Shape: Round
-
Supplier: L-com, Inc.
Description: Polyester expandable flexible tubing is ideal for protecting wire and/or cable. The open weave design allows for flexible routing, high resistance to abrasion and broad range of expansion. Features Applications include wire/cable harnessing, pneumatic hoses and hydraulic lines Easily
- Maximum Inside Diameter / Size: 0.125 inch
- Design Units: English
- Features: Other
- Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
, silicone rubber, and polyurethane elastomers are common examples, used in tires, seals and gaskets, medical tubing, and vibration dampeners. Elastomers aren't exclusively thermoplastic or thermoset: thermoplastic elastomers (TPEs) combine rubber-like elasticity with plastic-like reprocessability, while (read more)
Browse Plastic Tubing Datasheets for Pexco -
: Direct gating technology that reduces fluoropolymer resin waste by an estimated 20% to 40% while improving production yield and process consistency Net shape molding capable of holding tolerances as tight as ±0.0003 in. on complex fluoropolymer geometries using (read more)
Browse Plastic Tubing Datasheets for Pexco -
tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
(MIL) specification shrink tubing with varying ratios, colors and sizes. Qualtek’s heat shrink tubing products are produced by cross-linking extruded polymer compounds which produces a shape memory effect and when heated can be recovered to its original shape. Some features of (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
objects, using continuous strands that are moved through and soaked in resin baths. These elongated shapes are then pulled through heated steel molds and molded into lengths. The process can be easily automated, and is used to manufacture solid or hollow bars, tubing, channels, pipes or rods (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Pros and Cons of 3 Types of Emergency Shutdown and Emergency Isolation Valves
in refining, chemical, petrochemical, pulp and paper, flavors and fragrances, semi-conductor and pharmaceutical processes. A third technology based on memory shape alloys used successfully in space and aviation, is increasingly replacing fusible plugs and plastic tubing based thermal shutdown systems.
-
Beware Thermal Cycling in Bioprocessing Part 2
employed. The most often selected type is the ISO 2852. The fitting consists of four components -- two flanged ferrules, which are to be welded to the required lengths of thin-walled tubing, thin-walled tubular shapes or other components; an elastomeric or plastic gasket located between the flanged
-
How Pumps Work
To see the basic principle of a tubing pump in action, lay a soft rubber or plastic tube across a hard, flat surface. (See Diagram Below) With a rolling pin, pinch the tube closed at the line A-A, then roll the rolling pin toward the line B-B. As the rolling pin is pushed forward, any fluid (liquid
More Information Top
-
Continuous production of biogas from dairy manure using an innovative no-mix reactor
The biogas was collected through a "Y" shaped plastic tube that was fixed onto the lid of each di- gester.
-
Design Considerations For Offshore Wind Turbine Foundations In the United States
The power cable from each turbine is inserted in a “J” shaped plastic tube which carries the cable to the cable trench.
-
[Models of intracranial aneurysms for angiographic imaging modalities. A technical note].
Construction of models was based on T- shaped plastic tube connections and lost core techniques.
-
An RFID-Based Toolbox for the Study of Under- and Outside-Water Movement of Pebbles on Coarse-Grained Beaches
The performances of this device were tested using a 60 40 40 cm paral- lelepiped- shaped plastic tube filled with water and with a Texas Instrument Smart Card fixed on the bottom: under these condi- tions, the maximum reading range decreased to …
-
Detection of eggs in the living white grub beetle Dasylepida ishigakiensis (Coleoptera: Scarabaeidae) by magnetic resonance imaging
A living female was lightly attached to the inside wall of a cone- shaped plastic tube (10 mm inside diameter) using a small piece of double-sided adhesive tape and restrained with a silicone foam stopper.
-
Extracellular matrix proteoglycan plays a pivotal role in sensitization by low pH of mechanosensitive currents in nociceptive sensory neurones
Low pH, AMI and CPZ solutions were locally applied through a Y- shaped plastic tube close to the recorded neurones (Murase et al. 1989).
-
Senescence‐induced iron mobilization in source leaves of barley ( Hordeum vulgare ) plants
After 5 d, seedlings were transferred to split-root boxes, and two root portions were guided separately via an inverted Y- shaped plastic tube into aerated nutrient solution of the following composition (in mM): NH4NO3 1.0, K2SO4 0.75, MgSO4 0 …
-
Fast 3D contrast enhanced MRI of the liver using temporal resolution acceleration with constrained evolution reconstruction
A long U- shaped plastic tube , through which tap water was flowing, was fixed on a board on top of the scanner table.
-
Cryo‐SEM method for the observation of entrapped bubbles and degree of water filling in large wet powder compacts
Liquid nitrogen was fed continuously to one end of a U- shaped plastic tube (1) as indicated with a grey arrow (2).
-
The shivering threshold in rabbits with JM-1232(-), a new benzodiazepine receptor agonist.
Body temperature was reduced at a rate of 2-3 degrees C/h by perfusing water at 10 degrees C though a U- shaped plastic tube positioned in the colon.
Indicates content that may require registration and/or purchase.