Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SHIP TO SHORE POWER CABLE FLEXIBLE 600V
-
Supplier: Accuris
Description: CONNECTOR ASSEMBLIES; RECEPTACLE, AND RECEPTACLE - CABLED, POWER TRANSFER, SHORE TO SHIP AND SHIP TO SHIP, 500 VOLTS, 500 AMPERES, 60 HERTZ, SYMBOL NUMBER 1161
-
Supplier: Accuris
Description: CONNECTOR ASSEMBLIES; RECEPTACLE AND RECEPTACLE\x96CABLED, POWER TRANSFER, SHORE TO SHIP AND SHIP TO SHIP, 500 VOLTS, 500 AMPERES, 60 HERTZ, SYMBOL NUMBER 1161
-
-
Supplier: Accuris
Description: Connector Assemblies; Receptacle, and Receptacle-Cabled, Power Transfer, Shore to Ship and Ship to Ship, 500 Volts, 500 Amperes, 60 Hertz, Symbol Number 1161
-
Description: IEC PAS 80005-3:2014(E) describes low voltage shore connection (LVSC) systems, on board the ship and on shore, to supply the ship with electrical power from shore. This PAS is applicable to the design, installation and testing of LVSC systems
-
Supplier: CSA Group
Description: IEC PAS 80005-3:2014(E) describes low voltage shore connection (LVSC) systems, on board the ship and on shore, to supply the ship with electrical power from shore. This PAS is applicable to the design, installation and testing of LVSC systems
-
Description: IEC/IEEE 80005-1:2019 describes high-voltage shore connection (HVSC) systems, onboard the ship and on shore, to supply the ship with electrical power from shore. This document is applicable to the design, installation and testing of HVSC
-
Supplier: General Cable
Description: fiber technology, to Enhanced THOF-500 Ship to Shore power cable and M24643 copper communications cable, we are committed to providing you with the best value through outstanding quality, service and competitive pricing. Enhanced THOF-500
- Number of Conductors: 3 to 8 #
- Rated Voltage: 0.6 to 5 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 24 AWG
-
Supplier: Philatron Wire & Cable
Description: Whether you are looking from 250 MCM, 300 MCM, 350 MCM, 400 MCM 500 MCM, 600 MCM, 800 MCM 900 MCM, 1000 MCM, 2000 MCM, 3000 MCM, 4000 MCM or a custom size MCM cable for Building Wire-THW2, Mining Cable , Welding Cable , DLO Cable, Electrical Vehicle Cable,
-
Supplier: igus® inc.
Description: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor
- North American (AWG): 10 to 1 AWG
- International (mm2): 10 to 185 mm2
- Number of Conductors: 1 #
- Rated Voltage: 0.6 to 1 kilovolts
-
Supplier: Littelfuse, Inc.
Description: SE-134C/SE-135 is field proven in monitoring trailing cables on large mobile equipment such as drag-lines, mining shovels, shore-to-ship power cables, dock-side cranes, stacker-reclaimers, submersible pumps, and portable conveyors.
- Supply Voltage Range: 120 to 240 volts
-
Description: Provides, in a convenient form, common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning for the use intended.
-
Supplier: CSA Group
Description: IEC 61936-1:2010 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning for the use intended. For the
-
Supplier: CSA Group
Description: tunneling; d) shore to ship power; e) portable power equipment; f) general industrial use; and g) drilling. 1.3 This Standard does not apply to a) products covered in CSA C22.2 No. 182.1; b) products intended for use in hazardous (classified) locations; and
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: surveillance ship air defense radar Coastal defense and shore-based inspection platform Artillery launcher Underwater robot Marine propeller system Marine crane Drilling platform Marine motor rotation center Marine cable drum Port machinery Our advantage: Product advantage:
- Number of Circuits: 7
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
world’s energy mix, offering a cleaner-burning fuel alternative for power generation, shipping, and industrial use. As LNG moves through an increasingly complex global supply chain—from carriers at sea to storage (read more)
Browse Gas Instruments Datasheets for MSA Safety -
gear that comes ready to plug and work. Designed for a seamless process fit, your system is delivered with completed technical documentation including I/O cables, schematics, and a customized sequence of operation ensuring rapid deployment. Machine Builder Product Solutions (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
models Open neutral protection Dual indication lights displaying power and fault status Meets UL self-test requirements cULus listed to UL 943 (Class A GFCI) The LineGard™ 20 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
-magnetic Agency Approval: cULus UL 943; cCSAus certified to CSA-C22.2 No. 144 (exception 277V) Power Safety Specialists North Shore Safety, (A Tecmark Company), develops, manufacturers, and supports (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
double insulated and recessed for additional safety to prevent accidental switching during rough handling. In addition, the electrical contracts of this device are electro-magnetically latched to prevent false tripping under rough service. North Shore Safety offers custom assemblies in (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
eliminating the need to stock multiple spare parts. The power supply range to 5 VDC on the lower end provides the flexibility to link the output signal directly to a TTL circuit. The cable quality is superior and makes the sensor completely reliable in drag-chain applications and even on (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
This compact, 4-axis EtherCAT-compatible driver can connect to both 2-phase and 5-phase stepper motors, simplifying setup. It consolidates cables and directly imports encoder data, eliminating the need for a host controller and streamlining wiring. Features: (read more)
Browse DC Motors Datasheets for Oriental Motor USA -
cabinet or control enclosure, it offers flexibility with optional castors (4x GD-80) for mobility, and customized configurations are available to meet specific needs, including emergency stop, power supply, terminals, and output copper bars (contact for details). It comes in two chassis versions (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Case Study: Transocean Cable Repair Ship
ur Model 200IND6050QM is designed for converting shore power(60hz. in this case, could be 50hz.) to ships 50hz.(could be 60hz.) "hotel power", i.e., air conditioning, lighting, pumps etc. that are normally needed when the ship is in port to support personnel on board without running the main
-
Bushman AvonTec Engineers at the Helm (.pdf)
Bushman AvonTec recently partnered with Cochran, Inc., a developer and integrator of a patent pending, shore-based, electric power system for cruise ship terminals. Bushman AvonTec designed and built special concrete sleeve mounted cable positioning devices (CPDs) to handle Cochran's power systems.
More Information Top
-
http://support.fluke.com/find-sales/download/asset/3182879_6112_eng_a_w.pdf
One other issue Gagne addressed with the Fluke instruments concerned two shore - to - ship power cables that feed 400-amp, 480-volt, three-phase power to docked vessels from onshore generators.
-
Designing Cold Ironing Power Systems: Electrical Safety During Ship Berthing
… ironing operation requires the power circuit breakers of both the shore and ship power systems to close and then open, posing unusual strain on the breakers. operators perform connec- tions of shore power to ships by using cable management systems (Cmss), a …
Indicates content that may require registration and/or purchase.