Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ETEL S.A.
Description: AQUARIUS ST is the latest generation of our short stroke actuators specifically designed for “Test & Scan” turret applications. This series offers improved force control repeatability and higher throughput, which ultimately reduces the total cost of ownership of the machine. In
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 48.1072 lbs
- Motor Continuous Power: 0.0268044076980564 HP
- Motor Voltage: 48 volts
-
Supplier: Branham, W.C. Inc.
Description: Available in bores from Ø 12 to Ø 100 mm High temperature execution on request Fixing centers with slotted holes Aluminum profile with slots for magnetic sensors
- Stroke: 0.1968505 to 1.968505 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.4724412 to 3.93701 inch
- Body Material: Aluminum, Stainless Steel
-
Supplier: Branham, W.C. Inc.
Description: Short Stroke Cylinder Accessories
- Bore Size: 0.4724412 to 3.93701 inch
-
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 8-12-20-32-50-63 mm Compact body made of solid bar Non-magnetic, single acting and double acting executions
- Stroke: 0.1574804 to 1.181103 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.3149608 to 2.4803163 inch
- Body Material: Aluminum, Stainless Steel
-
Supplier: ETEL S.A.
Description: AQUARIUS is an actuator designed for applications where force, throughput, durability and reliability are required – all in a compact form factor. It is ideal for applications that require an independent Z-axis for testing handheld devices and offers optimal performance. This solution is
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 6.6316 lbs
- Material: Aluminum
-
Supplier: GIMATIC S.r.l.
Description: Short stroke pneumatic cylinder, with non-rotative through hole rod and mounting stud • Double-effect. • Two sizes available. • Through hole for vacuum cup feeding. • Three grooves with balls for non-rotative rod. • Clampable stud for mounting by MFI products. • Optional magnetic
- Stroke or X-Axis Travel: 0.393701 to 1.181103 inch
- Rated Force: 31.0224 to 67.44 lbs
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: ETEL S.A.
Description: Introducing TUCANA, an actuator that fulfils the requirements of applications that demand force, throughput, durability and reliability, all in a compact form factor. It is particularly suitable for independent Z-axes for testing handlers with high performances. This is a versatile solution
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 2.5852 lbs
- Z-Axis Travel: 0.393701 inch
- Material: Aluminum
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 6-10-16 mm Single acting operation Available with smooth rod and with threaded rod
- Stroke: 0.1968505 to 0.5905515 inch
- Operating Pressure: 101.52639 psi
- Bore Size: 0.2362206 to 0.6299216 inch
- Body Material: Stainless Steel, Steel
-
Supplier: LINAK U.S. Inc.
Description: The actuator LA29 is a HOMELINE ® actuator specially made for domestic applications. The actuator has very short installation dimensions as the distance between the two affixing points is small when the actuator is retracted and at the same time independent of the
- Stroke or X-Axis Travel: 3.93701 to 11.81103 inch
- Rated Speed: 1.14173228346457 in/sec
- Motor Type: DC
- Drive Type: Direct Drive
-
Supplier: Exlar
Description: The GSM Series offers a completely integrated actuator, competively priced with low performance, short-lived ball screw actuators. The GSM design provides a smaller package with higher speed and load capacity than ball screws and other traditional rotary to linear
- Stroke or X-Axis Travel: 6 inch
- Rated Speed: 10 in/sec
- Rated Force: 1,196 to 1,983 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: IntelLiDrives, Inc.
Description: Linear actuators with direct drive linear brushless servo motors offer high rigidity and high acceleration capabilities, The motor has very low electrical time constant and zero cogging and hysteresis. These actuators developed for the high-frequency motion of
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions.
- Stroke or X-Axis Travel: 7.1259881 to 31.49608 inch
- Rated Speed: 2.51968503937008 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum, Plastic
-
Supplier: Equipment Solutions, Inc.
Description: The LFA-10 Linear Focus Actuator is a high performance compact positioning system. It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke. The LFA-10 is well suited for optical focusing
-
Supplier: H2W Technologies
Description: payloads. These actuators are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system. Coupling the actuators with a bearing system (if not supplied), position feedback device, linear servo amplifier and
- Force Constant (KF): 0.13 lb/amp
- Linear Stroke: 0.1 inch
- Electrical Time Constant: 40 µs
- Continuous Power: 2 watts
-
Supplier: GEEPLUS Inc.
Description: The VM series of Voice Coils Motors addresses applications where excellent control characteristics for short stroke bidirectional linear actuation is required, e.g. in medical or optical equipment. Voice Coil Actuators can develop force in either direction by reversing
- Force Constant (KF): 0.8992 to 4.7208 lb/amp
- Peak Force (FP): 0.76432 to 2.38288 lbs
- Linear Stroke: 0.1574804 inch
- Continuous Power: 10 watts
-
Supplier: Alliance Sensors Group
Description: The ME-7 Series Embeddable Inductive Linear Position Sensor from Alliance Sensors Group is designed to be a drop-in, form, fit and function replacement for magnetostrictive sensors but with a much more robust construction and at a lower sell price and cost of ownership. Available in Ranges
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s extensive platform of tubular solenoids provides high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA technology is constructed with a low friction system bobbin which ensures life of 25 million
- Maximum Stroke: 25.4 mm
- Holding Force: 18.9 N
- Construction: Push / Pull
-
Description: Short stroke high thrust design Compact dimensions Diaphragm or piston versions Single or double acting
- Stroke or X-Axis Travel: 3.149608 inch
- Rated Force: 674.4 lbs
- Features: Other
- Actuation Type: Pneumatic
-
Description: Short stroke high thrust design Compact dimensions Diaphragm or piston versions Single or double acting
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Force: 674.4 lbs
- Features: Other
- Actuation Type: Pneumatic
-
Supplier: Festo Corporation
Description: Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for rotary actuators
- Absorber Stroke: 0.9842525 inch
- Maximum Force (P1): 674.4 lbs
- Operating Temperature: 14 to 176 F
- Rod Treatment: Other
-
Supplier: Raco International, LP
Description: The RACO Compact series electric linear actuator has almost the same performance data as the MA series actuator, however the actuator has the smallest stroke to overall length relationship, short overall dimensions and a very compact and economical design.
- Stroke or X-Axis Travel: 3.93701 to 15.74804 inch
- Rated Force: 112.4 to 449.6 lbs
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Mounting Type: Clevis or Eye, None
-
Supplier: Compact Automation
Description: GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight.
- Stroke or X-Axis Travel: 0.393701 to 5.905515 inch
- Bore Size: 0.4724412 to 1.574804 inch
- Features: Adjustable Stroke, Double End Rod, Other, Pneumatic Thruster, Shock Absorbers, Three
- Material: Aluminum
-
Supplier: Festo Corporation
Description: For applications in which high dynamics and short positioning times are required For long strokes Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-TB – the new generation of electric toothed belt axes in Normal version The ELGD-TB toothed
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 118.11023622047244 in/sec
- Rated Force: 340.1224 lbs
- Material: Aluminum
-
Supplier: H2W Technologies
Description: Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal
- Stroke or X-Axis Travel: 0.8 inch
- Carriage Load: 35 lbs
- Drive Type: Direct Drive
- Orientation: Horizontal
-
Supplier: H2W Technologies
Description: Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal
- Stroke or X-Axis Travel: 3 inch
- Carriage Load: 9 to 27 lbs
- Orientation: Horizontal
- Motor Features: Linear Position Feedback
-
Supplier: Equipment Solutions, Inc.
Description: The VCS-2020 Voice Coil Linear Stage is a high performance compact positioning system. It was specifically developed for applications requiring both high precision and high-speed positioning over a short to medium stroke. The system is fully self-contained including a one axis
-
Supplier: Equipment Solutions, Inc.
Description: The PVS5.5 Parallelogram Voice Coil Linear Stage is a high performance compact positioning system. It was specifically developed for applications requiring both high precision and high-speed positioning over a short to medium stroke. The system is fully self-contained including
-
Supplier: ACE Controls Inc.
Description: ACE Controls SC25 to 650-HC High-Cycle shock absorbers are engineered for high-speed equipment applications. These rugged performers are ideal for the packaging industry. They offer a short stroke, quick time through stroke and quick rod-ready time. In addition, these dependable
- Absorber Stroke: 0.33 inch
- Energy per Cycle: 650 In-lbs
- Operating Temperature: 32 to 150 F
- Dampening Method: Hydraulic
-
Supplier: GEEPLUS Inc.
Description: ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time. General characteristics of
- Power Rating (DC watts or AC VA): 4.4 DC watts or AC VA
- Maximum "On" Time: 20 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Dual Coil, Return Spring Included
-
Supplier: GEEPLUS Inc.
Description: ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time. General characteristics of
- Power Rating (DC watts or AC VA): 3.2 DC watts or AC VA
- Holding Force: 11.8 N
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Supplier: Precision Surfacing Solutions
Description: surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and dwell – as
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Precision Surfacing Solutions
Description: surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and dwell – as
- Power: 25 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
Find Suppliers by Category Top
Featured Products Top
-
TUCANA ST and AQUARIUS ST: new short stroke actuator family The TUCANA ST and AQUARIUS ST are the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to their predecessors (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
TUCANA SHORT STROKE ACTUATOR This actuator, TUCANA, can be used in any applications where force, throughput, long lifetime and reliability are required within a small form factor. It typically fits with the requirement of independent Z axis for testing handlers (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
TUCANA ST SHORT STROKE ACTUATOR The TUCANA ST is the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to its predecessor the TUCANA one, the ST series (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
AQUARIUS ST SHORT STROKE ACTUATOR The AQUARIUS ST is the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to its predecessor the AQUARIUS one (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
complete solution on the market today. High-Rise Buildings, Stadiums, City Centers and National Assets Viscous Dampers (Short Stroke) for Buildings Forces up to 600 kip Strokes to 8 inches Diagonal or Chevron Brace mounts Alpha .2 to linear In line, self contained spring loaded reservoir Visual or electronic fluid monitoring system (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Long stroke linear actuators are designed to move objects over extended distances. These actuators are ideal for applications where precision is needed over a long range, such as in industrial automation, aerospace, or large-scale robotics. Learn More (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
P8 Micro Linear Servo As small as the PQ12, but available with a selection of stroke lengths, and higher force gear options. Consider the -ST option for applications requiring extended life, or very precise movements. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
-
Voice Coil Motor Parameters
Voice Coils Motors are perfect for applications where excellent control for short stroke, bidirectional linear actuation is required, e.g. in medical or optical equipment. Learn the parameters and conventions that apply the Voice Coil Motors in this technical article. Our Voice Coil Motors helped
More Information Top
-
2009 Combined Subject Index [IEEE Industry Applications Society Publications]
A miniature short stroke linear actuator and its position control for a haptic key.
-
Finite element analysis of short-stroke linear motors and actuators
Fast-Acting Solenoid Actuators - This case study is concemed with the experimental validation of an elechic circuit-coupled, finite element based dynamic simulation technique for fast-acting, short stroke linear actuators .
-
Design and Optimisation of an Electromagnetic Actuator for Rotorcraft Applications
The application requires a high performance short stroke linear actuator embedded in the blade to apply a tangential force to the flap hinge.
-
Towards self-sensed drives in linear haptic systems
However, they are not suitable for short stroke linear actuators .
-
Stabilized optical tracking platform for airborne applications
Short stroke linear actuators are employed.
-
A long-stroke horizontal electromagnetic vibrator for ultralow-frequency vibration calibration
43 40–5 [8] Lu H W, Zhu J G and Lin Z W 2008 A miniature short stroke linear actuator design and analysis IEEE Trans. Magn.
-
Analysis and Design of Slotted Tubular Linear Actuator for the Eco-Pedal System of a Vehicle
[4] H. Lu, J. Zhu, Z. Lin, and Y. Guo, “A miniature short stroke linear actuator —Design and analysis,” IEEE Trans.
-
Advanced actuation systems — State of the art: Fundamental and applied research
3D overview of the zΦ-module containing a non-commutated short stroke linear actuator (bottom) and three-phase slotless permanent magnet rotary actuator (top).
-
Position sensorless control of a linear interior permanent magnet oscillatory machine, with experiments
[5] Haiwei Lu, Jianguo Zhu, Zhiwei Lin, Youguang Guo, “A miniature Short Stroke Linear Actuator – Design and Analysis”, Magnetics, IEEE Transactions on, Vol. 44, Issue 4, April 2008, Pages: 497-504.
-
2009 Combined Author Index [IEEE Industry Applications Society Publications]
…plane configuration; ESA 2009 1-7 Sauer, B.J., and Brady, P.A., Application of AC Induction Motors with Variable Frequency Drives; CITCON May 2009 1-10 Savioz, G., and Perriard, Y., A miniature short stroke linear actuator and its position control…
Indicates content that may require registration and/or purchase.