Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lake Shore Cryotronics, Inc.
Description: DT-670 Series silicon diodes offer better accuracy over a wider temperature range than any previously marketed silicon diodes. Conforming to the Curve DT-670 standard voltage versus temperature response curve, sensors within the DT-670 series are
-
Supplier: OMEGA Engineering, Inc.
Description: The CY670 Series silicon diodes offer a more accurate reading of temperature ranges compared to previously marketed silicone diodes. Conforming to the curve CY670 standard voltage vs. temperature response curve, sensors within the CY670 Series are
- Temperature Range: -457.15 to 440.33 F
- Electrical Output: Other
- Category: Sensor / Transducer
-
Supplier: Infineon Technologies AG
Description: 650 V silicon power diode in TO-247 advanced isolation package Rapid 1 switching 650 V, 60 A emitter controlled silicon power diode in a TO-247 advanced isolation package for a best cost efficient solution. Summary of Features 650V Emitter Controlled technology
- VF: 1.45 to 1.75 volts
- IF: 60,000 mA
- IR: 0.04 mA
- trr: 112 ns
-
-
Supplier: ValueTronics International, Inc.
Description: The 331 is a temperature controller from Lake Shore. Additional Features: 331S: Operates down to 1.2 K with appropriate sensors Two sensor inputs Supports diode, RTD, and thermocouple sensors Sensor excitation current reversal eliminates thermal EMF errors
-
Supplier: Lake Shore Cryotronics, Inc.
Description: This solder has a higher lead content than normal electronics solder, and can be used for connecting hardware for use at cryogenic temperatures. Its higher melting point also makes it perfect for soldering leads to silicon diode, platinum, or rhodium-iron temperature
-
Supplier: OMEGA Engineering, Inc.
Description: The CYTX231 temperature transmitters send linearized data to a remote location for a data acquisition system or a recorder using a 4-20 or 0-20mA signal. Standard Curve #10 chart shown in the T section is in memory for the silicon diode sensor and excitation of 10A is
- Sensed Temperature: -457.15 to 980.33 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: Board / Cabinet Mounting
-
Supplier: Infineon Technologies AG
Description: IMZA120R014M1H | Silicon Carbide MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes BAS70-02V | Schottky Diodes IMZA120R014M1H | Silicon Carbide MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes
- Input (Supply) Voltage: 3 to 32 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 211 Temperature Monitor supports diode temperature sensors and resistance temperature detectors (RTDs). The Model 211 can be configured for the type of sensor in use from the instrument front panel. Ensuring high accuracy and 5-digit measurement
-
Supplier: Richardson RFPD
Description: Features Rohm™ Silicon Carbide Power MOSFET Rohm™ Silicon Carbide Power Schottky Diode MNPC Topology with Splitted Output Ultra Low Inductance with Integrated DC-capacitors Extremely Fast Switching with No ""Tail"" Current Unsensitivity for Cross Through Conduction Solderless
- Features: MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: switching losses Superior gate oxide reliability Higher gate threshold voltage Higher Power output Robust integrated body diode High cosmic ray robustness High speed switching module Tvj op = 175°C overload PressFIT Pins Screw power terminals Integrated NTC temperature sensor
- rDS(on): 0.0068 ohms
- Features: Industrial, MOSFET, Other
- Packing Method: Tray
-
Supplier: Infineon Technologies AG
Description: EconoDUAL™ 3 CoolSiC™ MOSFET half-bridge module 1200 V, 1.4 mΩ with enhanced generation 1, integrated NTC temperature sensor, PressFIT contact technology, and pre-applied Thermal Interface Material. Also available with wave structure on the back side of the base plate for direct liquid
- Features: Industrial, MOSFET, Other
- Packing Method: Tray
-
Supplier: Richardson RFPD
Description: Features CreeTM Silicon Carbide Power MOSFET CreeTM Silicon Carbide Power Schottky Diode MNPC Topology with Splitted Output Ultra Low Inductance with Integrated DC-capacitors Extremely Fast Switching with No ""Tail"" Current Unsensitivity for Cross Through Conduction Solderless
- Features: IGBT, Other
-
Supplier: Light in Motion LLC
Description: Description The QCK6 product consists of a infrared light emitting diode coupled to an NPN silicon photodarlington packaged in a metal housing. The package is designed for surface mount applications where extreme temperatures are experienced during solder reflow. The gap between
- Operating Distance: 0.1574804 inch
- Operating Temperature: -40 to 212 F
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: REED-Direct
Description: Light function is used to measure luminance in the field Fully cosine corrected for the angular incidence of light Very stable, long life silicon diode light sensor Semiconductor humidity sensor Type K thermocouple input for temperature measurements Data Hold and
- Relative Humidity Range: 25 to 95 %
- RH/aw Range: 25 to 95 %
- Features: Battery Powered
- Display: Digital Readouts
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Indium can be used to create solder “bumps” for microelectronic chip attachments and also as gaskets for pressure and vacuum sealing purposes. When used as a washer between a silicon diode or other temperature sensors and refrigerator cold stages, indium foil increases
-
Supplier: Transcat, Inc.
Description: Product Highlights Records data on an SD card in Excel® format Wide range to 10,000Fc or 100kLux Cosine and color-corrected measurements Utilizes precision silicon photo diode and spectral response filter Offset adjustment used for zero function to make relative measurements Adjustable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Marktech Optoelectronics
Description: wafers provide significant advantages, including lower dark current, better shunt resistance and overall improved performance at lower operating temperatures. Marktech offers a large assortment of Photo Detectors ranging from standard silicon detectors including Photo Diodes,
- Active Area Diameter or Length: 0.10000000000000002 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: OMEGA Engineering, Inc.
Description: Life: 300 hours, typical use HHLM3 Lux Light Meter Sensor: Silicon photodiode Range: 20 lux, 200 lux, 2000 lux, 20000 lux, 20 fc, 200 fc, 2000 fc, 20000 fc Resolution: 0.01 lux, 0.01 fc Accuracy: (3% FS +1 digit) using a 2856 K standard light source HHUVA1 UVA Meter (Ultraviolet)
- Illuminance Range: 20 to 20,000 Lux
- Accuracy: 3 %
- Lux Resolution: 0.01 Lux
- Foot Candle Resolution: 0.01 FC
Find Suppliers by Category Top
Featured Products Top
-
DT-670 Series silicon diodes offer better accuracy over a wider temperature range than any previously marketed silicon diodes. Conforming to the Curve DT-670 standard voltage versus temperature response curve, sensors within the DT-670 series are interchangeable, and for many applications do not (read more)
Browse Temperature Indicators Datasheets for Lake Shore Cryotronics, Inc. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
Selecting the right temperature sensor is critical for ensuring accuracy, stability, and safety in electronic systems. Applications range from medical equipment (read more)
Browse Temperature Sensor Chips Datasheets for Win Source Electronics -
Features: A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
. 240 Series Features Two or eight cryogenic temperature sensor inputs Supports industry-leading Lake Shore Cernox®, platinum, and other RTDs, plus DT-670 diodes Precision measurement circuitry (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic temperature probe (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
using multiple sensors and sensor types. Used with silicon diodes, it provides accurate measurements in cryo-cooler and cryo-gas production applications from 1.4 K to above room temperature. Connected to PTC RTDs (platinum and rhodium-iron sensors), the Model 224 works well in cryogenic applications at liquid nitrogen temperatures. (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
diode with ultra-low reverse recovery High temperature operation (TJ = 175 °C) Kelvin source pin Industry standard through-hold & SMT packages Key benefits Improves system efficiency with (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
high temperature thermocouples for a broad range of industries and applications. This extensive experience has helped Conax become a leader in supplying high-quality, standard sensors. It has also given us the expertise to modify standard designs, creating customized solutions that (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC
Conduct Research Top
-
Solving Thermal Measurement Problems Using The TC72 And TC77 Digital Silicon Temperature Sensors
The TC72 and TC77 are CMOS silicon temperature sensors that provide an accurate digital temperature measurement to solve thermal measurement problems. Data is converted from an internal diode temperaturesensing element to a digital format that can be directly interfaced to a microcontroller
-
Solving Thermal Measurement Problems Using The TC72 And TC77 Digital Silicon Temperature Sensors
The TC72 and TC77 are CMOS silicon temperature sensors that provide an accurate digital temperature measurement to solve thermal measurement problems. Data is converted from an internal diode temperature-sensing element to a digital format that can be directly interfaced to a microcontroller
-
Interfacing the MCP9800 I2C Digital Temperature Sensor to a PICmicro Microcontroller
The MCP9800 is a digital CMOS silicon temperature sensor that provides an accurate digital temperature measurement. Data is converted from an internal diode temperature-sensing element to a digital format that can be directly interfaced to a PICmicro microcontroller unit (MCU). The MCP9800 sensor
-
Interfacing the TC72 SPI TM Digital Temperature Sensor to a PICmicro (R) Microcontroller
The TC72 is a digital CMOS silicon temperature sensor that provides an accurate digital temperature measurement. Data is converted from an internal diode temperature-sensing element to a digital format that can be directly interfaced to a microcontroller. The TC72 sensor offers many system-level
More Information Top
-
Silicon on Insulator Diode Temperature Sensor– A Detailed Analysis for Ultra-High Temperature Operation
… elec- trical characteristics of epitaxial high-low junction n+-n-p+ sil- icon diodes in the temperature range 27 C to 310 C; in [17], Boltovets et al. reported on forward voltage characteristics of a silicon diode temperature sensor from 0–600 K ( .
-
Cryocoolers 10
The control board includes a constant-current source to drive a silicon diode temperature sensor attached to the filter packages.
-
MARS Flight Engineering Status
Tank is being wired with silicon diode temperature sensors .
-
A direct reading thermometer based on a silicon diode
Horowitz P and Hill W 1989 The Art of Electronics 2nd edn (Cambridge: Cambridge University Press) McDonald P C 1995 Silicon diode temperature sensors for process systems Cryogenics 35 199–201 Van Baak D A 1992 Temperature servomechanism using thermoelectric modules Am. J …
-
On-Chip Sensing of Thermoelectric Thin Film's Merit.
The silicon diode temperature sensors and thermoelectric devices were fabricated using microfabrication techniques.
-
Cryocoolers 13
@ 2 8 5 K PT: Pressure Transducer TSD: Silicon Diode Temperature Sensor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/41788/35126953-MIT.pdf?sequence=2
A Silicon diode temperature sensor was attached to the end of the copper cold finger and fed into an RMC cryostat control system.
-
Test results of an integrated triple-point phase-change cooler/cryogenic refrigerator system
Two sections were inserted into the tank and Lakeshore DT-471-CU silicon diode temperature sensors were placed on top of these sections at equal spacing (1200 apart).
-
Experimental characterization, evaluation, and diagnosis of advanced hybrid infrared focal plane array electro-optical performance
… into the top of the dewar provides a continuous flow ofliquid cryogen and the temperature of the array inside the dewar is controlled by a feedback loop, which consists Cf cartridge heaters and a silicon diode temperature sensor imbedded in the cold …
-
What Happened with Spectrometer Magnet 2B
There are platinum resistance temperature sensors TPR, which are good down to 28 K, silicon diode temperature sensors TSD, which are good over the whole temperature range, and Cernox temperature sensors TRX, which are also good over the whole temperature range.
Indicates content that may require registration and/or purchase.