Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hapco, Inc.
Description: MINIFIL™ is a low cost, portable, two component dispensing machine specifically designed to dispense Hapco’s products. It is reliable and easy to use. Stainless Steel Tanks The MiniFIL’s tanks are constructed of Stainless Steel. This makes them easier to clean and perfect to use with our Food
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Scheugenpflug, Inc.
Description: numerous equipment options allow flexible configuration and rapid adaptation to changed processes and series sizes. Advantages Highest performance for series production Flexible configuration in terms of equipment features and degree of automation High usability thanks to intelligent
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: PVA - Precision Valve & Automation
Description: The Delta 6 is a new, reimagined flexible robotic conformal coating/dispensing system that is ideal for selective coating, potting, bead, and meter-mix dispensing applications. The Delta 6 features a robust overhead three-axis motion platform suitable for inline or batch operations.
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
- Mounting: Robotic
-
-
Supplier: Techcon
Description: Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads,
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: The Nordson EFD Mikros™ dispensing pen features a 0.25cc reservoir that reduces waste while delivering consistent microdot control of medium viscosity assembly fluids. Ideal for micro-deposits of two-part epoxies, UV-cure adhesives, and other fluids, the dispensing pen makes it easy to
- Container Size: 0.025 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
-
Supplier: Scheugenpflug, Inc.
Description: options and material flow or machine control units allows for a completely customizable set-up of a system tailored to specific needs. All modules perfectly match, so that they can be easily swapped or used together. The equipment can be used almost immediately thanks to the system’s
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: EXACT Dispensing Systems
Description: The “HOT BOX” System from EXACT solves the problems associated with the meter mix dispensing of heated resins. This family of products has been developed to provide temperature consistency and control year round with a simple trouble free approach. Standard Features: Heated cart to fully
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Meter, Mix and Dispense
- Features: Other
-
Supplier: Mahr Inc.
Description: Wherever precise mixing and dosing is required, the standard series of MarMax meter mix dispensing machine is used. Are processed among others single- and multi-component adhesives and resins, thermosets, thermoplastics, polyurethane. Exemplary applications of the MarMax dispensing
- Dispense Rate: 0.050031565656565656 to 4.002525252525253 L/min
- Media Viscosity: 85 cps
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent)
- Mounting: Machine Mounted
-
Supplier: Cammda Corporation
Description: To deliver your adhesive or sealant where you want it when you want it, Cammda offers a huge range of dual component pneumatic and manual dispensing guns for both variable and fixed ratio cartridge systems. • Pneumatic • Manual
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Nordson EFD
Description: Nordson EFD’s automated desktop dispensing robots and their in-line dispensing systems offer reliable operation with excellent repeatability for precise adhesive application and sealant application and lubricant application in many assembly and manufacturing processes. With specialized
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: for syringe barrel replacement notification Built-in wrench for easy tip installation/removal Models HP7x Uses a 3cc syringe and produces up to 700 psi (48.2 bar) of dispensing pressure. HP4x Uses a larger capacity 10cc syringe and produces up to 400 psi (27.6 bar) of dispensing
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: Dispense more accurate, repeatable amounts of two-component materials in 1:1, 2:1, and 4:1 ratios with the Nordson EFD Equalizer™ 2K Dispensing Tool. The pneumatically-operated tool accurately dispenses 2K materials packaged in EFD 50mL side x side cartridge systems and static mixers.
- Application: Adhesive / Silicone
-
Supplier: Hapco, Inc.
Description: RAPIDSHOT™ is a low cost, handheld, two component dispensing system specifically designed to dispense Hapco’s products. RAPIDSHOT™ uses convenient disposable plastic cartridges and disposable RAPIDSHOT mixers. These cartridges are easily filled using the proprietary cartridge stand. Partially
- Container Size: 400 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensing Type: Bead
- Dispensed From: Gun Handle
-
Supplier: RS Components, Ltd.
Description: Dispenser manual syringe gun 10cc
- Container Size: 10 cc
- Application: Adhesive / Silicone
- Features: Other
-
Supplier: PVA - Precision Valve & Automation
Description: The RD100 is a programmable rotary table that is ideal for dispensing circular or angled patterns. This simple dispense system uses a single stepper motor on the base to rotate a part as the dispense head above accurately applies a bead of fluid. Flexibility and adjustment of the dispense
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: EXACT Dispensing Systems
Description: Exact Dispensing Systems has the capability to integrate any of its meter/mix systems with commercially available xy motion systems from most manufacturers. In those cases where the required work envelope falls outside the practical limits of these units, Exact will design and manufacture a
- Application: Adhesive / Silicone
- Mounting: Machine Mounted, Robotic
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Sulzer Ltd.
Description: Sulzer offers solutions for packaging, metering, mixing and applying one- and multi-component materials in various healthcare markets such as dental, pharmaceuticals, veterinary, diagnostics, cosmetics, medical and nutrition. Safety, hygiene, precision and maximum reliability when in operation are
- Application: Adhesive / Silicone, Medical / Pharmaceutical
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Fill ("Potting")
- Mounting: Hand Held
-
Supplier: Nordson Corporation
Description: No Description Provided
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only
- Features: Other
- Mounting: Robotic
-
Supplier: Cammda Corporation
Description: The Joint-Jockey™ is an economical two-component meter-mix-dispense system designed to properly proportion, blend and apply joint-fillers, crack injection liquids and coatings.
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Techcon
Description: Dispensing Gun / Cartridge Gun, 8 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2 918-034-000
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16 918-031-000
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: EXACT Dispensing Systems
Description: hoses – Up to 20 feet. ENGINEERED OPTIONS Systems Integration – Interfacing of EXACT dispensing equipment with your process.
- Shot Size: 1,805.3999999999999 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
-
Supplier: Techcon
Description: Dispensing Gun / Cartridge Gun, 12 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2 918-032-000
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: PVA - Precision Valve & Automation
Description: The ST100S is a digital shot timer used for syringe dispensing and is ideal for chemistries packaged in syringes such as solder paste, UV adhesives, and masking material.
- Application: Adhesive / Silicone, Flux / Solder
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Mounting: Hand Held
-
Supplier: Ellsworth Adhesives
Description: Fisnar 790HP-LF high pressure dispensing valve is designed to dispense high viscosity fluids such as silicones, RTV, sealants, paste and greases. The high pressure valve provides a snap-release shut off after dispensing, creating in a suck-back effect that prevents any dripping.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar F1300N.2 Rotary Dispensing Table provides an efficient method of dispensing a circular pattern on areas that are difficult to access. The tilting Z-axis allows controlled rotary dispensing on a fixed angle. Used for dispensing adhesives, silicones, grease,
- Dispensing Equipment Type: Dispense Only
-
Supplier: Hapco, Inc.
Description: RAPIDFIL™ C Series is a portable, LCD computer controlled, 2 component dispensing machine specifically designed to dispense Hapco's products. It is reliable and easy to use. Current Applications for RAPIDFIL™ include: Liquid Molding - Plastic and rubber parts. Ideal for 1-10,000 parts.
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Nordson Corporation
Description: No Description Provided
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Meter, Mix and Dispense
- Features: Other
-
Supplier: EXACT Dispensing Systems
Description: Designed for production dispensing of two part reactive resin formulations, including those with abrasive fillers. This Model 860-5 can be fed either by cartridges, pumps, or pressurized reservoirs. the System can deliver up to 9.8 fluid ounces per stroke from its honed metering cylinders. A
- Shot Size: 290 cc
- Container Size: 177.4411776 to 18,927.0589456601 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe, Bottle, Can / Pail / Drum
-
Supplier: PVA - Precision Valve & Automation
Description: The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also be used to handle a wide variety of other fluid chemistries. The FC100, stainless steel
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensed From: Can / Pail / Drum
- Mounting: Hand Held
-
Supplier: Techsil Limited
Description: Silicone rubber drip mat which protects your work surfaces. Size: 200mm x 800mm x 1.75 mm
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the elastomer resists
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Valcor Engineering Corporation
Description: applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV560 series is a rugged construction suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Chemence Inc.
Description: automatic dispensing equipment.
- Viscosity: 500,000 cP
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound
Find Suppliers by Category Top
Featured Products Top
-
F1300N is fully programmable to control rotation speed, dispense delay, degree of rotation, and wait period before cycling using the intuitive user-friendly HMI display. It easily dispenses adhesives, silicones, grease, and lubricants while working on a work area size up to 300mm/12” diameter. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
Wire & Cable KM-2740 Series Silicone Sealants are 2-component room-temperature vulcanizing silicones with a convenient 1 to 1, by volume or weight, mix ratio. Well suited to automatic dispensing equipment used in sophisticated cabling operations. Their lightweight and excellent strip (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
) syringes and cartridges; a blending of two component systems precisely weighed, mixed, degassed, then flash frozen and shipped over night on dry ice. Available for epoxies, silicones, urethanes and polysulfides. PMF syringes come in sizes 55cc and smaller. A -40C freezer necessary for storage. Simply thaw and dispense. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. This product has a convenient to use 1:1 mix ratio, and can be packaged in double barrel cartridges for dispensing from a gun applicator. It can be applied in thin and thick (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
-blowing silicone foam which creates a closed-cell structure. It is formulated as a liquid system with a 1:1 mix ratio by volume and low viscosity, enabling easy dispensing either by cartridge or automated mixing machine. This silicone foam’s fast gel time will help increase (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
Watch Video – CHT’s Optically Clear QSil 212 Dispensed Over an LED Channel Why are silicones used in LED & Lighting (read more)
Browse Datasheets for CHT USA Inc. -
Watch Video – CHT’s Optically Clear QSil 212 Dispensed Over an LED Channel Why are silicones used in LED & Lighting (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
compressibility, allowing it to fill complex gaps and reduce interface thermal resistance with minimal assembly stress. The non-curing formulation remains stable over time, while compatibility with automated dispensing equipment improves production consistency (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
electronic components and EV battery packs. CHT’s silicone foams are also ideal where low smoke, flame and toxicity are required. CHT's silicone foam solutions are formulated as a liquid 2-part, room temperature, platinum cure system with a 1:1 mix ratio by volume. For easy dispensing (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
throughput and primerless adhesion to a variety of substrates. This silicone foam will expand 2-3 times its liquid volume and will reach full cure in about 10 minutes. KEY FEATURES Flowable - low viscosity for easy dispensing Fast (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc.
Conduct Research Top
-
Dow Corning helps a customer solve their customers' problems
ST Services manufactures meter/mix dispensing equipment that their customers. use for molding silicone rubber medical products. Founded in 1995, they sell. about $1 million worth of equipment a year. Part of their customers' process. involves pumping uncured liquid silicone through pressurized
-
Material & Material Properties: Which Requirements Does the Material Place on the Technology?
The number of adhesives, sealants and casting compounds that can be dispensed is constantly growing. The use of epoxy, polyurethane, silicone or other material types in a process depends on the requirements of the end product. Factors such as viscosity and filler concentration, as well as curing
More Information Top
-
Structural Silicone Sealant Curtain Walls: Field or Factory Glazing?
The snap time test, along with the butterfly test, should be conducted at the beginning of each daily start-up and after any other incident in which the two-part structural silicone sealant dispensing equipment has been shut down and restarted.
-
ASC Announces Featured Speakers At 2005 Spring Convention
Educational sessions have either a business or technical focus and a sample of presentation topics include next generation silicones , dispensing equipment innovations, specialty tape trends, green building initiatives, industry collaboration and the impact of end-users on the adhesive and sealant industry.
-
Dow Corning helps a customer solve their customers' problems
They needed a material their customers could use to clean silicone from meter/mix dispensing equipment .
-
CR4 - Thread: Adhesive for chemicals and vacuum
You might be interested in: Adhesive Tapes, Silicone Molding Services, Adhesive Dispensing Equipment .
-
CR4 - Thread: Single Liner Silicone Adhesive Transfer Tape
You might be interested in: Adhesive Tapes, Silicone Molding Services, Adhesive Dispensing Equipment .
-
Nationwide survey for catheter supply in Germany
80 % of the Befragten gave to prefer a silicone catheter by the catheter installation .
-
Dow Corning helps a customer solve their customers' problems
From Molykote® from Dow Corning ST Services manufactures meter/mix dispensing equipment that their customers use for molding silicone rubber medical products.
-
:: New Materials Zone ::
The moisture curing, 100 percent silicone HM-2500 is optimized for use with automated dispensing equipment , which creates a uniform seal for part-to-part consistency, minimizes sealant waste and cleanup, and can reduce labor costs substantially.
-
Thermo-Tech Windows Improve Product Performance and Productivity with Dow Corning InstantGlaze Assembly Sealant
InstantGlaze is a 100% silicone hot melt sealant that can be applied robotically using standard dispensing equipment and automated X-Y glazing tables.
-
Equipment for continuous manufacture of torten bases.
Equipment required for batch production of sponge batters, and continuous dispensing into silicone -lined cake moulds, and baking in a wire-mesh belt oven to produce bases for torten is described.
Indicates content that may require registration and/or purchase.