Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PVA - Precision Valve & Automation
Description: The Delta 6 is a new, reimagined flexible robotic conformal coating/dispensing system that is ideal for selective coating, potting, bead, and meter-mix dispensing applications. The Delta 6 features a robust overhead three-axis motion platform suitable for inline or batch
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
- Mounting: Robotic
-
Supplier: EXACT Dispensing Systems
Description: The “HOT BOX” System from EXACT solves the problems associated with the meter mix dispensing of heated resins. This family of products has been developed to provide temperature consistency and control year round with a simple trouble free approach. Standard Features: Heated cart to
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Meter, Mix and Dispense
- Features: Other
-
Supplier: Sulzer Ltd.
Description: Sulzer offers solutions for packaging, metering, mixing and applying one- and multi-component materials in various healthcare markets such as dental, pharmaceuticals, veterinary, diagnostics, cosmetics, medical and nutrition. Safety, hygiene, precision and maximum reliability when in operation are
- Application: Adhesive / Silicone, Medical / Pharmaceutical
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Fill ("Potting")
- Mounting: Hand Held
-
-
Supplier: PVA - Precision Valve & Automation
Description: PVA's MX4000 Series Gear Pump Systems are an ideal choice for most non-abrasive meter-mix dispensing applications. Gear pump designs feature continuous material flow with no recharging necessary. PVA pumps are designed specifically for processing a wide range of adhesives and sealants.
- Media Viscosity: 100 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
- Number of Components: Multiple Component Dispensing
-
Supplier: EXACT Dispensing Systems
Description: Exact Dispensing Systems has the capability to integrate any of its meter/mix systems with commercially available xy motion systems from most manufacturers. In those cases where the required work envelope falls outside the practical limits of these units, Exact will
- Application: Adhesive / Silicone
- Mounting: Machine Mounted, Robotic
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Hapco, Inc.
Description: RAPIDSHOT™ is a low cost, handheld, two component dispensing system specifically designed to dispense Hapco’s products. RAPIDSHOT™ uses convenient disposable plastic cartridges and disposable RAPIDSHOT mixers. These cartridges are easily filled using the proprietary cartridge stand.
- Container Size: 400 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensing Type: Bead
- Dispensed From: Gun Handle
-
Supplier: PVA - Precision Valve & Automation
Description: The RD100 is a programmable rotary table that is ideal for dispensing circular or angled patterns. This simple dispense system uses a single stepper motor on the base to rotate a part as the dispense head above accurately applies a bead of fluid. Flexibility and adjustment of the
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: Ideal for applications that require specific flow rates or precise meter mixing of viscosity-changing fluids, the Nordson EFD Ultimus™ IV Series provides positive displacement dispensing. These electronically-operated units use stepper motors and patented technology to produce accurate,
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: EXACT Dispensing Systems
Description: hoses – Up to 20 feet. ENGINEERED OPTIONS Systems Integration – Interfacing of EXACT dispensing equipment with your process.
- Shot Size: 1,805.3999999999999 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
-
Supplier: PVA - Precision Valve & Automation
Description: The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also be used to handle a wide variety of other fluid chemistries. The FC100,
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensed From: Can / Pail / Drum
- Mounting: Hand Held
-
Supplier: EXACT Dispensing Systems
Description: Designed for production dispensing of two part reactive resin formulations, including those with abrasive fillers. This Model 860-5 can be fed either by cartridges, pumps, or pressurized reservoirs. the System can deliver up to 9.8 fluid ounces per stroke from its honed metering
- Shot Size: 290 cc
- Container Size: 177.4411776 to 18,927.0589456601 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe, Bottle, Can / Pail / Drum
-
Supplier: Scheugenpflug, Inc.
Description: unit Numerous options for quality assurance and process monitoring Wide range of applications Important functions Precise contour encapsulation thanks to high-performance axis system Modular design enables demand-oriented system planning Can be additionally equipped with handling
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Nordson Corporation
Description: No Description Provided
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Meter, Mix and Dispense
- Features: Other
-
Supplier: Nordson EFD
Description: calibration feature provides the ability to maintain exact deposit size when dispensing fluid. The stainless steel shutoff needle seats in the hub of the dispensing tip rather than the valve body. Having fluid cutoff occur as close as possible to the dispensing orifice minimizes
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Cammda Corporation
Description: To deliver your adhesive or sealant where you want it when you want it, Cammda offers a huge range of dual component pneumatic and manual dispensing guns for both variable and fixed ratio cartridge systems. • Pneumatic • Manual
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Nordson EFD
Description: in-line transfer systems, rotary tables and pallet assembly lines. The SCARA in-line robots systems extend our offering of precision robot fluid dispensing systems. With similar ease of programming and quick set-up, these industrial dispensing robots are
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Scheugenpflug, Inc.
Description: system Modular construction allows for different degrees of automation Variable system equipment Comprehensive process monitoring and quality control options Easy access via safety light curtain or door systems User-friendly operation through UVISneo visualization
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Nordson EFD
Description: Dispense more accurate, repeatable amounts of two-component materials in 1:1, 2:1, and 4:1 ratios with the Nordson EFD Equalizer™ 2K Dispensing Tool. The pneumatically-operated tool accurately dispenses 2K materials packaged in EFD 50mL side x side cartridge systems and static mixers.
- Application: Adhesive / Silicone
-
Supplier: Ellsworth Adhesives
Description: Fisnar 790HP-LF high pressure dispensing valve is designed to dispense high viscosity fluids such as silicones, RTV, sealants, paste and greases. The high pressure valve provides a snap-release shut off after dispensing, creating in a suck-back effect that prevents any dripping.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Cammda Corporation
Description: The Joint-Jockey™ is an economical two-component meter-mix-dispense system designed to properly proportion, blend and apply joint-fillers, crack injection liquids and coatings.
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Nordson Corporation
Description: No Description Provided
- Material Inlet Pressure Range: 750 to 3,500 psi
- Shot Size: 2.5 to 7.500000000000001 cc
- Maximum Operating Frequency: 12 (Cycles/Min)
- Media Viscosity: 50,000 cps
-
Supplier: Hapco, Inc.
Description: gallon per minute. (Output depends on material) Access Panels MINIFIL has two easy access service panels, one on each side. Push down buttons on both levers. Lift off the side panel. Drive System A belt driven drive system for continuous, smooth, quiet operation. Power Cord MINIFIL
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Techcon
Description: Dispensing Gun / Cartridge Gun, 8 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2 918-034-000
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: Dispensing Gun / Cartridge Gun, 12 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2 918-032-000
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16 918-031-000
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 961TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft and tacky rubber with excellent thermal conductivity. Special features Gap filler, thermal conductivity 2.3 W/mK Two-part, RT curing Constant
- Viscosity: 130,000 cP
- Dielectric Strength: 203.20000000000041 kV/in
- Industry: Automotive, Electronics
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting, Gel, RTV / Room Temperature Curing, Rubber Based / Elastomeric
-
Supplier: Nordson Corporation
Description: No Description Provided
- Material Inlet Pressure Range: 5,000 psi
- Media Viscosity: 3,000,000 cps
- Inlet Pressure: 5,000 psi
- Application: Adhesive / Silicone, High Viscosity
-
Supplier: Valcor Engineering Corporation
Description: applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV560 series is a rugged construction suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the elastomer resists
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Valcor Engineering Corporation
Description: The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Valcor Engineering Corporation
Description: The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense
- Material Inlet Pressure Range: 30 to 60 psi
- Dispense Rate: 0.0900586534090909 L/min
- Shot Size: 0.1000105612969727 to 1.5001584194545903 cc
- Maximum Operating Frequency: 60 (Cycles/Min)
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low compression set
- Viscosity: 25,000 to 50,000 cP
- Elongation: 100 %
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric, Silicone
Find Suppliers by Category Top
Featured Products Top
-
F1300N is fully programmable to control rotation speed, dispense delay, degree of rotation, and wait period before cycling using the intuitive user-friendly HMI display. It easily dispenses adhesives, silicones, grease, and lubricants while working on a work area size up to 300mm/12” diameter. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
Wire & Cable KM-2740 Series Silicone Sealants are 2-component room-temperature vulcanizing silicones with a convenient 1 to 1, by volume or weight, mix ratio. Well suited to automatic dispensing equipment used in sophisticated cabling operations. Their lightweight and excellent strip (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
) syringes and cartridges; a blending of two component systems precisely weighed, mixed, degassed, then flash frozen and shipped over night on dry ice. Available for epoxies, silicones, urethanes and polysulfides. PMF syringes come in sizes 55cc and smaller. A -40C freezer necessary for storage. Simply thaw and dispense. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. This product has a convenient to use 1:1 mix ratio, and can be packaged in double barrel cartridges for dispensing from a gun applicator. It can be applied in thin and thick (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
-blowing silicone foam which creates a closed-cell structure. It is formulated as a liquid system with a 1:1 mix ratio by volume and low viscosity, enabling easy dispensing either by cartridge or automated mixing machine. This silicone foam’s fast gel time will help increase (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
Watch Video – CHT’s Optically Clear QSil 212 Dispensed Over an LED Channel Why are silicones used in LED & Lighting (read more)
Browse Datasheets for CHT USA Inc. -
Watch Video – CHT’s Optically Clear QSil 212 Dispensed Over an LED Channel Why are silicones used in LED & Lighting (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
and manufacturing efficiency. For engineers designing high-reliability electronic systems, AE Series offers a practical combination of clean operation, dependable heat transfer, and process-friendly application—helping keep critical electronics cool without introducing silicone-related contamination. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
electronic components and EV battery packs. CHT’s silicone foams are also ideal where low smoke, flame and toxicity are required. CHT's silicone foam solutions are formulated as a liquid 2-part, room temperature, platinum cure system with a 1:1 mix ratio by volume. For easy dispensing (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
Silicone gels are two-component, addition (platinum) cure chemistry and most are designed with a one-to-one mix ratio system. Silicone gels will cure at either room temperature or can be heat cured for faster processing and can be either automatically or hand dispensed. Specialty gels can also (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc.
Conduct Research Top
-
Dow Corning helps a customer solve their customers' problems
ST Services manufactures meter/mix dispensing equipment that their customers. use for molding silicone rubber medical products. Founded in 1995, they sell. about $1 million worth of equipment a year. Part of their customers' process. involves pumping uncured liquid silicone through pressurized
-
Material & Material Properties: Which Requirements Does the Material Place on the Technology?
The number of adhesives, sealants and casting compounds that can be dispensed is constantly growing. The use of epoxy, polyurethane, silicone or other material types in a process depends on the requirements of the end product. Factors such as viscosity and filler concentration, as well as curing
More Information Top
-
Silicon-Film(TM) Solar Cells by a Flexible Manufacturing System: Final Report, 16 April 1998 -- 31 March 2001
To test this, a dispensing system for applying the silicone bead to the box lip was commissioned and tested for production use.
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules: Final Subcontract Report, April 1998 - April 2002
A commercially available sealant pumping systems was identified for dispensing silicone directly from a 5-gallon pail.
-
LOCTITE products - Grainger Industrial Supply
These solutions come from the broadest line of technologies available anywhere from a single source, including acrylics, anaerobics, cyanoacrylates, elastomers, epoxies, hot melts, light cure adhesives, silicones , urethanes and related dispensing systems .
-
Validation of Methods to Determine CTOD From SENT Specimens
The silicone injection system consisted of a Microset 50ml dispensing gun used with a syringe needle attachment and nozzle along with a 50ml Microset 101RF Cartridge of silicone rubber.
-
Dispensing Needles
The TE system is a series of dispensing needles that are silicone free, chloride free and ESD safe .
-
07.06.05 -- Featured Article: Save Money And Reduce The Risk Of Contamination
EFD's new Ultra 1400 entry level dispensing system applies consistent amounts of adhesives, cyanoacrylates, silicones , and other fluids used in the medical device assembly process...
-
Recent developments in elastomeric EMI shielding gasket design
A typical dispensed material is a multi- component, silicone -based resin system filled with conductive particles.
-
Lambda Technologies Partners with Loctite to Bring Variable Frequency Microwave Curing Benefits to Automotive Gaskets
Loctite's FastGasket® sealing systems dispense high-volume, cured-in-place silicone gaskets for a wide range of automotive assembly applications.
-
lambda technologies partners with loctite to bring variable frequency microwave curing benefits to automotive gaskets
Loctite's FastGasket® sealing systems dispense high-volume, cured-in-place silicone gaskets for a wide range of automotive assembly applications.
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Design and Processing of Plastic Parts
Liquid- silicone -molding machine complete with proportioning, mixing, and dispensing system for two-part resin systems.
Indicates content that may require registration and/or purchase.