-
Supplier: Cammda Corporation
Description: To deliver your adhesive or sealant where you want it when you want it, Cammda offers a huge range of dual component pneumatic and manual dispensing guns for both variable and fixed ratio cartridge systems. • Pneumatic • Manual
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Newark, An Avnet Company
Description: RTV 108 SILICONE, ONE-PART, TRANSLUCENT, PASTE, Requires Dispensing Gun / 10.1 fl oz Cartridge
-
Supplier: RS Components, Ltd.
Description: Rapid 5000326 Glue Gun
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
-
-
Supplier: RS Components, Ltd.
Description: Dispenser manual syringe gun 10cc
- Container Size: 10 cc
- Application: Adhesive / Silicone
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RTV 162 SILICONE, ONE-PART, WHITE, PASTE, NON-CORROSIVE, Requires Dispensing Gun / 10.1 fl oz Cartridge
-
Supplier: Newark, An Avnet Company
Description: RTV 102 SILICONE, ONE-PART, WHITE, PASTE, Requires Dispensing Gun / 10.1 fl oz Cartridge
-
Supplier: Newark, An Avnet Company
Description: RTV 103 SILICONE, ONE-PART, BLACK, PASTE, Requires Dispensing Gun / 10.1 fl oz Cartridge
-
Supplier: Nordson Corporation
Description: No Description Provided
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only
- Features: Other
- Mounting: Robotic
-
Supplier: Nordson EFD
Description: The original BaitGun System is the preferred choice for the application of paste and gel baits. The BaitGun provides total application control in both for precise deposits and crack and crevice fill. The original BaitGun gives you total application control of all paste and gel baits. A
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
-
Supplier: Henkel Corporation - Industrial
Description: Equipment – Dispensing tool, hand gun, easy to use, easy to maintain and clean, suitable for aluminum and plastic cartridges. TEROSON ET STAKU HAND GUN is a dispenser with a piston rod. It is a durable piece of equipment that is easy to handle, maintain and clean. The hand gun
- Application: Adhesive / Silicone
-
Supplier: Gluefast Company, Inc. (The)
Description: Hot Melt Glue Gun Adhesive Applicators from Gluefast What is a Hot Melt Glue Gun? Hot melt glue guns are electronically operated adhesive applicators designed to disperse hot melt glue sticks to bond two materials quickly and easily. Generally, hot melt glue guns utilize
- Application: Adhesive / Silicone
-
Supplier: Titebond
Description: Titebond 100% Silicone Sealant is a versatile 100% silicone formula that is ideal for both interior and exterior applications. It offers excellent adhesion to many common construction materials, including vinyl, aluminum, brick, glass and painted surfaces. It also provides a strong,
- Viscosity: 250,000 cP
- Chemical System: Silicone
-
Supplier: Gluefast Company, Inc. (The)
Description: HMG-IND Hot Melt Glue Gun from Gluefast The HMG-IND industrial hot melt glue gun model from The Gluefast Company, Inc. is lightweight but rugged enough to operate even in the most demanding environments. Built for daily use, this adhesive applicator comes equipped with an on/off
- Application: Adhesive / Silicone
-
Supplier: Techcon
Description: The TS710SG is lightweight barrel applicator gun provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. Size Manual Syringe Gun Replacement Rod 10cc TS710SG 71000ROD
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Metcal
Description: The Manual 10cc Syringe Gun is a lightweight barrel applicator gun which provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess.
- Container Size: 10 cc
- Application: Adhesive / Silicone, High Viscosity
- Dispensed From: Barrel / Syringe
- Dispensing Equipment Type: Dispense Only
-
Supplier: Metcal
Description: The Manual 30cc Syringe Gun is a lightweight barrel applicator gun which provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess.
- Container Size: 30 cc
- Application: Adhesive / Silicone, High Viscosity
- Dispensed From: Barrel / Syringe
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techsil Limited
Description: The tec™ 4500S is a highly versatile tool that features a unique built-in melt chamber that allows the use of adhesive in granular form, pillows or slugs. This reliable and easy to use glue gun offers great user-comfort thanks to its ergonomic design and ensures effortless and lightweight
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Techsil Limited
Description: The tec™ 305 12 is a low cost, lightweight medium sized hot melt glue gun designed to take 12mm glue sticks. This tool incorporates a self-regulating PTC heater which handles voltages from 110v up to 230v. Fitted with a standard UK plug. Suitable for light industrial use. Glue Gun
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Techcon
Description: This pistol grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16 918-031-000
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techsil Limited
Description: Glue Gun Specifications Melt Rate: 1.8kg (4lbs) per hour Glue Size: 15mm Glue Sticks Hot Melt Temperature: 195°C Warm Up Time: 3 minutes Power Voltage: 110v - 230v Gun Weight: 450gm Power Cable: 2m Interchangeable nozzles available 12 Month Warranty
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Techsil Limited
Description: Glue Gun Specifications Melt Rate: 1.8kg (4lbs) per hour Glue Size: 12mm Glue Sticks Hot Melt Temperature: 195°C Warm Up Time: 3 minutes Power Voltage: 110v - 230v Gun Weight: 450gm Power Cable: 2m Interchangeable nozzles available 12 Month Warranty
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Techcon
Description: This palm grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
-
Supplier: Carlisle
Description: Name: Century LEL Internal Mix Spray Gun Models: 102-3800 Wet Out 102-3825 Chop 102-3835 Filled Chop Resin Catalyst inlet size: 7/16 - 20 JIC (#4) Resin inlet size: 1/4" or 3/8" NPS (m) Solvent inlet size: 1/4" NPS (m) Chopper air inlet size: 1/4" NPS (m) Maximum fluid pressure: 3500 psi (241
- Fluid / Output Pressure: 3,500 psi
- Features: Applicator / Gun, Component / Sub-system, Fiber Chopper / Composites Spray-up, Plural Components / Catalyst Injector, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Features: Caulk / Grout, Gap Filling Sealant / FIP Gasket, Other
-
Supplier: DigiKey
Description: SEAM ROLER SILICONE, 45MM
-
Supplier: Ellsworth Adhesives
Description: Bostik Thermogrip® TG-560 Hot Melt Glue Gun is a versatile, medium range industrial glue gun with an adjustable temperature, metal gripper tooth, and extended insulated nozzle. It is used in construction, product assembly, and specialty packaging applications. 120 Volts AC, 220 Watts.
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only, Hot Melt / Dispense
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag ready gunnability
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Features: Caulk / Grout, Gap Filling Sealant / FIP Gasket, Other
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® 8000 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing applications. Properties ELASTOSIL® 8000 N cures at room temperature under the action of atmospheric moisture to give a permanently
- Use Temperature: -40 to 302 F
- Tensile Strength (Break): 101.5257875500379 psi
- Elongation: 300 %
- Industry: Building / Construction
-
Supplier: CableOrganizer.com, Inc.
Description: 3M™ Fire Barrier 2000 Silicone SealantL What's special about this silicone sealant? Great for top-of-wall/head-of-wall joints Superior adhesion Provides up to a 4-hour fire-rating Cures upon exposure to atmospheric humidity Applied with conventional caulking gun 3M™ Fire Barrier
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these water tight sealants? Re-enterable / Repairable Excellent weatherability cures upon exposure to atmospheric humidity Applied with standard or bulk caulking guns or pneumatic pumping equipment 3M™ Fire Barrier Water Tight Sealant 1000 NS (non-slump) and 3M™ Fire
-
Supplier: Radwell International
Description: O-RING, SILICONE CONDUCTIVE, POWDER COATING GUN ACCESSORIES, .375 INCH X .50 INCH X .063 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: CS18 230V SILICONE CABLE
- Equipment Type: Gun / Iron / Torch
- Process Capability: Soldering Equipment
-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions CONNECTEC COMPRESSION F PLUG, GOLD FRONT WITH GUN METAL BACK. RED SILICONE RING FOR IDENTIFICATION AS RG59 CATV ONE PIECE CONNECTOR. Sold in packages of 25
- Connector Type: Audio / Video Connector
Find Suppliers by Category Top
Featured Products Top
-
Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. This product has a convenient to use 1:1 mix ratio, and can be packaged in double barrel cartridges for dispensing from a gun applicator. It can be applied in thin and thick (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
, followed by 2–4 hours at 135°F to 165°F. MasterSil 981-LO bonds to a variety of substrates, including metals, glass, plastics, ceramics, and many silicone rubbers. It is available in standard packaging ranging from 30 cc syringe kits to gallon kits, and is compatible with gun dispensers for automated applications. Learn More (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Die/Laser Cut Preforms Gun Applicators View all packaging options (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Die/Laser Cut Preforms Gun Applicators View all packaging options (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
USB ports question
power will still be applied to the port , sit the machine on its front , and get a silicone gun ,,and fill the "offending orafaces" .
-
A Dictionary of Construction, Surveying, and Civil Engineering
For example, a silicone gun is used to place silicone around windows to provide a sealant.
-
Advances in Performance-Based Earthquake Engineering
When their preparation was completed, grooves and holes were filled by inject- ing the bonding agent using a simple silicone gun , then the NSM reinforcement was placed into position and the bonding material in excess was removed.
-
In situ formation of polyethylene glycol–titanium complexes as solvent-free electrolytes for electrochromic device application
The final electrochromic devices were sealed with a scholastic silicone gun .
-
Building technique for tiles, plates and mosaic leger
With the silicone gun (manually or electrically), the joint with the dense material becomes uniformly and is expressed hohlraumfrei.
-
Final report of RILEM TC 188-CSC ‘Casting of self compacting concrete’
The use of foamed plastic sealing strip or moisture curing gunned silicone rubber provides effective means if sealing joints.
-
The development and testing of emissivity enhancement coatings for thermophotovoltaic (TPV) radiator applications
125-175 pm) / D- gun Silicone Binder (50 pm .
-
Hybrid Weatherseals — Design and Implementation of Bridge Sealant Joints in Two and Three Dimensions
… cell polystyrene foam tape with pressure-sensitive adhesive (PSA) on two edges was installed over the mullion on each side of the splice joint, the HCE silicone sheet placed on the exposed adhesive, and RTV silicone sealant gunned into the cavity formed …
-
CR4 - Thread: Wanted: One-Step Glue or Adhesive for ABS
Right now we are using a glue that has the properties like a silicone caulking gun body. and this works great for both the tight as well as the not so tight fits. but is terribly too long set time.
-
Polishers Manufacturers, Polishers Product Catalogs Directory
1/10 Gallon Cartridge Refillable Caulking Gun Sealant Silicone Caulk Guns .
Indicates content that may require registration and/or purchase.