Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Silicone
-
Supplier: Accuris
Description: COMPOUND, SILICONE, HEAT SINK
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Silicone
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Silicone
-
Supplier: Allied Electronics, Inc.
Description: The tube dispenser for precise application of silicone compound that facilitates heat transfer away from electronics and electrical components. Excellent Thermal Conductivity and Dielectric Properties Will Not Dry Out, Harden or Melt Noncorrosive and Nonflammable Thermally Stable from
-
Supplier: Accuris
Description: Compound, Silicone, Heat Sink
-
Supplier: Allied Electronics, Inc.
Description: Heat Sink, 2.350 Specific Gravity Silicone Heat Sink Compound, Odorless, 1 Fl. Oz Tube All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
-
Standards and Technical Documents - COMPOUND, HEAT SINK, SILICONE AND/OR NON-SILICONE -- MIL-C-47113Supplier: Accuris
Description: COMPOUND, HEAT SINK, SILICONE AND/OR NON-SILICONE
-
Supplier: Allied Electronics, Inc.
Description: Wrist Strap Ground Cords, Ground Cord Higher thermal conductivity formula has all the same benefits of conventional heat sink greases, plus is exceptionally stable in high humidity applications. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
-
Supplier: Allied Electronics, Inc.
Description: The tube dispenser for precise application of silicone compound that facilitates heat transfer away from electronics and electrical components. Excellent Thermal Conductivity and Dielectric Properties Will Not Dry Out, Harden or Melt Noncorrosive and Nonflammable Thermally Stable from
-
Supplier: Newark, An Avnet Company
Description: SILICONE FREE HEAT SINK, 1LB; Dispensing Method:Tub; Volume:-; Weight:1lb; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: Compound, Heat Sink, Silicone and/or Non-Silicone
-
Supplier: Mi-Tech Metals
Description: tungsten, copper tungsten has properties similar to those of silicone carbide, aluminum oxide, and beryllium oxide. The thermal conductivity and low expansion also make copper tungsten an excellent choice even for extremely dense circuits.
- Thermal Resistance: 0.571 °C / W
- Material: Copper, Mixed Material
- Features: Other, Other Materials
- Device: Passive Heat Sink
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK COMPOUND, SILICONE FREE, TUBE, 4OZ; Dispensing Method:Tube; Volume:-; Weight:4oz; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK COMPOUND, NON-SILICONE, 1OZ, TUBE; Dispensing Method:Tube; Volume:-; Weight:1oz; Product Range:- RoHS Compliant: Yes
-
Description: The SHEEN's SG560 Series Thermal Grease are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 5.0 W/m·K. ◆ Low thermal impedance, with a minimum of 0.015 ℃*in²/W at 30psi. ◆ Minimum interface thickness can reach as
- Use Temperature: 302 F
- Thermal Conductivity: 1 W/m-K
- Industry: Electronics
- Features: Grease / Paste, Thermal / Heat Conductive
-
Supplier: Radwell International
Description: HEAT SINK COMPOUND, SILICONE FREE, TUBE, 4OZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Techsil Limited
Description: MG Chemicals 860 Silicone Heat Transfer Compound is a low thermal resistance grease with a silicone base. It is electrically insulating, non-corrosive and used to improve the thermal interface contact conductivity between heat sinks, LEDs, motors, and heat
- Composition / Chemistry: Silicone
-
Description: The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 5 W/m-K
- Dielectric Constant (Relative Permittivity): 7.5
- Industry: Electronics
-
Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TF1818 is a silicone-coated fabric offering high temperature capability and conformability in a heat sink gasket. Fiberglass fabric supports the thermally conductive silicone rubber impregnation and adds dimensional stability and cut-through resistance.
- Thickness: 0.0179921357 inch
- Operating Temperature: -79.6 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 340 Heat Sink Compound White is a one component, non-curing, grease like silicone that is used for thermal coupling of electrical components to heat sinks. It is non-flowing, low bleed, thermally conductive, and has high temperature stability. 360 g
- Kinematic Viscosity (@ 40°C): 542,000 cSt
- Thermal Conductivity: 0.67 W/m-K
- Density / Specific Gravity (@15.6°C, 60°F): 2 specific gravity
- Type: Grease / Gel
-
Supplier: Wacker Chemical Corp.
Description: Pure white, soft consistency, heat sink paste with marked thermal conductivity. Electrically insulating. Application WACKER® SILICONE PASTE P 12 is used especially in semiconductor technology as a heat sink paste. Wherever it is important to have good heat
- Thermal Conductivity: 0.81 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Dielectric Constant (Relative Permittivity): 3.5
- Type: Electrical Insulation / Dielectric
-
Description: compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability.
- Use Temperature: 320 F
- Thermal Conductivity: 45 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 10 %
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics CircuitWorks heat sink grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -40 F minimum
- Type: Grease / Gel
- Features: Lubricant
- Industry Applications: MIL-SPEC / Military
-
Supplier: Birk Manufacturing, Inc.
Description: extremely even heat distribution. Wire-round silicone heaters and etched-foil silicone rubber heaters can be designed with varying watt densities, dual voltages and multiple heated zones. In order to successfully achieve the most efficient heat transfer, custom flexible
- Features: Electric
- Heater Type: Flexible Heater
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 975 TC is a 1-part thermally conductive paste that is curing into self-adhesive gap filling silicone. The thermal paste is able to efficiently fill finest gaps of heat generating and ablating substrates and thus helps to minimize contact resistance. Thermal resistivity is
- Viscosity: 140,000 to 520,000 cP
- Thermal Conductivity: 4.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 µin/in-F
- Tensile Strength (Break): 435.110518071591 psi
-
Description: compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability.
- Use Temperature: 320 F
- Thermal Conductivity: 30 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 20 %
-
Supplier: Epoxies Etc...
Description: 50-1220 is a one component thermal grease. This heavy filled Heat Sink Compound promotes high thermal conductivity, low bleed, and high temperature stability.
- Thermal Conductivity: 1.1538232 W/m-K
- Electrical Resistivity: 2,000,000,000,000,000 ohm-cm
- Dielectric Strength: 209.99999999999991 kV/in
- Dielectric Constant: 5
-
Supplier: Chemence Inc.
Description: KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that when
- Viscosity: 150,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Plastic
-
Supplier: Techsil Limited
Description: Momentive SnapSIL TN3085 is a thermally conductive, low volatile siloxane, silicone adhesive that cures at room temperature to form an elastic, flame retardant silicone rubber. It offers primerless adhesion to many substrates. Designed for bonding applications in power supplies,
- Industry: Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
- Features: Thermal / Heat Conductive
Find Suppliers by Category Top
Featured Products Top
-
Newest Silicone Gap Filler Transfers Heat and Absorbs Electromagnetic Waves. Fujipoly (R) introduces a new thermal interface material that also absorbs a wide range of unwanted electromagnetic energy. The tacky, gel-like consistency of SARCON (R) EGR30A makes it easy to handle and apply without requiring additional adhesive. When placed on top of a heat source such as an IC chip, the compliant material fills any unwanted air gaps allowing for more efficient transfer of heat to nearby components... (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Adhesive Sealants. The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional mechanical fastening systems. It will also prevent the possibility of movement and air gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise... (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
conductive to aid in efficient heat dissipation. This silicone elastomer is also flame retardant and is UL Listed in file QMFZ2.E205830. Silicone Encapsulants for Thermal Management. SILCOTHERM (R) thermally conductive silicone encapsulants can be used in potting applications to dissipate heat away from a component to a suitable heat sink. They also provide protection from harsh environments, vibration and thermal shock. Addition cure silicones provide deep section cure allowing for complete... (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
The main reason lies in the interface between two contacting solid surfaces.These surfaces only make contact over discrete areas,while the remaining gaps are filled with air,which adds resistance to heat transfer and slows the heat flow.The gaps at the interface between the heat source and the heat sink hinder the transfer of heat,thereby affecting the cooling performance. Silicone insulator pads are silicone polymer elastomers reinforced with fiberglass as the base material.These pads... (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Types of Silicone Thermal Transfer Materials. Using silicone polymers and specialty fillers, CHT has formulated a variety of materials that in addition to the ability to transfer heat, will also have some additional functionality which will be of benefit to the designer. Adhesive Sealants. The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional mechanical fastening systems. It will also... (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
As electric vehicles become more prevalent, wireless charging technology has garnered widespread attention. However, the persistent issue of heat generation during wireless charging has long troubled the industry. Thermal conductive silicone pads, with their superior thermal conductivity and ideal balance of softness and rigidity, offer an innovative solution for heat management in automotive wireless chargers. Compared to metal heat sinks, thermal conductive silicone pads are lightweight, thin... (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
is well-suited for environments with operating temperatures ranging from -40 to +150 C. When placed between high-power, heat generating components and a nearby heat sink, the silicone-based material completely fills air gaps between uneven components, board protrusions and recessed areas. This maximizes heat transfer and dissipation, thereby improving overall performance. Learn More: https://www.fujipoly.com/usa/products/sarcon-thermal-management-components/thermal-gap-filler-products/high-performance-gap... (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
As consumer electronics become smaller and more power-dense, thermal management has become a critical design factor. Thermal silicone pads are widely used as thermal interface materials because they combine heat conduction, flexibility, and electrical insulation in one material. In wireless chargers, thermal silicone pads help bridge the gap between heat-generating components and heat sinks, reducing air pockets and improving heat transfer efficiency. In AI smart speakers, they help manage heat... (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Thermal materials are innovative solutions designed to address heat transfer issues. They function between heat sources and heat sinks to enhance thermal conductivity, improve cooling efficiency, and ensure optimal device performance. There are various types of thermal materials, including thermal silicone pads, phase change thermal material, thermal conductive insulating film, thermal grease, thermal gels, carbon fiber thermal pads, and non-silicone thermal pad. Each type has unique features... (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
to laminate to their material and make it repositionable. The acrylic adhesive did not prevent the heat transferring through the interface material to the heat sink, as materials heated up on the circuit boards. It also bonded well enough to the silicone material and did not delaminate if the product required repositioning during the applications. click here to learn more... (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
Managing Heat Transfer With Potting Compounds
heat build-up in an electronic assembly. Epoxies, urethanes and silicones are used to bond heat sinks, encapsulate power supplies and individual components and protect motors from overheating. Thermal conductivity (k) is the property of a material that indicates its ability to conduct heat. Air
More Information Top
-
Journal of Energy > Thermal Contact Conductance of Flat-Plate Solar Collector Materials
Tests were conducted both for bare metal contacts and for aluminum/copper junctions in which Dow Corning (340) silicone heat sink compound was applied to the interface in an attempt to improve the heat transfer at the junction.
-
$90-$100 Lubrication - Grainger Industrial Supply
• Silicone Heat Sink , 5 Lb.
-
Thermal Compounds & Greases - Chemicals & Adhesives from Allied Electronics
SILICONE HEAT SINK COMPOUND, TUBE, 1 FL. OZ.
Indicates content that may require registration and/or purchase.