Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P77000 non-flame retardant silicone self-adhesive tape is composed of self-adhesive, excellent resilience of self-fusing silicone rubber compounded with a layer of easy to separate isolation film. And has excellent high and low temperature resistance, can be used
- Dielectric Strength: 22,000,000 V/m
- Features: Anti-static / ESD Control, Electrically Conductive
- Backing: Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Newark, An Avnet Company
Description: SS4004 SILICONE RUBBER ADHESIVE SEALANT PRIMER
-
Supplier: Allied Electronics, Inc.
Description: Excellent elastomer cures to a tough rubbery solid. Resists weathering, vibration and exposure to oil, moisture, ozone and temperatures from sub-zero to 400°F. Tack-free 10 min.
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Ablestik 59C Silver, formerly Emerson and Cuming ECCOBOND, is two component, heat curing, epoxy adhesive resin that is used to replace hot soldering for electrical connections. It offers high strength bonds, non-flowing properties, long pot life, high thermal conductivity,
- Thermal Conductivity: 11.7 W/m-K
- Features: Rubber Based / Elastomeric
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Accuris
Description: Adhesive, RTV, Silicone Rubber, FIPG
-
Supplier: Accuris
Description: Adhesive, Sealer, RTV Silicone Rubber
-
Supplier: Accuris
Description: Adhesive - Sealer - Silicone RTV Rubber
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive amber SS4044P primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Features: Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 440S combines a 30 durometer solid rubber with a high temperature silicone adhesive Norseal Silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature
- Thickness: 0.003110236220472441 inches
- Temperature Resistance: -73 C
- Adhesive: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive amber SS4044P primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Features: Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear SS4120 primer is compatible with plastic materials with a 30 min cure time. For use with rtv silicone rubber adhesive.
- Features: Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive blue SS4155 primer is compatible with plastic materials with a 30 min cure time. For use with rtv silicone rubber adhesive.
- Features: Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Accuris
Description: ADHESIVE, AIR-DRYING, SILICONE RUBBER
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A 95 GRY is a one part thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 95 GRY is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service.
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 200 psi
- Elongation: 850 %
- Industry: Automotive
-
Supplier: Newark, An Avnet Company
Description: SELF ADHESIVE SILICONE RUBBER T/C
-
Supplier: Newark, An Avnet Company
Description: TAPE, SILICONE RUBBER, 30FT X 1"; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey, Sky Blue; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:30ft RoHS Compliant: Yes
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Advanced Liquid Silicone Rubber (LSR) technology is seeing exponential growth, particularly into high-tech fields of applications. Trelleborg Sealing Solutions is an expert in state-of-the-art LSR… molding, multi-component processing and precision LSR tooling.
- Chemical System: Silicone
-
Supplier: DME Company
Description: RTV Silicone Adhesive Sealant Bonds Most Plastics Many Assembly Uses. Cures at Room Temperature To A Tough Flexible Rubber. Resists Shrinkage Perfect For Caulking, Sealing, Waterproofing & Bonding. Bonds & Seals Terminals, Connectors, Mounting Fixtures, Mechanical Gaskets,
- Use Temperature: -60 to 450 F
- Substrate Compatibility: Dissimilar Substrates, Plastic
- Type / Form: Grease / Paste
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 702 is a non-slump, additioncrosslinking, thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component non-slump high extrusion rate fast curing at high temperatures good heat stability excellent primerless adhesion to many substrates
- Viscosity: 80,000 to 800,000 cP
- Tensile Strength (Break): 884.7247200789017 psi
- Elongation: 500 %
- Industry: OEM / Industrial
-
Supplier: Budnick Converting, Inc.
Description: D/W 493 is a 22 mil, silicone / rubber glass cloth used to mask in plasma flame spray applications.
- Thickness: 0.022 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Newark, An Avnet Company
Description: SELF ADHESIVE SILICONE RUBBER T/C ROHS COMPLIANT: YES
-
Supplier: Wacker Chemical Corp.
Description: WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in
- Features: Rubber Based / Elastomeric
- Chemical System: Silicone
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Budnick Converting, Inc.
Description: 504 is a 22 mil, silicone / rubber glass cloth used as masking tapes in plasma flame spray when a single ply tape will not provide sufficient protection.
- Thickness: 0.022 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Benefits of Silicone Silicone is an extremely versatile material that lends itself to a broad range of application conditions. As a liquid raw material, silicone offers advantages in processing that render it a premier choice of material for technical components in high volumes.
- Chemical System: Silicone
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NORSEAL® R10470 silicone sponge rubber is a specification grade closed-cell silicone sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability,
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: WATTCO
Description: Silicone rubber heaters from WATTCO™ are composed of fiberglass reinforced silicone rubbers that are moisture and chemical resistant. Thin and flexible, silicone rubber heater elements are designed to meet the requirements of various low and medium
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- AC Voltage Required: 120 to 600 volts
- Length: 1 to 120 inch
- Width: 1 to 36 inch
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P8463 uses fiber fabric coated on the surface of silicone rubber as the substrate, coated with acrylic adhesive, to form a granular tape with anti adhesion function. In the application process, it prevents the adhesion of other substances (such as adhesive or ink), which
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive
- Adhesive: Rubber, Silicone
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Design of products To customer specification or 'black box' design Best fit, form and function Robustness in manufacturability Quality in mind Material Partnering with the world's leading material developers Application and processing experts Cleanrooms Class 7 and 8 to ISO 14644-1 Ultra lean and
- Chemical System: Silicone
-
Supplier: Maxi Adhesive Products, Inc.
Description: Fiberglass cloth single coated with a high temperature, high performance pressure sensitive silicone rubber adhesive.
- Thickness: 0.0108 inches
- Peel Strength / Adhesion: 2.0625 lbs/in
- Features: Adhesive
- Backing: Cloth - Woven Fabric
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: rapid and uniform. Despite being thin and flexible, silicone rubber heaters are rugged and maintain dimensional stability, due to the fiberglass grid that reinforces the silicone sheets that encapsulate the heating elements of these heaters. Silicone rubber heaters
-
Supplier: Custom Fabricating & Supplies
Description: Our High Velocity Oxygen Fuel (HVOF) tape is a laminate of blue silicone rubber, fiberglass fabric and a 4 mil aluminum with a pressure sensitive silicone adhesive. Designed for severe duty applications including HVOF. The high temperature silicone adhesive
- Width: 0.25 to 3 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Adhesive: Pressure Sensitive (PSA), Rubber, Silicone
-
Supplier: Techsil Limited
Description: Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion
- Features: Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Budnick Converting, Inc.
Description: 40 durometer commercial grade solid silicone rubber - No Adhesive
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Epoxies Etc...
Description: 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
- Viscosity: 32,000 cP
- Use Temperature: -85 to 410 F
- Thermal Conductivity: 1.7307348 W/m-K
- Tensile Strength (Break): 850 psi
Find Suppliers by Category Top
Featured Products Top
-
With the latest innovation of SilSo Clear 21002 , CHT has developed a highly transparent liquid silicone rubber (LSR) designed for injection moulding of optical parts suitable for challenging lightguides in vehicle headlamps. Download the (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
MB297FLNT has a low viscosity of 130-150 cps. This adhesive requires no mixing or heating, with minimal fixturing time for curing (typically 20-40 seconds). The most special feature of this system is its toughness. The rubber additive in the formulation mitigates the inherent stiffness (read more)
Browse Cyanoacrylate Adhesives Datasheets for Master Bond, Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
+400°F [-62°C to +204°C]. MasterSil 323S-LO is a silver filled compound that has a volume resistivity of less than 0.003 ohm-cm and a thermal conductivity of 9-11 BTU•in/(ft2•hr•°F) [1.30-1.59 W/(m•K)] at room temperature. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics, rubbers as well as many types of plastics. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
components and impart gloss, shine and water repellence to aftermarket car care products. They can be used under the bonnet, on the drive train, in the cabin and on the bodywork in both conventional and electric & hybrid vehicles of all types. Silicone product types include, adhesives, sealants (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
Converting services revolutionize various markets by enabling manufacturers to tailor solutions for specific application needs, transforming the production process. At Ellsworth Adhesives, we specialize in converting a wide array of materials, including thermal interface materials, tapes, films (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
UNISTOLE™ P is a unique line of liquid primers created to coat and bond engineering plastics and rubber materials that are otherwise difficult to coat and bond. Substrates including PP, TPO, TPE, EPDM, Nylon 6, RIM Urethane, PBT, FRP, ABS, EVA, Polyimide, Modified PPO and their blends can (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
CHT also manuafacture optically clear Liquid Silicone Rubber which can be used for various LED applications. One important area is the injection moulding of automotive headlamp light guides. For more information, see Silso Clear 21002 below or view the (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
Conduct Research Top
-
Case Study - Techsil's RTV10533 Silicone Adhesive for Difficult to Bond Rubbers
In this case study Techsil's RTV10533 silicone adhesive is used by two customers for several rubber bonding applications. The clear one-part adhesive provides very strong bonds over a wide temperature range, can bond to a number of substrates and is FDA compliant.
-
Silicone Rubber Thermal Interface Materials: Applications and Performance Considerations
Simple composits of silicone rubber, extending filler, and fiberglass offer an attractive combination of thermal, physical, and electric properties that make these materials an ideal choice for use as thermal interface materials. Good dielectric strength and low thermal impedance that is relatively
-
A Dummies Guide to the Application of Electronic Grade Silicone Sealant
The Electronic grade silicone sealant is a type of industrial adhesive that is used in the electrical/electronic industry to seal vulnerable components. A silicone electronic-grade sealant is used as a shield for sensitive and delicate electronic materials. The adhesive usually has a liquid-like
-
Industrial Adhesive Solution for Elastic
Most elastic adhesives are based on synthetic rubber in natural rubber, which has high peel strength, but low shear strength, and its own resilience makes it good in fatigue resistance and impact resistance. Only silicone rubber is resistant to high temperatures, other elastic adhesives are limited
-
Top Skin-Contact Adhesive Tapes for Pulse Oximetry Applications
We 've written recently about the pros and cons of synthetic rubber, acrylic and silicone pressure sensitive adhesives in die-cut pulse oximetry applications. We 've also talked about key pulse ox adhesive selection criteria. Today, we want to highlight some of the medical adhesive tapes offered
-
Adhesive Solutions to the Challenges of Bonding to Low Energy Surfaces (.pdf)
materials such as silicone rubber. The emphasis in this technical paper will be with the engineered PSAs.
-
Fabrication Method Reference Guide: Standard Thermabond Compliant Thermal Interface Adhesives
Thermabond (R) Adhesives are used to bond two interfaces that require a thermal path between them. Thermabond (R) accomplishes this by using mineral or metallic fillers incorporated into a catalyzed silicone rubber base. Thermabond (R) vulcanizes and bonds to surfaces when heat and pressure
-
Top Tapes for Disposable Pulse Oximetry Applications
We've written recently about the pros and cons of synthetic rubber, acrylic and silicone pressure sensitive adhesives in die-cut pulse oximetry applications. We've also talked about key pulse ox adhesive selection criteria. Today, we want to highlight some of the medical adhesive tapes offered
More Information Top
-
Improvement of the adhesion properties of silicone rubber by the incorporation of silane‐modified montmorillonite
a The silicone rubber adhered to the liner so strongly that the silicone rub- ber sheet was torn off during the peeling test.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38963/166327794-MIT.pdf?sequence=2
Adhesion of ES cells to polystyrene and silicone rubber Adhesion of mES cells to polystyrene and silicone rubber in their native states or with 0.1% gelatin in water or 2 pg/ml fibronectin in PBS adsorbed onto the surface for 24 hr …
-
The Packaging of Implantable Integrated Sensors
C. Alternative Polymers It is our casual observation that silicone rubber adheres much less well to optically polished Pyrex glass than to alumina ceramic.
-
'Diasec' and Other Finishing Techniques - Investigation of Accelerated Light Fading
Primers usually consist of diluted solutions of a basic silicone rubber adhesive [40, pp. 71ff].
-
Organic sealant materials for quasi-hermetic sealing of MEMS sensor packages
The silicone rubber adhered better to the aluminium substrate than to the silicon infrared filter.
-
Adhesives
A silicone rubber adhesive has better adhesion, e.g., when it was used to bond pipe flanges at -5OOC than when it was used for the same purpose at room temperature.
-
Photochemical adhesion of fused silica optical elements with no adhesive strain
As a result, the silicone rubber adhesive exfoliated at 110 ˚C, and the epoxy resin adhesive, at 150 ˚C; however, the photo-oxidized silicone oil had the bonding strength of 6.5MPa at 500 ˚C.
-
Fabrication of implantable microelectrode arrays by laser cutting of silicone rubber and platinum foilThe work presented here was carried out at The University...
The most commonly used medical grade room temperature vulcanization (RTV) silicone rubber adhesive is so-called Type A medical grade silicone adhesive (Dow Corning, Midland, MI, USA).
Indicates content that may require registration and/or purchase.