Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anderson Power Products
Description: Silver Plated Wire Contacts High Mating 2 AWG Also found in: /Powerpole® 120/SB 120/SB Smart
- Current Rating: 120 to 240 amps
-
Supplier: Anderson Power Products
Description: Silver Plated Wire Contacts, #8, High Mating Force Also found in: /Powerpole® 75/SB 50
- Current Rating: 30 to 120 amps
-
Supplier: Anderson Power Products
Description: Silver Plated Wire Contacts, 6 AWG, High Mating Force Also found in: /Powerpole® 75/SB 50
- Current Rating: 30 to 120 amps
-
-
Supplier: Mi-Tech Metals
Description: voltage switch gear) or the application (arcing contacts and plates, arc runners, current carrying members and blade facings), you won’t be disappointed in electrical contacts made from Mi-Tech Metals’ copper and silver tungsten composites.
- OD / Width: 3 to 4 inch
- Thickness: 8 inch
- Conductivity: 65 %IACS
- Shape / Form: Application Specific / Custom, Bar Stock
-
Supplier: Anderson Power Products
Description: Powerpole® PP180 Silver Plated Wire Contacts, 1/0 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175
- Current Rating: 120 to 240 amps
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Contact, Han P Series, Silver Plated Contacts, Pin, Crimp RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Contact, Han D Series, Silver Plated Contacts, Pin, Solder RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Contact, Han P Series, Silver Plated Contacts, Socket, Crimp RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Contact, Double contact, Han D Series, Silver Plated Contacts, Copper, Socket RoHS Compliant: Yes
-
Supplier: Metalor Technologies USA Corporation
Description: A large range of electrical contacts based on the alloys of silver for switchgear and controlgear used in the range 16amps - 100amps and where high bond quality is essential. The diversity and flexibility of production methods used by Metalor Technologies is designed to meet
-
Supplier: Utmel Electronic Limited
Description: Connector;Male Insert;Silver Plated 14 AWG Crimp Contact;Han DD Modular
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Number of Contacts: 1 #
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Allied Electronics, Inc.
Description: Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7
-
Supplier: Allied Electronics, Inc.
Description: Gold-Plated Contact
-
Supplier: Allied Electronics, Inc.
Description: Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material Straight Male Cord Plug, XLR Plug with Standard Latchlock, 3 Insert Contacts Nickel Plated, Brass, Silver Plated Black Flex relief installed Straight female
-
Supplier: Allied Electronics, Inc.
Description: Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable
-
Description: silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical conductors, controller contacts and grounding bonds. USE: Silver plating, in lieu of tin plating, is necessary when the shielding is to be subjected to
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Utmel Electronic Limited
Description: KEYSTONE - 5002 - PCB Test Point, Miniature, White, Through Hole Mount, 1 mm, Phosphor Bronze, Tin Plated Contacts
- OD / Width: 0.100000054 inch
- Type: Electrical Contact
- Plating / Coating: Silver
- Material: Silver / Silver Alloy (Ag)
-
Supplier: Fairview Microwave Inc.
Description: DC and a maximum frequency of 11 GHz. N female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N terminal connector has a brass body with silver plating. Our SC9263 N connector uses beryllium copper contact and a
- Frequency Range: 11 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: TE Connectivity
Description: Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Electrical Characteristics Definite
- Number of Poles: 3
- Type: Electrical Contactor
-
Supplier: Ed Fagan, Inc.
Description: Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials
- Overall Thickness: 0.25 inch
- Tensile Strength (UTS, Break): 250,000 psi
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn, Wrought
-
Supplier: RS Components, Ltd.
Description: 40 amp male crimp AWG 12 - silver plated
- Contact Material: Copper (Cu)
- Applications: Electronics (IC Packaging / Interconnect)
- Shape / Form: Pin / Probe
- Plating / Coating: Silver
-
Supplier: Waytek, Inc.
Description: switching of high-ampere engine and auxiliary loads Get positive confirmation of relay On/Off state with auxiliary contacts that support remote status indication Duty Type: Continuous Terminals: Silver-plated copper Terminal Stud Size: M8-1.25 Mounting Hole Size: #10 Housing
- Maximum Switching Current: 250 amps
- Maximum DC Switching Voltage: 9 to 36 volts
- Operating Temperature: -40 to 85 F
- Type: Electrical Contactor
-
Supplier: L-com, Inc.
Description: shielded, chrome plated housing and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: shielded, chrome plated housing and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: Powell Electronics, Inc.
Description: CONTACT,PIN,#4 SILVER PLATED
-
Supplier: L-com, Inc.
Description: chrome plated housing and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and
-
Supplier: Waytek, Inc.
Description: applications Compact structure, helping reduce noise when turned on No mounting orientation restrictions Non-Polarized Contacts Connectors: Wire Leads for Control Circuit Output Connector: M5 Bolt and Lockwasher Connections Terminal Material: Silver-plated coppper IP67 Rated
- Maximum Switching Current: 50 amps
- Operating Temperature: -40 to 85 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: applications Compact structure, helping reduce noise when turned on No mounting orientation restrictions Polarized Contacts Connectors: Wire Leads for Control Circuit Output Connector: M5 Bolt and Lockwasher Connections Terminal Material: Silver-plated copper IP67 Rated
- Maximum Switching Current: 50 amps
- Operating Temperature: -40 to 85 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLR200NB24 High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when
- Maximum Switching Current: 200 amps
- Maximum DC Switching Voltage: 60 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: HAVE, Inc.
Description: or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'Cto +65â-'C
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Plansee SE
Description: electrical contact. Thanks to their excellent adherence, they provide an optimum compound between the base plate and the semiconductor. We apply our coatings by means of physical vapor deposition (PVD), which guarantees exceptional material purity and extremely homogeneous coatings.
-
Supplier: Heilind Electronics, Inc.
Description: MACHINED SOCKET CRIMP-CONTACTS 35MM2 2AWG SILVER PLATED
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Schaltbau GmbH
Description: Unlike the S005 Series the S007 Series cam-operated switching elements feature a solid contact bridge which is silver-plated at the contact points (thickness 1 mm). The fixed contact where the electric arc occurs is also hardsilver-plated. The current is
- Maximum Switching Current: 60 amps
- Operating Temperature: -13 to 158 F
- Type: Electrical Contactor
Find Suppliers by Category Top
Featured Products Top
-
ball plunger was engineered for electrical contact inside an airport bomb detection system, enhancing signal integrity in high reliability scanning equipment. Explore our line of specialized products for advanced electronic systems in every industry (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
. Micro-One connectors combine a compact 2.00mm pitch with robust mechanical and electrical features that improve connection reliability in demanding industrial environments. Gold-plated contacts enhance conductivity while resisting oxidation and corrosion, helping maintain consistent electrical (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
Contacts are the critical thermal control components most prone to tarnish and wear, so bigger is better. Contacts used in PEPI® thermal controls offer more surface area to maintain positive contact when slightly misaligned or worn from repeated use. PEPI® contacts are also made of coin silver to resist tarnishing that impedes electrical flow in closed circuits. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
industry’s first rated for up to 1,500 V and continuous currents of up to 3,000 A. Featuring silver contact pills and an innovative contact system, the C330 achieves an industry-leading contact resistance of just 40 µOhm. This significantly reduces contact heating, power losses and cooling (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
and colors are just identifiers to prevent accidents. Contacts are traditionally silver plated to minimize electrical resistance while offering supreme durability and reliability. Popular SB applications include: Electrical Testing Equipment, Commercial Trucking Charger, Automatic Guided Vehicles, UPS, Material Handling, Motive Power and Electric Vehicles. (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
and confident operation. Built with durable PBT resin and silver-plated contacts, the S332R Toggle is designed for demanding environments, offering lasting reliability and high electrical capacity. It’s ideal for applications requiring dependable, long-term performance. For more details, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com. (read more)
Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
. The LS2-B-EXM (mechanical model) employs two silver-plated mechanical contact switches. The LS2-B-EXN (non-contact) includes two hermetically-sealed silver-plated snap-acting switches. Both feature aluminum housing with a thick, protective powder coating and a twin shaft (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Fuse element: pure silver die-cut element Arc quenching medium: solidified sand Terminals: silver-plated (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
High interrupting capability up to 100kA Suitable for aR and gR operating classes Silver-plated (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
15 to 25 and have TALON high-temperature contacts. Their nickel-plated aluminum housings and silver-plated copper contacts guarantee dependability and longevity. The high-voltage optimized insulator material provides higher creepage and clearance distances and better insulation geometry for high (read more)
Browse Rapid Prototyping Equipment Datasheets for DigiKey
Conduct Research Top
-
Tin Vs. Bare
on an individual strand may cross from strand to strand. Since the strands are thin, but still in electrical contact with neighboring strands, we can expect the effect of internal impedance to be similar to that of a solid wire of a comparable diameter to the bundle of strands. Hence the current will tend
More Information Top
-
Corrosion Standards and Control in the Telephone Industry
Corrosion of Plated Metals Used for Electrical Contacts Plated silver , either alone or as an underplating for gold, readily forms a sulfide film with sulfur-bearing compounds in the air.
-
Plastic Deformation in Fretting Processes — a Review
important in silver plated copper electrical contacts where massive plastic deformation is necessary to achieve their function.
-
http://etd.auburn.edu/bitstream/handle/10415/2831/Santosh%20Angadi.pdf?sequence=2
Rudolphi and Jacobson [9] studied two types of silver plated copper electrical contacts by .
-
The Chemical Analysis of Electroplating Solutions
Another application of silver plat- ing is on electrical contacts where conductivity is of primary concern.
-
A New Technique for the Measurement of the Formation Factors and Resistivity Indices of Porous Media
This spring ~erved the dual purpose of holding the core in contact with the barrier and silver wire, and making electrical con- tact with the silver plated disc and thus the top silver painted electrode.
-
Detectors for the measurement of intense ultraviolet-C radiation
Electrical contacts were via silver plating or, for high-temperature use, platinum wires bonded directly to the sapphire.
-
IEEE Guide for the Application, Operation, and Coordination of High-Voltage (>1000 V) Current-Limiting Fuses - Redline
c) In some cases total measured temperatures of the external fuse components may be as high as 220 °C for the fuse tube and 115 °C for bolted electrical contacts that have silver plating (maximum temperatures are 105 °C may be normal …
Indicates content that may require registration and/or purchase.