Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Immersion Silver Plating Thickness Round Robin Investigation Data Set Compendium
-
Description: IEC 61196-1-303:2018(E) defines the requirements for measuring the plating thickness for silver and tin conductors for coaxial cables used in analogue and digital communication systems. This test method uses a procedure for determining the plating thickness of
-
Supplier: CSA Group
Description: IEC 61196-1-303:2018(E) defines the requirements for measuring the plating thickness for silver and tin conductors for coaxial cables used in analogue and digital communication systems. This test method uses a procedure for determining the plating thickness of
-
-
Supplier: Accuris
Description: Coaxial communication cables \x96 Part 1-303: Mechanical test methods \x96 Test for silver and tin plating thickness
-
Supplier: IPC International, Inc.
Description: turning completely black. Proper packaging is a requirement. Note that, in this revision, both a single thickness range is in place and an upper limit for immersion silver thickness has been established. 36 pages. Released May 2009.
-
Supplier: Component Surfaces, Inc.
Description: been providing leading manufacturers easy access to advanced plating technologies. Customers rely on us as a valued partner for plating services ranging from development and prototyping to production and certification. Professional Plating Services Advanced technologies,
- Material / Substrate: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating
- Industry Served: Electronics, Medical / Healthcare, Military Specification, OEM / Industrial
- Additional Services: Material Selection / Design Assistance, New / OEM Parts, Research & Development
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our MID LT Nickel 100 is designed for low, medium, and high-phosphorus nickel systems, all offering exceptional stability. Each process delivers excellent thickness uniformity along with corrosion and salt spray resistance.
- Chemical / Composition: Nickel Plating - Hard, Silver Plating, Tin Plating
-
Supplier: Luma-Metall AB
Description: Round silver wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your
- Overall Width / OD: 0.001968505 to 0.01181103 inch
- Processing, Temper & Finish: Coated / Painted
- Type: Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type, Other, Silver / Silver Alloy
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Single measurement varieties: nickel (0); Cr (1); Cu (2); zinc (3); cadmium (4); tin (5); lead (6) Silver (7); gold (8) ; Cu / Zn (9); chrome / T (10); Ni / Fe (11), etc., other coatings can be customized. 2. Alloy Coating measurement: Pd-Sn, Cu-Zn, Zn-Ni, Ni-P and so on. 3. multilayer
- Range: 0.000001181103 to 0.01181103 inch
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness
- Display: Digital Display
-
Description: silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical conductors, controller contacts and grounding bonds. USE: Silver plating, in lieu of tin plating, is necessary when the shielding is to be subjected to
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Technic, Inc.
Description: silver from Argentomerse NC is controlled, yielding more uniform silver thicknesses over a wide range of PCB designs. Argentomerse NC has a wide tolerance for chloride and does not require a pre-dip or DI water rinsing prior to the immersion silver bath. Argentomerse NC utilizes
- Chemical / Composition: Silver Plating
-
Supplier: Technic, Inc.
Description: TechniSol Ag 2460 is a non-cyanide silver electrodeposition process used to enhance a silver paste seed layer or used as a solderable layer in a solar cell metal stack application. Ag 2460 is a high-speed, low-silver metal formulation that provides a very fine grain morphology,
- Chemical / Composition: Silver Plating
-
Supplier: Allied Electronics, Inc.
Description: Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7
-
Supplier: Allied Electronics, Inc.
Description: Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7
-
Supplier: Allied Electronics, Inc.
Description: Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7
-
Supplier: Allied Electronics, Inc.
Description: Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7
-
Supplier: ASTM International
Description: This specification establishes the requirements for electrodeposited silver coatings that may be mat, bright, or semibright, and are usually employed as solderable surfaces and for their electrical contact characteristics, high electrical and thermal conductivity, thermocompression bonding,
-
Supplier: Interplex Etch Logic, LLC
Description: copper, silver, tin and tin-lead. Certain facilities also provide automated rack and barrel plating services, Phosphorus electroless nickel with co-deposit Teflon and plating on plastic for various needs. To provide its customers with the lowest cost solutions, Interplex has
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
-
Supplier: TE Connectivity
Description: Size 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM [40 MICIN ] Mating Pin Diameter : 3.6 MM [.142 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material
- Features: RoHS
-
Supplier: TE Connectivity
Description: Contact Features Contact Fabrication : Stamped & Formed Contact Size : 13mm Interface Plating : Silver (Ag) Mating Tab Thickness : 1.5 MM [.06 INCH ] Mating Tab Width : 13 MM [.512 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 42 MM [1.65 INCH ] Packaging Features
- OD / Width: 0.5118113 inch
- Length: 1.6535442 inch
- Thickness: 0.05905515 inch
- Type: Electrical Contact
-
Supplier: TE Connectivity
Description: Nickel Contact Underplating Material Thickness : 1 MICM [40 MICIN ] Mating Pin Diameter : 9.06 MM [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area
- Features: RoHS
-
Supplier: TE Connectivity
Description: Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Dimensions Connector Height : 12.7 MM [.5 INCH ] Connector Length : 12.7 MM [.5 INCH ] Connector Width : 10.16 MM [.4 INCH ] PCB
- Voltage Rating: 250 volts
- Current Rating: 35 amps
- Operating Temperature: -40 to 105 C
- Number of Contacts: 1
-
Supplier: Carlisle Interconnect Technologies
Description: solid or stranded copper, high-strength copper alloy, or copper-covered steel; with silver, nickel, or tin plating.
- Rated Voltage: 600 volts
- Operating Temperature: -55 to 200 C
- North American (AWG): 10 to 26 AWG
- Features: Other, Stranded
-
Supplier: FX PCB Co., Ltd.
Description: 80%-90% Surface Treatment OSP, Immersion silver Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass Glass PCB Technology Compare: Technology - Copper plating - Track Technology - Track Precision - Copper Adhesivity - Yield - Copper Thickness Thick
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: 80%-90% Surface Treatment OSP, Immersion silver Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass Glass PCB Technology Compare: Technology - Copper plating - Track Technology - Track Precision - Copper Adhesivity - Yield - Copper Thickness Thick
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Features: Specialty / Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210711-80HCPS1616RMI Length: 21 mm Contact Plating: Copper, Silver, Tin Thickness: 2.75 mm Number of Pins: 400 Width: 21 mm Categories: Custom
-
Supplier: Luma-Metall AB
Description: nickel can be adjusted to meet your requirements. At Luma Metall we design and build our own plating equipment. Copper wire is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. Luma gold plated copper
- Overall Width / OD: 0.001968505 to 0.01181103 inch
- Tensile Modulus (E): 17,404.4207228636 ksi
- Processing, Temper & Finish: Coated / Painted
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Description: package Metallization Spec.: Molybdenum/Manganese (Mo/Mn) metallization: 9-30umNi plating thickness: 3-10um Metallized Ceramic Insulators Features:1. The ceramic material is with even texture, each batch has stability quality and flexural strength.2. Metal layer is dense, constant,
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041493-89HT0832PZCHLG8 Packaging: Tape & Reel Length: 13 mm Contact Plating: Copper, Silver, Tin Data Rate: 8 Gbps Thickness: 2.84 mm Number of
-
Supplier: Morgan Advanced Materials
Description: small parts. Applications include sensors for blood pressure, auditory sounds, vascular flow, and medical imaging. The materials are available in thicknesses from .003" to .500" and a wide range of areas. Electrodes available are silver, nickel, and gold plating for wire bonding
- Max Use / Curie Temperature: 150 to 365 C
- Density: 7.699013263279299 to 8.198949189466266 g/cc
- Features: Dielectric Ceramic
- Material Type: Piezoelectric Ceramic
-
Supplier: Umicore Materials
Description: layer thicknesses of up to 5 μm can be deposited crack-free. Rhodium can be directly deposited on silver, gold, copper and copper alloys, nickel and nickel alloys. The layers are extremly low-porous and therefore very corrosion resistant. Advantages Ultra-bright coatings with previously
-
Supplier: Umicore Metal Deposition Solutions
Description: layer thicknesses of up to 5 μm can be deposited crack-free. Rhodium can be directly deposited on silver, gold, copper and copper alloys, nickel and nickel alloys. The layers are extremly low-porous and therefore very corrosion resistant. Advantages Ultra-bright coatings with previously
-
Supplier: Technic, Inc.
Description: Operation of plating baths Care and control of plating baths Chemical and physical analysis of plating baths Troubleshooting of plating baths Case histories and practical examples Specially prepared troubleshooting tables The Plating Baths, Part 4: Silver,
- Type: Course
- Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)
-
Supplier: Win Source Electronics
Description: Type: Threaded Package: Bulk Contact Material: Brass Voltage Rating: 350VAC, 490VDC Material Flammability Rating: UL94 V-0 Orientation: Keyed Standard Package: 20 Shell Size - Insert: 15 Contact Finish - Mating: Silver Contact Finish Thickness - Mating: 157.5µin (4.00µm) Cable Opening:
- Voltage Rating: 350 to 490 volts
- Current Rating: 5 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Package: Bulk Contact Material: Brass Voltage Rating: 100VAC, 140VDC Shielding: Unshielded Applications: Radio Orientation: Keyed Standard Package: 20 Shell Size - Insert: 10 Contact Finish - Mating: Silver Contact Finish Thickness - Mating: 118.1µin (3.00µm) Mounting Type: Free
- Voltage Rating: 100 to 140 volts
- Current Rating: 1 amps
- Connector Type: Circular / Cylindrical Connector
Find Suppliers by Category Top
Featured Products Top
-
) Alloy X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
internal, external and axial pressure Range of materials (Alloy X750, 718, Waspaloy and other exotic metals) Platings and coatings: silver, gold, PTFE (others available) Temperature range: from -273°C to 730°C (-460°F to 1350°F) Pressure range (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
, 5530) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G-45204) Copper Lead/Indium PTFE (AMS 2515) (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
, 5708) Cres304 (AMS 5511, 5560) Elgiloy (AMS 5876) Incoloy 909 (AMS 5892) Hastelloyx (AMS 5754, 5587, 5530) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
outer insulation of textile yarn, tape or extruded compounds. Type 9 Litz Coax Coax-style construction featuring a core constructed of Litz wire with transposed bundles, an insulation layer of controlled dielectric constant and thickness, an additional braid or coax (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
-style construction featuring a core constructed of Litz wire with transposed bundles, an insulation layer of controlled dielectric constant and thickness, an additional braid or coax-style conductor that matches the conductor area of the core conductor, with optional outer insulation of textile yarn, tape or (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
tinned-, silver- or nickel-plated copper, and high-strength alloys. Most commonly supplied in UL and CSA recognized PVC insulated constructions, our custom flexible interconnects combine our ultra fine-wire stranding technology with thin walls of nylon, polyethylene, polyurethane, polypropylene (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
nicklel-plated copper or alloy conductor materials: Nickel-plated copper is often used in high-temperature applications and withstands up to 450°C. Nickel plating also offers corrosion and wear resistance (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
Conduct Research Top
-
Real Time Wire Plating Thickness Measurement
This application note describes how a customer used the TEGAM Model 1750 High-Speed Programmable Microohmmeter to control the silver plating thickness of copper wire in real-time.
More Information Top
-
Advanced Wirebond Interconnection Technology
requires a small measurement area high accuracy of the method for typical silver plating thicknesses used on leadframes the method is non-contact .
-
Improving gold-silver wirebond integrity in plastic packages
Leadframe conditions such as silver plating thickness and surface finish are also evaluated.
-
Silver whiskers growth on power contacts in corrosive industrial atmospheres
The role of silver plating thickness in silver corrosion was tudied in [14].
-
Marine corrosion tests of electroplates for ship instruments. X. Silver coatings on brass parts
… coating (which depends on its thickness) and the surface electrolyte concentration may become decisive on the protection of brass against corrosion: the observed decrease in the number of active centers with an increase in the silver plate thickness (Table 3), and the …
Indicates content that may require registration and/or purchase.