Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nidec Corporation
Description: Can run on residential power Robust, with comparatively simple structures, and can run on commercial or residential power. We offer a wide variety of models that can be used in equipment as dedicated motors in every field for both consumer and industrial use.
- Other Output Power: 0.00804132230941692 to 1.00516528867711 HP
- Continuous Current: 0.1 to 0.7 amps
- Continuous Torque: 4.42477876106194 to 43.3628318584071 In-lbs
- Shaft Speed: 1,000 to 1,800 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Cooling fan Ball bearing Customized electric performance and accessories can be achieved after evaluation.
- Other Output Power: 0.469077134715987 HP
- Continuous Current: 1.7 amps
- Continuous Torque: 9.734513274336281 In-lbs
- Shaft Speed: 3,000 rpm
-
Supplier: Accuris
Description: Single Phase Induction Motors for General Purpose
-
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Cooling fan Ball bearing Customized electric performance and accessories can be achieved after evaluation.
- Other Output Power: 0.7136539527569026 HP
- Continuous Current: 4.058 amps
- Continuous Torque: 33.884955752212385 In-lbs
- Shaft Speed: 1,493 rpm
-
Description: Instructions for conducting and reporting the more generally applicable and acceptable test to determine the performance characteristics of single-phase induction motors are covered in this standard.
-
Supplier: Accuris
Description: Single phase induction motors for general purpose (Amendment 1)
-
Description: This standard covers instructions for conducting and reporting the more generally applicable and acceptabletests to determine the performance characteristics of single-phase induction motors. It is not intended thatthis standard shall cover all possible tests used in
-
Supplier: ARC Systems, Inc.
Description: ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
- Other Output Power: 0.172 HP
- Shaft Speed: 1,750 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: ABM DRIVES INC.
Description: High efficiency-› Economical energy consumption Extruded aluminum profile-› Corrosion protection-› Several ratings per frame size Maintenance-free
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
- AC Construction: Induction
-
Supplier: Accuris
Description: ROTATING ELECTRICAL MACHINES - PART 12: STARTING PERFORMANCE OF SINGLE-SPEED THREE-PHASE CAGE INDUCTION MOTORS
-
Supplier: GE Power Conversion
Description: Incorporating a long history of reliable motors with the latest technology Our NEMA Premium TEFC Quantum motor was designed by a global engineering team and suited for worldwide applications. Quantum LMV uses an innovative D-duct heat transfer technology (patent pending). This unique
- Other Output Power: 200 to 800 HP
- Shaft Speed: 1,200 to 3,600 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Accuris
Description: Rotating electrical machines, Part 12: Starting performance of single-speed three-phase cage induction motors
-
Supplier: Bodine Electric Company
Description: Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (motor can be stalled indefinitely without overheating). High slip versions for increased
- Other Output Power: 0.00111111111111111 HP
- Continuous Current: 0.102 amps
- Continuous Torque: 0.019375 In-lbs
- Shaft Speed: 3,600 rpm
-
Description: Specifies four standard designs of starting performance of single speed three-phase cage induction motors for direct on-line or star-delta starting and rated on the basis of duty-type S-1 (maximum continuous rating). Also covers dual voltage motors in so far as the
-
Description: IEC 60034-30:2008 specifies efficiency classes for single-speed, three-phase, 50 Hz and 60 Hz, cage-induction motors.
-
Description: Because of the wide variety of environmental conditions possible within a compressor, no attempt is made to simulate such operation. This guide deals with both single-phase and polyphase hermetic induction motors. Where test equipment or methods are critical to the
-
Supplier: Bodine Electric Company
Description: Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings.
- Other Output Power: 0.142857142857143 HP
- Continuous Current: 1.75 amps
- Continuous Torque: 2.625 In-lbs
- Shaft Speed: 3,400 rpm
-
Supplier: Bodine Electric Company
Description: Totally enclosed IP-20 rating. Fan cooled for high output power. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 3.3 amps
- Continuous Torque: 3.125 In-lbs
- Shaft Speed: 3,450 rpm
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other Output Power: 0.160826446188338 HP
- Continuous Current: 0.53 amps
- Shaft Speed: 380 to 1,600 rpm
- Diameter / Width: 4.724412 inch
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other Output Power: 0.0536088153961128 HP
- Continuous Current: 0.55 amps
- Shaft Speed: 380 to 1,300 rpm
- Diameter / Width: 4.330711 inch
-
Supplier: CSA Group
Description: single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that: - have a rated voltage up to 1 000 V; - are intended for direct-on-line or star-delta starting; - are rated on the basis of duty type S1; - are constructed to any degree of
-
Description: Specifies four standard designs of starting performance for three-phase motors, from 0.4 kW up to 630 kW for direct on-line or star-delta starting and rated on the basis of duty-type S-1 (maximum continuous rating). Also covers dual voltage motors in so far as the flux
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants
- Other Output Power: 0.75 HP
- Continuous Current: 5 amps
- Gearbox Efficiency: 67 %
- Shaft Speed: 1,800 rpm
-
Description: line to neutral, 3-phase four-wire or 115 volt single-phase) alternating-current aircraft power systems.<>
-
Supplier: Arnold Magnetic Technologies
Description: AC Stators & DC Stators Ramco Electric Motors, Inc. winds stator coils and builds custom stator assemblies to your design for motors from fractional HP to 200HP and up. We hand-insert both lap and concentric wound coils for single, three phase power AC Induction
- Other Output Power: 200 HP
- Features: AC Motor, DC Motor
- Commutation: Brushless
- AC Construction: Induction
-
Supplier: RS Components, Ltd.
Description: NIDEC ADVANCED MOTOR IH6P3N
- Shaft Size: 0.1968505 inch
- Diameter / Width: 2.4015761 inch
- Housing Length: 2.4015761 inch
- AC Construction: Induction
-
Supplier: Radwell International
Description: INDUCTION MOTOR, 90 W, 110/115 VAC, SINGLE PHASE, .121 HP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting
- Other Output Power: 0.0737121211696551 HP
- Continuous Current: 0.28 amps
- Continuous Torque: 3.362831858407079 In-lbs
- Shaft Speed: 1,400 rpm
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting
- Other Output Power: 0.0335055096225705 HP
- Continuous Current: 0.14 amps
- Continuous Torque: 0.8849557522123893 In-lbs
- Shaft Speed: 2,800 rpm
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting
- Other Output Power: 0.2546418731315358 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 11.504424778761061 In-lbs
- Shaft Speed: 1,400 rpm
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting
- Other Output Power: 0.201033057735423 HP
- Continuous Current: 0.46 amps
- Continuous Torque: 5.752212389380531 In-lbs
- Shaft Speed: 2,800 rpm
-
Supplier: RepairZone
Description: smooth and maintain a high-level of productivity. Services: • Induction Motors • Synchronous Motors • Medium Voltage Motors to 6,000 HP • Single-Phase Motors • DC Motors • Metric Motors • Gear Motors • Explosion Proof
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: Charles Ross & Son Company
Description: capable of handling extraordinarily large volumes of solids without clogging. Standard Features: Explosion proof motor designed for 230/460 volt, 3 phase, 50/60 Hz Slotted single stage rotor/stator with special SLIM induction rotor Double mechanical seal with Viton
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Boston Gear
Description: larger horsepower motors available, to suit any need. All motors are designed for 60 Hz (cycle) power, with fractional horsepower motors also stocked in 50 Hz single-phase ratings to provide greater flexibility. Single-phase motors are split
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
- Units: English
- Shaft Orientation: In-line
-
Supplier: Sinotech
Description: Motor controllers can be customized upon request.
- Number of Axes / Motors: 1
- Rated Power: 6 to 140.00000000000014 watts
- Peak Output Current: 5 amps
- Supply Voltage (AC): 220 volts
Find Suppliers by Category Top
Featured Products Top
-
significant problems facing business owners that power medium-sized motors in rural areas. They can be faced with high costs to run three-phase power, limited single-phase motor options, and a wide range of quality issues. The Single Phase Converter’s active power regulator ensures minimal (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
shaft configuration, electrical performance, cooling, and installation. Yunhongda YHD-12526M12 AC induction motors deliver up to 460 W output power, wide operating voltage from 115–240 VAC, and stable torque performance for a broad range of OEM equipment. Optional (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
STELLAR SR35 soft starters are fully digital, offered in three frame sizes to control 1- and 3-phase AC induction motors, and provide overload and SCR failure protection (read more)
Browse AC Motors Datasheets for Automationdirect.com -
simple DIP switch. Available ratings: IP20/ Open Type enclosure 240 VAC single-phase: 1/6 to 5 HP 240 VAC three-phase: 1/6 to 30 HP 480 VAC three-phase: 1/2 to 40 HP Motor operation up to 40 HP includes (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
and provides a long mission time for the life of their equipment. The GA500 also provides customers a wide range of flexibility. The drive is rated up to 40 HP and can be applied to 240 VAC single-phase, 240 VAC three-phase, or 480 VAC three-phase incoming power. For customers (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
solutions, these compact brushless motors deliver IE5-class efficiency, offering a significantly more efficient, smaller, and lighter alternative to traditional IE3 three-phase AC induction motors. These motors are ideal for a wide range of industrial applications and are compatible with (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
The QTL 290 expands on the QTL 210 design to meet even higher torque demands. In combination with low induction values and fast response time this series allows for highly dynamic movements. It makes the series ideal for usage in packaging and laser cutting machinery. The motor should be (read more)
Browse Brushless Motors Datasheets for Tecnotion -
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
induction motors. Also added are more options for washdown/harsh-duty applications with Leeson Washguard SST stainless steel motors and the Leeson Washguard White Duck series, which features a chemical-resistant white epoxy finish. Both are offered in 1- or 3-phase configurations (read more)
Browse AC Motors Datasheets for Automationdirect.com
Conduct Research Top
-
Bidirectional VF Control of Single and 3-Phase Induction Motors Using the PIC16F72
Single-phase induction motors are extensively used in appliances and industrial controls. The Permanent Split Capacitor (PSC) single-phase induction motor is the simplest and most widely used motor of this type. By design, PSC motors are unidirectional, which means they are designed to rotate
-
AC Motors: Principle of Operation
. Shaded Pole Motors. A Shaded Pole motor is an AC single phase induction motor. The auxiliary winding, which is composed of a copper ring, is called a shading coil. The current in this coil delay the phase of magnetic flux in that part of the pole in order to provide a rotating magnetic field
-
Smart Air Handler using ProMPT TM and the PIC18F2539
reduced cost of operation. This application note discusses the implementation of a variable speed air handler that utilizes a single phase AC induction motor. The task of designing the variable speed air handler is greatly simplified by using the Microchip Programmable Motor Control Processor Technology
More Information Top
-
Study of a Novel Energy Efficient Single-Phase Induction Motor With Three Series-Connected Windings and Two Capacitors
[21] S. D. Umans, “Steady-state lumped parameter model for capacitor-run, single phase induction motors ,” IEEE Trans.
-
IEEE Standard Test Procedure for Single-Phase Induction Motors
Abstract: Instructions are given for conducting and reporting the more generally applicable and acceptable tests to determine the performance characteristics of single phase induction motors .
-
Harmonic losses of single-phase induction motors under nonsinusoidal voltages
R. W. Fei and P. Y. P. Wung (EmersonMotor Co., SL Louis, MO):This paper presents a much needed and appreciated addition to the literature on the modelling of single phase induction motors .
-
Mechatronics and Automatic Control Systems
2003) PSPICE simulation of a capacitor start and triac start single phase induction motor during steady state and transient operations and its experimental verification.
-
CR4 - Thread: Reversing 1.5-KW Single-Phase Induction Motor
• #3 "Re: Reversing 1.5 kw single phase induction motor " by rakesh_semwal on 07/27/2009 2:32 AM (score 3 .
-
Page 3. Semiconductor parts with 539 in root number
Enhanced FLASH Microcontrollers with Single Phase Induction Motor Control Kernel .
-
A new method for speed sensorless vector control of single-phase induction motor using Extended Kalman Filter
Furthermore in some low power applications using single phase induction motors is more economical [8]-[10].
-
Measuring Technology and Mechatronics Automation in Electrical Engineering
So, hybrid Adaptive fuzzy vector control for single phase induction motors is proposed to improve the system performance.
-
Second order sliding mode block control of single‐phase induction motors
Single phase induction motor drives-a literature survey.
-
Implementation of a single-phase matrix converter induction motor drive
Single-phase ac–ac converter has a number of potential applications such as speed control of single phase induction motors and other domestic appliances.
Indicates content that may require registration and/or purchase.