Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schutte & Koerting
Description: enters the heater through the other inlet. An intimate mixing of the slurry and the steam occurs in the venturi throat and the slurry absorbs the heat of the steam. The hot slurry is discharged from the discharge connection for further processing. A regulator in the steam
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Marion Process Solutions
Description: WaveMix represents the new wave in thermal processing technology that combines microwave, vacuum and mixing. Wavemix unlocks your potential by using microwave energy to generate returns in your application. Our insight has proven that an agitated bed of material is key to industrial microwave
- Equipment Type: Fluidized Bed Dryer
- Applications / Materials Handled: Free Flowing Powders / Granules
- Heat Source: RF / Microwave / Dielectric
-
Supplier: Woodex MECO Industries
Description: is available, the MECO EP Type-1 seal model is the solution for sealing wet abrasive slurries encountered in pulpers, agitators, cylindrical blenders, paddle mixers, holding vessels, flocculators, mixing conveyors and similar rotating equipment. When linear space is limited, our EA
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
-
Supplier: TNA Solutions Pty. Ltd.
Description: Deliver consistent seasoning application every time with the tna intelli-flav® CLS 3. This flavour spray system is specifically designed for raw powder and oil slurry combinations. Controlling mixing and application rates, the system accurately sprays slurry flavourings onto
- Air Supply Pressure: 29.00754 to 1,305.3393 psi
- Automation / Control: Automatic
- Power Source: Electric
- Equipment Type: Outfit / Complete System
-
Supplier: TNA Solutions Pty. Ltd.
Description: Featuring an innovative under-surface mixing design, the tna intelli-flav® CLS 5 is ideal for creating a homogenous slurry mix for use on extruded and other dry snacks. This slurry spray system uses tna’s proprietary slurry-atomising air control technology to ensure a
- Air Supply Pressure: 58.01508 psi
- Automation / Control: Automatic
- Power Source: Electric
- Options / Components: Feeding / Metering Unit
-
Supplier: Kason Corporation
Description: liters (2 to 180 cu ft), our industrial processing equipment and industrial reacting equipment has been utilized for applications such as batch mixing, sterilizing, drying filter cakes, slurry mixes, and chemical reactions. Our processors and reactors also provide
- Capacity: 2 to 180 cubic feet
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Features: Industrial, Other Mixer Type
-
Supplier: Surventis Surface Treatment LLC
Description: enable the R&D and production of engineered fluids. Some of the equipment includes: Diamond Dispersion/Sonication Equipment - ultrasonic equipment for dispersion of sub-micron and nanometer sized diamond particles Flow Cells for Sonication - inline and continuous, large volume,
- Type: CMP / Wafer Planarization, Cleaning / Surface Preparation, Grinding, Lapping, Polishing
- Form: Slurry
-
Supplier: Bepex International LLC
Description: Ideal for high moisture and heat-sensitive feed materials Intense mixing increases product surface area to ensure rapid evaporation for high drying efficiency Compact design provides reduced footprint requirements Customizable components, such as dispersion plates and multiple feed inlets are
- Features: Other
- Applications / Materials Handled: Pastes, Slurries
-
Supplier: CinchSeal
Description: The model PS CinchSeal® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where
- Sealing Direction: Axial Seal
- Features: Exclusion Seal, Oil / Grease Seal, Wiper
- Seal Construction: Metal Cased (Single)
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Bepex International LLC
Description: one of several size reduction technologies we employ to develop industrial process systems that meet your application requirements. At Bepex, we are committed to developing the best size reduction equipment using the right technology. Between our proven industrial process equipment and
-
Supplier: Bepex International LLC
Description: is just one of our mixing technologies we employ to develop an industrial process system that meets your application requirements. At Bepex, we are committed to developing the best process with the right technology. Between our robust equipment and decades of experience serving the
- Applications / Industry: Chemical Processing, Food and Beverage Processing, Ore / Mineral Processing
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
- Mixer Type: Homogenizer, Paddle
-
Supplier: Schutte & Koerting
Description: and mixing of pulp tanks for paper industry. Heating slurry for final separation in coal processing. Heating of #6 fuel oil during storage at petroleum processing plant. Freeze protection. Sparger Nozzle used for tank heating liquids. Continuous heating and mixing of chemical
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Walker Engineered Products
Description: Walker’s Multi-mixer™ is a high shear mixing tank with much more than the name implies because it actually does the work of multiple pieces of equipment. High speed mixing of heavy-bodied, viscous products. Efficient chopping of mixture components (from room-temperature to
-
Supplier: Komline
Description: The Komline-Sanderson Paddle Dryer/Processor is used around the world for indirect drying, heating, cooling, pasteurization, crystallizing, and reacting of pastes, cakes, powders, and granules. Dual counter-rotating shafts with unique intermeshing wedge shape paddles produce intimate mixing
-
Supplier: ASTM International
Description: removed from clays or clay-water slurries by leaching with water during mixing and then filter pressing. An impractical number of washings would be needed to remove all sulfate ions, therefore, this test method should be considered only as a control test and not a quantitative analysis for
-
Supplier: Heinkel USA
Description: TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction
- Equipment Type: Paddle / Agitator Dryer, Vacuum Dryer
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: coarse samples Easy cleaning through simple removal of pestle and mortar bowl 7 different materials for mortar and pestle for pure sample grinding Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Mortar Grinder PULVERISETTE 2 does not
- Capacity: 0.00035314670637870096 to 0.006709787421195317 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Bepex International LLC
Description: The Bepex FlexTurbulizer bridges the gap between high-shear agglomeration and the need for self-cleaning mixing operation. Using a consistently flexible mixing chamber this technology can process materials that would otherwise build-up in wet agglomeration processes. Our proven
- Additional Capabilities: Agglomerating
- Applications / Industry: Agricultural Products, Chemical Processing, Paint / Coating Processing
- Operating Condition: Batch Operation, Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: High speed compressible flow to find choking conditions or the location of shock waves High speed flow in rotating equipment The proper physics within multiple parts rotating with respect to each other Aerodynamic heating and ablation (may require coupling with NX Advanced Thermal) The impact
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: reproducible grinding duration and adjustable loading frequency Regulated oscillation frequency (15-50 Hz.) Robust crankshaft drive Integrated glass keypad Maintenance-friendly 2-year warranty Equipment The standard equipment delivered with the Mini-Mill PULVERISETTE 23 does not
- Capacity: 0.00000035314670637870094 to 0.00017657335318935048 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Heinkel USA
Description: drying times, suitable for the drying of sensitive, pasty, sticky and other "difficult" products such as those turning highly viscous during the drying process. Simultaneous axial and radial agitator movements permit efficient and even mixing of the entire product mass, while preventing
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Pharmaceutical, Sanitary, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: Heinkel USA
Description: technology. This flexibly structured, frequently mobile but nevertheless ready-made multiple-purpose systems can simulate and execute a wide range of processes with high levels of accuracy and low energy consumption, while treating the product gently. Mixing, drying, kneading, humidifying,
- Capacity: 0.35314657269815464 to 6.180065022217707 cubic feet
- Operating Temperature: 32 to 248 F
- Pressure Range: -14.50377 to 14.50377 psi
- Operating System: Batch Operation
-
Supplier: ProtoCAM
Description: make the pattern, create an RTV mold from the pattern, and then use the RTV mold to make the lost wax casting. From the lost wax casting, the metal parts are created. The pattern is dipped in ceramic slurry and then is heated to burn out the wax, creating the cavity used to cast a single
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel
- Services Offered: Design Assistance, High Volume Production, Prototype / Market Entry Casting, Tool Making
- Secondary Operations: Heat Treating, Machining
- Casting Type: Investment Casting, Sand Casting
Find Suppliers by Category Top
Featured Products Top
-
Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure (read more)
Browse Slurry Pumps Datasheets for ARDE Barinco, Inc. -
performance and deliver exceptional efficiency across a wide range of applications with viscosities ranging up to several hundred thousand centipoise such as pastes, gels, slurries, and suspensions. ROSS has engineered a Purpose-Built VM-450-gallon VersaMix that features three independently (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
finished product may take on the consistency of a thickened gel, paste or slurry. The Ross VersaMix can be supplied with a third agitator, such as a sawtooth disc blade or a screw auger. Conveniently operated from a 15” HMI touchscreen with a customizable recipe system, this mixer allows for (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The ROSS Model VM-80 VersaMix combines a three-wing anchor agitator and high-speed disperser for mixing, blending, dispersing, heating, cooling, and vacuum processing of liquids, slurries, gels, creams, and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
MECO seals are designed to service a wide range of food industry applications, including: ◊ Dry powders – such as spices, flavorings, beverage mixes, and bakery premixes ◊ Wet or slurry-based products – including soups, sauces, gravies, and pet foods (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Ratios from 1:1 to 1000:1=0.1% to 50% Short Custom Color Production Runs High Precision Color Accuracy Extended Pot Life for Base Product Increased Yield Allows Catalyzing Reaction to Build Viscosity After Packaging Slurry or Suspension Particulate Size to 0.04” or 1 mm Diameter Variable Number of Static Mix Elements (read more)
Browse Datasheets for Prosys -
into an intensive shear zone. Whether you're working in the laboratory, prototyping a new process or looking for an in-line grinder that can swallow tank trucks full of abrasive slurry - ARDE Barinco can meet your needs. Dicon in-line grinders shred solid surfaces, grind particles (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
into an intensive shear zone. Whether you're working in the laboratory, prototyping a new process or looking for an in-line grinder that can swallow tank trucks full of abrasive slurry - ARDE Barinco can meet your needs. Dicon in-line grinders shred solid surfaces, grind particles (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
producing air-free, high-quality pastes, slurries, gels and putties. It can also handle powder blending, granulation and vacuum drying requirements. This mixer processes up to 12 gallons per batch with a full holding capacity of 15 gallons. Independently controlled dual agitator drive (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
, paddle mixers, holding vessels, flocculators, mixing conveyors and similar rotating equipment. When linear space is limited, our EA Type-1 model should be considered. The EP Type-1 model is used in process industries such as pulp & paper, home building products, sewage and water treatment (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Agitation and Mixing Processes
Mixing is a process where two or more substances enter a chamber where they are combined. The chamber can be a tank, hopper, length of pipe, or even an extruder barrel. Most often, stirring or agitation is the method to combine compounds. The stirring mechanism is a rotating arm that is often
-
Liquid Mixing: Solid Challenges
This quick, one-time registration gives you access to members-only site benefits. Liquid mixing and blending would seem to be among the most straightforward of pharmaceutical manufacturing unit operations. Mechanical process mixers have been on the market for more than 100 years, and not much
-
Filtration, Cake Washing & Drying
Generally, after the initial mixing - reactions, there. is bulk separation to remove the larger product. solids or unwanted solids. * There is a trend to remove the residual particle. fines from the slurries. * These fines are very small, typically in the 1 - 5. micron range and smaller
-
Solid-Liquid Filtration Trends
In the manufacturing of chemicals, petrochemicals, pharmaceuticals, bioenergy etc., after the initial mixing reactions, there is always the necessity to remove the mother liquor from the process slurry. This paper provides engineers with new and creative ways of thinking to evaluate process
More Information Top
-
Development on test equipment of coal slurry mixing tank
Based on the performance of the existing coal slurry mixing equipment , a type of test equipment for horizontal continuous coal slurry preparation was developed, but to this point has limited research results.
-
About total automatic formula test equipment of oil filter for automobile (automotive part special feature)
Slurry mixing machine .
-
West Africa Deepwater Wells Benefit from Low-Temperature Cements
The slurry was mixed and pumped as designed using the regular cement slurry mixing equipment .
-
Data Package for Secondary Waste Form Down-Selection—Cast Stone
There will be some waste liquids and solids created when the slurry mixing equipment (if batch processing or in-drum with reusable paddles is used) are washed off between batches.
-
Construction Dewatering and Groundwater Control: New Methods and Applications 3rd Edition Complete Document
Slurry mixing equipment and plant are generally similar to that described for slurry trench construction (Section 21.3).
-
A Pilot‐Plant Study of Continuous Ultrasonic Extraction of Soybean Protein
To collect data for comparison of the batch process with the continuous process,the slurry mixing equipment and con- tinuous cell were replaced by a tank sonifier.
-
Dewatering and Stabilizing Fine-Grained Soils with Very High Moisture Content
Howard [1] documents soil slurry mixing equipment , and positive displacement pumping of materials similar to those in this paper.
-
Evaporation, Rheology, And Vitrification Of A Pretreated Radioactive Hanford Tank 241-AN-104 Sample Mixed With Simulated Law SBS Recycle
Laboratory slurry mixing equipment was selected based on the calculated volume of melter feed that would result from the blending of the pretreated waste with the GFCs.
Indicates content that may require registration and/or purchase.