Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: with other drive systems and enable smaller, lighter machines with high energy efficiency due to their compact design. Features Maintenance-free iron-core linear motors with high power density Direct power transmission without mechanical components Special motor design
- Rated Continuous Thrust Force: 39.34 to 1,200.6568 lbs
- Peak Force: 91.044 to 2,860.8048 lbs
- Maximum Acceleration: 14.8827726809378 to 24.9745158002039 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: Celera Motion
Description: Designed with ZeroCogTM™ slotless motor technology from Applimotion, the Agility Series enables OEMs to achieve extremely smooth and highly accurate motion profiles using flexible and easy-to-integrate motor components. Ideally suited for scanning, pointing, measuring and cutting
- Continuous Torque: 0.442477876106195 to 120.265486725664 In-lbs
- Diameter / Width: 0.7480319 to 11.4960692 inch
- DC Construction: Coreless / Slotless
- Motor Shape: Cylindrical Body
-
Supplier: Celera Motion
Description: The Omni Series enables OEMs to design high performance, reliable, small and lightweight systems using flexible and easy-to-integrate rotary motor components. The Omni Series is offered in a wide range of low-profile form factors with a large through hole for convenient routing of
- Continuous Torque: 0.265486725663717 to 775.221238938053 In-lbs
- Shaft Speed: 5,000 rpm
- Diameter / Width: 0.8661422 to 20.9842633 inch
- Motor Shape: Cylindrical Body
-
-
Supplier: Celera Motion
Description: The Omni Series enables OEMs to design high performance, reliable, small and lightweight systems using flexible and easy-to-integrate rotary motor components. The Omni Series is offered in a wide range of low-profile form factors with a large through hole for convenient routing of
- Continuous Torque: 0.0884955752212389 to 72.5663716814159 In-lbs
- Shaft Speed: 10,000 rpm
- Diameter / Width: 0.787402 to 7.87402 inch
- Motor Shape: Cylindrical Body
-
Supplier: MotiCont
Description: actuators, direct drive actuators are the best choice when responsiveness, accuracy, speed, and high resolution are essential. An optical encoder is incorporated within the body of the motor which increases the reliability. These motors are capable of producing high
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Celera Motion
Description: The Javelin Series enables OEMs to design high performance, reliable, small and lightweight systems using flexible and easy-to-integrate linear motor components. The Javelin Series’ state-of-the art magnetic designs deliver high acceleration and high speeds in compact form factors.
- Peak Force: 4.00144 to 6.744 lbs
- Maximum Speed: 343.307086614173 to 562.992125984252 in/sec
- Nominal Stator Length: 5.3937037 to 9.448824 inch
- Slider or Carriage Length: 2.5196864 to 2.9921276 inch
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: requirements Amplifier automatically recognizes the motor and optimizes parameters Applications Dial tables Transfer lines Die actuators Electronic parts assembly Print registration
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 300 W
- Motor Shape: Cylindrical Body
- Shaft Orientation: Hollow, In-line
- Features: Other
-
Supplier: Cole-Parmer
Description: your application. Includes fully adjustable tank-clamp to position mixer at any angle.| This fixed-speed, Explosion-proof motor is UL-listed for Class I, Group C and D conditions. Cord and plug are not included. Model 04518-20 operates on 115 VAC single-phase and requires power wiring to the
- Motor Speed: 1,750 rpm
- Motor Power: 0.05 HP
- Operating Condition: Batch Operation
- Mixer Type: Propeller / Impeller
-
Supplier: Primatics, Inc.
Description: Primatics PDR160B rotary tables are among the most advanced direct drive tables available. They feature a high performance direct drive motor that creates sub arc-second repeatability and fast settling times, making the PDR series ideal for semiconductor wafer
- Load Capacity: 44.1 lbs
- Maximum Torque: 63.716814159292 In-lbs
- Rotary Velocity / Speed: 150 to 2,100 deg/sec
- Positioning Accuracy: 0.00833333333333333 to 0.0125 degrees
-
Supplier: Aerotech, Inc.
Description: Design Features Direct-drive linear motor for ultra-precise motion High-accuracy noncontact linear encoder Outstanding performance in a small footprint
- Stroke or X-Axis Travel: 0.9842525 to 7.87402 inch
- Y-Axis Travel: 0.9842525 to 7.87402 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 22.05 to 33.075 lbs
-
Supplier: PI (Physik Instrumente) L.P.
Description: The V-408 stage is small, precise, and affordable as it's equipped with an incremental linear encoder for direct position measurement and a high-force 3-phase linear motor drive. It's well-suited for industrial automation applications with high demands on dynamics, duty
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 43.30708661417323 to 59.05511811023622 in/sec
- Motor Voltage: 48 volts
- Bearing Type: Ball/Roller Bearing
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC Motor drive. Applications Spray Sanitary ware Ice-making machines Coffee making machines Drinking fountains Wine dispensers Beverage dispensing
- Pumping Speed: 0.10593220338983 CFM
- Motor Power: 0.0536088153961128 HP
- Features: DC Power, Other
- Mechanical: Gear Pump
-
Supplier: Cole-Parmer
Description: • Large selection lets you match mixer capability to your specific application • Mix up to 50 gallons of fluid! • These mixers offer more horsepower and torque than the small batch mixers. Use these batch mixers in a wide range of applications. Choose a direct-drive model for
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Large selection lets you match mixer capability to your specific application • Mix up to 50 gallons of fluid! • These mixers offer more horsepower and torque than the small batch mixers. Use these batch mixers in a wide range of applications. Choose a direct-drive model for
- Motor Speed: 1,750 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Newport MKS
Description: The RV240HAT High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. This stage is equipped with a direct reading optical encoder attached to
- Load Capacity: 899.2 lbs
- Maximum Torque: 0.00006194690265486723 In-lbs
- Rotary Velocity / Speed: 80 deg/sec
- Platter Diameter: 9.448824 inch
-
Supplier: Newport MKS
Description: The RV160HAT High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. This stage is equipped with a direct reading optical encoder attached to
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.00005309734513274334 In-lbs
- Rotary Velocity / Speed: 80 deg/sec
- Platter Diameter: 6.299216 inch
-
Rotary Stages - Motorized Rotation Stage, 160 mm, High-Torque DC Drive, Direct Encoder -- RV160HAHLTSupplier: Newport MKS
Description: The RV160HAHLT Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features DC drive equipped with a reduction gear. It is equipped with high-resolution direct reading encoder and tachomet for for superior
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.00007079646017699112 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 6.299216 inch
-
Supplier: Newport MKS
Description: The RV350HAT High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. This stage is equipped with a direct reading optical encoder attached to
- Load Capacity: 1,461.2 lbs
- Maximum Torque: 0.00006194690265486723 In-lbs
- Rotary Velocity / Speed: 80 deg/sec
- Platter Diameter: 13.779535 inch
-
Supplier: Cole-Parmer
Description: • Large selection lets you match mixer capability to your specific application • Mix up to 50 gallons of fluid! • These mixers offer more horsepower and torque than the small batch mixers. Use these batch mixers in a wide range of applications. Choose a direct-drive model for
- Motor Speed: 20 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Mixer Direct
Description: Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in small batchs and where some shear action is required. All of the materials contacting the fluid are constructed of 316 grade stainless steel, ensuring a high level of resistence to
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 66.84027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Mixer Direct
Description: Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in small batchs and where some shear action is required. All of the materials contacting the fluid are constructed of 316 grade stainless steel, ensuring a high level of resistence to
- Media Viscosity: 1 to 100 cps
- Capacity: 0.1336805462721843 to 33.42013656804607 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 0.3333 HP
-
Supplier: Mixer Direct
Description: Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in small batchs and where some shear action is required. All of the materials contacting the fluid are constructed of 316 grade stainless steel, ensuring a high level of resistence to
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 133.68054627218427 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 0.5 HP
-
Supplier: Mixer Direct
Description: Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in small batchs and where some shear action is required. All of the materials contacting the fluid are constructed of 316 grade stainless steel, ensuring a high level of resistence to
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 133.68054627218427 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 0.75 HP
-
Supplier: ALMiG USA Corporation
Description: equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a 1:1 direct coupling extremely efficient system. Direct drive system with increased lifetime and low energy
- Discharge / Operating Pressure: 108.778275 psi
- Flow Capacity: 240.13996 SCFM
- Horse Power: 49.5881542414043 HP
- Lubrication Style: Lubricated
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BL2312 Brushless DC Motor is a compact high-performance motor designed for drones, robotics, and small autonomous systems. The motor adopts a 12N14P outrunner structure to deliver stable torque output, high efficiency, and reliable operation in direct-drive
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 0.0004424778761061945 to 0.004424778761061945 In-lbs
-
Supplier: BNB INT. Co., Ltd.
Description: The step motor is a sensitive motor that operates using an electronic circuit. It's an act of distributing direct current electricity in time. It is a key component of the microelectromechanical system. Step Motor Small, high precision, high rotational power at low
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1002-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1002-1AA04 ideal for systems with many small motors up to 0.75 kW. With
- Continuous Current: 2 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1007-1AA04 from Siemens is distinguished by its narrow width of 25 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1007-1AA04 ideal for systems with many small motors up to 3 kW. With a
- Continuous Current: 7 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM10071AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM10071AA14 ideal for systems with many small motors up to 3.0 kW. With a
- Continuous Current: 7 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 110 to 230 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM10021AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM10021AA14 ideal for systems with many small motors up to 0.75 kW. With a
- Continuous Current: 2 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 110 to 230 volts
-
Supplier: Kollmorgen Corporation
Description: The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. This series is designed for applications that require high power in a small,
- Other DC Voltage: 24 to 96 VDC
- Continuous Current: 5.51 to 20.8 amps
- Continuous Torque: 3.6283185840708 to 91.1504424778761 In-lbs
- Rotor Inertia: 0.00199656 to 0.1326792 oz-in-sec²
-
Supplier: Tecnotion
Description: Ironless Unano series designed for when every millimeter matters, these ultra-compact motors deliver reliable, smooth and powerful performance in one of the smallest form factors on the market - 17mm coil unit. It's more than just small-it's a serious alternative to piezo and spindle
- Rated Continuous Thrust Force: 0 to 1.95576 lbs
- Peak Force: 0 to 3.77664 lbs
- Maximum Speed: 0 to 5,039.370078740158 in/sec
- Nominal Stator Length: 1.32283536 to 1.98425304 inch
-
Supplier: Radwell International
Description: DIRECT DRIVE MOTOR, HIGH TORQUE, 2.2AMP, 209W, 200V, RATED TORQUE 10, PEAK TORQUE 30, SMALL/MEDIUM CAPACITY, 175MM DIA., 20 BIT ABSOLUTE, C FACE FLANGE, WITHOUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor & PFC controller with integrated script engine iMOTION™ motor & PFC controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFP-48 package. The IMC102T-F048 is a flexible control solution for variable speed drives including power
- Product: PWM Drive
Find Suppliers by Category Top
Featured Products Top
-
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
Direct Drive Plug Fans are designed and constructed for applications where the system plenum acts as the fan housing. This compact design reduces overall system size and cost achieving operating efficiencies nearly equal to conventional housed fan equipment. The Direct Drive Plug Fan also (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Food processing lines Industrial automation systems ?? Contact us to configure direct-drive roller motors for your automation system. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
-performance rotary positioning and scanning stage designed for applications requiring smooth, high-precision rotary motion. The V-625 rotary stage combines frictionless, advanced direct-drive motor technology with a large clear aperture, making it an ideal solution for precision motion in (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
to withstand a high number of autoclave cycles are also required. A European medical device manufacturer of small bone power tools approached Portescap to develop a robust motor solution, capable of over 1,600 autoclave cycles, that provided high power in a compact package. Portescap drew (read more)
Browse Brushless Motors Datasheets for Portescap -
Series 61 The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband and butterfly damper. Dampers open automatically when the fan goes on and close (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
In many compact systems, drive solutions must balance performance, cost, and ease of control. In practice, motors often face issues such as unstable start-up, complex control requirements, or limited service life (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ElectroCraft is a market leading manufacturer specializing in fractional horsepower (FHP) motors and drives. With engineering, manufacturing and value-add operations throughout the U.S., Europe and Asia, ElectroCraft has a large global footprint and serves a diverse range of markets and (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
Brushless direct-current (BLDC) motors are the go-to motor type for designers looking to move large objects quickly and accurately. Their small frame size combined with high torque and dynamic responsiveness makes BLDCs essential to laboratory equipment, medical devices, precision (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
About MICROMO MICROMO (FAULHABER Group) specializes in high?precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Motors and Drives: A Practical Technology Guide
products: brush DC servo drives, DC drives, SCR DC drives, stepper drives / motors, AC servo drives, and brushless DC servo drives. Though in smaller percentage of use, encoderless flux vector, closed loop vector, and direct torque control type drives are gaining in popularity. It is hoped that this book
-
Improved Performance of Motor-Drive Systems by Saw Shaft Torque Feedback
The paper describes the application of a non-contact, high bandwidth, low cost, SAW-based torque measuring system for improving the dynamic performance of industrial process motor-drive systems. Background to the SAW technology and its motor integration is discussed and a resonance ratio control
-
Piezo Motors: Principle of Operation for Engineers
How it Works. The Piezoelectric effect in piezoceramics converts electrical field to mechanical strain. Under special electrical excitation drive and ceramic geometry of Nanomotion motors, longitudinal extension and transverse bending oscillation modes are excited at close frequency proximity
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
series. The MPW52 wheel drive and MPW86 wheel drive both feature a high-torque density, brushless direct current (BLDC) motor with a heavy duty inline planetary gear box mounted inside the hub of an aluminum wheel, with a polyurethane tread (Figure 1). In addition to being customizable, the MPW
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/80208/44420824-MIT.pdf?sequence=2
The primary choices available are the Maxon Gear- motor, the Black and Decker motor with gearbox, or any of the 3 small direct drive motors avail- able.
-
http://dspace.mit.edu/bitstream/handle/1721.1/54838/45993503-MIT.pdf?sequence=2
The large motor creates a force with gross sensitivity and the small direct drive motor accounts for the error.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41506/AI_WP_334.pdf?sequence=4
We propose the six-legged walker of figure 13 as our showcase system because it exemplifies a system with a large number of degrees of freedom which plays well to the advantages of small direct drive motors .
-
A new motion control method for golf swing robot hitting a ball
The robot consists of two joints, shoulder joint with powerful direct drive motor and wrist joint with a small direct drive motor , which is important to realize the smart structure of the robot.
-
Descriptive bulletin of Telecommunications
Thermal PROCESSES (Analyse of a small motive direct current.
-
Velocity-selective adaptation of the horizontal and cross-axis vestibulo-ocular reflex in the mouse
Both gimbal axes were rotated using a small brushless direct drive motor (EC Flat, Maxon Motor) fitted with a high-resolution (65,000 counts/rev) laser interference encoder (M1500P, MicroE Systems).
-
http://dspace.mit.edu/bitstream/handle/1721.1/38196/46972888-MIT.pdf?sequence=2
3 Small direct drive torque motors can be obtained from Inland motors (e.g. 6.6 oz-in. peak torque 1.125" O.D. miniature torque motors are available), there are other vendors as well.
-
Modeltests and simulations on a wave energy converter based on inverse offshore engineering
For the linear case the application of direct drive small DC motor /generator loaded with a variable resistor seems promising.
-
Development of a pneumatically driven forceps manipulator IBIS IV
On the other hand, the use of direct drive motors or small reduction motors with high back-drivability, enables good estimation of the external force being applied without the use of force sensors.
-
Control of direct driven feed axes with flexible structural components
In principle direct drives have small motor inertia.
Indicates content that may require registration and/or purchase.