-
Supplier: MotiCont
Description: These direct drive linear motors (electric cylinders) are supplied with an internal shaft supported by long life linear bearings and an integrated position sensor, eliminating backlash and extra space needed for an external feedback device. While there are many different types
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation,
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line,
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power: 2.14435261584451 HP
- Current: 14.5 amps
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Other, Polisher / Polishing Lathe, Sander, Variable / Multi-speed
-
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line,
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power Source: Air / Pneumatic
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Polisher / Polishing Lathe, Sander, Variable / Multi-speed
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking
-
Supplier: IntelLiDrives, Inc.
Description: Direct drive rotary servo tables feature IP rated ingress protection with absolute encoder. Hollow bore (shaft) version available. IP rating assures against ingress of water and external particles. IP65 rating assures against ingress of dust and small water jets. IP66 rating assures,
-
Supplier: IntelLiDrives, Inc.
Description: Direct drive rotary servo tables feature IP rated ingress protection with absolute encoder. Hollow bore (shaft) version available. IP rating assures against ingress of water and external particles. IP65 rating assures against ingress of dust and small water jets. IP66 rating assures,
-
Supplier: IntelLiDrives, Inc.
Description: Direct drive rotary servo tables feature IP rated ingress protection with absolute encoder. Hollow bore (shaft) version available. IP rating assures against ingress of water and external particles. IP65 rating assures against ingress of dust and small water jets. IP66 rating assures,
-
Supplier: IntelLiDrives, Inc.
Description: Direct drive rotary servo tables feature IP rated ingress protection with absolute encoder. Hollow bore (shaft) version available. IP rating assures against ingress of water and external particles. IP65 rating assures against ingress of dust and small water jets. IP66 rating assures,
-
Supplier: Air Compressors Direct
Description: Reliable •Solid cast iron cylinder; belt drive •Fully enclosed belt guard and polyester powder-coated tank •One year factory warranty Convenient Features •Thermally protected 2 horsepower electric motor •Easy to view sight glass; ASME/CRN certified tank & safety
- Flow Capacity: 8.31 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: igus® inc.
Description: pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axis: drylin ZLW-1040 toothed belt axis with NEMA23 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt
- Number of Axes: 3 #
- Load Capacity: 2.5 kg
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
-
Supplier: igus® inc.
Description: pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axis: drylin ZLW-0630 belt-driven actuator with NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-0660
- Number of Axes: 3 #
- Load Capacity: 2.5 kg
- X-axis Travel: 400 mm
- Y-axis Travel: 400 mm
-
Supplier: igus® inc.
Description: linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axes: Two drylin® ZLW-20120 belt-driven actuators with NEMA24 stepper motor with encoder and gearbox (i=5:1) Y-axis: drylin® ZLW-20200
- Number of Axes: 3 #
- Load Capacity: 10 kg
- X-axis Travel: 2,000.0000000000002 mm
- Y-axis Travel: 2,000.0000000000002 mm
-
Supplier: Infineon Technologies AG
Description: system Commercial, construction and agricultural vehicles (CAV) Residential aircon - motor-, system control and monitoring Motor control and drives Applications Belt starter generator 48 V – inverter ISG Electric vehicle (EV) drivetrain system EV traction inverter
- VCES: 750 volts
- VCE(on): 1.1 volts
- IC(max): 820 amps
- Transistor Grade / Operating Range: Automotive
-
Supplier: Sunnen Products Company
Description: Sunnen's HTE-1600W Tube Hone is the company's first all-electric, cost-effective small diamenter hone designed specifically for small diameter/long bore length parts. The machine produces ideal bore geometry and surface finish on small, long diameter bores as small
- Power: 1 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: RobotWorx
Description: motors minimize maintenance Directly-coupled drives that are more reliable than belts, pulleys, or chains Sealed bearings and drives Hollow joint construction that extends cable life by minimizing flexing and preventing snagging Dust and water resistant design Grease
- Number of Axes: 6 #
- Load Capacity: 12 kg
- Reach: 1,605.0000000000002 mm
- Robot Type: Articulated Robot
-
Supplier: Infineon Technologies AG
Description: TC38xQP IPD35N10S3L-26 | Automotive MOSFET IPD30N08S2L-21 | Automotive MOSFET FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules IAUC100N10S5L040 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET BSS205N | Small signal/small power MOSFET BSS215P |
- VGS(off): -2 to -1 volts
- rDS(on): 0.0105 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Proceco Ltd.
Description: smaller footprint Save man power Standard Slurry Blasting Process Features Multi-stages wash, slurry blasting, and rinse Slurry consisting of mild, water-based alkali cleaner and abrasive media High-intensity/direct-drive centrifugal blast wheel provides for shorter cycle times Single to
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Infineon Technologies AG
Description: (CAV) Motor control and drives Applications Belt starter generator 48 V – inverter ISG Electric vehicle (EV) drivetrain system EV traction inverter Fuel-cell control unit (FCCU) Please also find the single channel booster for automotive applications EiceDRIVER™ Boost
- Supply Voltage: 28 volts
- Propagation Delay: 215 ns
- Driver Type: High-side Gate Driver
- Features: Other
-
Supplier: International Thermal Systems LLC.
Description: offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor typically interfaces with
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Infineon Technologies AG
Description: safety requirements up to ASIL B Different package solutions for optimal system integration in different wiring schemes Potential Applications • Automotive electrical drives • Auxiliary drives • Current monitoring • Overload and over-current detection • Automotive power train • Battery
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
- Technology: Hall-Effect
Find Suppliers by Category Top
Featured Products Top
-
workpieces are guided externally, using an axis with plain-bearing guide is more cost-effective than an electric axis with recirculating ball bearing guide. Versatile motor attachment The electric toothed belt axis ELGA-TB-G has a flexible motor attachment and is compatible with (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
, a UL approved electric motor, and PLC device. These models are a good fit for educational and university robotics, or laboratory and research applications. Custom Belt Driven Actuators Custom actuators and belt drives deliver the same features as standard models (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
upper pairs of wheels against the inside of the pipe. Even slight damage like cracks or dents in the pipe are easily negotiated by the rubber-tired wheels. Despite their small size, the combined traction of the four drive motors is around 1,000 N (in other words 100 kg). In order to (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
, small electric tools, fans, pumps, and other compact motion-control applications. Contact Power Motor to discuss your application requirements or request a customized BLDC motor solution. (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
(+ 0.015 mm). The EGSL sliding electric guide also offers exceptional energy efficiency. The EGSL electric slide provides an economical positioning function for strokes of up to 11.8 inches (300 mm). The enclosed ball screw prevents dirt or small work pieces from entering the guide (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
and enable automated driving. These systems encompass one or more high-current motors to actuate the steering rack or brake caliper. Safety systems require current sensors to be small and have low heat generation. A basic electric vehicle powertrain encompasses a charging system and a drive (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
to significant production delays and financial losses. AGVs need to be compact to suit smaller warehouses and lower their operating costs. Small, yet still capable of transporting heavy loads, an AGV must offer substantial power density. The challenge for motor manufacturers is to create compact (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
that it is almost impossible to home in on a very specific position rapidly even you if spend significant amounts on control valve technology. And if you switch to electric drives, small-footprint solutions usually lack the necessary power. Schunk, a German-based company specializing in industrial (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
distribution of the company’s products since 1970. Fuji Electric Co., Ltd., celebrating their 100th anniversary this year, began developing power electronics equipment in 1923, and is a global leader in industrial products ranging from semiconductors, HMIs, contactors, relays, and power generation equipment to AC drives and uninterruptible power supply systems (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
electric motor. The piston action generates intermittent peak loads that transmit micro shocks and vibration to the drive train. Because of this, it is necessary to apply additional service factors to be sure the mechanical components can withstand the torque variations. But with weight and physical (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
High‐Temperature Centrifuge for Fused Salt Studies: The Invariant Point Between LiF and Li 2 BeF 4
The drive shaft, driven by a small electric motor through a belt drive , rotates at about 1700r.p.m. so that any liquid in the sample holder is forced through the filter and thrown onto the foil liner.
-
Investigations into the diver method of particle size analysis
This screw was rotated by means of a belt drive from a small electric motor . .
-
Visual Test Devices
This mirror, which gives the spot of light formed on the screen by the beam its horizontal motion, is geared to the sweep-condenser immediately below in the main control unit, and is belt driven by a small electric motor .
-
Hydrodynamic drive of tubular centrifuges
The rotor is set into rotation by an electric motor through a belt drive whose small pulley is fixed to the rigid shaft of the upper support and .
-
Section IV—Specimens and Their Preparation
The disk and spindle speeds are obtained by the use of belt driven pul- leys and a small electric motor , all mounted on the frame.
-
Auto Hold-A Complex Function between EPB and VSC (Driver/Vehicle Interface, Information and Assistance Systems;Driver Assistance -2)
That means a small electric DC- Motor , a belt drive to the reduction gear which is connected to a self locking spindle.
-
Encyclopedia of Polymer Science and Technology
The simplest tumblers are wire baskets driven by a small electric motor and pulley belt .
-
Teends in foreign compressor construction development
Vertical, V- or W-type air-cooled compressors with either direct coupled or V- belt electric motor drive are mounted on a small air receiver.
-
Energetics of locomotion and patterns of respiration in tenebrionid beetles from the Namib Desert
One shaft of the belt drive was atta- ched to a small electric motor that acted as a generator.
-
Seed Inoculation, Coating and Precision Pelleting
The small electric motor (bottom right) drives a belt fitted to the main drive wheel which in turn drives an eccentric drive shaft (off centre to create vibration).
Indicates content that may require registration and/or purchase.