Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Hypoloid Gears with Small Shaft Angles and Zero to Large Offsets
-
Supplier: ABM DRIVES INC.
Description: Compact design -› Small space requirement High grade gearing -› Low noise and long life time Large variety of possible mounting optionsMaintenance-free
- Gear Ratio: 6.96 to 2,022 (X : 1)
- Output Torque: 442.477876106195 to 20,353.982300885 In-lbs
- Reducer Output: Hollow Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Radicon
Description: The Series A Junior worm gear which is Lubricated For Life comes in 6 sizes and offers and Output Torque up to 950 Nm (8408 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1 Our series A junior worm gear range is offered in unit sizes 280,
- Continuous Torque: 8,407.0796460177 In-lbs
- Gearbox Ratio: 4,200 : 1
- Motor Type: AC Motor
- Features: Geared
-
-
Supplier: CSA Group
Description: components of a steering system from the wheel to, and including, the steering arm. It applies only to cable and pulley steering systems, whether for pedestal or bulkhead types. The design and specifications for the rudder shaft and rudder blade are within the
-
Description: components of a steering system from the wheel to, and including, the steering arm. It applies only to cable and pulley steering systems, whether for pedestal or bulkhead types. The design and specifications for the rudder shaft and rudder blade are within the
-
Supplier: General Pump
Description: Gear reducer for 2.2 to 1, 1"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: Stearns®
Description: Features & Benefits Series 320 is designed for commercial duty, small gear motors Torque rating 3 to 50 lb-in / (.34 to 5.6 NM) UR and CUR Recognized insulation system, E-125303 and sizes 1.8, 2.8 brakes with internal power supply File E-71115 Class B temperature rise
- Torque Rating: 0.25 to 4.166666666666666 Ft-lbs
- Power: 0.02278374654334794 HP
- Operating Voltage: 230 volts
- Bore Diameter: 0.5 inch
-
Supplier: Grove Gear
Description: Grove Gear offers a complete line of high efficiency gearing products including parallel shaft reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional
- Gear Ratio: 3.48 to 3,333 (X : 1)
- Maximum Input Power: 20 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Description: position of the gear shaft is used, a rack and pinion belongs to the parallel shaft type. We provide custom gear racks in metric standards, straight and helical tooth, various materials, fine and coarse pitch (0.5 Module – 20 Module), max width 150mm,
- Number of Teeth: 30 to 300
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Integral Rack and Rail
-
Description: hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes shaft to
- Gear Ratio: 1 to 2 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock helical gears are manufactured in both right- and left-handed configurations with an industry standard 45° helix angle to transmit motion and power between non-intersecting shafts that are parallel or at 90° to each other. For parallel
- Pressure Angle: 14.5°
- Material: Bronze, Carbon / Alloy Steel
- Design: English
- Gear Type: Helical Gear
-
Supplier: Gear Motions, Inc.
Description: With over a century of gear manufacturing experience, Gear Motions has amassed an extensive portfolio of gear production capabilities. Whether it's big or small, cut or ground, there isn't a precision gear project we can't handle from start to finish. Precision
- Industries: Aerospace, Automotive, General Industrial, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Petrochemical, Pulp / Paper, Pumping, Robotics
- Gears: Bevel / Miter Gears, Helical Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Surface Finishing
- Capabilities: Design and Development, Production Manufacturing, Prototypes, Repair / Reconditioning, Reverse Engineering
-
Supplier: Gear Motions, Inc.
Description: bevel gears to your exact dimensions. We have over 100 years of gear manufacturing experience, and we put that knowledge into every gear we make. Our gears are known for their consistency, precision, and dependability. Whether your order is large or
-
Supplier: Hymark/Kentucky Gauge
Description: In hypoid bevel gears, the drive pinion is axially offset on the top or on the bottom. The pinion diameter is larger to enable higher transmissions. Hypoid bevel gears have smoother tooth engagement and a longer lifetime. They are used at high speeds, with heavy or small
- Gear Type: Hypoid Gear
- Design: Metric
-
Description: Ondrives.US offers worm and wheel gear reducers in a variety of ratios and configurations to meet your unique requirements. These compact worm gear reduction boxes are manufactured from top quality materials and engineered for high performance in demanding
- Gear Ratio: 5 to 120 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Reducer Style: Integral Base
- Reducer Output: Multiple Outputs, Solid Shaft
-
Supplier: Bodine Electric Company
Description: thermoplastic helical gear on input stage for quietness and hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
- Other DC Voltage: 130 VDC
- Other Output Power: 0.0625 HP
- Continuous Current: 3.3 amps
- Continuous Torque: 12 In-lbs
-
Supplier: Bodine Electric Company
Description: oil for long life. Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and
- Other DC Voltage: 130 VDC
- Other Output Power: 0.0909090909090909 HP
- Continuous Current: 4.4 amps
- Continuous Torque: 52 In-lbs
-
Supplier: Colonial Tool Group Inc.
Description: These are very rugged spindles well suited for heavy metal removal applications. Large arbor mills that require a lot of horse power and torque are prime examples. For heavy boring and/or multi boring cluster gear driven spindles can be used. Double enveloping or parallel
- Interface: Arbor / Shaft
- Application: Boring, Milling
- Features: Coolant Feed
- Drive: Gear Drive
-
Supplier: Radicon
Description: The Series BS Worm Gear is ideal for Washdown Environments with its smooth surfaces and environmental solution. Its avilable in 4 sizes and offers an Output Torque up to 310 Nm (2800 ib.in) and Gear Ratios up to 104:1. Our worm gear units have a compact
- Continuous Torque: 2,743.36283185841 In-lbs
- Gearbox Ratio: 104 : 1
- Motor Type: AC Motor
- Features: Geared
-
Supplier: Joyce/Dayton Corp.
Description: Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and
- Gear Ratio: 1 (X : 1)
- Output Torque: 130 In-lbs
- Maximum Input Power: 0.75 HP
- Maximum Input Speed: 5,000 rpm
-
Supplier: Radicon
Description: Nylicon Flexible Gear Couplings are available in 3 Sizes and are ideal for small power drives with Bore Sizes up to 55mm (2.25 in) diameter and a basic rated Torque up to 463 Nm (4097 lb.in). Radicon nylicon gear couplings are able to compensate for all types of
- Bore Diameter: 2.1653555 inch
- Rated Torque: 4,097.34513274336 In-lbs
- Coupling Type: Gear / Multi-Jaw
-
Supplier: Hymark/Kentucky Gauge
Description: advantages. The unique design of PowerGear Miniature will open up a vast range of applications in drive technology. Miniature gear for maximum precision Low backlash and high transmission accuracy Case-hardened bevel gear tooth system Friction-locked shaft and
- Gear Ratio: 1 to 4 (X : 1)
- Output Torque: 11.5044247787611 to 141.592920353982 In-lbs
- Maximum Input Speed: 7,500 rpm
- Backlash: 15 arcmin
-
Supplier: jbj Techniques Limited
Description: Dentex ® torsionally rigid, power transmission couplings which transmit torque between two steel gear hubs and the internal toothing of a nylon drive sleeve. The coupling is designed to release neighboring shaft bearings from non-controlled additional bearing loads. Maximum
- Bore Diameter: 3.93701 inch
- Angular Misalignment: 1.5 degrees
- Rated Torque: 21,238.938053097343 In-lbs
- Rated Speed: 8,000 rpm
-
Description: size fits engines up to 10+ liters to lower cost and reduce inventory Compact design and flexible mounting for easy fit-up Standard and metric pinions fit most manufacturers’ small engines. Overhung pinion and 360° flange design for easy installation Dependable
- Required Torque: 18 to 82 Ft-lbs
- Maximum Air Pressure: 30 to 150 psi
- Air Consumption: 110 to 415 SCFM
- Rated Free Speed (output): 1,900 rpm
-
Supplier: Grove Gear
Description: Bravo Aluminum Worm Gear Reducers are ideal for manufacturers of commercial and industrial machinery designing compact and lightweight products. These unique reducers weigh up to two-thirds less and are one-third smaller than comparable cast iron designs. Bravo® reducers
- Gear Ratio: 7 to 70 (X : 1)
- Maximum Input Power: 7.5 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Star SU LLC
Description: Specially developed for high-performance dry or wet hobbing requirements up to 400 mm in diameter, the H 250/300/400 series is productive for small batches or mass production. Able to machine straight and helical gears; crowned and tapered gears; worm gears;
-
Supplier: DieQua Corporation
Description: The Tandler WV is a small spiral bevel gearbox with a reinforced shaft. It is commonly used in line-shaft drive applications where only a proportion of the full torque is taken off the main drive shaft at various intervals. Because the full torque is not transmitted
- Gearing: Bevel / Miter
-
Supplier: jbj Techniques Limited
Description: Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accomodate high radial loads. A complete range of integrated valves to suit a wide
- Operating Speed: 2,000 to 5,000 rpm
- Operating Pressure: 2,320.6032 to 4,278.61215 psi
- Motor Type: External Gear
-
Supplier: Grove Gear
Description: The Grove Gear IRONMAN NH Series features a compact and narrow profile designed to fit space allocations in new or existing equipment. Small, but mighty, the cast iron gear reducer is packed full of premium features.
- Gear Ratio: 5 to 216,000 (X : 1)
- Maximum Input Power: 104 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: KTR Corporation
Description: GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and
- Bore Diameter: 1.968505 to 10.8661476 inch
- Coupling Diameter: 4.3700811 to 20.7480427 inch
- Coupling Length: 3.5039389 to 17.716545 inch
- Rated Torque: 8,230.08849557522 to 1,194,690.26548673 In-lbs
-
Supplier: Rotomation, Inc.
Description: The A752 is designed to produce substantial amounts of torque in a small package. Its dual rack construction also eliminates gear lash at the ends of the stroke for precise positioning of parts. Its standard ball bearings, roller burnished cylinder bores and one-piece heat
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 110 In-lbs
- Shaft / Table Axial Load Capacity: 76 lbs
- Shaft / Table Radial Load Capacity: 305 lbs
-
Supplier: Yamaha Corporation
Description: peak torque value will cause early stage robot breakdowns and lead to a drastic drop in the robot service life span. 09. Hollow shaft and tool flange options are selectable Useful options include a hollow shaft for easy wiring to the tip tool and a tool flange for
- Load Capacity: 1 kg
- Reach: 120 mm
- Robot Type: SCARA Robot
-
Description: high overall efficiency • High speed capability – suitable for a variety of applications • Operating pressures up to 420 bar • Shaft end and mounting flange meet ISO, SAE and CETOP standards. • Small installation dimensions – fits wide range of applications. • Tolerates
- Operating Speed: 4,600 rpm
- Operating Pressure: 6,090 psi
- Motor Type: Axial Piston
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
. As a precision gear and small mechanical component manufacturer, SDP/SI excels across all major processes, including Swiss turning, milling, turning, grinding, drilling, gear cutting, bevel gear cutting, and assembly. Components are produced in a wide range of materials, with finishing and (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Available in Type A & B with ratios from 1:1 to 1:4, these gears provide smooth and precise torque transmission between intersecting shafts. Built to both European and American (20° pressure angle) standards, they help optimize space usage and enhance mechanical (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Motor University: Episode 5 When choosing which gearmotor to use in your machine design, a basic consideration is whether to use a right angle gearmotor or a parallel shaft gearmotor. Factors in the decision include space constraints, efficiency, mounting orientation, and the need for a hollow driveshaft. Watch this video and learn how to choose the best type of gearmotor for your application. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Stock Drive Products & Sterling Instrument - SDP/SI
Precise Alignment with Precision Ground Shafting
and shaft lengths as low as 1”, so they can be used for miniature applications as well. They are available in both stainless steel and steel, hardened or unhardened. SDP/SI also offers a number of shaft accessories to be used with these precision shafts. SDP/SI offers a wide (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Brushless direct-current (BLDC) motors are the go-to motor type for designers looking to move large objects quickly and accurately. Their small frame size combined with high torque and dynamic responsiveness makes BLDCs essential to laboratory equipment, medical devices, precision (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
. Insert-A-Shaft gear boxes are the latest addition to W.C. Branham Inc.'s popular right angle gear box product line. Insert-A-Shafts are available in ratios of 1:1, 3:2 and 2:1. Designed around 45 degree helical cut gears, Insert-A-Shafts operate at lower temperatures making them more (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine (read more)
Browse Spur Gears Datasheets for KHK USA, Inc.
Conduct Research Top
-
Gearhead Construction and Use
to reconcile motor encoder counts with gearhead shaft position only to find a small but persistent position error. At first glance, the use of non-integer gear ratios appears to have no apparent purpose (with the possible exception of frustrating servo designers). There is a fundamentally sound reason
-
Gearmotors: Principle of Operation for Engineers
What Is A Gearbox?. A gearbox uses mechanical advantage to increase output torque and reduce RPM. The motor's shaft is feed into the gearbox and through a series of internal gearing provides the torque and speed conversion. Our gearboxes are available in a variety of sizes and gear ratios to meet
More Information Top
-
Advanced Measurement and Test III
Therefore, the small gear shaft drives the right large bevel gear of differential gear train to rotate counterclockwise along the axis, and then converting wind energy into mechanical energy is finishing.
-
Characteristics and applications of gas desorption with excavation disturbances in coal mining
The smaller gear shaft fitted in the auxiliary box is driven by the motor parallel to the coal-cutting shaft.
-
Dynamic analysis and load-sharing characteristic of multiple pinion drives in tunnel boring machine
A blocking accident can easily occur in tunneling because of complicated geological conditions, and fracture phenomena in small gear shafts and gear teeth will take place [5, 6].
-
Intelligent Robotics and Applications
actual project may make one or several small gear shafts suffer sudden increase in torque, even over the ultimate torque, then it will lead to shaft broken.
-
Sell Taper Roller Bearings
Applications of these bearings are found in automobile wheels (both rear and frond), variable speed devices, differential mechanisms, small gear shafts , machine tool spindles, construction machines, large-size agricultural machines, gear deceleration devices for railway vehicles, and the small deceleration devices for …
-
Automotive Transmissions
Since we generally try to keep the masses to be synchronized on the gear shaft small , arrangement c) is more advantageous than arrangement b) due to the smaller plate carrier.
-
Construction elements of mechanical engineering 2
The chain gear at small shaft distances runs calmlier.
-
Advances in Mechatronics and Control Engineering
7- Small bevel gear shaft ; 8-Large bevel gear shaft; 9-Main reducer driving gear; 10-Planetary gear mechanism; .
-
Advances in Manufacturing Science and Engineering
The diameter of billet II(Φ36×60) is slightly smaller than gear shaft ’s intermediate shaft diameter, as shown in Fig.2(b).
-
Under-actuated passive adaptive grasp humanoid robot hand with control of grasping force
Under-actuated Joint includes a big-gear shaft 5, a double-gear shaft 6, a small - gear shaft 7 and a spring 8.
Indicates content that may require registration and/or purchase.