-
Supplier: ABM DRIVES INC.
Description: Compact design -› Small space requirement High grade gearing -› Low noise and long life time Large variety of possible mounting optionsMaintenance-free
- Gear Ratio: 6.96 to 2,022 (X : 1)
- Output Torque: 442.477876106195 to 20,353.982300885 In-lbs
- Reducer Output: Hollow Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Grove Gear
Description: Grove Gear offers a complete line of high efficiency gearing products including parallel shaft reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but
- Gear Ratio: 3.48 to 3,333 (X : 1)
- Maximum Input Power: 20 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: jbj Techniques Limited
Description: RM gearboxes consist of a 2-piece cast iron casing* with helical teeth, case hardened gears and shafts. Reverse rotation units have a primary gear on the input shaft driving directly onto the secondary gear powering the output shaft. Same rotation versions have an idler
- Gear Ratio: 1 to 5 (X : 1)
- Output Torque: 650.4424778761065 to 13,008.84955752213 In-lbs
- Maximum Input Power: 16.08264461883384 to 134.022038490282 HP
- Maximum Input Speed: 2,000 to 3,500 rpm
-
-
Supplier: jbj Techniques Limited
Description: JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number of mounting formats with various increasing and decreasing ratios. Maximum input torques up to 5,600Nm can be accepted as standard whilst higher powers can be accommodated by the use of oil cooling. All units can be
- Gear Ratio: 0.72 to 1.15 (X : 1)
- Output Torque: 14,159.292035398228 to 17,699.115044247785 In-lbs
- Maximum Input Speed: 1,700 to 2,000 rpm
- Mounting Style: Flange(s)
-
Supplier: Sumitomo Machinery Corp. of America
Description: various applications requiring small reduction ratios, such as paper machines, pumps, compressors, etc. Features of P4 Single Stage Units: New, heavy duty single stage gear units extend into the multi megawatt power range High torque geometry in low speed gear sets Low noise geometry in high
- Gear Ratio: 1.2 to 5.6 (X : 1)
- Output Torque: 40,000 to 1,504,000 In-lbs
- Maximum Input Power: 360 to 14,080 HP
- Mounting Style: Flange(s)
-
Supplier: Pittman Motors
Description: Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears
- Gear Ratio: 4 to 1,296 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
- Gearing: Planetary
-
Supplier: Portescap
Description: R32HT Ball Bearing Mini Motor Gearhead R32HT (Ball Bearing) The R32HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R32HT can deliver max continuous torque up to 9Nm. Due to
- Gear Ratio: 73.4 (X : 1)
- Output Torque: 106.19469026548671 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: R26HT Ball Bearing Mini Motor Gearhead R26HT (Ball Bearing) The R26HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R26HT can deliver max continuous torque up to 4Nm. The
- Gear Ratio: 24.1 (X : 1)
- Output Torque: 44.24778761061947 In-lbs
- Maximum Input Speed: 18,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: BA16 Ball Bearing Mini Motor Gearhead BA16 (Ball Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely
- Gear Ratio: 202.5 (X : 1)
- Output Torque: 3.5398230088495573 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely
- Gear Ratio: 121.5 (X : 1)
- Output Torque: 3.5398230088495573 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: IMS Gear Planetary Gears Inc.
Description: - Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series
- Output Torque: 176.991150442478 to 1,061.94690265487 In-lbs
- Maximum Input Speed: 3,000 rpm
- Backlash: 30 to 36 arcmin
- Mounting Style: Flange(s)
-
Supplier: Norbar Torque Tools, Inc.
Description: Features Robust construction means minimal maintenance and long life. True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%. High ratios allow the use of a small torque wrench. Supplied in carrying case with replacement square drive. Anti Wind-Up Ratchet (Anti
- Gear Ratio: 15.5 (X : 1)
- Output Torque: 26,400 In-lbs
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
-
Supplier: Joyce/Dayton Corp.
Description: Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft.
- Gear Ratio: 1 (X : 1)
- Output Torque: 382 In-lbs
- Maximum Input Power: 2.17 HP
- Maximum Input Speed: 5,000 rpm
-
Supplier: Gearing Solutions
Description: The SRC Series and the GHP Series can be combined to create high reduction gearheads. Standard ratios can reach 2500:1. These high ratio units use small motors, and the NEMA Adapters conveniently furnish the appropriate configuration. The examples below illustrate using GHP 3, 4 and 5 ratios
- Gear Ratio: 3 to 5 (X : 1)
- Output Torque: 378,000 In-lbs
- Maximum Input Power: 3.5 to 5.83 HP
- Maximum Input Speed: 7 to 11.67 rpm
-
Supplier: Grove Gear
Description: Grove Gear offers a complete line of high efficiency gearing products including helical-inline reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a
- Gear Ratio: 2.2 to 3,700 (X : 1)
- Maximum Input Power: 125 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
Supplier: Sumitomo Machinery Corp. of America
Description: Features zero backlash, minimal lost motion and high torsional stiffness. These reducers excel in applications that demand accurate positioning, such as industrial robotics and automated production equipment. High shock load capacity Compact size and high torsional stiffness Small hysteresis
- Gear Ratio: 29 to 179 (X : 1)
- Output Torque: 45,486.7256637168 In-lbs
- Maximum Input Speed: 6,150 rpm
- Backlash: 1.000000000000002 arcmin
-
Supplier: Island Components Group
Description: drives and anti-backlash systems. Sizes can range from 7/16" diameter to 7" diameter. We specialize in small lots. General Mechanical Specifications: Shaft end play shall be .004" maximum with a one pound gage load. Shaft radial play shall be .002" maximum per inch length with a
- Gear Ratio: 7.79 to 4,810 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 to 45 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Sumitomo Machinery Corp. of America
Description: Servomotor speed reducers that are based on the Cyclo® technology. They offer an excellent combination of high strength, low inertia, low noise and high reduction ratios in a small, lightweight package. High shock load capacity Compact size and low noise Maintenance-fee, long life High
- Gear Ratio: 11 to 87 (X : 1)
- Output Torque: 140 to 4,000 In-lbs
- Maximum Input Power: 2.06393939275034 HP
- Backlash: 1.5 to 3 arcmin
-
Supplier: Hartford Technologies, Inc.
Description: They are a very popular bearing style due to their small cross-section (distance between ID and OD). In most cases, a hardened shaft or pin acts as the inner race. Also, rollers are kept parallel to the axis of the shaft by controlling the clearance between the rollers.
- Type: Drawn Cup Caged Needle
-
Description: A universal joint is a mechanical connection between rotating shafts which are generally not in parallel, but intersecting. "U-joints" transmit torque and motion. U-joints are used in a variety of applications, wherever handling significant angular misalignment is the main focus.
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time
- Gear Ratio: 23.56 (X : 1)
- Output Torque: 2.5 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: Festo Corporation
Description: Planetary gear units for servo motors EMMS-AS Gear ratio i = 3 and i = 5, available ex-stock Life-time lubrication
- Gear Ratio: 3 (X : 1)
- Output Torque: 97.34513274336283 In-lbs
- Maximum Input Speed: 18,000 rpm
- Backlash: 15 arcmin
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw
- Gear Ratio: 1.93 to 4.11 (X : 1)
- Output Torque: 1,424.77876106195 to 20,000 In-lbs
- Maximum Input Power: 25 to 220 HP
- Maximum Input Speed: 540 to 1,000 rpm
-
Supplier: parvalux by maxon
Description: Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material
- Gear Ratio: 22 (X : 1)
- Output Torque: 53.09734513274336 to 70.79646017699115 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Description: the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended
- Gear Ratio: 11.89 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: parvalux by maxon
Description: Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material
- Gear Ratio: 16 (X : 1)
- Output Torque: 61.94690265486725 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time
- Gear Ratio: 72.43 (X : 1)
- Output Torque: 3.375 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: parvalux by maxon
Description: Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material
- Gear Ratio: 115 (X : 1)
- Output Torque: 654.8672566371681 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: parvalux by maxon
Description: Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material
- Gear Ratio: 1,200 (X : 1)
- Output Torque: 398.23008849557516 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Description: the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended
- Gear Ratio: 495.44 (X : 1)
- Output Torque: 3.375 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 / 60 / 70 / 80 / 90 / 100 Low backlash 1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin 2-stage : ≤3arcmin /
- Gear Ratio: 90 (X : 1)
- Output Torque: 123.893805309735 In-lbs
- Maximum Input Speed: 10,000 rpm
- Backlash: 7.00000000000002 arcmin
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 20/25/35/40/50/70/100/16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency
- Gear Ratio: 50 (X : 1)
- Output Torque: 194.690265486726 In-lbs
- Maximum Input Speed: 10,000 rpm
- Backlash: 7.00000000000002 arcmin
-
Supplier: Sumitomo Machinery Corp. of America
Description: These fractional horsepower right angle gearmotors feature a patented design, high efficiency, easy installation and a baked-on finish ideal for food processing and packaging applications. Compact, integral hypoid gear design fits into limitless application environments Maintenance-free,
- Gear Ratio: 5 to 1,440 (X : 1)
- Output Torque: 2.71 to 1,726 In-lbs
- Maximum Input Power: 0.0201033057735423 to 0.120619834641254 HP
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage :
- Gear Ratio: 7 (X : 1)
- Output Torque: 9,734.51327433628 In-lbs
- Maximum Input Speed: 4,500 rpm
- Backlash: 4.999999999999998 arcmin
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Gearing: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Reaction-Arm, Solid Shaft
- Mounting Style: Flange(s), NEMA Mount
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd is one of leading manufacturer and suppliers of gearboxs in China, we offer NRV worm reducers ( NMRV worm geared motors), Casting iron worm speed reducers, in-line helical gear speed reducers, parallel shaft helical gear reducers, helical bevel reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
with carrying heavier payloads in smaller chassis footprints, traditional gearbox-and-wheel layouts quickly run into physical limits. Designing an efficient drive system requires balancing structural load support, energy (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
arcmin) for precise positioning. Versatile compatibility with motor mount reducer style and parallel in-line shaft alignment, enabling seamless integration. (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
assembly labor, and reduce the number of component parts. The hollow output shaft can be connected directly to the driven load, which eliminates expensive shaft couplings and mounting hardware. The stock hollow shaft gearmotor models have face mountings on both sides of the gearbox. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
diameter aluminum housing, a 3-4 mm (0.125-0.25") diameter stainless steel shaft, and precision ball bearings. Output formats include serial, parallel and multiplexed versions of Gray code or natural binary. The model A37 is one of a family of new low-cost true absolute encoders available from (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Micro Planetary Gearbox: Precision in a Compact Form The Micro Planetary Gearbox from CaesarPlanetary® | KOFON® Group is engineered for high-torque density and efficiency in a compact design, making it ideal for precision motion control in applications with (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
temperature -25°C to 90°C. Flexible Configurations – Supports motor mount or gearhead styles, with parallel in-line shaft alignment (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
manufacturing, power, shipping, and more. Parallel shaft geared motors - These use high-quality gears to reduce the speed of a machine's operation. Parallel shaft geared motors are often used in stirring machines that mix large vats of liquids (read more)
Browse Gearmotors Datasheets for ElectroCraft -
3600g·cm stall torque, making it suitable for applications requiring reliable motion transmission. With CW/CCW operation, metal shaft design, planetary gearbox structure, and flexible customization options including gear ratio, shaft length, cable length, and electrical performance, Yunhongda (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Wind Turbines
- Smaller parallel - shaft gearboxes up to about 100 kW: .
-
Design Considerations for Gearmotor Applications
Some smaller parallel shaft and planetary gearboxes use a Nylon-type first stage gear as a way to reduce noise and vibration.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-08-6105/HALL-DISSERTATION.pdf?sequence=1
For a small wind turbine, a parallel shaft gearbox is used [74,143] to produce the majority of this increase.
-
Precision Gearboxes & Geared Motors Report - 3 Vols - 2014 V2
Right angle precision gearboxes are and parallel shaft precision gearboxes are forecast to represent relatively small por- tions of the market size in 2013, accounting for 14% and 2% of the total units shipped, respectively.
-
Precision Gearboxes & Geared Motors Report - EMEA - 2014
Right angle precision gearboxes are and parallel shaft precision gearboxes are forecast to represent relatively small portions of the market size in 2013, accounting for 14% and 2% of the total units shipped, respectively.
-
Integration of Alternative Sources of Energy
Speed Multipliers The system of speed multiplication used in turbines to reach generating speed is carried out through gearboxes of parallel or perpendicular ( smaller losses) shafts .
-
Dynamic model of a small hydropower plant
SPEED INCREASER SYNTHESIS Three basic types of gearboxes are used as speed increasers in small hydropower plants: belt transmissions, parallel - shaft gearboxes and planetary gearboxes.
-
Design of a self-excited, air-core compulsator for a skid-mounted repetitive fire 9 MJ railgun system
Auxiliary support functions f o r the compulsator are powered primarily by a small 750 hp gas turbine engine which drives a parallel - shaft gearbox that pro- .
-
Roloff / Matek machine elements
They hold true for following conditions: chain gear with two aligned chain wheels on parallel , horizontal shafts snagging number of the small wheel z1 ¼ 19 Ûbersetzung of 1: the "diagram power" PD of the drive power P1 corresponds to 3 to …
-
Roloff / Matek machine elements
… 17-3) whereat lines show in the diagram respectively the upper limit for the chain gear and hold true for following requirements: -- chain gear with two aligned chain wheels on parallel , horizontal shafts , snagging number of the small wheel z1 ¼ 19 …
Indicates content that may require registration and/or purchase.