Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 0.75 KW, 3000 R/MIN, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Nidec Control Techniques
Description: XV Motors – Compact Servo Motors 230V 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak) The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of
- Other Output Power: 0.804132230941692 HP
- Continuous Current: 4.15 amps
- Continuous Torque: 50.7 In-lbs
- Rotor Inertia: 0.16976 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options,
- Other Output Power: 0.234538567357993 to 15.8146005418533 HP
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
- Rotor Inertia: 0.013169916 to 12.5468232 oz-in-sec²
-
-
Supplier: Myostat Motion Control, Inc.
Description: The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with
- Other Output Power: 0.536088153961128 HP
- Continuous Torque: 6.72566371681416 In-lbs
- Shaft Speed: 8,000 rpm
- Diameter / Width: 3.3858286 inch
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: requirements Amplifier automatically recognizes the motor and optimizes parameters Applications Dial tables Transfer lines Die actuators Electronic parts assembly Print registration
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 300 W
- Motor Shape: Cylindrical Body
- Shaft Orientation: Hollow, In-line
- Features: Other
-
Supplier: Newport MKS
Description: current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The SR50CC stage features an angular resolution of 0.001° achieved with a DC Servo motor. The stages are equipped with a hardware origin
- Load Capacity: 6.744 lbs
- Maximum Torque: 3.5398230088495573 In-lbs
- Rotary Velocity / Speed: 4 deg/sec
- Drive Type: DC Servo
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 1.6 to 6.8 in-oz/amp
- Continuous Current: 2 to 12 amps
- Continuous Torque: 0.8125 to 1.3125 In-lbs
-
Supplier: Newport MKS
Description: current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The PR50CC stage is a cost-efficient alternative to the SR50 for applications that do not require the high-resolution and precision of the SR50, or for
- Load Capacity: 2.248 lbs
- Maximum Torque: 0.8849557522123893 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
- Drive Type: DC Servo
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MERSA-0412 is a high quality and accurate product. It has been optimized for UAV requirements, such as temperature range from -40°C to +71°C, EMI RFI shielding and high reliability. The MERSA is a 28 VDC based electro-mechanical rotary servo actuator with redundant electronics, dual DC
- Supply Voltage: 24 to 32 volts
- Maximum Torque: 53.0973451327434 In-lbs
- Operating Temperature: -40 to 158 F
- Shaft or Table Diameter: 0.3149608 inch
-
Supplier: Dataforth Corporation
Description: The SCM5B392 servo/motor controller module set is designed to solve the problem of extending a servo or motor controller signal a long distance with the possibility for noise pickup and/or contacting hazardous voltages. Each SCM5B392 module set is made up of two modules:
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Bandwidth: 1 kHz
- Common Mode Rejection Ratio: 110 dB
-
Supplier: maxon
Description: The ESCON Module 24/2 is a small-sized, powerful 4-quadrant PWM OEM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors and brushless EC motors up to approximately 48 Watts.
- Rated Power: 48.00000000000003 watts
- Continuous Output Current: 2 to 6 amps
- Supply Voltage (DC): 10 to 24 volts
- Operating Temperature: -30 to 60 C
-
Supplier: Infineon Technologies AG
Description: automotive and industrial applications Stepper Motors in automotive and industrial applications (e.g. Idle speed control for small cars or motor bike) Applications Automotive LED lighting systems Diesel direct injection Electric vehicle (EV) drivetrain system Multi-port fuel
- Peak Output Current: 0.8 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Description: applications, we commend the highly corrosion-resistant servo-motor control valve TRC250, which has been specially developed for use in RO systems. This RO metering valve is designed for precise pressure control in reverse osmosis systems, where the THINKTANK RC250/B metering control
- Valve Size: 1 inch
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: Galil
Description: The AMP-43140 contains four linear drives for operating small, brush-type servo motors.
- Number of Axes / Motors: 4
- Supply Voltage (DC): 12 to 30 volts
- Operating Temperature: 0 to 70 C
- Servo Feedback: Absolute Encoder, Analog Position, Incremental Encoder
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine,
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Kollmorgen Corporation
Description: The Kollmorgen AKD® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine.
- D/A Resolution: 27 bits
- Rated Power: 2,000.0000000000002 to 31,999.99999999997 watts
- Continuous Output Current: 3 to 48 amps
- Peak Output Current: 9 to 96 amps
-
Supplier: DieQua Corporation
Description: DieQua now offers economical industrial worm gearboxes to use with small NEMA 23 through 56 and similar small metric servo and stepper motors. These industrial servo worm gearboxes are most appropriate for basic motion and input speeds of 2000 rpm where profile
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: OMRON Automation and Safety
Description: Accurax G5 gives you that extra edge to build faster, accurate, smaller and safer machines. You will gain almost 25% in motor weight reduction and 50% cabinet space saving. You will achieve sub micron precision and ms settling time. EtherCAT, MECHATROLINK-II and Analogue/Pulse drive models
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Intelligent built-in controller ● Multi-axis field bus control ● Efficient, Accurate, Fast ● Low vibration, Low noise, Low heat ● Small size, High torque, Long life ● Closed loop step system with servo control
- Continuous Output Current: 6 amps
- Peak Output Current: 7.5 amps
- Supply Voltage (DC): 24 to 70 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Cone Drive Gearing Solutions
Description: Model HP Servo Drive Introducing the new model HP servo motor adapter designed to make the mounting of a servo motor easier As servo motor capacity increases, Cone Drive is meeting the needs of the market place by offering reducers capable of higher
-
Supplier: Kollmorgen Corporation
Description: The decentralized drive system consists of a central power supply and robust IP67 rated servo drives, which are placed nearby the motor. The system offers everything that is needed for the next generation of machine design - and removes everything that hinders the simplicity. Power
- Continuous Output Current: 3 to 12 amps
- Peak Output Current: 9 to 30 amps
- Supply Voltage (AC): 400 to 480 volts
- Features: Auxiliary I/O, Brake Output, Digital, Other
-
Supplier: ElectroCraft
Description: EA25 Drives Technology: Brushless, Speed/Torque Control Quadrants: 2 Nominal Current: 6A For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 volts
- Rated Power: 1,260 watts
- Continuous Output Current: 18 amps
-
Supplier: KEMET Electronics Corporation
Description: Applications Real-time clock backup Embedded RAM and flash hold-up Motor drivers, servo motors high power LEDs, buzzers Features & Benefits Surface mount and radial form factors Maximum operating temperature of +85 C Wide operating voltage range (3.3 V - 12V) Enables backup
- Capacitance Range: 0.047 to 1.5 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 to 12 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Beckhoff Automation LLC
Description: rated current can be adapted to the respective connected motor. With the help of the flexible adjustment option, a larger motor can also be connected to a two-channel device when the second channel is driving a smaller motor. The allowable sum current of the device must be taken
-
Supplier: Beckhoff Automation LLC
Description: rated current can be adapted to the respective connected motor. With the help of the flexible adjustment option, a larger motor can also be connected to a two-channel device when the second channel is driving a smaller motor. The allowable sum current of the device must be taken
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing unlimited linear or rotary motion, the EDGE motor works with a
- No-load Speed: 120 mm/sec
- Blocked Force: 0.3 N
- Motor Type: Linear
-
Supplier: Dynapar Corp.
Description: The AD34 is the most compact absolute encoder in class. It is available with a resolution upto 17 Bit Singleturn. The mechanical design consists of two ball bearings and a flexible tor-que support. The AD34 complements the ACURO-DRIVE series and is appropriate for usewithin BLDC servo
- Resolution: 17 bits
- Diameter or Width: 1.47637875 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Rotor Inertia: 0.0000025 oz-in-sec²
-
Supplier: maxon
Description: The ESCON 70/10 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 700 Watts.
- Rated Power: 700 watts
- Continuous Output Current: 10 to 30 amps
- Supply Voltage (DC): 10 to 70 volts
- Operating Temperature: -30 to 45 C
-
Supplier: GEEPLUS Inc.
Description: examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot more. Our brushless motors are currently available in eight standard sizes, but
- Shaft Size: 1.6535442 inch
- Commutation: Brushless
- Features: DC Motor, DC Servomotor, Torque Motor
- Shaft Orientation: In-line, Single-ended
-
Supplier: maxon
Description: The ESCON Module 50/5 is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 250 Watts.
- Rated Power: 250.00000000000003 watts
- Continuous Output Current: 5 to 15 amps
- Supply Voltage (DC): 10 to 50 volts
- Operating Temperature: -30 to 45 C
-
Supplier: maxon
Description: The ESCON Module 50/8 is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 400 Watts.
- Rated Power: 400 watts
- Continuous Output Current: 8 to 15 amps
- Supply Voltage (DC): 10 to 50 volts
- Operating Temperature: -40 to 45 C
-
Supplier: Stober Drives, Inc.
Description: SMS "K" Series helical/bevel gear drives are the best selection for consistent, higher efficiencies versus single worm drives. Helical/bevel gear drives offer higher input-to-output efficiencies than conventional worm gear drives, and the KL Series is small enough to compete for space. This
- Gear Ratio: 4 to 381 (X : 1)
- Output Torque: 109 to 106,000 In-lbs
- Maximum Input Speed: 4,500 rpm
- Gearing: Helical
-
Supplier: Tecnotion
Description: The TM motors, for applications that do not require high forces, it is often more effective to use a smaller and less costly motor. Over the years, the TM series has proven to be a very versatile, reliable and efficient motor for a wide range of applications. To enhance its
- Rated Continuous Thrust Force: 0 to 80.928 lbs
- Peak Force: 0 to 161.856 lbs
- Maximum Speed: 0 to 1,259.8425196850394 in/sec
- Nominal Stator Length: 3.7795296 to 15.1181184 inch
Find Suppliers by Category Top
Featured Products Top
-
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
: SGM7M – Ultra-compact, low inertia brushless servo motor for small capacity applications (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
Match any Yaskawa servo motor with a fully digital, easily networked SERVOPACK amplifier. The productivity features within each SERVOPACK enable more precise control and shorter settling times. Each model is equipped with a package of software algorithms that tune automatically, suppress (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
When it comes to choosing the right motion solution for your product, there are many variables to consider. One decision that companies often face is whether to use stepper motors or servo motors. Both motor technologies have their advantages and disadvantages and (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very (read more)
Browse Datasheets for ElectroCraft -
W. Rotary Servo Motors The Sigma-X line of AC brushless rotary servo motors covers a full range of load requirements in small and medium capacities. The advanced technology built into Sigma (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
Servo Worm Gearheads from DieQua While most servo applications use inline gear heads, many can benefit from right angle configuration. It allows the motor to be tucked in next to the machine frame, instead of sticking out in the aisle. When talking (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
Conduct Research Top
-
Servo System and Servo Motor
According to the different types of servo integrated motors, they can be divided into two categories: high-voltage servo and low-voltage servo. Low-voltage servo is often a servo type with a motor power supply voltage of 48V or below. The power of the motor is below 1000W. It is small in size
-
Motion Accuracy of Stepping Servo
The motion accuracy of stepping servo motors is related to the following factors: (1) Step angle: The step angle of the stepper motor determines the amount of rotation for each step. Usually, the step angle of a stepper motor is 1.8 degrees or 0.9 degrees. Smaller step angles provide higher
-
Motors and Drives: A Practical Technology Guide
products: brush DC servo drives, DC drives, SCR DC drives, stepper drives / motors, AC servo drives, and brushless DC servo drives. Though in smaller percentage of use, encoderless flux vector, closed loop vector, and direct torque control type drives are gaining in popularity. It is hoped that this book
-
Piezo Motors: Principle of Operation for Engineers
. The simultaneous excitation of the longitudinal extension mode and the transverse bending mode creates a small elliptical trajectory of the ceramic edge, thus achieving the dual mode standing wave motor patented by Nanomotion. By coupling the ceramic edge to a precision stage, a resultant driving force
-
Customized Servo Gearmotor, Wheels, and Bracket Assembly Making a Package Handling Robot Mobile
The creator of a specialized robot needed a customized solution for mobility. The application needed a durable motor with low DC voltage and high torque requirements to overcome the system inertia while small enough to meet size and motion control movement for a smooth and uninterrupted operation
-
Revised Duty Cycle Calculations Using the Four-Parameter Thermal Model
High-performance motion control demands compact and economical servomotors. Fortunately, because most servo applications only intermittently demand maximum continuous-torque motor output, a smaller motor that occasionally outputs peak torque is usually sufficient.
-
Gearhead Construction and Use
to reconcile motor encoder counts with gearhead shaft position only to find a small but persistent position error. At first glance, the use of non-integer gear ratios appears to have no apparent purpose (with the possible exception of frustrating servo designers). There is a fundamentally sound reason
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Development of a five-finger dexterous hand without feedback control: The TUAT/Karlsruhe humanoid hand
In performing delicate grasp like an operation of holding a straw, it operates to the position which is easy to grasp a finger beforehand using a few small servo motors for positioning.
-
Mechatronics and Industrial Informatics
Both motors are meeting torque requirements, and therefore as much as possible, use the smaller servo motor .
-
Practical AVR Microcontrollers
Most small servo motors run on +5 volts as do the specified laser diodes.
-
Design of hybrid drive exoskeleton robot XoR2
Specifically, small servo motors are useful for this purpose because those without high-ratio gears are not only very fast, but also can generate high torque for a short period of time.
-
Elements of position control
With a simple thermionic output stage the power output is limited to about 50 watts, which is sufficient for some small servo motors ; where higher power is needed the thermionic amplifier must be followed by a suitable high-power amplifier, generally a …
-
Motion Controls Report - Latin America - 2013
Sales of small servo motors and drives to end-users are predicted to account for a large percentage of revenues.
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
The instruments are powered by small servo motors , which are integrated into the coupling mechanism.
-
Connector for small servo motors
Connector for small servo motors .
Indicates content that may require registration and/or purchase.