Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: STEGO
Description: The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either
- Measuring Range: 100 amps
- Input Voltage: 24 volts
- Operating Temperature: -40 to 158 F
- Current Type: AC Current
-
Supplier: Qualitrol Company, LLC
Description: provide reliable power leading. This can lead to additional costs for transformer maintenance or even premature transformer failure. The Qualitrol STB000 Smart Transformer Breather removes moisture from the air that enters oil-filled transformers or Load Tap
-
Supplier: Coilcraft, Inc.
Description: Developed for use with the Maxim MAX17497A/B AC-DC and DC-DC Peak-Current-Mode Converters for wide input-voltage nonisolated power supplies to supply multiple output rails for smart meters, industrial control and similar applications. Meets functional insulation class for use in
- Operating Temperature: -40 to 85 C
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
-
Description: ideally suited for use in transformers as a reliable and cost-effective means of protection for these valuable assets. Benefits There are several benefits to having direct temperature measurement in transformers, including: Maximize transformer performance and extend
- Number of Inputs: 16 inputs
- Number of Control Outputs: 16 outputs
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Control Signal: Current Loop, Switch / Relay Output
-
Supplier: GE Grid Solutions
Description: COSI Digital Instrument Transformers Alstom has developed a brand new range of digital instrument transformer solutions enabling full IEC 61850 implementation and contributing to transmission architectures for today’s and tomorrow’s smart grid networks. The innovative COSI
- Primary Voltage (Ratio) Range: 1,200,000 volts
- Features: Outdoor Use
- Type / Applications: Three-phase
- Transformer Category: Voltage / Potential Transformer
-
Supplier: Chromalox
Description: with minimum overshoot during power up or external load disturbance. A second input is available for voltage, current or event inputs. These inputs may be used for programmable functions such as remote setpoint input, heater break detection (with Current Transformer input) And
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: PID Control
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 110/120/208/220/240V, 4.8KW; Secondary Voltages:110V/120V/208V/220V/240V; Power Rating:4.8kW; Current Rating:30A; Product Range:Smart-UPS Series; Isolation Transformer Primary Voltages:208V, 220V, 240V RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: The ITS4090Q-EP-D is a 90mΩ Quad Channel Smart High-Side Power Switch providing integrated protection functions and a diagnosis feedback. With four channels capable of currents of more than 500 mA each, very low typical RDS(ON) values of 140mΩ at Tj = 125°C and the small PG-TSDSO-14
- tON: 75,000 ns
- tOFF: 75,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: offer 2-line tel/DSL surge protection. Isolation transformers reduce line noise and common mode noise. Low-Impedance Isolation Transformer Reduces Cumulative Leakage of All Connected Equipment Current to Below 100 μA Enhanced Common-Mode Surge Suppression Continuous Noise
-
Supplier: Allied Electronics, Inc.
Description: offer 2-line tel/DSL surge protection. Isolation transformers reduce line noise and common mode noise. Low-Impedance Isolation Transformer Reduces Cumulative Leakage of All Connected Equipment Current to Below 100 μA Enhanced Common-Mode Surge Suppression Continuous Noise
-
Supplier: Allied Electronics, Inc.
Description: offer 2-line tel/DSL surge protection. Isolation transformers reduce line noise and common mode noise. Low-Impedance Isolation Transformer Reduces Cumulative Leakage of All Connected Equipment Current to Below 100 μA Enhanced Common-Mode Surge Suppression Continuous Noise
-
Supplier: Tripp Lite by Eaton
Description: outlet Built-in isolation transformer with Faraday shield offers full isolation and reduces cumulative leakage current of connected equipment to less than 100 μA Hospital-grade NEMA 5-15P-HG plug with 6 ft. cord provides flexibility in placement, so healthcare workers can focus on
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 42 minutes
-
Supplier: Tripp Lite by Eaton
Description: normal 120V nominal output, without drawing battery power. A built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes. It also reduces the cumulative leakage current of connected
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 28 minutes
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's Hospital Grade 700VA UPS System offer medical-grade UPS protection with built-in Line-interactive Voltage Regulation, Intelligent Monitoring and Unattended Shutdown capability with less than 300 microamps leakage current for the UPS and all connected equipment. Built-in Isolation
- Volt-Amp Rating: 0.7 kVA
- Technology: Line-Interactive
-
Supplier: Tripp Lite by Eaton
Description: cumulative leakage current of connected equipment to less than 100 μA for optimal safety in patient care areas. Full isolation also provides continuous noise filtering and enhanced common mode surge suppression. Featuring advanced line-interactive operation, it provides regulated 120V nominal
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.9199999999999968 kwatts
- Runtime at Half Load: 13 minutes
-
Supplier: Tripp Lite by Eaton
Description: UPS for medical equipment can correct brownouts as low as 155V and overvoltages as high as 274V back to nominal 230V power without drawing on the battery backup needed to support your equipment during a blackout.Built-In Isolation Transformer Offers Full IsolationThe isolation
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 36 minutes
-
Supplier: Littelfuse, Inc.
Description: The FlexMod Smart Battery Isolator Controller unit monitors two battery banks and controls one or more relays or contactors to make sure starting power is protected by isolating the starting and auxiliary battery banks. Turns any electromecanical solenoid or relay into a battery isolator and
- Current: 10 amps
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs The FlexMod Smart Battery Isolator Controller unit monitors two battery banks and controls one or more relays or contactors to make sure starting power is protected by isolating the starting and auxiliary battery banks. Turns any
- Current: 10 amps
-
Supplier: Powertronix Inc.
Description: Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly
- Power Rating (VA): 300 to 3,000 VA
- Standards / Compliance: ANSI, CSA, IEC, RoHS Compliant, TUV
- Transformer Type: Isolation Transformer, Single Phase Transformer
- Features: Medical Grade, Other, Power / Power System / Distribution Transformer
-
Supplier: Mersen
Description: today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak let-thru
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Description: voltage-transformers and bay devices such as protection relays. This publication is of core relevance for Smart Grid.
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: is that the earth current will need to go through as an earth fault occurs. (you do not need to add all the bonding points and connection paths) Displays voltage supply at the transformer (Line to Neutral), without loading the transformer. Single One Smart Push button
- AC Voltage: 50 to 280 volts
- Features: Auto-Ranging
- Safety Agency Rating: CE Conformity Marks, IEC
- Display: Digital Meter
-
Supplier: Allied Electronics, Inc.
Description: offer 2-line tel/DSL surge protection. Isolation transformers reduce line noise and common mode noise. Built-In Isolation Transformer with Faraday Shield Reduces Cumulative Leakage Current of All Connected Equipment to Less Than 300 μA Automatic Voltage Regulation Protects
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the Coreless Transformer technology. This device features over-current and
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the Coreless Transformer technology. This device features over-current or
- Output Voltage Type: DC
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers
- Types of Measurements: AC Hipot, DC Hipot, Insulation Resistance
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: Knick Interface LLC
Description: For supply of intrinsically safe 2-wire transmitters and SMART transmitters SMART transmission (Optional): Bidirectional point-to-point transmission of digital data according to the HART specification High supply voltage and good hazardous area ratings: Universal use Broad-range power
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, DC Current Input, Other Output
- Outputs: Current Output
- Application: General Lab and Industrial
-
Supplier: Infineon Technologies AG
Description: CoolMOS™ P7 family. It fully utilizes the applicable frequency range supported by this HB driver, so as to achieve a highly compact LCC transformer. This transformer integrates the series inductance of the LCC resonance tank. Through this high power density transformer design,
- Category: Development Board
- Features: Other
-
Description: The LumaSHIELD®, designed for Smart Grid integration, is fitted with an internal reference that allows regular self-verification and correction of its fully traceable calibration. The internal reference provides long- term accuracy in the adverse conditions encountered in a distribution
- Analog Input Channels: 16 #
- Sampling Frequency: 0.05 kHz
- Operating Temperature: -40 to 167 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Temperature Signal Conditioners
-
Supplier: Cirrus Logic, Inc.
Description: single-phase, 2- or 3-wire power metering applications. The CS5460A interfaces to a low-cost shunt resistor or transformer to measure current and resistive divider or potential transformer to measure voltage. It features a bi-directional serial interface for communication with a
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: RS Components, Ltd.
Description: The SMART Position Sensors (SPS) are a simple non-contact design sensor which helps to eliminate mechanical failures, reducing wear and tear, improving reliability and durability, and minimizing downtime. It senses the position of a magnet relative to the sensor and is available in various
- Operating Temperature: -40 to 185 F
-
Supplier: Transcat, Inc.
Description: tight, hard to reach spaces for current measurement (up to 2500 A AC) Save measurements and images while communicating wirelessly with a smart phone up to 20 feet/6.1 m away (no obstructions) Image resolution–80 x 60 3.5"/8.89 cm color LCD screen Rechargeable lithium ion battery allows
-
Supplier: Sonel Test
Description: inverter, with test voltage of 10 kV and current of 6 mA, suitable for measuring the insulation resistance up to 40 TΩ. Achieving such a result makes these meters unrivalled devices. Three-wire resistance measurement, performed using a "GUARD" wire, eliminates surface leakage currents
- Features: Other
- Output Interface: USB
-
Supplier: ValueTronics International, Inc.
Description: available today. Some of the applications include the following: Compliance testing to any PQ standard Power factor studies Load studies and load balancing Billing verification Substation monitoring Capacitor bank sizing Transformer analysis and de-rating Motor troubleshooting and inrush
- Phase: Three-Phase
-
Supplier: Transcat, Inc.
Description: readings memory USB interface Rechargeable LFP battery Auto power-off Software for data management The TENTECH MD5060x is a smart, microprocessor-controlled, 5 kV insulation tester. Besides the conventional measurement of insulation resistances up to 5 TΩ, its features allow to automatically
Find Suppliers by Category Top
Featured Products Top
-
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
New ESS 076 three-phase current sensor monitors energy consumption With the new three-phase version of the Smart Sensor Current ESS 076, STEGO expands its sensor portfolio for (read more)
Browse Current Sensors Datasheets for STEGO -
Power smarter electronic designs Take the guesswork out of inductors. Explore Triad Magnetics’ eBook for real-world design insights that help boost efficiency, tame noise, and (read more)
Browse RF Inductors Datasheets for Triad Magnetics -
. This module boasts a peak efficiency of 94.5%@570VDC, making it a 94.5% high efficiency power module, minimizing energy loss. Equipped with a built-in high frequency isolation transformer, it is a High frequency isolation power module for safe operation. It adopts a Forced air cooling system with (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
With the rapid growth of AI data centers, semiconductor manufacturing, industrial automation, electric vehicle charging infrastructure, renewable energy integration, and smart factories, power quality has become one of the biggest challenges for (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
excellent at reducing targeted harmonic orders and work best with steady, predictable loads. In general, passive filters are rugged, simple and reliable. Active Harmonic Filters, on the other hand, are high-tech, smart and adaptable. They use power electronics and digital control to (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
excellent at reducing targeted harmonic orders and work best with steady, predictable loads. In general, passive filters are rugged, simple and reliable. Active Harmonic Filters, on the other hand, are high-tech, smart and adaptable. They use power electronics and digital control to (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
general, passive filters are rugged, simple and reliable. Active Harmonic Filters, on the other hand, are high-tech, smart and adaptable. They use power electronics and digital control to continuously monitor and correct harmonics in real-time. These solutions can be (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
for. compliance with safety standards. Projects include the design of an isolated biopotential. amplifier, transformer-coupled analog isolator module, carrier-based optically coupled analog. isolator, linear optically coupled analog isolator with compensation, isolated eight-channel. 12-bit analog
More Information Top
-
New intelligent features during refurbishment of substations
Introducing cheap smart current transformers .
-
Communication networks and non-technical energy loss control system for smart grid networks
The smart current transformer conveys the reading to the control center through long-range Wi-Fi network.
-
Advances in Power and Electrical Engineering
New Application of Fibre Optical Current Transformer in Smart Retrofit Substation .
-
Study of intelligent control device for circuit breaker controlled interrupting short circuit currents
As usual, the sample frequency of electronic current transformers in smart substations is 4 kHz and the sample counts of each power frequency cycle is 80.
-
Implementation of smart meter working as IEEE1888-6LoWPAN gateway for the building energy management systems
[5] S. Feng, L. Zhu, Z. Liu, ―The Zero Line Current Transformer in Smart Meter‖, pp. 269-272, 2012.
-
Scientific.Net: Materials Science
New Application of Fibre Optical Current Transformer in Smart Retrofit Substation .
-
Scientific.Net: Materials Science
New Application of Fibre Optical Current Transformer in Smart Retrofit Substation .
-
Scientific.Net: Materials Science
New Application of Fibre Optical Current Transformer in Smart Retrofit Substation .
-
Scheme of Intelligent Building Based on Distributed Generation and Micro-Grid
• New Application of Fibre Optical Current Transformer in Smart Retrofit Substation p.1846 .
-
The Research of Subspan Oscillation and Configuration of Spacer for Transmission Line
• New Application of Fibre Optical Current Transformer in Smart Retrofit Substation p.1846 .
Indicates content that may require registration and/or purchase.