-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence,
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 250 volts
- Pre-travel: 0.50000027 inch
- Operating Temperature: -67 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence,
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 250 volts
- Actuating Force: 6.114803253 oz
- Operating Temperature: -67 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence,
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 250 volts
- Actuating Force: 6.0068949603 oz
- Operating Temperature: -67 to 185 F
-
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence,
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 250 volts
- Actuating Force: 8.992357725 to 12.9849645549 oz
- Operating Temperature: -67 to 185 F
-
Supplier: icotek Corp
Description: machinery) and sealed with IP54. Depending on the size of the cable gland, one or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. The snap ring is screwed into metric thread or tapped into the cut-out (it can also
- Number of Wires: 16 #
- Opening Diameter: 0.6692917 inch
- Temperature Range: -22 to 212 F
- Number of Elements: 16 #
-
Supplier: icotek Corp
Description: locknut. The QVT-CLICK Tool can be used for quick and easy mounting. A sealing ring is included in the shipment. Note: Snap-in assembly QVT-CLICK 16 + 20 (wall thickness 1.5 - 2.5 mm) Snap-in assembly QVT-CLICK 25 + 32 + 40 + 50 (wall thickness 1 - 2.5 mm) Advantages & Benefits Fast
- Temperature Range: -22 to 212 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Legrand
Description: protects the entire Plugmold strip and makes on-site changes easy. FEATURES Nonmetallic, lightweight with snap-on cover. Speeds installation; provides easy access to wiring for changes or additions. Tapered profile design with textured ivory finish. Blends with surroundings in
- Style: Lay-in Wireway
- Material: PVC
- Cover Style: Snap-on
-
Supplier: Legrand
Description: resistance. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Attractive, tapered snap-together aluminum extrusions. Blend with any décor. Enables quick and easy circuit modifications or additions. Satin
- Style: Lay-in Wireway
- Material: Other Material
- Cover Style: Snap-on
-
Supplier: Larson Electronics LLC
Description: performance. - All connectors are weatherproof meet OEM vehicle manufacturer specifications - power connects via one foot cord to existing vehicle/boat harness or 16 gauge wire to fuse box. GOLIGHT CONDITIONS: - Golight meets marine standards for fresh water and saltwater usage - UV
-
Supplier: Legrand
Description: resistance. Nonmetallic Plugmold has a textured ivory finish with duplex receptacles. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Steel Raceway.Provides superior strength for any dry location
- Style: Lay-in Wireway
- Material: Other Material, PVC, Steel
- Cover Style: Snap-on
-
Supplier: Carling Technologies, Inc.
Description: of wire harness. Actuators may be purchased and stocked separately from the base assembly. Available in any of Contura rocker actuator styles (Contura II, III, IV, V, X, XI), switch appearance can be changed simply by snapping on a new actuator. J-Series multi-circuit switches,
- Length / Diameter: 1.45 inch
- Width: 0.83 inch
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 to 24 volts
-
Supplier: Carling Technologies, Inc.
Description: either square or bar shaped lenses. Actuators may be purchased and stocked separately. An optional plug-in terminal connector enables pre-wiring of wire harness. The Contura switches, with sealed front panel components, are certified to IP66, signifying complete protection against dust
- Length / Diameter: 1.45 inch
- Width: 0.83 inch
- Panel Thickness: 1.079 inch
- Maximum Current Rating: 20 amps
-
Supplier: Carling Technologies, Inc.
Description: switch fits into industry standard mounting holes of 1/734' x .867 & and 44.0mm x 22.0mm. Twelve terminals offer an extensive range of switch and lamp circuit options, including LED or incandescent illumination. An optional plug-in terminal connector enables pre-wiring of wire harness.
- Length / Diameter: 1.734 inch
- Width: 0.867 inch
- Panel Thickness: 0.156 inch
- Maximum Current Rating: 20 amps
-
Supplier: Littelfuse, Inc.
Description: The V-Series Contura® IP66/68 Snap-In Mounted switches are renowned for their cutting-edge design, exceptional quality, and maximum reliability. With customizable options for ratings, circuits, colors, illuminations, and symbols, these single or double pole switches boast versatility.
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: SPST
- Rocker Actuator: Standard Rocker
-
Supplier: Quail Electronics
Description: is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate. Our 0314 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
- Voltage Rating: 125 volts
- Current Rating: 13 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: This variant of the 0387 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C13 connector with a Safety Lock Device. These power cords receive special approval from UL which is based on high quality construction and peak performance.
- Voltage Rating: 125 volts
- Current Rating: 13 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate. Our 0314 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: Our 1698 series features the 3-prong, North American NEMA 6-15P Plug with The IEC-60320-C13 Connector with a Safety Lock Device. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire.
- Cord Length: 98.42525 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Eaton Corporation - Sensors
Description: designs sensing solutions complete with all needed components including sensors, premeasured cables, power supplies, and accessories. These components simply snap together to provide reliable zero pressure accumulation conveyor control without the need to invest costly engineering time in a
- Operating Distance: 0.2 to 36 inch
- Operating Temperature: 14 to 131 F
- Optical Technology Type: Diffuse
- Beam Type: Infrared
-
Supplier: Douglas Electrical Components
Description: Overview A radial O-ring seal can be used to create an hermetic seal around the electrical wires or cables that pass through the housing. The O-ring or O-rings are installed in a groove around the outside of the housing and are compressed between the housing and the mating mechanical
- Temperature Range: -40 to 149 C
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
- Feedthrough Mount: Threaded Mount
Find Suppliers by Category Top
Featured Products Top
-
will provide an introduction to wire harnesses and their importance in modern electronic design, so read on if you are interested in learning more. What Are Wire Harnesses and Their Use? As stated before, (read more)
Browse Wire Terminals Datasheets for ASAP Semiconductor LLC -
As a reliable truck wire harness provider, QL-Custom Technology Ltd delivers trusted and efficient wiring material-recommends for all types of trucks. We combine expert craftsmanship with strong, high-quality materials to create harnesses that ensure safe power flow and smooth operation on the (read more)
Browse Cable Harness and Wire Harness Services Datasheets for QL-Custom Technology Limited -
install wires, cables or wire harnesses with custom specific end-terminal connections. SCHURTER IEC 320 connectors and filter products with quick connect, solder or screw on terminals can be assembled with these custom interconnect solutions. Products which are already available with integrated wire (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
New, Insulated, Snap-On connector straps that are pre-wired for simplified connectivity applications are now available from Keystone Electronics Corp. Keystone’s new male and female Snap-On connector straps (9 Volt style) can be (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
device. PowerSnap’s unique features provide a robust alternative to weak soldered wires, a more reliable alternative to cable lugs, and a better-suited solution than modified RF connectors for harsh environments. Follow us on: (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
E-Z-Hook provides a variety of nail clips test terminals to fit your specific testing requirements. Nail clip test terminals include variations of these features: standard, heavy duty, high temperature rated, multi wire connection, on threaded post, insulation piercing, banana plug or pin plug (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Easily twists on and off. Can be repeatedly flexed without cracking or breaking. Expandable. Holds wire and cable bundles securely and allows leadoffs or additions at any point. Bends around sharp corners and protects against sharp edges. Available in 4 types of insulations: Polyethylene (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
Insulation-Piercing Harness Board Connector The 8507 insulation-piercing harness board connector accepts wire diameters up to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Introducing a game-changing interconnect solution designed for high-power transfer in critical applications. The PowerSnap series from Winchester Interconnect is ideal for dense, high-performance connections. Say goodbye to soldered wires, cable lugs, and terminal blocks—streamline your (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
E-Z-Nailclip™ test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
The Use of Preparatory/Evaluation/Training Prostheses in Developing Evidence-Based Practice in Upper Limb Prosthetics - Journal of Prosthetics and Orthotics, 2...
It included a roll-on locking liner with integrated stainless steel electrodes, and a snap - on wire harness for myoelectric control of the electronic hand and prehensor ( Figure 11 ).
-
Development of Systems of Mechanized Assembly
a snap - on wiring harness and modulized components which facilitate .
-
Predicting the Acoustical Performance of Weak Paths in a Sound Package System
In an application, the wiring harness is then snap fitted on the hole of a sheet metal.
-
28A2738-0A2 Laird Technologies | Mouser
Broadband EMI Ferrite Split/ Snap - On Core in Plastic Cases for Round Cables and Wiring Harnesses .
-
28A2024-0A0 Laird Technologies | Mouser
Broadband EMI Ferrite Split/ Snap - On Core in Plastic Cases for Round Cables and Wiring Harnesses .
-
28A2005-0A2 Laird Technologies | Mouser
Broadband EMI Ferrite Split/ Snap - On Core in Plastic Cases for Round Cables and Wiring Harnesses .
-
28A2005-0A2 Laird Technologies | Mouser
Broadband EMI Ferrite Split/ Snap - On Core in Plastic Cases for Round Cables and Wiring Harnesses .
-
TLM Simulation of RF Emissions and Confirmation of Results through Testing
A short two- wire harness from the battery pack is loaded with a snap - on type ferrite to suppress noise on the wires.
-
Photovoltaic balance-of-system designs and costs at PVUSA
Moduleswere suppliedwith “ snap - on ” pin connectors, which facilitatedconnectionto inter-panel wiring harnesses .
-
POP®-PraxisOrientierte nursing diagnosis
… embedding level x Mechanical factors (shear forces, friction) x bath tub without hand grips or sliding protection x Baden in very hot water (e … … chairs x Unfastened electrical lines x waste or liquid … … wrong use of safety belts x Too prolonged exposure …
Indicates content that may require registration and/or purchase.