-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: FSN series is a snubber plastic shell film capacitor that matches following SPEC. 1. FSN series snubber plastic shell film capacitor is suitable for the IGBT module circuit in solar inverter, wind power converter, inverter, electric locomotive, UPS, EPS, SVG
- Capacitance Range: 0.047 to 12 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 to 3,000 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: FSN series is a snubber capacitor PET tape, axial, pin type film capacitor that matches following SPEC. 1. FSN series snubber capacitor PET tape, axial, pin type film capacitor is suitable for the IGBT module circuit in solar inverter, wind
- Capacitance Range: 0.047 to 12 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 to 3,000 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Richardson RFPD
Description: Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
-
Supplier: Aerovox Corp.
Description: Snubber capacitors are designed for the high peak current operation required for protection against transient voltages. Aerovox IGBT Snubber capacitors are offered in standard voltages of 630 VDC to 3,000 VDC for 100,000-hour operation. They are available with direct IGBT
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 530 volts
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent
-
Supplier: Newark, An Avnet Company
Description: SNUBBER CAPACITOR, 1UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; Voltage(AC):-; Lead Spacing:
-
Supplier: Newark, An Avnet Company
Description: SNUBBER CAPACITOR, 2UF, 10%, 1KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; Voltage(AC):-; Lead Spacing:
-
Supplier: Newark, An Avnet Company
Description: SNUBBER CAPACITOR, 2UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; Voltage(AC):-; Lead Spacing:
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Snubber Capacitors / Axial Snubber
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 750 volts
-
Supplier: RS Components, Ltd.
Description: 1200VDC, 0.39uF Snubber Capacitor
- Applications: Automotive
- Features: Film Capacitors
- RoHS Compliant: RoHS Compliant
-
Supplier: ASC Capacitors
Description: ASC™ 329/X329 (IGBT Snubber Capacitors) are designed for high demand environments as well as lower current applications. The 329 is a hybrid design combining self healing metallized film and foil to maintain very high peak and RMS currents. The X329 design utilizes only
- Capacitance Range: 0.01 to 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 60 to 2,000 volts
- Applications: General Purpose
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: Allied Electronics, Inc.
Description: Features: Self-Healing Low Losses High Ripple Current High Contact Reliability Suitable for High Frequency Applications
-
Supplier: Allied Electronics, Inc.
Description: Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The
-
Supplier: Allied Electronics, Inc.
Description: Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 4µF 850V
- Capacitance Range: 4 microF
- DC Rated Voltage Range (WVDC): 850 volts
- Features: Film Capacitors, Other
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The
-
Supplier: Lingto Electronic Limited
Description: 850V,1UF,10 PERCENT, RADIAL SNUB
- Capacitance Range: 1 microF
- ESR: 3.3 milliohms
- Features: Film Capacitors, Other
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1360615-MKP1841310635 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/BC Components Series: MKP1841 Package: Bulk Product
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: SNUBBER MKP 0.68 F 1600 VDC 20X3
- Packing Method: Bulk Pack
- Features: Film Capacitors, Monolithic / Single Layer, Other
-
Description: SNUBBER FKP 0.47 F 1000 VDC 20X3
- Packing Method: Bulk Pack
- Features: Film Capacitors, Monolithic / Single Layer, Other
-
Supplier: ODG (Origin Data Global)
Description: SNUBBER MKP 1.5 F 3000 VDC 37X54
- Features: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: SNUBBER MKP 0.1 F 3000 VDC 15X26
- Capacitance Range: 100,000.00000000001 microF
- Packing Method: Bulk Pack
- Features: Film Capacitors
-
Supplier: Galco Industrial Electronics
Description: Capacitor, 0.50 MFD, 2000VDC, Film
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: TDK Corporation
Description: Resonant circuit, Snubber, High pulse, General purpose
- Capacitance Range: 0.015 microF
- Capacitance Tolerance: 5 (+/- %)
- Features: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Radial Metallized Polyester RC Network for Transient Suppression "ARCING", "SPARKING", and "TRANSIENTS" often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. Quencharc? extends operating life when properly selected and applied.
- Capacitance Range: 0.1 microF
- AC Rated Voltage (WVAC): 125 volts
- Features: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: FILM CAPACITOR, SNUBBER, 1 UF, 1200 V, +/-10%, 2.7 MOHMS. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 1 microF
- Features: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Snubber Capacitors Automotive AEC-Q200 Product overview: B32656S1105K566 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS Straight terminals (A) Offset terminals (B) Snubber capacitors - Key dual element design with no internal wires lowers inductance up to 70%, with higher reliability. ESR as low as 0.0019OHMS; less than 15nH; ripple current to 46.2amps; dv/dt to 13,174v/µs. The
- Capacitance Range: 0.1 to 2.5000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 800 to 3,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, RC SNUBBER FILM, QUENCHARC, .1UF, 100 OHM, 600V, 20.8LS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASC Capacitors
Description: Shizuki™ MEC-DL HHR capacitors are DC link capacitors with metallized polypropylene film construction. With radial leads and a plastic case, they feature high stability at high temperature and humidity. They are designed with ease of mounting and space utilization in mind. Their
- Capacitance Range: 1 to 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 450 to 1,100 volts
- Applications: General Purpose
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: ASC Capacitors
Description: ASC™ HVSC (High Voltage Snubber Capacitors) are designed with very high surge/peak current capabilities for demanding low-to-medium voltage applications such as traction inverters, industrial inverters, adjustable-speed/variablefrequency drives and rail grid interties where GTOs and
- Capacitance Range: 0.05 to 2 microF
- DC Rated Voltage Range (WVDC): 1,000 to 3,750 volts
- Applications: General Purpose
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
Cornell Dubilier’s MXT Series box-style film capacitors deliver exceptional performance in demanding DC filtering and high-pulse applications. Constructed with metallized polypropylene film and housed in a low-profile, flame-retardant plastic case, the MXT Series provides high reliability (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Circuits Pulse Circuits Snubber Circuits SCR Switching Circuits Electronic Ballasts Manufacturing Expertise Weidy specializes in the design and manufacturing of metallized polypropylene film capacitors, with expertise in (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance power conversion and power supply applications. This includes a wide range of oil impregnated DC rated capacitors for filtering (read more)
Browse Power Capacitors Datasheets for Cornell Dubilier
More Information Top
-
Kemet Film Capacitors | Mouser
Snubber Film Capacitors .
-
Page 2. Semiconductor parts with 162 in root number
Snubber Film Capacitor .
-
Page 3. Semiconductor parts with 122 in root number
Snubber Film Capacitor .
-
Page 2. Semiconductor parts with 601 in root number
Snubber Film Capacitor .
-
Page 3. Semiconductor parts with 202 in root number
Snubber Film Capacitor .
-
Page 1. Semiconductor parts with 684 in root number
Snubber Film Capacitor .
-
Page 3. Semiconductor parts with 105 in root number
Snubber Film Capacitor .
-
Page 3. Semiconductor parts with 224 in root number
Snubber Film Capacitor .
-
Page 1. Semiconductor parts with 334 in root number
Snubber Film Capacitor .
-
Use of multi layer ceramic (MLC) capacitors in high power converters
The MLC capacitor was utilized in lieu of conventional metallized film snubber capacitors , due to its superior low Equivalent Series Inductance (ESL) per pf value attribute.
Indicates content that may require registration and/or purchase.