-
Supplier: ODG (Origin Data Global)
Description: SOP-8 EEPROM ROHS
- Memory Category: EEPROM
-
Supplier: Quarktwin Technology Ltd.
Description: SRAM - Asynchronous Memory IC 16Kbit Parallel 45 ns 24-SOIC
- Density: 16 kbits
- Access Time: 45 ns
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: DigiKey
Description: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 24-SOIC
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SOIC
- Memory Category: SRAM
-
-
Supplier: Lingto Electronic Limited
Description: IC SRAM 16KBIT PARALLEL 24SOIC
- Density: 16 kbits
- Access Time: 20 ns
- Features: Other
- Memory Category: SRAM
-
Supplier: Quarktwin Technology Ltd.
Description: Asynchronous FIFO 320 (64 x 5) Uni-Directional 35MHz 20ns 20-SOIC
- Density: 0.32 kbits
- Operating Current: 60 mA
- Data Rate: 35 MHz
- Access Time: 20 ns
-
Supplier: Lingto Electronic Limited
Description: IC FIFO PAR W/FLAGS 32KB 20SOIC
- Operating Current: 60 mA
- Data Rate: 45 MHz
- Access Time: 19 ns
-
Supplier: DigiKey
Description: Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 55ns 16-SOIC
- Density: 256 kbits
- Operating Current: 35 mA
- Data Rate: 10 MHz
- Access Time: 55 ns
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOP-8 NOR FLASH ROHS
- Memory Category: Flash
- Features: NOR
- Package Type: SOP
-
Supplier: Win Source Electronics
Description: Category: IT infrastructure Memory Win Source Part Number: 1430051-LENOVO 4X70J67435 - 8GB DDR4 2133Mhz SoDIMM Memory Manufacturer: Lenovo
-
Description: IC SRAM 16KBIT PARALLEL 24SOIC
- Density: 16 kbits
- Access Time: 35 ns
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125986-IDT6116SA20SO Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Categories: Integrated Circuits Status:
- Access Time: 20 ns
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 943749-H5WRAGESM8W-N8L Series: * Categories: Memory
-
Supplier: Acme Chip Technology Co., Limited
Description: IC FIFO PAR 64X4 10NS 16-SOIC
- Density: 256 kbits
- Operating Current: 35 mA
- Access Time: 55 ns
- Operating Temperature: 0 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184044-IDT6116SA35SO Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 35ns Categories: Integrated Circuits Supplier Device
- Access Time: 35 ns
- Cycle Time: 35 ns
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SRAM ASYNC FAST 1MB 128KX8 5V 32
- Density: 1,000 kbits
- Cycle Time: 17 ns
- Features: Other
- Memory Category: SRAM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8GB, Memory IC and Storage Component, Memory -
-
Supplier: Newark, An Avnet Company
Description: MEMORY, FLASH, 8GBIT, 63BGA; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:25ns; Supply RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMORY, FLASH, 8GBIT, 48TSOP; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:25ns; Supply RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLASH MEMORY, 8 MBIT, 76 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4K x 256Byte; IC Interface Type:Serial; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:76MHz; Access Time:-RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: MEMORY; 2KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.)
-
Supplier: Allied Electronics, Inc.
Description: MEMORY; 4KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.)
-
Supplier: Utmel Electronic Limited
Description: IC EEPROM 8KBIT 10MHZ 8SO
- Density: 64 kbits
- Operating Current: 2 mA
- Standby Current: 0.002 mA
- Access Time: 40 ns
-
Supplier: Utmel Electronic Limited
Description: IC FLASH 8M SPI 75MHZ 8SO
- Density: 64,000 kbits
- Operating Current: 15 mA
- Standby Current: 0.01 mA
- Access Time: 8 ns
-
Supplier: Newark, An Avnet Company
Description: FLASH MEMORY, 8MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; SupplyRoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Sub-1GHz System-on-Chip with MCU and 8kB Flash memory 36-VQFN -40 to 85
-
Supplier: Texas Instruments
Description: Sub-1GHz System-on-Chip with MCU, 8kB Flash memory and USB 2.0 36-VQFN 0 to 85
-
Supplier: Micross Components, Inc.
Description: Memory Products Offered: MRAM SRAM nvSRAM VRAM SDRAM UVEPROM DRAM EEPROM FRAM Flash
- Density: 4,096 kbits
- Access Time: 12 ns
- Operating Temperature: -55 to 125 C
- Supply Voltage: 5 V
-
Supplier: Utmel Electronic Limited
Description: IC FLASH 4M SPI 75MHZ 8SO
- Density: 32,000 kbits
- Operating Current: 8 mA
- Standby Current: 0.01 mA
- Access Time: 8 ns
-
Supplier: TT Semiconductor, Inc.
Description: TT Memories is a division of Twilight Technology formed to support the memory marketplace from legacy technologies to state-of-the-art technologies. TT Memories manufactures devices and modules for the Commercial, Industrial, Aerospace, and Defense marketplaces. TT Memories also designs and
- Density: 8,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 5 V
- Memory Category: Flash
-
Supplier: Rochester Electronics
Description: Standard SRAM, 2KX8, 35ns, CMOS, PDSO24
- Logic Family: CMOS 4000
- Features: Other
- Package Type: SOIC
- Memory Category: SRAM
Find Suppliers by Category Top
Featured Products Top
-
SDINBDG4-8G-XI1 FLASH Memory Chips are designed for professional applications including industrial embedded systems, data logging, HMI terminals, and rugged computing, bringing the essential capabilities of a (read more)
Browse FLASH Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
H5AN8G6NDJR-XNC is designed for professional applications including embedded computing, networking, industrial controllers, and high-bandwidth memory subsystems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use its (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The EPCS4SI8N from Altera is a highly reliable and efficient configuration device designed for FPGA applications. With a 4Mb memory capacity, it supports in (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
W25Q128JV SpiFlash® Memory Type Serial NOR Flash Memory Density 128Mbit / 16MB Memory Organization 16M × 8 bits Interface Standard, Dual, and Quad SPI (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The MT53D512M32D2DS-053 WT:D is a 16Gb (2GB) LPDDR4 memory device designed for next-generation high-performance, power-sensitive applications. Featuring dual-channel architecture (x32 bus width) and data rates up to 4266 Mbps, it ensures efficient real (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
H9HCNNNBKUMLXR-NEE is designed for professional applications including mobile computing, edge devices, compact embedded platforms, and low-power multimedia systems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
device. Engineers can use its memory type (DDR5 SDRAM), density (16 Gb), and organization (2G × 8) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives (read more)
Browse DRAM and SDRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
carefully connect VBAT for the 23LCV1024 to retain data, prevent backflow currents, and ensure proper voltage compatibility across designs. For Quad I/O devices, MCU/SoC support is essential to achieve high-speed operation. In battery-driven or low (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
Product Overview As described in Win Source's technical overview, XNC Memory is a DRAM-class memory that combines the high-speed data access of volatile memory with the data retention of non-volatile storage, addressing the traditional trade-off between speed and (read more)
Browse DRAM and SDRAM Memory Chips Datasheets for Win Source Electronics